- Frequency
- Data Rate
- Series
- Mounting Type
- Package / Case
- Operating Temperature
- Protocol
- Power - Output
- RF Family/Standard
- Antenna Type
- Voltage - Supply
- Memory Size
Attribute column
Manufacturer
Silicon Labs RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | JESD-30 Code | Operating Supply Voltage | Number of Channels | Memory Size | Data Rate | Utilized IC / Part | Protocol | Telecom IC Type | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WF111-E-V1C Silicon Labs | In Stock | - | - | 12 Weeks | Surface Mount | Module | - | 33 | -40°C~85°C | Strip | 2012 | - | Active | 3 (168 Hours) | - | - | 1.7V~3.6V | - | - | - | - | - | - | 2.4GHz | - | 3.3V | 13 | - | 72.2Mbps | - | 802.11b/g/n | - | 17dBm | WiFi | Antenna Not Included, U.FL | -97dBm | PIO, SDIO, SPI | 70mA~88mA | 74mA~192mA | - | - | - | RoHS Compliant | ||
![]() ETRX357LR Silicon Labs | In Stock | - | - | - | Surface Mount | Module | NO | - | -40°C~85°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | 33 | 8542.39.00.01 | 2.1V~3.6V | DUAL | NO LEAD | 1 | 3V | 1.27mm | compliant | 2.4GHz | R-XDMA-N33 | - | - | 192kB Flash 12kB RAM | 250kbps | EM357 | Zigbee® | TELECOM CIRCUIT | 18dBm | 802.15.4 | Integrated, Chip | -105dBm | - | 28mA | 106mA | - | 25mm | 19mm | RoHS Compliant | ||
![]() BGX13P22GA-V21 Silicon Labs | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 31-SMD Module | - | - | - | Strip | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TELECOM CIRCUIT | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MGM210P032JIA2 Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | 31-SMD Module | - | - | -40°C~125°C TA | - | - | Mighty Gecko | Not For New Designs | 3 (168 Hours) | - | - | 1.8V~3.8V | - | - | - | - | - | - | 2.4GHz~2.4835GHz | - | - | - | 1MB Flash 96kB RAM | 2Mbps | EFR32MG21 | Bluetooth v5.1, Thread, Zigbee® | TELECOM CIRCUIT | 20dBm | 802.15.4, Bluetooth | Integrated, Chip | -104.5dBm | ADC, GPIO, I2C, I2S, IrDA, PWM, SPI, UART | 9.1mA~9.9mA | 59.7mA~181.3mA | DSSS, GFSK, O-QPSK | - | - | RoHS Compliant | ||
![]() BGX13P22GA-V21R Silicon Labs | 4000 | - | Datasheet | 12 Weeks | Surface Mount | 31-SMD Module | - | - | - | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TELECOM CIRCUIT | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() BGM210P032JIA2 Silicon Labs | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | Not For New Designs | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TELECOM CIRCUIT | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MGM13P12F512GE-V2R Silicon Labs | 45 |
| - | 12 Weeks | Surface Mount | 31-SMD Module | - | - | - | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TELECOM CIRCUIT | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() ZM5304AU-CME3 Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | Module | - | - | - | - | - | Z-Wave® | Last Time Buy | 3 (168 Hours) | - | - | 2.3V~3.6V | - | - | - | - | - | - | 908MHz | - | - | - | - | 100Kbps | SD3503 | - | - | 4dBm | General ISM < 1GHz | - | -103dBm | SPI, UART, USB | 33mA | 36mA | - | - | - | - | ||
![]() BGX13S22GA-V31R Silicon Labs | 2 |
| Datasheet | 8 Weeks | Surface Mount | 51-SMD Module | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Blue Gecko | Active | 3 (168 Hours) | - | - | 2.4V~3.8V | - | - | - | - | - | - | 2.4GHz~2.4835GHz | - | - | - | - | 2Mbps | BGX13S | Bluetooth v5.0 | TELECOM CIRCUIT | 8dBm | Bluetooth | Integrated, Chip | -94.1dBm | UART, USART | 3.5mA~7mA | 3.5mA~7mA | GFSK | - | - | ROHS3 Compliant | ||
![]() ZM5304AU-CME3R Silicon Labs | 465 | - | Datasheet | - | Surface Mount | Module | - | - | - | Cut Tape (CT) | 2015 | Z-Wave® | Last Time Buy | 3 (168 Hours) | - | - | 2.3V~3.6V | - | - | - | - | - | - | 908MHz | - | - | - | - | 100Kbps | SD3503 | Z-Wave® | - | 4dBm | General ISM < 1GHz | - | -103dBm | SPI, UART, USB | 33mA | 36mA | - | - | - | - | ||
![]() ZM5304AE-CME3 Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | Module | - | - | - | - | - | Z-Wave® | Last Time Buy | 3 (168 Hours) | - | - | 2.3V~3.6V | - | - | - | - | - | - | 868MHz | - | - | - | - | 100Kbps | SD3503 | - | - | 4dBm | General ISM < 1GHz | - | -103dBm | SPI, UART, USB | 33mA | 36mA | - | - | - | - | ||
![]() BGM210P022JIA2 Silicon Labs | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 31-SMD Module | - | - | -40°C~125°C TA | - | - | Blue Gecko | Not For New Designs | 3 (168 Hours) | - | - | 1.8V~3.8V | - | - | - | - | - | - | 2.4GHz~2.4835GHz | - | - | - | 1MB Flash 96kB RAM | 2Mbps | EFR32BG21 | Bluetooth v5.1 | TELECOM CIRCUIT | 20dBm | Bluetooth | Integrated, Chip | -104.5dBm | ADC, GPIO, I2C, I2S, IrDA, PWM, SPI, UART | 9.1mA~9.9mA | 59.7mA~173mA | GFSK | - | - | RoHS Compliant | ||
![]() ZM5304AH-CME3 Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | Module | - | - | - | - | - | Z-Wave® | Last Time Buy | 3 (168 Hours) | - | - | 2.3V~3.6V | - | - | - | - | - | - | 921MHz | - | - | - | - | 100Kbps | SD3503 | - | - | 4dBm | General ISM < 1GHz | - | -103dBm | SPI, UART, USB | 33mA | 36mA | - | - | - | - | ||
![]() MGM210P022JIA2 Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | 31-SMD Module | - | - | -40°C~125°C TA | - | - | Mighty Gecko | Not For New Designs | 3 (168 Hours) | - | - | 1.8V~3.8V | - | - | - | - | - | - | 2.4GHz~2.4835GHz | - | - | - | 1MB Flash 96kB RAM | 2Mbps | EFR32MG21 | Bluetooth v5.1, Thread, Zigbee® | TELECOM CIRCUIT | 10dBm | 802.15.4, Bluetooth | Integrated, Chip | -104.5dBm | ADC, GPIO, I2C, I2S, IrDA, PWM, SPI, UART | 9.1mA~9.9mA | 16.1mA~34.1mA | DSSS, GFSK, O-QPSK | - | - | RoHS Compliant | ||
![]() BGX13S22GA-V31 Silicon Labs | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 51-SMD Module | - | - | -40°C~85°C TA | - | - | Blue Gecko | Active | 3 (168 Hours) | - | - | 2.4V~3.8V | - | - | - | - | - | - | 2.4GHz~2.4835GHz | - | - | - | - | 2Mbps | BGX13S | Bluetooth v5.0 | TELECOM CIRCUIT | 8dBm | Bluetooth | Integrated, Chip | -94.1dBm | UART, USART | 3.5mA~7mA | 3.5mA~7mA | GFSK | - | - | ROHS3 Compliant | ||
![]() BGM13S32F512GN-V3 Silicon Labs | 260 |
| Datasheet | 12 Weeks | Surface Mount | 51-SMD Module | - | - | -40°C~85°C | - | - | Blue Gecko | Active | 3 (168 Hours) | - | - | 1.8V~3.8V | - | - | - | - | - | - | 2.4GHz | - | - | - | 512kB Flash 64kB RAM | 2Mbps | EFR32BG13 | Bluetooth v5.0 | TELECOM CIRCUIT | 18dBm | Bluetooth | Antenna Not Included | -102.1dBm | I2C, I2S, IrDA, SPI, UART | 10.5mA | 8.9mA | GFSK | - | - | ROHS3 Compliant | ||
![]() MGM13P12F512GA-V2R Silicon Labs | 400 |
| - | 12 Weeks | Surface Mount | 31-SMD Module | - | - | - | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TELECOM CIRCUIT | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() WT12-A-AI5C Silicon Labs | 28 |
| Datasheet | 16 Weeks | Surface Mount | 31-SMD Module | - | - | -40°C~85°C | - | - | - | Active | 3 (168 Hours) | - | - | 3.1V~3.6V | - | - | - | - | - | - | 2.4GHz~2.4835GHz | - | - | - | - | 3Mbps | BlueCore4 | Bluetooth v2.1 + EDR, Class 2 | - | 3dBm | Bluetooth | Integrated, Chip | -86dBm | PIO, SPI, UART, USB | 70mA | - | DQPSK, GFSK | - | - | - | ||
![]() ETRX2-PA Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | Module | YES | - | -40°C~85°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | 38 | - | 2.7V~3.5V | UNSPECIFIED | NO LEAD | 1 | 3V | 2.54mm | unknown | 2.4GHz | R-XXMA-N38 | - | - | 128kB Flash 5kB SRAM | 250kbps | EM250 | Zigbee® | TELECOM CIRCUIT | 18dBm | 802.15.4 | Integrated, Chip | -96dBm | I2C, SPI, UART | 37mA | 56mA~121mA | - | 37.5mm | 20.5mm | - | ||
![]() ETRX357HR-LR Silicon Labs | In Stock | - | - | - | Surface Mount | Module | NO | - | -40°C~85°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | 33 | 8542.39.00.01 | 2.1V~3.6V | DUAL | NO LEAD | 1 | 3V | 1.27mm | compliant | 2.4GHz | R-XDMA-N33 | - | - | 192kB Flash 12kB RAM | 250kbps | EM357 | Zigbee® | TELECOM CIRCUIT | 18dBm | 802.15.4 | Antenna Not Included, U.FL | -105dBm | - | 28mA | 106mA | - | 25mm | 19mm | RoHS Compliant |