- Frequency
- Data Rate
- Series
- Mounting Type
- Package / Case
- Operating Temperature
- Protocol
- Power - Output
- RF Family/Standard
- Antenna Type
- Voltage - Supply
- Memory Size
Attribute column
Manufacturer
Silicon Labs RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Voltage - Supply | Peak Reflow Temperature (Cel) | Frequency | Time@Peak Reflow Temperature-Max (s) | Interface | Memory Size | Data Rate | Utilized IC / Part | Protocol | Telecom IC Type | Power - Output | RF Family/Standard | Antenna Type | Consumer IC Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Sensitivity (dBm) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BGM210L022JNF2R Silicon Labs | 45 |
| Datasheet | 12 Weeks | Surface Mount | 18-SMD Module | -40°C~105°C TA | Tape & Reel (TR) | Blue Gecko | Active | 3 (168 Hours) | 1.8V~3.8V | - | 2.4GHz~2.4835GHz | - | - | 1MB Flash 96kB RAM | 2Mbps | EFR32BG21 | Bluetooth v5.1 | - | 12.5dBm | Bluetooth | PCB Trace | - | -104.4dBm | ADC, GPIO, I2C, I2S, IrDA, PWM, SPI, UART | 9.1mA~9.9mA | 70mA | GFSK | - | RoHS Compliant | ||
![]() MGM13S12F512GN-V3R Silicon Labs | 37 |
| Datasheet | 12 Weeks | Surface Mount | 51-SMD Module | -40°C~85°C TA | Tape & Reel (TR) | Mighty Gecko | Active | 3 (168 Hours) | 1.8V~3.8V | - | 2.4GHz | - | - | 512kB Flash 64kB RAM | 2Mbps | EFR32MG13 | Bluetooth v5.0, Thread, Zigbee® | - | 18dBm | 802.15.4, Bluetooth | Antenna Not Included | CONSUMER CIRCUIT | -101.5dBm | I2C, I2S, IrDA, SPI, UART | 10.5mA | 8.9mA | DSSS, GFSK, O-QPSK | - | ROHS3 Compliant | ||
![]() MGM12P02F1024GA-V4 Silicon Labs | 100 |
| - | 12 Weeks | Surface Mount | Module | -40°C~85°C TA | - | Mighty Gecko | Active | 3 (168 Hours) | 1.8V~3.8V | - | 2.4GHz | - | - | 1MB Flash 256kB RAM | 2Mbps | EFR32MG12 | Bluetooth v5.0, Thread, Zigbee® | TELECOM CIRCUIT | 10dBm | 802.15.4, Bluetooth | Integrated, Chip | - | -102dBm | I2C, SPI, UART | 10.3mA~12.6mA | 10mA~121mA | 2-FSK, 4-FSK, DSSS, GFSK, GMSK, O-QPSK | - | - | ||
![]() MGM12P32F1024GE-V4R Silicon Labs | 45 |
| - | 12 Weeks | Surface Mount | Module | -40°C~85°C TA | Tape & Reel (TR) | Mighty Gecko | Active | 3 (168 Hours) | 1.8V~3.8V | - | 2.4GHz | - | - | 1MB Flash 256kB RAM | 2Mbps | EFR32MG12 | Bluetooth v5.0, Thread, Zigbee® | TELECOM CIRCUIT | 17dBm | 802.15.4, Bluetooth | Antenna Not Included, U.FL | - | -105.7dBm | I2C, SPI, UART | 10.3mA~12.6mA | 10mA~121mA | 2-FSK, 4-FSK, DSSS, GFSK, GMSK, O-QPSK | - | - | ||
![]() AMW006-3.0.0 Silicon Labs | 37 |
| Datasheet | 12 Weeks | - | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() BGM210P022JIA2R Silicon Labs | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 31-SMD Module | -40°C~125°C TA | Tape & Reel (TR) | Blue Gecko | Active | 3 (168 Hours) | 1.8V~3.8V | - | 2.4GHz~2.4835GHz | - | - | 1MB Flash 96kB RAM | 2Mbps | EFR32BG21 | Bluetooth v5.1 | TELECOM CIRCUIT | 10dBm | Bluetooth | Integrated, Chip | - | -104.5dBm | ADC, GPIO, I2C, I2S, IrDA, PWM, SPI, UART | 9.1mA~9.9mA | 16.1mA~34.1mA | GFSK | - | RoHS Compliant | ||
![]() MGM12P22F1024GA-V3R Silicon Labs | In Stock | - | - | - | - | - | - | Tape & Reel (TR) | - | Discontinued | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() WFM200S022XNA2 Silicon Labs | In Stock | - | - | 12 Weeks | Surface Mount | Module | -40°C~105°C | - | WFM200S | Active | 3 (168 Hours) | - | NOT SPECIFIED | 2.4GHz | NOT SPECIFIED | - | - | 72.2Mbps | WFM200 | 802.11b/g/n | RF AND BASEBAND CIRCUIT | 17dBm | WiFi | Integrated, Chip | - | - | SDIO, SPI | 41.6mA | 152.6mA | DSSS | - | RoHS Compliant | ||
![]() BGM13S32F512GA-V3R Silicon Labs | 4000 |
| Datasheet | 12 Weeks | Surface Mount | 51-SMD Module | -40°C~85°C TA | Tape & Reel (TR) | Blue Gecko | Active | 3 (168 Hours) | 1.8V~3.8V | - | 2.4GHz | - | - | 512kB Flash 64kB RAM | 2Mbps | EFR32BG13 | Bluetooth v5.0 | TELECOM CIRCUIT | 18dBm | Bluetooth | Integrated, Chip | - | -102.1dBm | I2C, I2S, IrDA, SPI, UART | 10.5mA | 8.9mA | GFSK | - | ROHS3 Compliant | ||
![]() WF111-A-V1-ETSI Silicon Labs | 2000 |
| Datasheet | 12 Weeks | Surface Mount | 33-SMD Module | -40°C~85°C | Tape & Reel (TR) | - | Active | 3 (168 Hours) | 1.7V~3.6V | - | 2.412GHz~2.462GHz | - | - | - | 72.2Mbps | - | 802.11b/g/n | TELECOM CIRCUIT | 21dBm | WiFi | Integrated, Chip | - | -97dBm | PIO, SDIO, SPI | 70mA~88mA | 74mA~192mA | - | - | ROHS3 Compliant | ||
![]() MGM13S12F512GA-V3R Silicon Labs | 45 |
| Datasheet | 12 Weeks | Surface Mount | 51-SMD Module | -40°C~85°C TA | Tape & Reel (TR) | Mighty Gecko | Active | 3 (168 Hours) | 1.8V~3.8V | - | 2.4GHz | - | - | 512kB Flash 64kB RAM | 2Mbps | EFR32MG13 | Bluetooth v5.0, Thread, Zigbee® | - | 18dBm | 802.15.4, Bluetooth | Integrated, Chip | CONSUMER CIRCUIT | -101.5dBm | I2C, I2S, IrDA, SPI, UART | 10.5mA | 8.9mA | DSSS, GFSK, O-QPSK | - | ROHS3 Compliant | ||
![]() AMW006-3.4.1R Silicon Labs | 45 |
| Datasheet | 12 Weeks | - | - | - | Tape & Reel (TR) | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MGM12P32F1024GE-V4 Silicon Labs | 4 | - | - | 12 Weeks | Surface Mount | Module | -40°C~85°C TA | - | Mighty Gecko | Active | 3 (168 Hours) | 1.8V~3.8V | - | 2.4GHz | - | - | 1MB Flash 256kB RAM | 2Mbps | EFR32MG12 | Bluetooth v5.0, Thread, Zigbee® | TELECOM CIRCUIT | 17dBm | 802.15.4, Bluetooth | Antenna Not Included, U.FL | - | -105.7dBm | I2C, SPI, UART | 10.3mA~12.6mA | 10mA~121mA | 2-FSK, 4-FSK, DSSS, GFSK, GMSK, O-QPSK | - | - | ||
![]() ARTIK-030E-XXX Silicon Labs | In Stock | - | Datasheet | - | - | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ARTIK-030-EV2R Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | 31-SMD Module | -40°C~85°C TA | - | - | Obsolete | 3 (168 Hours) | 1.85V~3.8V | - | 2.4GHz~2.4835GHz | - | - | 256kB Flash 32kB SRAM | 250kbps | - | Thread, Zigbee® | - | 10dBm | 802.15.4 | Antenna Not Included, U.FL | - | -99dBm | ADC, GPIO, I2C, I2S, IrDA, PWM, SPI, UART, USART | 8.7mA~9.8mA | 8.2mA~32.7mA | DSSS, GFSK, O-QPSK | - | - | ||
![]() ARTIK-030-EV2 Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | 31-SMD Module | -40°C~85°C TA | - | - | Obsolete | 3 (168 Hours) | 1.85V~3.8V | - | 2.4GHz~2.4835GHz | - | - | 256kB Flash 32kB SRAM | 250kbps | - | Thread, Zigbee® | - | 10dBm | 802.15.4 | Antenna Not Included, U.FL | - | -99dBm | ADC, GPIO, I2C, I2S, IrDA, PWM, SPI, UART, USART | 8.7mA~9.8mA | 8.2mA~32.7mA | DSSS, GFSK, O-QPSK | - | - | ||
![]() EM3587-STACK-LR Silicon Labs | In Stock | - | - | - | Connector Mount | Module | -40°C~85°C | Bulk | Ember® | Obsolete | 1 (Unlimited) | 2.1V~3.6V | - | 2.4GHz | - | SPI, UART | 512kB Flash 64kB RAM | 5Mbps | EM3587 | Zigbee® | - | 8dBm | 802.15.4 | Antenna Not Included | - | - | SPI, UART | 33.5mA | 31mA | - | -102 dBm | RoHS Compliant | ||
![]() EM3587-M-RF-C Silicon Labs | In Stock | - | - | - | Connector Mount | Module | -40°C~85°C | Bulk | Ember® | Obsolete | 1 (Unlimited) | 2.1V~3.6V | - | 2.4GHz | - | SPI, UART | 512kB Flash 64kB RAM | 5Mbps | EM3587 | Zigbee® | - | 8dBm | 802.15.4 | Antenna Not Included | - | - | SPI, UART | 33.5mA | 31mA | - | -102 dBm | RoHS Compliant | ||
![]() EM3587-MLR-AN-C Silicon Labs | In Stock | - | - | - | Connector Mount | Module | -40°C~85°C | Bulk | Ember® | Obsolete | 1 (Unlimited) | 2.1V~3.6V | - | 2.4GHz | - | SPI, UART | 512kB Flash 64kB RAM | 5Mbps | EM3587 | Zigbee® | - | 8dBm | 802.15.4 | Integrated, Chip | - | - | SPI, UART | 33.5mA | 31mA | - | -102 dBm | RoHS Compliant | ||
![]() EM3587-M-AN-C Silicon Labs | In Stock | - | - | - | Connector Mount | Module | -40°C~85°C | Bulk | Ember® | Obsolete | 1 (Unlimited) | 2.1V~3.6V | - | 2.4GHz | - | SPI, UART | 512kB Flash 64kB RAM | 5Mbps | EM3587 | Zigbee® | - | 8dBm | 802.15.4 | Integrated, Chip | - | - | SPI, UART | 33.5mA | 31mA | - | -102 dBm | RoHS Compliant |