- Frequency
- Data Rate
- Series
- Mounting Type
- Package / Case
- Operating Temperature
- Protocol
- Power - Output
- RF Family/Standard
- Antenna Type
- Voltage - Supply
- Memory Size
Attribute column
Manufacturer
Silicon Labs RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Antenna Connector Type | Base Product Number | Class | Dimensions | Factory Pack QuantityFactory Pack Quantity | Interface Type | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Product Status | Protocol - Sub GHz | Protocol - WiFi - 802.11 | Protocols Supported | Range | Receiver Sensitivity | RoHS | Security | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Tradename | Operating Temperature | Packaging | Series | Type | Technology | Voltage - Supply | Frequency | Operating Supply Voltage | Memory Size | Output Power | Data Rate | Utilized IC / Part | Protocol | Frequency Range | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Product | Features | Modulation Technique | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RS9113-NB0-D1C-X68 Silicon Labs | In Stock | - | - | - | - | Integrated, u.FL | - | - | - | - | SPI, UART, USB | + 85 C | - | - 40 C | Yes | - | - | - | - | - | 802.11 a/b/g/n, Bluetooth 4.0 | - | - | - | WPA/WPA2, WPS | - | - | 3.6 V | 3 V | - | - | - | - | - | - | - | 2.4 GHz, 5 GHz | 3 V to 3.6 V | - | 17 dBm | 54 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | 16-QAM, 64-QAM, OFDM, QPSK | - | - | - | ||
![]() RS9113-N0Z-D0W-X78 Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | SPI, UART, USB | + 85 C | - | - 40 C | - | - | - | - | - | - | 802.11 a/b/g/n, Zigbee | - | - | - | WPA/WPA2, WPS | - | - | 3.6 V | 3 V | - | - | - | - | - | - | - | 2.4 GHz, 5 GHz | 3 V to 3.6 V | - | 17 dBm | 54 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | 16-QAM, 64-QAM, OFDM, QPSK | - | - | - | ||
![]() RS9113-NB0-D1N-X00 Silicon Labs | In Stock | - | - | - | - | Integrated, u.FL | - | - | - | - | SPI, UART, USB | + 85 C | - | - 40 C | - | - | - | - | - | - | 802.11 a/b/g/n, Bluetooth 4.0 | - | - | - | WPA/WPA2, WPS | - | - | 3.6 V | 3 V | - | - | - | - | - | - | - | 2.4 GHz, 5 GHz | 3 V to 3.6 V | - | 17 dBm | 54 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | 16-QAM, 64-QAM, OFDM, QPSK | - | - | - | ||
![]() RS9113-N0Z-D0N-X00 Silicon Labs | In Stock | - | - | - | - | - | - | - | 14 mm x 15 mm x 2.1 mm | - | SPI, UART, USB | + 85 C | - | - 40 C | - | - | - | - | - | - | 802.11 a/b/g/n, Zigbee | - | - | - | WPA/WPA2, WPS | - | - | 3.6 V | 3 V | - | - | - | - | - | - | - | 2.4 GHz, 5 GHz | 3 V to 3.6 V | - | 17 dBm | 54 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | 16-QAM, 64-QAM, OFDM, QPSK | - | - | - | ||
![]() RS9113-N0Z-S0C-X78 Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | SPI, UART, USB | + 85 C | - | - 40 C | - | - | - | - | - | - | 802.11 a/b/g/n, Zigbee | - | - | - | WPA/WPA2, WPS | - | - | 3.6 V | 3 V | - | - | - | - | - | - | - | 2.4 GHz | 3 V to 3.6 V | - | 17 dBm | 54 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | 16-QAM, 64-QAM, OFDM, QPSK | - | - | - | ||
![]() RS-WC-301-X62 Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | SPI, UART, USB | + 85 C | - | - 40 C | - | - | - | - | - | - | 802.11 a/b/g/n | - | - | - | WPA/WPA-Enterprise, WPA/WPA2-PSK | 300 mA | 447 mA | 3.6 V | 3.1 V | - | - | - | - | - | - | - | 2.4 GHz, 5 GHz | 3.1 V to 3.6 V | - | 17 dBm | 65 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | 16-QAM, 64-QAM, OFDM, QPSK | - | - | - | ||
![]() RS9113-N00-D1N-X00 Silicon Labs | 350 | - | - | - | - | Integrated, u.FL | - | - | - | - | SPI, UART, USB | + 85 C | - | - 40 C | - | - | - | - | - | - | 802.11 a/b/g/n | - | - | - | WPA/WPA2, WPS | - | - | 3.6 V | 3 V | - | - | - | - | - | - | - | 2.4 GHz, 5 GHz | 3 V to 3.6 V | - | 17 dBm | 54 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | 16-QAM, 64-QAM, OFDM, QPSK | - | - | - | ||
![]() RS9113-NB0-D0C-X78 Silicon Labs | In Stock | - | - | - | - | - | - | - | 14 mm x 15 mm x 2.1 mm | - | SPI, UART, USB | + 85 C | - | - 40 C | - | - | - | - | - | - | 802.11 a/b/g/n, Bluetooth 4.0 | - | - | - | WPA/WPA2, WPS | - | - | 3.6 V | 3 V | - | - | - | - | - | - | - | 2.4 GHz, 5 GHz | 3 V to 3.6 V | - | 17 dBm | 54 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | 16-QAM, 64-QAM, OFDM, QPSK | - | - | - | ||
![]() RS9113-NB0-S0W-X68 Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | SPI, UART, USB | + 85 C | - | - 40 C | - | - | - | - | - | - | 802.11 a/b/g/n, Bluetooth 4.0 | - | - | - | WPA/WPA2, WPS | - | - | 3.6 V | 3 V | - | - | - | - | - | - | - | 2.4 GHz | 3 V to 3.6 V | - | 17 dBm | 54 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | 16-QAM, 64-QAM, OFDM, QPSK | - | - | - | ||
![]() RS9113-N00-S0C-X71 Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | SPI, UART, USB | + 85 C | - | - 40 C | - | - | - | - | - | - | 802.11 a/b/g/n | - | - | - | WPA/WPA2, WPS | - | - | 3.6 V | 3 V | - | - | - | - | - | - | - | 2.4 GHz | 3 V to 3.6 V | - | 17 dBm | 54 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | 16-QAM, 64-QAM, OFDM, QPSK | - | - | - | ||
![]() RS9113-N00-S0W-X78 Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | SPI, UART, USB | + 85 C | - | - 40 C | - | - | - | - | - | - | 802.11 a/b/g/n | - | - | - | WPA/WPA2, WPS | - | - | 3.6 V | 3 V | - | - | - | - | - | - | - | 2.4 GHz | 3 V to 3.6 V | - | 17 dBm | 54 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | 16-QAM, 64-QAM, OFDM, QPSK | - | - | - | ||
![]() RS9113-N00-S0C-X72 Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | SPI, UART, USB | + 85 C | - | - 40 C | - | - | - | - | - | - | 802.11 a/b/g/n | - | - | - | WPA/WPA2, WPS | - | - | 3.6 V | 3 V | - | - | - | - | - | - | - | 2.4 GHz | 3 V to 3.6 V | - | 17 dBm | 54 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | 16-QAM, 64-QAM, OFDM, QPSK | - | - | - | ||
![]() RS9113-NBZ-D1W-X78 Silicon Labs | In Stock | - | - | - | - | Integrated, u.FL | - | - | - | - | SPI, UART, USB | + 85 C | - | - 40 C | - | - | - | - | - | - | 802.11 a/b/g/n, Bluetooth 4.0, Zigbee | - | - | - | WPA/WPA2, WPS | - | - | 3.6 V | 3 V | - | - | - | - | - | - | - | 2.4 GHz, 5 GHz | 3 V to 3.6 V | - | 17 dBm | 54 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | 16-QAM, 64-QAM, OFDM, QPSK | - | - | - | ||
![]() WFM200SS22XNA3 Silicon Labs | 777 | - | - | Surface Mount | 58-SMD Module | Embedded | WFM200 | - | 6.5 mm x 6.5 mm x 1.3 mm | 260 | SPI | + 105 C | Silicon Labs | - 40 C | Yes | - | Tray | Active | - | - | 802.11 b/g/n | - | - | Details | - | 48.3 mA | 99.4 mA | 1.8 V, 3.3 V | 1.8 V, 3.3 V | - | -40°C ~ 105°C (TA) | Tray | - | - | - | 1.62V ~ 3.6V | 2.412 GHz to 2.484 GHz | 1.8 V, 3.3 V | - | 15.1 dBm | 72.2 Mb/s | WFM200S | 802.11b/g/n | - | 15.1dBm | WiFi | Integrated, Chip | -96.3dBm | SDIO, SPI | 42.3mA ~ 48.3mA | 45.4mA ~ 99.4mA | DSSS | - | - | - | - | - | - | ||
![]() RS9116W-SB00-QMS-B2AR Silicon Labs | 13 |
| - | - | - | - | - | - | - | - | I2C, I2S, SPI, UART, USB | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | Details | - | 48.2 mA | 285 mA | 3.63 V | 1.75 V | - | - | - | - | Bluetooth, Wi-Fi | Si | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BT122-A-V2R Silicon Labs | 1500 | - | - | Surface Mount | 20-SMD Module | - | - | Class 2 | 16 mm x 11.62 mm x 2.2 mm | 1000 | I2C, UART | + 85 C | Silicon Labs | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT); | Active | - | - | - | 400 m to 550 m | - 95 dBm | Details | - | - | - | 3.6 V | 2.2 V | - | -40°C ~ 85°C | Reel | IoT | - | - | 2.2V ~ 3.6V | 2.44 GHz | 2.2 V to 3.6 V | 256 kB, 32 kB | 11 dBm | 3 Mb/s | - | Bluetooth 4.2 | 2402 MHz to 2480 MHz | 11dBm | Bluetooth | Integrated Trace | -95dBm | ADC, GPIO, I²C, UART | - | - | - | Bluetooth Modules | - | - | 2.2 mm | 16 mm | 11.62 mm | ||
![]() RS9116W-DB00-AB1 Silicon Labs | In Stock | - | - | - | - | - | - | - | - | 350 | - | + 85 C | - | - 40 C | - | - | - | - | - | WiFi | - | - | - | - | - | - | - | 3.6 V | 1.85 V | - | - | Tray | - | - | - | - | 2.402 GHz to 2.48 GHz | 1.85 V to 3.6 V | - | 20 dBm | 3 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RS9116W-DB00-CC0-B2A Silicon Labs | In Stock | - | - | - | - | External | - | - | 9.1 mm x 9.8 mm x 1.6 mm | 168 | UART, SPI, SDIO, USB | + 85 C | - | - 40 C | Yes | - | - | - | - | 802.11 a/b/g/n | - | - | - | Details | - | - | - | 3.63 V | 3 V | - | - | Tray | - | - | - | - | 2.4 GHz, 5 GHz | 3 V to 3.63 V | - | 18 dBm | 3 Mb/s | - | - | - | - | - | - | - | - | - | - | - | Modules | - | - | - | - | - | ||
![]() MGM210LA22JNF2R Silicon Labs | In Stock | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | Yes | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Blue Gecko | - | Reel | MGM210L | - | - | - | 2.4 GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZGM230SA27HGN3 Silicon Labs | 46774 |
| - | - | - | RF Pin | - | - | 6.5 mm x 6.5 mm | - | I2C, I2S, SPI, UART | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | Sub GHz | - | - | - | - 110 dBm | Details | - | 4.6 mA | 30 mA | 3.8 V | 1.8 V | - | - | - | - | Z-Wave | - | - | 39 MHz | 1.8 V to 3.8 V | 64 kB | 14 dBm | - | - | - | - | - | - | - | 14 dBm | - | - | - | - | SiP Modules | Z-Wave, Z-Wave Long Range | - | - | - | - |