- Frequency
- Data Rate
- Series
- Mounting Type
- Package / Case
- Operating Temperature
- Protocol
- Power - Output
- RF Family/Standard
- Antenna Type
- Voltage - Supply
- Memory Size
Attribute column
Manufacturer
Silicon Labs RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Antenna | Antenna Connector Type | Antenna Mounting | Automotive | Base Product Number | Brand | Class | Dimensions | ECCN (US) | EU RoHS | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Maximum Data Rate (Mbps) | Maximum Operating Frequency (MHz) | Maximum Operating Supply Voltage (V) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Frequency (MHz) | Minimum Operating Supply Voltage (V) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Moisture Sensitive | Mounting | Mounting Styles | Package | Package Height | Package Length | Package Width | PCB changed | PPAP | Processing Unit Type | Product Status | Protocol - WiFi - 802.11 | Protocols Supported | Receiver Sensitivity | RoHS | Security | Supplier Package | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Typical Operating Supply Voltage (V) | Typical Sensitivity (dBm) | Operating Temperature | Packaging | Series | Part Status | Type | Applications | Gender | Subcategory | Pitch | Voltage - Supply | Shielding | Frequency | Output | Pin Count | Termination Style | Output Type | Operating Supply Voltage | Interface | Memory Size | Output Power | Accuracy | Data Rate | Utilized IC / Part | Operating Pressure | Pressure Type | Port Style | Port Size | Product Type | Protocol | Frequency Range | Maximum Pressure | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Product | Features | Modulation Technique | Product Category | Product Length | Product Width | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RS9113-N0Z-D1N-X00 Silicon Labs | In Stock | - | - | - | - | - | - | Integrated, u.FL | - | - | - | - | - | - | - | - | - | SPI, UART, USB | - | - | - | - | + 85 C | - | - | - | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | 802.11 a/b/g/n, Zigbee | - | - | WPA/WPA2, WPS | - | - | - | 3.6 V | 3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.4 GHz, 5 GHz | - | - | - | - | 3 V to 3.6 V | - | - | 17 dBm | - | 54 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16-QAM, 64-QAM, OFDM, QPSK | - | - | - | - | - | - | ||
![]() MGM210PB22JIA2 Silicon Labs | 100 |
| - | Surface Mount | 31-SMD Module | - | Built-in, RF | U.FL | - | - | MGM210 | - | Bluetooth Low Energy (BLE), Class 2 | 12.9 mm x 15 mm x 2.2 mm | - | - | 100 | I2C | - | - | - | - | + 125 C | - | Silicon Labs | - | - | - 40 C | - | Yes | - | PCB Mount | Strip | - | - | - | - | - | - | Active | - | - | - 94.1 dBm | Details | - | - | 9.9 mA | 181.3 mA | 3.8 V | 1.8 V | - | - | -40°C ~ 125°C (TA) | Cut Tape | Mighty Gecko | - | USB Adapter | - | - | - | - | 1.71V ~ 3.8V | Shielded | 2.44 GHz | - | - | - | - | 3 V | - | 1 MB | 10 dBm | - | 2 Mb/s | EFR32MG21 | - | - | - | - | - | Bluetooth 5.1 | - | - | 10dBm | 802.15.4, Bluetooth | Integrated, Chip | -104.5dBm | ADC, GPIO, I²C, I²S, IrDA, PWM, SPI, UART | 9.1mA ~ 9.9mA | 16.1mA ~ 34.1mA | DSSS, GFSK, O-QPSK | Bluetooth Modules | - | - | - | - | - | - | - | - | ||
![]() WFM200SS22XNA3R Silicon Labs | 10000 |
| - | Surface Mount | 58-SMD Module | - | - | Embedded | - | - | WFM200 | - | - | - | - | - | 2500 | SPI | - | - | - | - | + 105 C | - | Silicon Labs | - | - | - 40 C | - | Yes | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | 802.11 b/g/n | - | Details | - | - | 48.3 mA | 99.4 mA | 1.8 V, 3.3 V | 1.8 V, 3.3 V | - | - | -40°C ~ 105°C (TA) | Cut Tape | WFM200S | - | - | - | - | - | - | 1.62V ~ 3.6V | - | 2.412 GHz to 2.484 GHz | - | - | - | - | 1.8 V, 3.3 V | - | - | 15.1 dBm | - | 72.2 Mb/s | WFM200S | - | - | - | - | - | 802.11b/g/n | - | - | 15.1dBm | WiFi | Integrated, Chip | -96.3dBm | SDIO, SPI | 42.3mA ~ 48.3mA | 45.4mA ~ 99.4mA | DSSS | - | - | - | - | - | - | - | - | - | ||
![]() BGX13P22GA-V21 BLUETOOTH XPRESS MODULE Silicon Labs | In Stock | - | - | - | - | - | - | - | On Board | No | - | - | - | - | 5A992c. | Compliant | - | GPIO/SPI/UART | - | 2 | 2483.5 | 3.8 | - | 85 | - | 2400 | 2.4 | - | -40 | - | Surface Mount | - | - | 2 | 15 | 12.9 | 31 | No | Microprocessor | - | - | Bluetooth v5.0 (BLE) | - | - | - | SMD Module | - | - | - | - | 3.3 | -94.8 | - | Tray | - | NRND | Module | - | - | - | - | - | - | - | - | 31 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BGM240PA32VNA3 Silicon Labs | 49 | - | - | - | - | - | - | - | - | - | - | Silicon Labs | - | - | - | - | - | - | Silicon Laboratories | - | - | - | - | - | Silicon Labs | - | - | - | - | Yes | - | - | Cut Tape (CT) | - | - | - | - | - | - | Active | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | BGM240P | - | - | - | - | Wireless & RF Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth Modules - 802.15.1 | - | - | - | - | - | ||
![]() MGM240PB32VNN3R Silicon Labs | 35 |
| - | - | - | - | - | RF | - | - | - | Silicon Labs | - | 12.9 mm x 15 mm | - | - | - | I2C, USART | Silicon Laboratories | - | - | - | + 105 C | - | Silicon Labs | - | - | - 40 C | - | Yes | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | Details | - | - | - | - | 3.8 V | 1.8 V | - | - | - | - | MGM240P | - | - | - | - | Wireless & RF Modules | - | - | - | 2.4 GHz | - | - | - | - | - | - | - | 20 dBm | - | - | - | - | - | - | - | Multiprotocol Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multiprotocol Modules | - | - | - | - | - | ||
![]() WT11-A-AI Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WT41U-N-HCI21001C Silicon Labs | In Stock | - | - | Surface Mount | Cylinder | -- | - | - | - | - | WT41U | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon Labs | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | - | MediaSensor™ | Active | - | - | - | - | - | 8 V ~ 30 V | - | - | 4 mA ~ 20 mA | - | 72 Integral Harness | Analog Current | - | - | - | - | ±0.5% | 3Mbps | - | 3000 PSI (20684.27 kPa) | Absolute | Threaded | Male - 1/4 (6.35mm) NPT | - | Bluetooth v2.1 +EDR, Class 1 | - | 9000 PSI (62052.82 kPa) | 18dBm | Bluetooth | Antenna Not Included | -96.5dBm | AIO, GPIO, SPI, UART, USB | 44mA | 85mA ~ 136mA | - | - | -- | - | - | - | - | - | - | - | ||
![]() MGM210PB22JIA2R Silicon Labs | 18 |
| - | Surface Mount | 31-SMD Module | - | - | U.FL | - | - | MGM210 | Silicon Labs | Bluetooth Low Energy (BLE), Class 2 | 12.9 mm x 15 mm x 2.2 mm | - | - | 1000 | I2C | Silicon Laboratories | - | - | - | + 125 C | - | Silicon Labs | - | - | - 40 C | - | Yes | - | PCB Mount | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - 94.1 dBm | Details | - | - | 9.9 mA | 181.3 mA | 3.8 V | 1.71 V | - | - | -40°C ~ 125°C (TA) | Cut Tape | Mighty Gecko | - | USB Adapter | - | - | Wireless & RF Modules | - | 1.71V ~ 3.8V | Shielded | 2.44 GHz | - | - | - | - | 3 V | - | 1 MB | 10 dBm | - | 2 Mb/s | EFR32MG21 | - | - | - | - | Multiprotocol Modules | Bluetooth 5.1 | - | - | 10dBm | 802.15.4, Bluetooth | Integrated, Chip | -104.5dBm | ADC, GPIO, I²C, I²S, IrDA, PWM, SPI, UART | 9.1mA ~ 9.9mA | 16.1mA ~ 34.1mA | DSSS, GFSK, O-QPSK | Bluetooth Modules | - | - | Multiprotocol Modules | - | - | - | - | - | ||
![]() RS9116N-DB00-CC0-B00 Silicon Labs | 7 |
| - | Surface Mount | 173-LFLGA Module | - | - | - | - | - | - | Silicon Labs | - | - | - | - | 168 | SPI, UART, USB | Silicon Laboratories | - | - | - | + 85 C | - | Silicon Labs | - | - | - 40 C | - | Yes | - | - | Bulk | - | - | - | - | - | - | Active | 802.11 a/b/g/n | 802.11 a/b/g/n, Bluetooth 5.0 | - | Details | - | - | - | - | 3.6 V | 3 V | - | - | -20 to 70 °C | Tray | - | - | - | - | - | Wireless & RF Modules | 5.0800 | 3V ~ 3.63V | - | 2.4GHz, 5GHz | - | 4 | - | - | - | - | 16kB Flash, 512kB ROM | 18 dBm | - | 54Mbps | - | - | - | - | - | Multiprotocol Modules | 802.11a/b/g/n, Bluetooth v5.0 | - | - | 18dBm | Bluetooth, WiFi | Antenna Not Included | -102dBm | SPI, UART, USB | 10.2mA ~ 135mA | 9.9mA ~ 313mA | CCK, DSSS, OFDM | - | - | - | Multiprotocol Modules | 7 | 5 mm | - | - | - | ||
![]() AMW037-2.2.14R Silicon Labs | In Stock | - | - | Surface Mount | 44-SMD Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon Labs | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | -30°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | 3V ~ 3.6V | - | 2.412GHz ~ 2.484GHz | - | - | - | - | - | - | 2MB Flash | - | - | 72.2Mbps | AMW007 | - | - | - | - | - | 802.11b/g/n | - | - | 20dBm | WiFi | Integrated, Trace | -98dBm | ADC, GPIO, PWM, UART | 50mA | 100mA ~ 200mA | CCK, DSSS, OFDM | - | - | - | - | - | - | - | - | - | ||
![]() AMW106-3.2.0 Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon Labs | - | - | - | - | - | - | - | Strip | - | - | - | - | - | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AMW106-3.5.0 Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon Labs | - | - | - | - | - | - | - | Strip | - | - | - | - | - | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BGM220PC22WGA2R Silicon Labs | 14488 |
| - | Surface Mount | 31-SMD Module | - | Integrated | Chip | - | - | BGM220 | Silicon Labs | Bluetooth Low Energy (BLE) | - | - | - | 1000 | I2C, SPI, UART | Silicon Laboratories | - | - | - | + 85 C | - | Silicon Labs | - | - | - 40 C | - | Yes | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | Active | - | - | - 96.2 dBm | Details | - | - | 4.3 mA | 10.6 mA | 3.8 V | 1.8 V | - | - | -40°C ~ 85°C (TA) | Cut Tape | - | - | - | - | - | Wireless & RF Modules | - | 1.8V ~ 3.8V | Shielded | 2.44 GHz | - | - | - | - | 1.8 V to 3.8 V | - | 32 kB, 352 kB | 8 dBm | - | 2 Mb/s | EFR32BG22 | - | - | - | - | Bluetooth Modules | Bluetooth 5.2 | 2.4 GHz to 2.4835 GHz | - | 8dBm | Bluetooth | Integrated, Chip | - 96.2 dBm | ADC, I²C, I²S, PWM, SPI, IrDA, UART, USART | 4.3mA ~ 4.8mA | 4.8mA ~ 10.8mA | GFSK | Bluetooth Modules | - | - | Bluetooth Modules - 802.15.1 | - | - | 2.2 mm | 15 mm | 12.9 mm | ||
![]() BGM220SC22HNA2R Silicon Labs | 100000 |
| - | Surface Mount | 44-SMD Module | - | Integrated | Chip | - | - | BGM220 | Silicon Labs | Bluetooth Low Energy (BLE) | 6 mm x 6 mm x 1.1 mm | - | - | 2500 | I2C, SPI, UART | Silicon Laboratories | - | - | - | + 105 C | - | Silicon Labs | - | - | - 40 C | - | Yes | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | Active | - | - | - 98.6 dBm | Details | - | - | 4.8 mA | 8.8 mA | 3.8 V | 1.8 V | - | - | -40°C ~ 105°C (TA) | MouseReel | - | - | - | - | - | Wireless & RF Modules | - | 1.8V ~ 3.8V | Shielded | 2.4GHz ~ 2.4835GHz | - | - | - | - | 1.8 V to 3.8 V | - | 512kB Flash, 32kB RAM | 6 dBm | - | 2Mbps | EFR32BG22 | - | - | - | - | Bluetooth Modules | Bluetooth v5.2 | 2.4 GHz to 2.4835 GHz | - | 6dBm | Bluetooth | Integrated, Chip | -106.4dBm | ADC, I²C, I²S, PWM, SPI, IrDA, UART, USART | 4.2mA ~ 4.8mA | 4.6mA ~ 8.8mA | GFSK | Bluetooth Modules | - | - | Bluetooth Modules - 802.15.1 | - | - | 1.1 mm | 6 mm | 6 mm | ||
![]() BGX13P22GA-V31R Silicon Labs | 34 |
| - | Surface Mount | Module | - | Integrated | U.FL | - | - | BGX13P22 | Silicon Labs | Bluetooth Low Energy (BLE) | - | - | - | 1000 | Serial | Silicon Laboratories | - | - | - | + 85 C | - | Silicon Labs | - | - | - 40 C | - | Yes | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | Last Time Buy | - | - | - 91.2 dBm | Details | - | - | 7 mA | 7 mA | 3.3 V | 3.3 V | - | - | -40°C ~ 85°C (TA) | Cut Tape | Blue Gecko | - | USB Adapter | - | Male | Wireless & RF Modules | - | 2.4V ~ 3.8V | Shielded | 2.44 GHz | - | - | - | - | 3.3 V | - | - | 8 dBm | - | 2 Mb/s | BGX13P | - | - | - | - | Bluetooth Modules | Bluetooth 5.0 | 2.4 GHz to 2.4835 GHz | - | 8dBm | Bluetooth | Integrated, Chip | - 91.2 dBm | UART, USART | 3.5mA ~ 7mA | 3.5mA ~ 7mA | GFSK | Bluetooth Modules | - | - | Bluetooth Modules - 802.15.1 | - | - | 2 mm | 15 mm | 12.9 mm | ||
![]() WT32-E-AI Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WFM200S022XNA2R Silicon Labs | In Stock | - | - | Surface Mount | 484-BBGA, FCBGA | 484-FCBGA (23x23) | - | Integrated | - | - | - | Silicon Labs | - | 6.5 mm x 6.5 mm | - | - | 1000 | SDIO, SPI | Silicon Laboratories | - | - | - | + 105 C | - | Silicon Labs | - | - | - 40 C | - | Yes | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Not For New Designs | WiFi | 802.11 b/g/n | - | Details | - | - | 42.3 mA | 145 mA | 1.8 V, 3.3 V | 1.8 V, 3.3 V | - | - | -40°C ~ 105°C | Tape & Reel (TR) | -- | Obsolete | - | Switch Interfacing | - | Wireless & RF Modules | - | 3.3V | - | 2.4 GHz | - | - | - | - | 1.8 V, 3.3 V | PCI Express | - | 15.1 dBm | - | 72.2 Mb/s | WFM200 | - | - | - | - | WiFi Modules | 802.11b/g/n | - | - | 17dBm | WiFi | Integrated, Chip | - | SDIO, SPI | 41.6mA | 152.6mA | DSSS | - | - | - | WiFi Modules - 802.11 | - | - | - | - | - | ||
![]() WT12-A-AI5IAP-C Silicon Labs | 100 | - | - | Surface Mount | 31-SMD Module | - | - | - | - | - | WT12-A | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon Labs | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | WT12 | - | - | - | - | - | - | 2.7V ~ 3.6V | - | 2.4GHz | - | - | - | - | - | - | 1MB Flash | - | - | 3Mbps | BlueCore4 | - | - | - | - | - | Bluetooth v2.1 + EDR, Class 2 | - | - | 3dBm | Bluetooth | Integrated, Chip | -86dBm | PIO, SPI, UART, USB | 70mA | 70mA | DQPSK, GFSK | - | - | - | - | - | - | - | - | - | ||
![]() MGM240SA22VNA2 Silicon Labs | 1314 | - | - | Surface Mount | Module | - | - | Built-In, RF | - | - | MGM240 | Silicon Labs | - | 7 mm x 7 mm x 1.18 mm | - | - | - | I2C, USART | Silicon Laboratories | - | - | - | + 105 C | - | Silicon Labs | - | - | - 40 C | - | Yes | - | - | Tray | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 3.8 V | 1.8 V | - | - | -40°C ~ 105°C | Tray | - | - | - | - | - | Wireless & RF Modules | - | 1.8V ~ 3.8V | - | 2.4GHz | - | - | - | - | - | - | 1.5MB Flash, 256kB RAM | 10 dBm | - | 2Mbps | EFR32MG24 | - | - | - | - | Multiprotocol Modules | Bluetooth v5.3, Thread, Zigbee® | - | - | 10dBm | 802.15.4, Bluetooth | PCB Trace, Antenna Not Included, U.FL | -105.1dBm | GPIO, I²C, I²S, IrDA, JTAG, PWM, SPI, UART, USART | 5.1mA ~ 5.9mA | 4.6mA ~ 23.4mA | DSSS, GFSK, O-QPSK | - | - | - | Multiprotocol Modules | - | - | - | - | - |