- Axis
- Current - Supply (Max)
- Factory Lead Time
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- Sensing Range
- Voltage - Supply
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Silicon Labs Magnetic Sensors - Linear, Compass (ICs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Voltage - Supply | Reach Compliance Code | Current - Supply (Max) | Body Length or Diameter | Body Breadth | Operating Frequency | Output Type | Termination Type | Resolution | Sensing Range | Axis | Output Range | Features | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI7210-B-04-IVR Silicon Labs | 100 |
| Datasheet | 10 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~125°C TA | Tape & Reel (TR) | - | Active | 2 (1 Year) | 1.71V~5.5V | - | 0.4μA Typ | 2.9mm | 1.6 mm | 400Hz | I2C | SOLDER | 13 b | ±20mT | Single | 0.40-2.90 | Programmable | 1.25mm | Non-RoHS Compliant | ||
![]() SI7211-B-00-IVR Silicon Labs | 145 | - | Datasheet | 10 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | -40°C~125°C TA | Tape & Reel (TR) | 2017 | Active | 2 (1 Year) | 2.25V~5.5V | compliant | 5.5mA Typ | - | - | - | Analog Voltage | - | - | ±20mT | Single | - | - | - | RoHS Compliant | ||
![]() SI7210-B-03-IVR Silicon Labs | 36 |
| Datasheet | 10 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~125°C TA | Tape & Reel (TR) | 2017 | Active | 2 (1 Year) | 1.71V~5.5V | compliant | 0.4μA Typ | 2.9mm | 1.6 mm | 400Hz | I2C | SOLDER | 13 b | ±20mT | Single | 0.40-2.90 | Programmable | 1.25mm | RoHS Compliant | ||
![]() SI7217-B-01-IVR Silicon Labs | 18 |
| Datasheet | 10 Weeks | Surface Mount | SC-74A, SOT-753 | - | -40°C~125°C TA | Tape & Reel (TR) | 2017 | Active | 2 (1 Year) | 2.25V~5.5V | compliant | 5.5mA Typ | - | - | - | Analog Voltage | - | - | ±20mT | Single | - | BIST | - | RoHS Compliant | ||
![]() SI7217-B-01-IV Silicon Labs | 22 |
| Datasheet | 10 Weeks | Surface Mount | SC-74A, SOT-753 | - | -40°C~125°C TA | Strip | 2017 | Active | 2 (1 Year) | 2.25V~5.5V | - | 5.5mA Typ | - | - | - | Analog Voltage | - | - | ±20mT | Single | - | BIST | - | RoHS Compliant | ||
![]() SI7213-B-00-IV Silicon Labs | In Stock |
| Datasheet | 10 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | -40°C~125°C TA | Strip | 2017 | Active | 2 (1 Year) | 1.71V~5.5V | - | 1.02mA Typ | - | - | - | SENT | - | 13 b | ±20mT | Single | - | - | - | RoHS Compliant | ||
![]() SI7210-B-03-IV Silicon Labs | 100 |
| Datasheet | 10 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~125°C TA | Strip | 2017 | Active | 2 (1 Year) | 1.71V~5.5V | - | 0.4μA Typ | 2.9mm | 1.6 mm | 400Hz | I2C | SOLDER | 13 b | ±20mT | Single | 0.40-2.90 | Programmable | 1.25mm | RoHS Compliant | ||
![]() SI7212-B-00-IV Silicon Labs | 166 | - | Datasheet | 10 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | -40°C~125°C TA | Strip | 2017 | Active | 2 (1 Year) | 1.71V~5.5V | - | 560μA Typ | - | - | - | PWM | - | - | ±20mT | Single | - | - | - | RoHS Compliant | ||
![]() SI7216-B-00-IV Silicon Labs | In Stock | - | Datasheet | 10 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | -40°C~125°C TA | Strip | 2017 | Active | 2 (1 Year) | 4V~26.5V | - | 1.7mA Typ | - | - | - | Analog Voltage | - | - | ±20mT | Single | - | - | - | RoHS Compliant | ||
![]() SI7210-B-00-IVR Silicon Labs | 74 |
| Datasheet | 10 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~125°C TA | Tape & Reel (TR) | 2017 | Active | 2 (1 Year) | 1.71V~5.5V | - | 0.4μA Typ | 2.9mm | 1.6 mm | 400Hz | I2C | SOLDER | 13 b | ±20mT | Single | 0.40-2.90 | Programmable | 1.25mm | Non-RoHS Compliant | ||
![]() SI7210-B-01-IV Silicon Labs | In Stock |
| Datasheet | 10 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~125°C TA | Strip | 2017 | Active | 2 (1 Year) | 1.71V~5.5V | - | 0.4μA Typ | 2.9mm | 1.6 mm | 400Hz | I2C | SOLDER | 13 b | ±20mT | Single | 0.40-2.90 | Programmable | 1.25mm | RoHS Compliant | ||
![]() SI7210-B-02-IV Silicon Labs | 2 |
| Datasheet | 10 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~125°C TA | Strip | 2017 | Active | 2 (1 Year) | 1.71V~5.5V | - | 0.4μA Typ | 2.9mm | 1.6 mm | 400Hz | I2C | SOLDER | 13 b | ±20mT | Single | 0.40-2.90 | Programmable | 1.25mm | RoHS Compliant | ||
![]() SI7210-B-04-IV Silicon Labs | 22 |
| Datasheet | 10 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~125°C TA | Strip | 2017 | Active | 2 (1 Year) | 1.71V~5.5V | - | 0.4μA Typ | 2.9mm | 1.6 mm | 400Hz | I2C | SOLDER | 13 b | ±20mT | Single | 0.40-2.90 | Programmable | 1.25mm | RoHS Compliant | ||
![]() SI7212-B-00-IVR Silicon Labs | 22 |
| Datasheet | 10 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | -40°C~125°C TA | Tape & Reel (TR) | 2017 | Active | 2 (1 Year) | 1.71V~5.5V | - | 560μA Typ | - | - | - | PWM | - | - | ±20mT | Single | - | - | - | Non-RoHS Compliant | ||
![]() SI7216-B-00-IVR Silicon Labs | 10 |
| Datasheet | 10 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | -40°C~125°C TA | Tape & Reel (TR) | 2017 | Active | 2 (1 Year) | 4V~26.5V | compliant | 1.7mA Typ | - | - | - | Analog Voltage | - | - | ±20mT | Single | - | - | - | RoHS Compliant | ||
![]() SI7211-B-00-IV Silicon Labs | 46 |
| Datasheet | 10 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | -40°C~125°C TA | Strip | 2017 | Active | 2 (1 Year) | 2.25V~5.5V | - | 5.5mA Typ | - | - | - | Analog Voltage | - | - | ±20mT | Single | - | - | - | RoHS Compliant | ||
![]() SI7213-B-00-IVR Silicon Labs | 1700 |
| Datasheet | 10 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | -40°C~125°C TA | Tape & Reel (TR) | 2017 | Active | 2 (1 Year) | 1.71V~5.5V | compliant | 1.02mA Typ | - | - | - | SENT | - | 13 b | ±20mT | Single | - | - | - | RoHS Compliant | ||
![]() SI7215-B-00-IVR Silicon Labs | 3573 |
| Datasheet | 10 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | -40°C~125°C TA | Tape & Reel (TR) | 2017 | Active | 2 (1 Year) | 3.3V~26.5V | compliant | 1.7mA Typ | - | - | - | SENT | - | 13 b | ±20mT | Single | - | BIST | - | RoHS Compliant | ||
![]() SI7210-B-00-IV Silicon Labs | 585 |
| Datasheet | 10 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~125°C TA | Strip | 2017 | Active | 2 (1 Year) | 1.71V~5.5V | - | 0.4μA Typ | 2.9mm | 1.6 mm | 400Hz | I2C | SOLDER | 13 b | ±20mT | Single | 0.40-2.90 | Programmable | 1.25mm | RoHS Compliant | ||
![]() SI7214-B-00-IV Silicon Labs | 5 |
| Datasheet | 10 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | -40°C~125°C TA | Strip | 2017 | Active | 2 (1 Year) | 3.3V~26.5V | - | 1.02mA Typ | - | - | - | PWM | - | - | ±20mT | Single | - | - | - | RoHS Compliant |