- Axis
- Current - Supply (Max)
- Factory Lead Time
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- Sensing Range
- Voltage - Supply
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Silicon Labs Magnetic Sensors - Linear, Compass (ICs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Voltage - Supply | Reach Compliance Code | Current - Supply (Max) | Body Length or Diameter | Body Breadth | Operating Frequency | Output Type | Termination Type | Resolution | Sensing Range | Axis | Output Range | Features | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI7210-B-02-IVR Silicon Labs | 22 |
| Datasheet | 10 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~125°C TA | Tape & Reel (TR) | 2017 | - | Active | 2 (1 Year) | - | 1.71V~5.5V | - | 0.4μA Typ | 2.9mm | 1.6 mm | 400Hz | I2C | SOLDER | 13 b | ±20mT | Single | 0.40-2.90 | Programmable | 1.25mm | Non-RoHS Compliant | ||
![]() SI7214-B-00-IVR Silicon Labs | 508 |
| Datasheet | 10 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | -40°C~125°C TA | Tape & Reel (TR) | 2017 | - | Active | 2 (1 Year) | - | 3.3V~26.5V | compliant | 1.02mA Typ | - | - | - | PWM | - | - | ±20mT | Single | - | - | - | RoHS Compliant | ||
![]() SI7215-B-00-IV Silicon Labs | 13 |
| Datasheet | 10 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | -40°C~125°C TA | Strip | 2017 | - | Active | 2 (1 Year) | - | 3.3V~26.5V | - | 1.7mA Typ | - | - | - | SENT | - | 13 b | ±20mT | Single | - | BIST | - | RoHS Compliant | ||
![]() SI7210-B-01-IVR Silicon Labs | 25 |
| Datasheet | 10 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~125°C TA | Tape & Reel (TR) | - | - | Active | 2 (1 Year) | - | 1.71V~5.5V | - | 0.4μA Typ | 2.9mm | 1.6 mm | 400Hz | I2C | SOLDER | 13 b | ±20mT | Single | 0.40-2.90 | Programmable | 1.25mm | Non-RoHS Compliant | ||
![]() SI7211-B-00-IB Silicon Labs | 13 |
| Datasheet | 10 Weeks | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | -40°C~125°C TA | Strip | - | e3 | Active | 6 (Time on Label) | Matte Tin (Sn) | 2.25V~5.5V | - | 5.5mA Typ | - | - | - | Analog Voltage | - | - | ±20mT | Single | - | - | - | RoHS Compliant | ||
![]() SI7210-B-13-IM2 Silicon Labs | 6 |
| Datasheet | 10 Weeks | Surface Mount | 8-XFDFN | - | -40°C~125°C TA | Strip | - | - | Active | 2 (1 Year) | - | 1.71V~5.5V | - | 8.5mA | - | - | - | I2C | - | 13 b | ±20mT | Single | - | Programmable | - | ROHS3 Compliant | ||
![]() SI7210-B-10-IM2 Silicon Labs | 27 |
| Datasheet | 8 Weeks | Surface Mount | 8-XFDFN | - | -40°C~125°C TA | Strip | - | - | Active | 2 (1 Year) | - | 1.71V~5.5V | - | 8.5mA | - | - | - | I2C | - | 13 b | ±20mT | Single | - | Programmable | - | ROHS3 Compliant | ||
![]() SI7210-B-15-IM2 Silicon Labs | 27 |
| Datasheet | 10 Weeks | Surface Mount | 8-XFDFN | - | -40°C~125°C TA | Strip | - | - | Active | 2 (1 Year) | - | 1.71V~5.5V | - | 8.5mA | - | - | - | I2C | - | 13 b | ±20mT | Single | - | Programmable | - | ROHS3 Compliant | ||
![]() SI7210-B-12-IM2 Silicon Labs | 10 |
| Datasheet | 10 Weeks | Surface Mount | 8-XFDFN | - | -40°C~125°C TA | Strip | - | - | Active | 2 (1 Year) | - | 1.71V~5.5V | - | 8.5mA | - | - | - | I2C | - | 13 b | ±20mT | Single | - | Programmable | - | ROHS3 Compliant | ||
![]() SI7210-B-11-IM2 Silicon Labs | 27 |
| Datasheet | 10 Weeks | Surface Mount | 8-XFDFN | - | -40°C~125°C TA | Strip | - | - | Active | 2 (1 Year) | - | 1.71V~5.5V | - | 8.5mA | - | - | - | I2C | - | 13 b | ±20mT | Single | - | Programmable | - | ROHS3 Compliant | ||
![]() SI7210-B-14-IM2 Silicon Labs | 27 |
| Datasheet | 10 Weeks | Surface Mount | 8-XFDFN | - | -40°C~125°C TA | Strip | - | - | Active | 2 (1 Year) | - | 1.71V~5.5V | - | 8.5mA | - | - | - | I2C | - | 13 b | ±20mT | Single | - | Programmable | - | ROHS3 Compliant | ||
![]() SI7211-B-00-IBR Silicon Labs | 5 |
| Datasheet | 10 Weeks | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | Active | 6 (Time on Label) | - | 2.25V~5.5V | - | 5.5mA Typ | - | - | - | Analog Voltage | - | - | ±20mT | Single | - | - | - | - | ||
![]() SI7210-B-13-IM2R Silicon Labs | 6 |
| Datasheet | 10 Weeks | Surface Mount | 8-XFDFN | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | Active | - | - | 1.71V~5.5V | - | 8.5mA | - | - | - | I2C | - | 13 b | ±20mT | Single | - | Programmable | - | - | ||
![]() SI7210-B-12-IM2R Silicon Labs | 6 |
| Datasheet | 10 Weeks | Surface Mount | 8-XFDFN | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | Active | - | - | 1.71V~5.5V | - | 8.5mA | - | - | - | I2C | - | 13 b | ±20mT | Single | - | Programmable | - | - | ||
![]() SI7210-B-14-IM2R Silicon Labs | 6 |
| Datasheet | 10 Weeks | Surface Mount | 8-XFDFN | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | Active | - | - | 1.71V~5.5V | - | 8.5mA | - | - | - | I2C | - | 13 b | ±20mT | Single | - | Programmable | - | - | ||
![]() SI7210-B-15-IM2R Silicon Labs | 18964 |
| Datasheet | 10 Weeks | Surface Mount | 8-XFDFN | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | Active | - | - | 1.71V~5.5V | - | 8.5mA | - | - | - | I2C | - | 13 b | ±20mT | Single | - | Programmable | - | - | ||
![]() SI7210-B-11-IM2R Silicon Labs | 6 |
| Datasheet | 10 Weeks | Surface Mount | 8-XFDFN | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | Active | - | - | 1.71V~5.5V | - | 8.5mA | - | - | - | I2C | - | 13 b | ±20mT | Single | - | Programmable | - | - | ||
![]() SI7210-B-10-IM2R Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 8-XFDFN | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | Active | - | - | 1.71V~5.5V | - | 8.5mA | - | - | - | I2C | - | 13 b | ±20mT | Single | - | Programmable | - | - |