- Output Type
- Package / Case
- Operating Temperature
- Packaging
- Mounting Type
- Current - Supply (Max)
- Function
- Polarization
- Sensing Range
- Test Conditions
- Voltage - Supply
- Factory Lead Time
Attribute column
Manufacturer
Silicon Labs Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Test Conditions | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Voltage - Supply | Function | Current - Supply (Max) | Output Type | Polarization | Sensing Range | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI7201-B-82-FV Silicon Labs | 9 |
| Datasheet | 10 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 0°C ~ 70°C | 0°C~70°C TA | Strip | Active | 2 (1 Year) | 1.7V~3.6V | Omnipolar Switch | 1.1μA Typ | Push-Pull | North Pole, South Pole | ±3.4mT Trip, ±1.7mT Release | Tamper Detection, Temperature Compensation, Digital Filter | ||
![]() SI7201-B-86-IVR Silicon Labs | 9 |
| Datasheet | 10 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | -40°C ~ 125°C | -40°C~125°C TA | Tape & Reel (TR) | Active | 2 (1 Year) | 1.71V~5.5V | Omnipolar Switch | 0.4μA Typ | Open Drain | North Pole, South Pole | ±3.7mT Trip, ±1.4mT Release | - | ||
![]() SI7201-B-87-IVR Silicon Labs | 9 |
| Datasheet | 10 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | -40°C ~ 125°C | -40°C~125°C TA | Tape & Reel (TR) | Active | 2 (1 Year) | 1.71V~5.5V | Omnipolar Switch | 0.4μA Typ | Open Drain | North Pole, South Pole | ±3.7mT Trip, ±1.4mT Release | Tamper Detection | ||
![]() SI7201-B-90-IVR Silicon Labs | 9 |
| Datasheet | 10 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 0°C ~ 70°C (-40°C ~ 125°C) | -40°C~125°C TA | Tape & Reel (TR) | Active | 2 (1 Year) | 1.71V~5.5V | Omnipolar, Unipolar Switch | 8.5mA | Switch | Unidirectional | ±3.7mT Trip, ±1.4mT Release | Programmable | ||
![]() SI7201-B-83-IVR Silicon Labs | 9 |
| Datasheet | 10 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | -40°C ~ 125°C | -40°C~125°C TA | Tape & Reel (TR) | Active | 2 (1 Year) | 1.71V~5.5V | Omnipolar Switch | 56.7μA Typ | Push-Pull | North Pole, South Pole | ±3.7mT Trip, ±1.4mT Release | - | ||
![]() SI7201-B-81-FVR Silicon Labs | 9 |
| Datasheet | 10 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 0°C ~ 70°C | 0°C~70°C TA | Tape & Reel (TR) | Active | 2 (1 Year) | 1.7V~3.6V | Omnipolar Switch | 0.4μA Typ | Push-Pull | North Pole, South Pole | ±3.4mT Trip, ±1.7mT Release | Tamper Detection | ||
![]() SI7201-B-32-IVR Silicon Labs | 1011 |
| Datasheet | 10 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | -40°C ~ 125°C | -40°C~125°C TA | Tape & Reel (TR) | Active | 2 (1 Year) | 1.71V~5.5V | Omnipolar Switch | 1.2μA Typ | Open Drain | North Pole, South Pole | ±7mT Trip, ±4.1mT Release | - | ||
![]() SI7201-B-82-FVR Silicon Labs | 9 |
| Datasheet | 10 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 0°C ~ 70°C | 0°C~70°C TA | Tape & Reel (TR) | Active | 2 (1 Year) | 1.7V~3.6V | Omnipolar Switch | 1.1μA Typ | Push-Pull | North Pole, South Pole | ±3.4mT Trip, ±1.7mT Release | Tamper Detection, Temperature Compensation, Digital Filter | ||
![]() SI7201-B-84-IVR Silicon Labs | 48 |
| Datasheet | 10 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | -40°C ~ 125°C | -40°C~125°C TA | Tape & Reel (TR) | Active | 2 (1 Year) | 1.71V~5.5V | Omnipolar Switch | 0.4μA Typ | Push-Pull | North Pole, South Pole | ±3.7mT Trip, ±1.4mT Release | - | ||
![]() SI7201-B-31-IVR Silicon Labs | 9 |
| Datasheet | 10 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | -40°C ~ 125°C | -40°C~125°C TA | Tape & Reel (TR) | Active | 2 (1 Year) | 1.71V~5.5V | Omnipolar Switch | 0.9μA Typ | Open Drain | North Pole, South Pole | ±7mT Trip, ±4.1mT Release | - | ||
![]() SI7201-B-10-IVR Silicon Labs | 48 |
| Datasheet | 10 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | -40°C ~ 125°C | -40°C~125°C TA | Tape & Reel (TR) | Active | 2 (1 Year) | 1.71V~5.5V | Omnipolar Switch | 0.4μA Typ | Open Drain | North Pole, South Pole | ±3.7mT Trip, ±1.5mT Release | - | ||
![]() SI7201-B-22-IVR Silicon Labs | 18 |
| Datasheet | 10 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | -40°C ~ 125°C | -40°C~125°C TA | Tape & Reel (TR) | Active | 2 (1 Year) | 1.71V~5.5V | Omnipolar Switch | 1.2μA Typ | Open Drain | North Pole, South Pole | ±4.9mT Trip, ±2.3mT Release | - | ||
![]() SI7201-B-40-IVR Silicon Labs | 18 |
| Datasheet | 10 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | -40°C ~ 125°C | -40°C~125°C TA | Tape & Reel (TR) | Active | 2 (1 Year) | 1.71V~5.5V | Omnipolar Switch | 0.4μA Typ | Open Drain | North Pole, South Pole | ±15mT Trip, ±9.6mT Release | - | ||
![]() SI7201-B-30-IVR Silicon Labs | 18 |
| Datasheet | 10 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | -40°C ~ 125°C | -40°C~125°C TA | Tape & Reel (TR) | Active | 2 (1 Year) | 1.71V~5.5V | Omnipolar Switch | 0.4μA Typ | Open Drain | North Pole, South Pole | ±7mT Trip, ±4.1mT Release | - | ||
![]() SI7201-B-41-IVR Silicon Labs | 9 |
| Datasheet | 10 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | -40°C ~ 125°C | -40°C~125°C TA | Tape & Reel (TR) | Active | 2 (1 Year) | 1.71V~5.5V | Omnipolar Switch | 0.9μA Typ | Open Drain | North Pole, South Pole | ±15mT Trip, ±9.6mT Release | - | ||
![]() SI7201-B-20-IVR Silicon Labs | 9 |
| Datasheet | 10 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | -40°C ~ 125°C | -40°C~125°C TA | Tape & Reel (TR) | Active | 2 (1 Year) | 1.71V~5.5V | Omnipolar Switch | 0.4μA Typ | Open Drain | North Pole, South Pole | ±4.9mT Trip, ±2.3mT Release | - | ||
![]() SI7201-B-12-IVR Silicon Labs | 48 |
| Datasheet | 10 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | -40°C ~ 125°C | -40°C~125°C TA | Tape & Reel (TR) | Active | 2 (1 Year) | 1.71V~5.5V | Omnipolar Switch | 1.2μA Typ | Open Drain | North Pole, South Pole | ±3.7mT Trip, ±1.5mT Release | - | ||
![]() SI7201-B-85-IVR Silicon Labs | 9 |
| Datasheet | 10 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | -40°C ~ 125°C | -40°C~125°C TA | Tape & Reel (TR) | Active | 2 (1 Year) | 1.71V~5.5V | Omnipolar Switch | 0.4μA Typ | Push-Pull | North Pole, South Pole | ±3.7mT Trip, ±1.4mT Release | Tamper Detection | ||
![]() SI7201-B-80-FVR Silicon Labs | 9 |
| Datasheet | 10 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 0°C ~ 70°C | 0°C~70°C TA | Tape & Reel (TR) | Active | 2 (1 Year) | 1.7V~3.6V | Omnipolar Switch | 0.4μA Typ | Push-Pull | North Pole, South Pole | ±3.4mT Trip, ±1.7mT Release | - | ||
![]() SI7201-B-89-IBR Silicon Labs | 9 |
| Datasheet | 10 Weeks | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | 0°C ~ 70°C (-40°C ~ 125°C) | -40°C~125°C TA | Tape & Reel (TR) | Active | 2 (1 Year) | 1.71V~5.5V | Omnipolar, Unipolar Switch | 8.5mA | Switch | Unidirectional | ±3.7mT Trip, ±1.4mT Release | Programmable |