- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Address Bus Width
- Bit Size
- Bus Compatibility
- Clock Frequency-Max
- Display Configuration
- External Data Bus Width
- JESD-30 Code
- Length
Attribute column
Manufacturer
Silicon Motion Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Operating Temperature-Max | Package Body Material | Package Code | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | HTS Code | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | JESD-30 Code | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Bit Size | Seated Height-Max | Address Bus Width | External Data Bus Width | Bus Compatibility | Display Configuration | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SM712GE04LF00-AA Silicon Motion Technology Corp | In Stock | - | Datasheet | YES | 256 | 14.318 MHz | SILICON MOTION TECHNOLOGY CORP | 75 °C | PLASTIC/EPOXY | BGA | BGA256,20X20,50 | SQUARE | GRID ARRAY | Contact Manufacturer | 3.465 V | 3.135 V | 3.3 V | 8542.31.00.01 | BOTTOM | BALL | 1.27 mm | unknown | S-PBGA-B256 | DISPLAY CONTROLLER, CRT OR FLAT PANEL GRAPHICS DISPLAY | 255 mA | 32 | 2.5 mm | 32 | 32 | I2C; PCI; SSP | 1024 X 768 PIXELS | 27 mm | 27 mm | ||
![]() SM3257EN Silicon Motion Technology Corp | In Stock | - | Datasheet | - | - | - | SILICON MOTION TECHNOLOGY CORP | - | - | - | - | - | - | Contact Manufacturer | - | - | - | 8542.31.00.01 | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - |