- Part Status
- Factory Lead Time
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Additional Interfaces
- Core Processor
- Graphics Acceleration
- Number of Cores/Bus Width
- Operating Temperature
- Package / Case
- RAM Controllers
- Speed
Attribute column
Manufacturer
Silicon Motion Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Number of Pins | Automotive | Category | ECCN (US) | EU RoHS | External Memory | Graphics Engine | Host Interface | HTS | Internal Memory | Lead Shape | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mounting | Package Length | Package Width | PCB changed | PPAP | Standard Package Name | Supplier Package | Supplier Temperature Grade | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Speed | uPs/uCs/Peripheral ICs Type | Core Processor | Resolution | Address Bus Width | External Data Bus Width | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Bus Compatibility | Display & Interface Controllers | Display Configuration | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SM718GX000000-AB Silicon Motion, Inc. | 30 |
| - | 12 Weeks | 320-LFBGA | - | 320 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | - | 2012 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 300MHz | - | GPU | - | - | - | 1 Core | Yes | SDR | USB 1.1 (1), USB 2.0 OTG (1) | PCI | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SM768GX000000-AB | GRAPHICS BGA C-TEMP Silicon Motion | 24 |
| - | - | - | - | - | Unknown | Graphic Processor | 4A994a. | - | Up to 1GB DDR2/3 (max) | 128-bit 2D Engine w/ Video Decorder | USB 3.0|PCIe 2.0 x1 or x2 | 8542.31.00.01 | - | Ball | 70 | 0 | Surface Mount | 19 | 19 | 425 | Unknown | BGA | BGA | Commercial | - | - | - | - | - | - | - | - | - | - | - | - | - | 425 | - | - | - | - | - | - | Up to 4K UHD (3840X2160) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM768GE000000-AB | GRAPHICS BGA I-TEMP Silicon Motion | 21 |
| - | - | - | - | - | Unknown | Graphic Processor | EAR99 | - | Up to 1GB DDR2/3 (max) | 128-bit 2D Engine w/ Video Decorder | PCIe 2.0 x1 or x2|USB 3.0 | 8542.31.00.01 | - | Ball | 85 | -40 | Surface Mount | 19 | 19 | 425 | Unknown | BGA | BGA | Industrial | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | 425 | - | - | - | - | - | - | Up to 4K UHD (3840X2160) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM768GX0B0000-AB | GRAPHICS BGA C-TEMP 256MB DDR3 Silicon Motion | In Stock | - | - | - | - | - | - | Unknown | Graphic Processor | - | Compliant | - | 128-bit 2D Engine w/ Video Decorder | PCIe 2.0 x1 or x2|USB 3.0 | 8542.31.00.01 | 256MB DDR3 | Ball | 70 | 0 | Surface Mount | 19 | 19 | 425 | Unknown | BGA | BGA | Commercial | - | - | - | Active | - | - | - | - | - | - | - | - | - | 425 | - | - | - | - | - | - | Up to 4K UHD (3840X2160) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM768GE0B0000-AB | GRAPHICS BGA I-TEMP 256MB DDR3 Silicon Motion | In Stock | - | - | - | - | - | - | Unknown | Graphic Processor | EAR99 | Compliant | - | 128-bit 2D Engine w/ Video Decorder | USB 3.0|PCIe 2.0 x1 or x2 | 8542.31.00.01 | 256MB DDR3 | Ball | 85 | -40 | Surface Mount | 19 | 19 | 425 | Unknown | BGA | BGA | Industrial | - | - | - | Active | - | - | - | - | - | - | - | - | - | 425 | - | - | - | - | - | - | Up to 4K UHD (3840X2160) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM502GX00LF00-AC Silicon Motion, Inc. | 146 | - | Datasheet | 12 Weeks | 297-LFBGA | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | - | - | Active | 3 (168 Hours) | 297 | 8542.31.00.01 | BOTTOM | BALL | NOT SPECIFIED | 1.8V | 0.8mm | NOT SPECIFIED | 297 | S-PBGA-B297 | 1.89V | 1.71V | 240MHz | MICROPROCESSOR CIRCUIT | SM502 | - | - | - | 1 Core | Yes | SDR | USB 1.1 (1) | PCI | - | - | - | - | 1.5mm | 19mm | ROHS3 Compliant | ||
![]() SM750KE160000-AC Silicon Motion, Inc. | 44 | - | - | 16 Weeks | 265-LFBGA | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | - | Active | 3 (168 Hours) | 265 | - | BOTTOM | BALL | - | 1.2V | 0.8mm | - | - | S-PBGA-B265 | 1.26V | 1.14V | 300MHz | DISPLAY CONTROLLER, PALETTE DAC | ARC, ARM, MIPS, PPC, X86 | - | 13 | 64 | 4 Core | Yes | DDR | USB 3.0 | GPIO, I2C, SSP, PCI | Multimedia; GPU | I2C; PCI; SPI; SSP | DMA, DVO, TMDS, LVDS | 1920 X 1440 PIXELS | 1.5mm | 17mm | ROHS3 Compliant | ||
![]() SM768GX0B0000-AB Silicon Motion, Inc. | 49 | - | - | 12 Weeks | 300-BGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 340MHz | - | GPU | - | - | - | 1 Core | Yes | DDR3 | USB 2.0 (4), USB 3.0 (1) | LVDS, PCIe | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SM768GX000000-AB Silicon Motion, Inc. | 60 |
| - | 12 Weeks | 425-BGA Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 340MHz | - | GPU | - | - | - | 1 Core | Yes | DDR3 | USB 2.0 (4), USB 3.0 (1) | LVDS, PCIe | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SM712GX04LF04-BA Silicon Motion, Inc. | 343 | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SM750GX160001-AC Silicon Motion, Inc. | 56 | - | - | 16 Weeks | 265-LFBGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | 300MHz | - | ARC, ARM, MIPS, PPC, X86 | - | - | - | 4 Core | Yes | DDR | USB 3.0 | GPIO, I2C, SSP, PCI | Multimedia; GPU | - | DMA, DVO, TMDS, LVDS | - | - | - | ROHS3 Compliant | ||
![]() SM718KE160000-AB Silicon Motion, Inc. | 45 | - | - | 16 Weeks | 320-BGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | 300MHz | - | GPU | - | - | - | 1 Core | Yes | SDR | USB 1.1 (1), USB 2.0 OTG (1) | PCI | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SM768GE0B0000-AB Silicon Motion, Inc. | 481 | - | - | 16 Weeks | 300-BGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | 340MHz | GRAPHICS PROCESSOR | GPU | - | - | - | 1 Core | Yes | DDR3 | USB 2.0 (4), USB 3.0 (1) | LVDS, PCIe | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SM502GX08LF02-AC Silicon Motion, Inc. | 89 | - | Datasheet | 12 Weeks | 297-LFBGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | 240MHz | - | SM502 | - | - | - | 1 Core | Yes | SDR | USB 1.1 (1) | PCI | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SM750GX000000-AC Silicon Motion, Inc. | 49 |
| - | 12 Weeks | 265-LFBGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 300MHz | - | ARC, ARM, MIPS, PPC, X86 | - | - | - | 4 Core | Yes | DDR | USB 3.0 | GPIO, I2C, SSP, PCI | Multimedia; GPU | - | DMA, DVO, TMDS, LVDS | - | - | - | Non-RoHS Compliant | ||
![]() SM718GX160000-AB Silicon Motion, Inc. | In Stock | - | - | 12 Weeks | 320-LFBGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 300MHz | - | GPU | - | - | - | 1 Core | Yes | SDR | USB 1.1 (1), USB 2.0 OTG (1) | PCI | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SM225HX080000-AB Silicon Motion, Inc. | 15 | - | - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SM225GX0800XT-AB Silicon Motion, Inc. | 15 | - | - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SM225HE080000-AB Silicon Motion, Inc. | 15 | - | - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SM226GX000000-AC Silicon Motion, Inc. | 28 | - | - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |