- Form Factor
- Mfr
- Package
- Product Status
- Operating Temperature
- Series
- Memory Size
- Memory Types
- Current - Max
- Speed - Read
- Speed - Write
- Voltage - Supply
Attribute column
Manufacturer
Silicon Motion Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Weight | Base Product Number | Brand | Case Code - in | Case Code - mm | Degree of protection (IP), front side | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Material housing | Maximum Operating Temperature | Memory Types | Mfr | Model | Mounting Styles | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Package | Product Status | Qualification | Rated operation current Ie at AC-3, 400 V | Rated operation power at AC-3, 400 V | Rated permanent current Iu | RoHS | Type of control element | Type of electrical connection of main circuit | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Temperature Coefficient | Type | Resistance | Applications | Capacitance | Subcategory | Power Rating | Technology | Voltage - Supply | Termination Style | Failure Rate | Lead Spacing | Memory Size | Lead Style | Current - Max | Product Type | Form Factor | Speed - Read | Speed - Write | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MD681GXAIAE3T Silicon Motion | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon Motion, Inc. | - | - | - | - | Tray | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MD681GXCKAF3S Silicon Motion | 41 |
| - | - | - | - | - | - | - | - | IP65 | - | - | Plastic | - | Solid State Drive (SSD) FLASH - NAND | Silicon Motion, Inc. | Reverser | - | 0 | 0 | Bulk | Active | - | 0 | 6.6 | 10 | - | Short thumb-grip | Screw connection | - | - | - | 0°C ~ 70°C | - | FerriSSD® | 42.00mm x 22.00mm x 2.30mm | - | - | NVMe | - | - | - | - | - | - | 3.3V | - | - | - | 64GB | - | - | - | M.2 Module | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MB619GXEIDF3S Silicon Motion | In Stock | - | - | - | - | - | MB619 | - | - | - | - | - | - | - | - | Solid State Drive (SSD) FLASH - NAND (SLC) | Silicon Motion, Inc. | - | - | - | - | Tray | Active | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | - | FerriSSD® | - | - | - | SATA III | - | - | - | - | - | - | - | - | - | - | 80GB | - | - | - | Slim-SATA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MD619GXELDG3S Silicon Motion | In Stock | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | - | - | - | - | - | - | - | - | Solid State Drive (SSD) FLASH - NAND | Vishay Vitramon | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | 2000V (2kV) | - | -55°C ~ 125°C | - | VJ | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±2% | C0G, NP0 | SATA III | - | General Purpose | 12 pF | - | - | - | 3.3V | - | - | - | 256GB | - | - | - | M.2 Module | - | - | - | Non-Magnetic | - | - | - | - | - | 0.086 (2.18mm) | - | ||
![]() MD681GEEKAF3S Silicon Motion | 36 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Solid State Drive (SSD) FLASH - NAND | Silicon Motion, Inc. | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | FerriSSD® | 42.00mm x 22.00mm x 2.30mm | - | - | NVMe | - | - | - | - | - | - | 3.3V | - | - | - | 256GB | - | - | - | M.2 Module | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM681GED AFST Silicon Motion | 51 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Solid State Drive (SSD) FLASH - NAND (TLC) | Silicon Motion, Inc. | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | FerriSSD® | - | - | - | NVMe | - | - | - | - | - | - | - | - | - | - | 128GB | - | - | - | BGA | 1.6GB/s | 650MB/s | - | - | - | - | - | - | - | - | - | ||
![]() MD619GXEIDE3S Silicon Motion | In Stock | - | - | - | - | - | MD619 | - | - | - | - | - | - | - | - | Solid State Drive (SSD) FLASH - NAND (SLC) | Silicon Motion, Inc. | - | - | - | - | Tray | Obsolete | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | - | FerriSSD® | - | - | - | SATA III | - | - | - | - | - | - | - | - | - | - | 80GB | - | - | - | M.2 Module | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MD619GXCLDF3S Silicon Motion | 48 |
| - | - | - | - | - | Welwyn Components / TT Electronics | 0402 | 1005 | - | 10000 | TT Electronics | - | + 155 C | Solid State Drive (SSD) FLASH - NAND | Silicon Motion, Inc. | - | PCB Mount | - | - | Bulk | Active | AEC-Q200 | - | - | - | Details | - | - | 0.000023 oz | - | 50 V | 0°C ~ 70°C | MouseReel | APC | 42.00mm x 22.00mm x 5.25mm | 0.5 % | 25 PPM / C | SATA III | 61.9 Ohms | - | - | Resistors | 63 mW | Thin Film | 3.3V | SMD/SMT | - | - | 64GB | - | - | Thin Film Resistors | M.2 Module | - | - | Precision Automotive Thin Film SMD | - | Thin Film Resistors - SMD | 0.35 mm | - | 1 mm | 0.5 mm | - | - | ||
![]() ME681GEDKAG3S Silicon Motion | 46 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Solid State Drive (SSD) FLASH - NAND | Silicon Motion, Inc. | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | FerriSSD® | 80.00mm x 22.00mm x 5.25mm | - | - | NVMe | - | - | - | - | - | - | 3.3V | - | - | - | 128GB | - | - | - | M.2 Module | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM611GXB CD Silicon Motion | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solid State Drive (SSD) FLASH - NAND (MLC) | Silicon Motion, Inc. | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C | - | FerriSSD® | 20.00mm x 16.00mm | - | - | SATA | - | - | - | - | - | - | - | - | - | - | 32GB | - | - | - | BGA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM681GXC AGST Silicon Motion | 86 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Solid State Drive (SSD) FLASH - NAND (TLC) | Silicon Motion, Inc. | - | - | - | - | Tray | Active | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C | - | FerriSSD® | 20.00mm x 16.00mm | - | - | NVMe | - | - | - | - | - | - | - | - | - | - | 64GB | - | - | - | BGA | 1.6GB/s | 650MB/s | - | - | - | - | - | - | - | - | - | ||
![]() MD681GXBIAF3T Silicon Motion | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon Motion, Inc. | - | - | - | - | Tray | Active | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MD619GXDIDE3T Silicon Motion | In Stock | - | - | - | - | - | MD619 | - | - | - | - | - | - | - | - | Solid State Drive (SSD) FLASH - NAND (TLC) | Silicon Motion, Inc. | - | - | - | - | Tray | Obsolete | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | - | FerriSSD® | - | - | - | SATA III | - | - | - | - | - | - | - | - | - | - | 128GB | - | - | - | M.2 Module | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MD681GXEIAE3S Silicon Motion | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon Motion, Inc. | - | - | - | - | Tray | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MB619GECIDF3S Silicon Motion | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon Motion, Inc. | - | - | - | - | Tray | Active | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ME681GXBIAF3T Silicon Motion | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon Motion, Inc. | - | - | - | - | Tray | Active | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ME681GXEIAF3T Silicon Motion | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon Motion, Inc. | - | - | - | - | Tray | Active | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM601GXB BD Silicon Motion | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solid State Drive (SSD) FLASH - NAND (MLC) | Silicon Motion, Inc. | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C | - | FerriSSD® | 20.00mm x 16.00mm | - | - | PATA | - | - | - | - | - | - | - | - | - | - | 32GB | - | - | - | BGA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM681GXA AESS Silicon Motion | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solid State Drive (SSD) FLASH - NAND (SLC) | Silicon Motion, Inc. | - | - | - | - | Tray | Obsolete | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C | - | FerriSSD® | 20.00mm x 16.00mm | - | - | NVMe | - | - | - | - | - | - | - | - | - | - | 5GB | - | - | - | BGA | 1.6GB/s | 650MB/s | - | - | - | - | - | - | - | - | - | ||
![]() ME681GXDKAF3T Silicon Motion | 14 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Solid State Drive (SSD) FLASH - NAND | Silicon Motion, Inc. | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C | - | FerriSSD® | 80.00mm x 22.00mm x 5.25mm | - | - | NVMe | - | - | - | - | - | - | 3.3V | - | - | - | 128GB | - | - | - | M.2 Module | - | - | - | - | - | - | - | - | - | - | - |