- Bit Size
- HTS Code
- Ihs Manufacturer
- Number of Terminals
- Package Code
- Package Description
- Package Shape
- Package Style
- Part Life Cycle Code
- Reach Compliance Code
- Speed
- Surface Mount
Attribute column
Manufacturer
Silicon Storage Tech Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Mfr | Number of I/O Lines | Number of I/Os | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | RAM(byte) | Rohs Code | ROM(word) | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Operating Temperature | Series | Size / Dimension | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Speed | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Bit Size | Has ADC | DMA Channels | PWM Channels | DAC Channels | Seated Height-Max | Filter Type | Address Bus Width | Core Architecture | On Chip Program ROM Width | CPU Family | Number of Lines | DC Resistance (DCR) (Max) | External Data Bus Width | Current Rating (Max) | Impedance @ Frequency | ROM Programmability | Length | Width | Height (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SST89V516RD-33-C-PIE Silicon Storage Tech | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | - | - | - | - | Taiyo Yuden | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | -55°C ~ 85°C | BKP | 0.024 L x 0.012 W (0.60mm x 0.30mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Line | - | - | - | - | 1 | 30mOhm | - | 1.3A | 10 Ohms @ 100 MHz | - | - | - | 0.013 (0.33mm) | AEC-Q200 | ||
![]() UPD78F0503MCT5A4E2A Silicon Storage Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SST89E516RD2-40-I-NJE Silicon Storage Technology | 540 | - | Datasheet | - | - | YES | 44 | 40 MHz | SILICON STORAGE TECHNOLOGY INC | - | 37 | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Transferred | LPCC | - | 1024 | Yes | 65536 | 5.5 V | 4.5 V | 5 V | - | - | - | e3 | 3A991.A.2 | MATTE TIN | - | 8542.31.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | - | 44 | S-PQCC-J44 | Not Qualified | INDUSTRIAL | 40 MHz | MICROCONTROLLER | 88 mA | 8 | NO | NO | YES | NO | 4.572 mm | - | 16 | - | 8 | 8051 | - | - | 8 | - | - | FLASH | 16.5354 mm | 16.5354 mm | - | - | ||
![]() SST89C58-33-C-NJE Silicon Storage Technology | In Stock | - | Datasheet | - | - | YES | 44 | 33 MHz | SILICON STORAGE TECHNOLOGY INC | - | 32 | - | 70 °C | - | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | - | 256 | Yes | 32768 | 5.5 V | 5 V | 5 V | - | - | - | - | 3A991.A.2 | - | ALSO OPERATES AT 2.7V MINIMUM SUPPLY | 8542.31.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | - | 44 | S-PQCC-J44 | Not Qualified | COMMERCIAL | 33 MHz | MICROCONTROLLER | 88 mA | 8 | NO | NO | NO | NO | 4.572 mm | - | 16 | - | 8 | 8051 | - | - | 8 | - | - | FLASH | 16.5354 mm | 16.5354 mm | - | - | ||
![]() SST89V52RD-33-C-PI Silicon Storage Technology | In Stock | - | Datasheet | - | - | NO | 40 | 33 MHz | SILICON STORAGE TECHNOLOGY INC | - | 32 | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | 1024 | No | 8192 | 3.6 V | 3 V | 3 V | - | - | - | - | 3A991.A.2 | - | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | 240 | 2.54 mm | unknown | - | 40 | R-PDIP-T40 | Not Qualified | COMMERCIAL | 33 MHz | MICROCONTROLLER | 47 mA | 8 | NO | NO | YES | NO | 5.588 mm | - | 16 | - | 8 | 8051 | - | - | 8 | - | - | FLASH | 51.943 mm | 15.24 mm | - | - | ||
![]() SST89E554RC-40-I-PI Silicon Storage Technology | In Stock | - | Datasheet | - | - | NO | 40 | 40 MHz | SILICON STORAGE TECHNOLOGY INC | - | 32 | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | 1024 | - | 32768 | 5.5 V | 5 V | 5 V | - | - | - | - | 3A991.A.2 | - | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | 40 | R-PDIP-T40 | Not Qualified | INDUSTRIAL | 40 MHz | MICROCONTROLLER | 88 mA | 8 | NO | NO | YES | NO | 5.588 mm | - | 16 | - | 8 | 8051 | - | - | 8 | - | - | FLASH | 51.943 mm | 15.24 mm | - | - | ||
![]() SST89E52RD2-40-C-TQJ Silicon Storage Technology | In Stock | - | Datasheet | - | - | YES | 44 | 40 MHz | SILICON STORAGE TECHNOLOGY INC | - | 36 | - | 70 °C | - | - | PLASTIC/EPOXY | TQFP | TQFP, TQFP44,.47SQ,32 | TQFP44,.47SQ,32 | SQUARE | FLATPACK, THIN PROFILE | Obsolete | QFP | - | 1024 | No | 8192 | 5.5 V | 5 V | 5 V | - | - | - | - | 3A991.A.2 | - | - | 8542.31.00.01 | QUAD | GULL WING | NOT SPECIFIED | 0.8 mm | unknown | NOT SPECIFIED | 44 | S-PQFP-G44 | Not Qualified | COMMERCIAL | 40 MHz | MICROCONTROLLER | 88 mA | 8 | NO | NO | YES | NO | 1.2 mm | - | 16 | - | 8 | 8051 | - | - | 8 | - | - | FLASH | 10 mm | 10 mm | - | - | ||
![]() SST89F58-33-C-PI Silicon Storage Technology | In Stock | - | Datasheet | - | - | NO | 40 | - | SILICON STORAGE TECHNOLOGY INC | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | - | - | 256 | No | 36864 | - | - | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-PDIP-T40 | Not Qualified | COMMERCIAL | 33 MHz | - | 88 mA | 8 | - | - | - | - | - | - | - | - | - | 8051 | - | - | - | - | - | FLASH | - | - | - | - | ||
![]() SST89V58RD2-33-C-NJ Silicon Storage Technology | In Stock | - | - | - | - | YES | 44 | 33 MHz | SILICON STORAGE TECHNOLOGY INC | - | 36 | - | 70 °C | - | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | LPCC | - | 1024 | No | 32768 | 3.6 V | 3 V | 3 V | - | - | - | - | 3A991.A.2 | - | - | 8542.31.00.01 | QUAD | J BEND | 240 | 1.27 mm | unknown | - | 44 | S-PQCC-J44 | Not Qualified | COMMERCIAL | 33 MHz | MICROCONTROLLER | 47 mA | 8 | NO | NO | YES | NO | 4.572 mm | - | 16 | - | 8 | 8051 | - | - | 8 | - | - | FLASH | 16.5354 mm | 16.5354 mm | - | - | ||
![]() SST89V516RD2-33-C-NJ Silicon Storage Technology | In Stock | - | Datasheet | - | - | YES | 44 | 33 MHz | SILICON STORAGE TECHNOLOGY INC | - | 36 | - | 70 °C | - | - | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Obsolete | LPCC | - | - | No | - | 3.6 V | 2.7 V | 3 V | - | - | - | - | 3A991.A.2 | - | - | 8542.31.00.01 | QUAD | J BEND | 240 | 1.27 mm | unknown | 10 | 44 | S-PQCC-J44 | Not Qualified | COMMERCIAL | 33 MHz | MICROCONTROLLER | - | 8 | NO | NO | YES | NO | 4.572 mm | - | 16 | - | - | - | - | - | 8 | - | - | FLASH | 16.5354 mm | 16.5354 mm | - | - | ||
![]() SST89E52RD-40-C-PI Silicon Storage Technology | In Stock | - | Datasheet | - | - | NO | 40 | 40 MHz | SILICON STORAGE TECHNOLOGY INC | - | 32 | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | 1024 | No | 8192 | 5.5 V | 5 V | 5 V | - | - | - | - | 3A991.A.2 | - | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | 240 | 2.54 mm | unknown | - | 40 | R-PDIP-T40 | Not Qualified | COMMERCIAL | 40 MHz | MICROCONTROLLER | 88 mA | 8 | NO | NO | YES | NO | 5.588 mm | - | 16 | - | 8 | 8051 | - | - | 8 | - | - | FLASH | 51.943 mm | 15.24 mm | - | - | ||
![]() SST89E516RD2-40-C-NJ Silicon Storage Technology | In Stock | - | Datasheet | - | - | YES | 44 | 40 MHz | SILICON STORAGE TECHNOLOGY INC | - | 36 | - | 70 °C | - | - | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Obsolete | LPCC | - | - | No | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | 3A991.A.2 | - | - | 8542.31.00.01 | QUAD | J BEND | 240 | 1.27 mm | unknown | 10 | 44 | S-PQCC-J44 | Not Qualified | COMMERCIAL | 40 MHz | MICROCONTROLLER | - | 8 | NO | NO | YES | NO | 4.572 mm | - | 16 | - | - | - | - | - | 8 | - | - | FLASH | 16.5354 mm | 16.5354 mm | - | - | ||
![]() SST89F58-33-I-PI Silicon Storage Technology | In Stock | - | Datasheet | - | - | NO | 40 | - | SILICON STORAGE TECHNOLOGY INC | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | - | - | 256 | No | 36864 | - | - | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-PDIP-T40 | Not Qualified | INDUSTRIAL | 33 MHz | - | 88 mA | 8 | - | - | - | - | - | - | - | - | - | 8051 | - | - | - | - | - | FLASH | - | - | - | - | ||
![]() SST89E58RD2-40-C-NJE Silicon Storage Tech | 598 | - | - | - | - | - | - | - | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8051 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SST89V54RD-33-C-PI Silicon Storage Technology | In Stock | - | Datasheet | - | - | NO | 40 | 33 MHz | SILICON STORAGE TECHNOLOGY INC | - | 32 | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | 1024 | No | 16384 | 3.6 V | 3 V | 3 V | - | - | - | - | 3A991.A.2 | - | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | 240 | 2.54 mm | unknown | - | 40 | R-PDIP-T40 | Not Qualified | COMMERCIAL | 33 MHz | MICROCONTROLLER | 47 mA | 8 | NO | NO | YES | NO | 5.588 mm | - | 16 | - | 8 | 8051 | - | - | 8 | - | - | FLASH | 51.943 mm | 15.24 mm | - | - | ||
![]() SST89V58RD Silicon Storage Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SST89V516RD2-33-I-NJ Silicon Storage Technology | In Stock | - | - | - | - | YES | 44 | 33 MHz | SILICON STORAGE TECHNOLOGY INC | - | 36 | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Obsolete | LPCC | - | - | No | - | 3.6 V | 2.7 V | 3 V | - | - | - | - | 3A991.A.2 | - | - | 8542.31.00.01 | QUAD | J BEND | NOT SPECIFIED | 1.27 mm | unknown | NOT SPECIFIED | 44 | S-PQCC-J44 | Not Qualified | INDUSTRIAL | 33 MHz | MICROCONTROLLER | - | 8 | NO | NO | YES | NO | 4.572 mm | - | 16 | - | - | - | - | - | 8 | - | - | FLASH | 16.5354 mm | 16.5354 mm | - | - | ||
![]() SST89C58-33-I-PI Silicon Storage Technology | In Stock | - | Datasheet | - | - | NO | 40 | 33 MHz | SILICON STORAGE TECHNOLOGY INC | - | 32 | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | 256 | No | 36864 | 5.5 V | 5 V | 5 V | - | - | - | e0 | 3A991.A.2 | TIN LEAD | ALSO OPERATES AT 2.7V MINIMUM SUPPLY | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | 40 | R-PDIP-T40 | Not Qualified | INDUSTRIAL | 33 MHz | MICROCONTROLLER | 88 mA | 8 | NO | NO | NO | NO | 5.588 mm | - | 16 | - | 8 | 8051 | - | - | 8 | - | - | FLASH | 51.943 mm | 15.24 mm | - | - | ||
![]() SST89E54RD2-40-C-NJ Silicon Storage Technology | In Stock | - | Datasheet | - | - | YES | 44 | 40 MHz | SILICON STORAGE TECHNOLOGY INC | - | 36 | - | 70 °C | - | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | LPCC | - | 1024 | No | 16384 | 5.5 V | 5 V | 5 V | - | - | - | - | 3A991.A.2 | - | - | 8542.31.00.01 | QUAD | J BEND | 240 | 1.27 mm | unknown | 10 | 44 | S-PQCC-J44 | Not Qualified | COMMERCIAL | 40 MHz | MICROCONTROLLER | 88 mA | 8 | NO | NO | YES | NO | 4.572 mm | - | 16 | - | 8 | 8051 | - | - | 8 | - | - | FLASH | 16.5354 mm | 16.5354 mm | - | - | ||
![]() SST89V54RD2-33-C-NJ Silicon Storage Technology | In Stock | - | - | - | - | YES | 44 | 33 MHz | SILICON STORAGE TECHNOLOGY INC | - | 36 | - | 70 °C | - | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | LPCC | - | 1024 | No | 16384 | 3.6 V | 3 V | 3 V | - | - | - | - | 3A991.A.2 | - | - | 8542.31.00.01 | QUAD | J BEND | 240 | 1.27 mm | unknown | 10 | 44 | S-PQCC-J44 | Not Qualified | COMMERCIAL | 33 MHz | MICROCONTROLLER | 47 mA | 8 | NO | NO | YES | NO | 4.572 mm | - | 16 | - | 8 | 8051 | - | - | 8 | - | - | FLASH | 16.5354 mm | 16.5354 mm | - | - |