- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Length
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Code
- Package Description
- Package Shape
- Package Style
- Part Life Cycle Code
Attribute column
Manufacturer
Silicon Storage Tech Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Seated Height-Max | External Data Bus Width | Host Data Transfer Rate-Max | Drive Interface Standard | Host Interface Standard | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SST55VD031-66-C-TQWE Silicon Storage Technology | In Stock | - | Datasheet | YES | 100 | SILICON STORAGE TECHNOLOGY INC | 70 °C | - | PLASTIC/EPOXY | TFQFP | TFQFP, TQFP100,.63SQ | TQFP100,.63SQ | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Transferred | QFP | Yes | 3.6 V | 2.7 V | 3 V | - | - | - | 8542.31.00.01 | QUAD | GULL WING | NOT SPECIFIED | 0.5 mm | unknown | NOT SPECIFIED | 100 | S-PQFP-G100 | Not Qualified | COMMERCIAL | SECONDARY STORAGE CONTROLLER, FLASH MEMORY DRIVE | 55 mA | 1.2 mm | 16 | 40 MBps | IDE | ATA | 14 mm | 14 mm | ||
![]() SST85LD1001K-60-4C-LBTE Silicon Storage Technology | In Stock | - | Datasheet | YES | 91 | SILICON STORAGE TECHNOLOGY INC | 70 °C | - | PLASTIC/EPOXY | LBGA | LBGA, | - | RECTANGULAR | GRID ARRAY, LOW PROFILE | Transferred | BGA | Yes | - | - | 3.3 V | - | - | ALSO REQUIRES 5V SUPPLY | 8542.31.00.01 | BOTTOM | BALL | 260 | 1 mm | unknown | 40 | 91 | R-PBGA-B91 | Not Qualified | COMMERCIAL | SECONDARY STORAGE CONTROLLER, FLASH MEMORY DRIVE | - | 1.4 mm | 16 | 13 MBps | IDE | ATA | 24 mm | 12 mm | ||
![]() SST55LC100-45-C-TQWE Silicon Storage Technology | In Stock | - | Datasheet | YES | 100 | SILICON STORAGE TECHNOLOGY INC | 70 °C | - | PLASTIC/EPOXY | TFQFP | TFQFP, | - | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Transferred | QFP | Yes | 3.465 V | 3.165 V | 3.3 V | e3 | Matte Tin (Sn) | ALSO REQUIRES 5V SUPPLY | 8542.31.00.01 | QUAD | GULL WING | 260 | 0.5 mm | unknown | 40 | 100 | S-PQFP-G100 | Not Qualified | COMMERCIAL | SECONDARY STORAGE CONTROLLER, FLASH MEMORY DRIVE | - | 1.2 mm | 16 | - | - | ATA; IDE | 14 mm | 14 mm | ||
![]() ST49LF016C-33-4C-WHE Silicon Storage Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SST85LD1002L-60-PC-LBTE Silicon Storage Technology | In Stock | - | Datasheet | YES | 91 | SILICON STORAGE TECHNOLOGY INC | 70 °C | - | PLASTIC/EPOXY | LBGA | LBGA, BGA91,10X16,40 | BGA91,10X16,40 | RECTANGULAR | GRID ARRAY, LOW PROFILE | Obsolete | BGA | Yes | - | - | 3.3 V | - | - | ALSO REQUIRES 5V SUPPLY | 8542.31.00.01 | BOTTOM | BALL | 260 | 1 mm | unknown | 40 | 91 | R-PBGA-B91 | Not Qualified | COMMERCIAL | SECONDARY STORAGE CONTROLLER, FLASH MEMORY DRIVE | 80 mA | 1.4 mm | 16 | 17 MBps | IDE | ATA | 24 mm | 12 mm | ||
![]() SST55LC100M-45-C-BWE Silicon Storage Technology | In Stock | - | Datasheet | YES | 84 | SILICON STORAGE TECHNOLOGY INC | 70 °C | - | PLASTIC/EPOXY | TFBGA | TFBGA, | - | SQUARE | GRID ARRAY, THIN PROFILE, FINE PITCH | Transferred | BGA | Yes | 3.465 V | 3.135 V | 3.3 V | e1 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 0.8 mm | unknown | 40 | 84 | S-PBGA-B84 | Not Qualified | COMMERCIAL | SECONDARY STORAGE CONTROLLER, FLASH MEMORY DRIVE | - | 1.2 mm | 16 | 10 MBps | IDE | ATA | 9 mm | 9 mm | ||
![]() T31ZL Integrated Silicon Solution Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SST85LP1004A-M-C-LBTE Silicon Storage Technology | In Stock | - | Datasheet | YES | 91 | SILICON STORAGE TECHNOLOGY INC | 70 °C | - | PLASTIC/EPOXY | LBGA | LBGA, BGA91,10X16,40 | BGA91,10X16,40 | RECTANGULAR | GRID ARRAY, LOW PROFILE | Transferred | BGA | Yes | 3.465 V | 3.135 V | 3.3 V | - | - | ALSO REQUIRES 5 V SUPPLY | 8542.31.00.01 | BOTTOM | BALL | NOT SPECIFIED | 1 mm | unknown | NOT SPECIFIED | 91 | R-PBGA-B91 | Not Qualified | COMMERCIAL | SECONDARY STORAGE CONTROLLER, FLASH MEMORY DRIVE | 110 mA | 1.4 mm | 16 | 20 MBps | IDE | ATA | 24 mm | 12 mm | ||
![]() SST55LD019A-45-C-TQW Silicon Storage Technology | In Stock | - | Datasheet | YES | 100 | SILICON STORAGE TECHNOLOGY INC | 70 °C | - | PLASTIC/EPOXY | TFQFP | TFQFP, TQFP100,.63SQ | TQFP100,.63SQ | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Obsolete | QFP | No | 3.465 V | 3.165 V | 3.3 V | - | - | - | 8542.31.00.01 | QUAD | GULL WING | 240 | 0.5 mm | unknown | - | 100 | S-PQFP-G100 | Not Qualified | COMMERCIAL | SECONDARY STORAGE CONTROLLER, FLASH MEMORY DRIVE | 50 mA | 1.2 mm | 16 | 6 MBps | - | ATA; IDE | 14 mm | 14 mm | ||
![]() CS6721W Integrated Silicon Solution Inc | In Stock | - | Datasheet | YES | 32 | INTEGRATED SILICON SOLUTION INC | 85 °C | -40 °C | UNSPECIFIED | HVQCCN | HVQCCN, | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | - | - | 3.6 V | 3 V | 3.3 V | - | - | - | 8542.31.00.01 | QUAD | NO LEAD | - | 0.5 mm | unknown | - | - | S-XQCC-N32 | - | INDUSTRIAL | MICROPROCESSOR CIRCUIT | - | 0.8 mm | - | - | - | - | 5 mm | 5 mm | ||
![]() SST55LC100-45-I-TQWE Silicon Storage Technology | In Stock | - | Datasheet | YES | 100 | SILICON STORAGE TECHNOLOGY INC | 85 °C | -40 °C | PLASTIC/EPOXY | TFQFP | TFQFP, | - | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Transferred | QFP | Yes | 3.465 V | 3.165 V | 3.3 V | e3 | Matte Tin (Sn) | ALSO REQUIRES 5V SUPPLY | 8542.31.00.01 | QUAD | GULL WING | 260 | 0.5 mm | unknown | 40 | 100 | S-PQFP-G100 | Not Qualified | INDUSTRIAL | SECONDARY STORAGE CONTROLLER, FLASH MEMORY DRIVE | - | 1.2 mm | 16 | - | - | ATA; IDE | 14 mm | 14 mm | ||
![]() SST58SD016-70-C-P1H Silicon Storage Technology | In Stock | - | Datasheet | NO | 32 | SILICON STORAGE TECHNOLOGY INC | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP32,.6 | DIP32,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.5 V | 4.5 V | 5 V | e0 | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | 32 | R-PDIP-T32 | Not Qualified | COMMERCIAL | SECONDARY STORAGE CONTROLLER, FLASH MEMORY DRIVE | - | 5.8 mm | 16 | 1.4 MBps | - | ATA | 42.6 mm | 15.24 mm | ||
![]() SST85LP1002A-M-C-LBTE Silicon Storage Technology | In Stock | - | Datasheet | YES | 91 | SILICON STORAGE TECHNOLOGY INC | 70 °C | - | PLASTIC/EPOXY | LBGA | LBGA, | - | RECTANGULAR | GRID ARRAY, LOW PROFILE | Transferred | BGA | - | 3.465 V | 3.135 V | 3.3 V | - | - | - | 8542.31.00.01 | BOTTOM | BALL | - | 1 mm | unknown | - | 91 | R-PBGA-B91 | Not Qualified | COMMERCIAL | SECONDARY STORAGE CONTROLLER, FLASH MEMORY DRIVE | - | 1.4 mm | 16 | 28 MBps | IDE | ATA | 24 mm | 12 mm |