- ECCN Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- HTS Code
- Memory IC Type
- JESD-30 Code
- Memory Density
- Memory Width
- Number of Terminals
- Number of Words
- Number of Words Code
Attribute column
Manufacturer
Silicon Storage Tech Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Access Time-Max | Base Product Number | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Memory Types | Mfr | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Programmable | Qualification | Rohs Code | Supply Voltage-Nom (Vsup) | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Memory Size | Number of Ports | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Organization | Output Characteristics | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Standby Current-Max | Memory Density | Screening Level | Parallel/Serial | I/O Type | Memory IC Type | Standby Voltage-Min | Refresh Cycles | Sequential Burst Length | Interleaved Burst Length | Access Mode | Self Refresh | Grade | Memory Organization | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IS61QDPB21M36C1-400M3L Integrated Silicon Solution Inc | In Stock | - | Datasheet | - | - | - | YES | - | 165 | 0.45 ns | - | - | INTEGRATED SILICON SOLUTION INC | - | - | - | 1048576 words | 1000000 | 70 °C | - | PLASTIC/EPOXY | LBGA | LBGA, | - | RECTANGULAR | GRID ARRAY, LOW PROFILE | Active | - | - | - | - | 1.8 V | - | - | e1 | - | - | 3A991.B.2.A | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.32.00.41 | - | BOTTOM | BALL | 260 | 1 | 1 mm | unknown | 30 | - | R-PBGA-B165 | - | 1.89 V | COMMERCIAL | 1.71 V | - | - | SYNCHRONOUS | - | - | - | - | - | 1MX36 | - | 1.4 mm | 36 | - | - | 37748736 bit | - | PARALLEL | - | QDR SRAM | - | - | - | - | - | - | - | - | 17 mm | 15 mm | ||
![]() IS66WVC2M16ALL-7008BLI Integrated Silicon Solution Inc | In Stock | - | Datasheet | - | - | - | YES | - | 54 | 70 ns | - | - | INTEGRATED SILICON SOLUTION INC | - | - | - | 2097152 words | 2000000 | 85 °C | -40 °C | PLASTIC/EPOXY | VFBGA | VFBGA, BGA54,6X9,30 | BGA54,6X9,30 | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Obsolete | DSBGA | - | - | Yes | 1.8 V | - | - | e1 | Yes | - | 3A991.B.2.A | TIN SILVER COPPER | IT ALSO OPERATES SYNCHRONOUS BURST MODE | 8542.32.00.41 | - | BOTTOM | BALL | - | 1 | 0.75 mm | compliant | - | 54 | R-PBGA-B54 | Not Qualified | 1.95 V | INDUSTRIAL | 1.7 V | - | - | ASYNCHRONOUS | - | 0.03 mA | - | - | - | 2MX16 | 3-STATE | 1 mm | 16 | - | 0.00015 A | 33554432 bit | - | PARALLEL | COMMON | PSEUDO STATIC RAM | - | - | - | - | - | - | - | - | 8 mm | 6 mm | ||
![]() IS46TR81280A-125JBLA2 Integrated Silicon Solution Inc | In Stock | - | Datasheet | - | - | - | YES | - | 78 | 12.5 ns | - | 800 MHz | INTEGRATED SILICON SOLUTION INC | - | - | - | 134217728 words | 128000000 | 105 °C | -40 °C | PLASTIC/EPOXY | TFBGA | TFBGA, BGA78,9X13,32 | BGA78,9X13,32 | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | Obsolete | BGA | - | - | Yes | 1.5 V | - | - | - | - | - | EAR99 | - | AUTO SELF REFRESH MODE, ALSO OPERATES AT 1.35 V NOMINAL SUPPLY | 8542.32.00.32 | - | BOTTOM | BALL | - | 1 | 0.8 mm | compliant | - | 78 | R-PBGA-B78 | Not Qualified | 1.575 V | INDUSTRIAL | 1.425 V | - | 1 | SYNCHRONOUS | - | 0.227 mA | - | - | - | 128MX8 | 3-STATE | 1.2 mm | 8 | - | - | 1073741824 bit | AEC-Q100 | - | COMMON | DDR3 DRAM | - | 8192 | 4,8 | 4,8 | MULTI BANK PAGE BURST | YES | - | - | 10.5 mm | 8 mm | ||
![]() IS61NLP25636A-250TQI Integrated Silicon Solution Inc | In Stock | - | Datasheet | - | - | - | YES | - | 100 | 2.6 ns | - | 250 MHz | INTEGRATED SILICON SOLUTION INC | - | - | - | 262144 words | 256000 | 85 °C | -40 °C | PLASTIC/EPOXY | LQFP | TQFP-100 | QFP100,.63X.87 | RECTANGULAR | FLATPACK, LOW PROFILE | Obsolete | QFP | - | - | No | 3.3 V | - | - | e0 | No | - | 3A991.B.2.A | TIN LEAD | PIPELINED ARCHITECTURE | 8542.32.00.41 | - | QUAD | GULL WING | - | 1 | 0.65 mm | compliant | - | 100 | R-PQFP-G100 | Not Qualified | 3.465 V | INDUSTRIAL | 3.135 V | - | - | SYNCHRONOUS | - | 0.3 mA | - | - | - | 256KX36 | 3-STATE | 1.6 mm | 36 | - | 0.05 A | 9437184 bit | - | PARALLEL | COMMON | ZBT SRAM | 3.14 V | - | - | - | - | - | - | - | 20 mm | 14 mm | ||
![]() IS62LV256AL-20TL Integrated Silicon Solution Inc | In Stock | - | Datasheet | - | - | - | YES | - | 28 | 20 ns | - | - | INTEGRATED SILICON SOLUTION INC | - | - | - | 32768 words | 32000 | 70 °C | - | PLASTIC/EPOXY | TSOP1 | TSOP1, TSSOP28,.53,22 | TSSOP28,.53,22 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Active | TSOP | - | - | Yes | 3.3 V | - | - | e3 | Yes | - | EAR99 | MATTE TIN | - | 8542.32.00.41 | - | DUAL | GULL WING | 260 | 1 | 0.55 mm | compliant | 10 | 28 | R-PDSO-G28 | Not Qualified | 3.63 V | COMMERCIAL | 2.97 V | - | - | ASYNCHRONOUS | - | 0.02 mA | - | - | - | 32KX8 | 3-STATE | 1.2 mm | 8 | - | 0.000015 A | 262144 bit | - | PARALLEL | COMMON | STANDARD SRAM | 2 V | - | - | - | - | - | - | - | 11.8 mm | 8 mm | ||
![]() IS64NVP102436B-166B3LA3 Integrated Silicon Solution Inc | In Stock | - | Datasheet | - | - | - | YES | - | 165 | 3.5 ns | - | 166 MHz | INTEGRATED SILICON SOLUTION INC | - | - | - | 1048576 words | 1000000 | 125 °C | -40 °C | PLASTIC/EPOXY | TBGA | TBGA, BGA165,11X15,40 | BGA165,11X15,40 | RECTANGULAR | GRID ARRAY, THIN PROFILE | Active | BGA | - | - | Yes | 2.5 V | - | - | - | - | - | 3A991.B.2.A | - | - | 8542.32.00.41 | - | BOTTOM | BALL | - | 1 | 1 mm | compliant | - | 165 | R-PBGA-B165 | Not Qualified | 2.625 V | AUTOMOTIVE | 2.375 V | - | - | SYNCHRONOUS | - | - | - | - | - | 1MX36 | 3-STATE | 1.2 mm | 36 | - | - | 37748736 bit | AEC-Q100 | PARALLEL | COMMON | ZBT SRAM | 2.38 V | - | - | - | - | - | - | - | 15 mm | 13 mm | ||
![]() IS62WV5128ECLL-35BLI Integrated Silicon Solution Inc | In Stock | - | Datasheet | - | - | - | YES | - | 36 | 35 ns | - | - | INTEGRATED SILICON SOLUTION INC | - | - | - | 524288 words | 512000 | 85 °C | -40 °C | PLASTIC/EPOXY | TFBGA | TFBGA, | - | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | Active | - | - | - | - | 3.3 V | - | - | - | - | - | 3A991.B.2.A | - | - | 8542.32.00.41 | - | BOTTOM | BALL | - | 1 | 0.75 mm | unknown | - | - | R-PBGA-B36 | - | 3.465 V | INDUSTRIAL | 3.135 V | - | - | ASYNCHRONOUS | - | - | - | - | - | 512KX8 | - | 1.2 mm | 8 | - | - | 4194304 bit | - | PARALLEL | - | STANDARD SRAM | - | - | - | - | - | - | - | - | 8 mm | 6 mm | ||
![]() IS42S16100F-5BL Integrated Silicon Solution Inc | In Stock | - | Datasheet | - | - | - | YES | - | 60 | 5 ns | - | 200 MHz | INTEGRATED SILICON SOLUTION INC | - | - | 3 | 1048576 words | 1000000 | 70 °C | - | PLASTIC/EPOXY | TFBGA | TFBGA, BGA60,7X15,25 | BGA60,7X15,25 | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | Obsolete | BGA | - | - | Yes | 3.3 V | - | - | e1 | Yes | - | EAR99 | TIN SILVER COPPER | AUTO/SELF REFRESH | 8542.32.00.02 | - | BOTTOM | BALL | - | 1 | 0.65 mm | compliant | - | 60 | R-PBGA-B60 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | - | 1 | SYNCHRONOUS | - | 0.12 mA | - | - | - | 1MX16 | 3-STATE | 1.2 mm | 16 | - | 0.002 A | 16777216 bit | - | - | COMMON | SYNCHRONOUS DRAM | - | 2048 | 1,2,4,8,FP | 1,2,4,8 | DUAL BANK PAGE BURST | YES | - | - | 10.1 mm | 6.4 mm | ||
![]() IS61LF51236B-7.5TQLI-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | Datasheet | - | Surface Mount | 100-LQFP | - | 100-LQFP (14x20) | - | - | IS61LF51236 | - | - | Volatile | ISSI, Integrated Silicon Solution Inc | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Verified | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | - | - | Active | - | - | - | - | 3.135V ~ 3.465V | - | - | - | - | - | - | - | - | - | - | - | - | - | 18Mbit | - | - | 117 MHz | - | 7.5 ns | SRAM | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 512K x 36 | - | - | ||
![]() IS43TR16128B-125KBLI-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | Datasheet | - | Surface Mount | 96-TFBGA | - | 96-TWBGA (9x13) | - | - | IS43TR16128 | - | - | Volatile | ISSI, Integrated Silicon Solution Inc | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Verified | - | - | - | -40°C ~ 95°C (TC) | Tape & Reel (TR) | - | - | Obsolete | - | - | - | - | 1.425V ~ 1.575V | - | - | - | - | - | - | - | - | - | - | - | - | - | 2Gbit | - | - | 800 MHz | - | 20 ns | DRAM | Parallel | - | - | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | - | - | 128M x 16 | - | - | ||
![]() IS43TR16128BL-125KBLI-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | - | - | Surface Mount | 96-TFBGA | - | 96-TWBGA (9x13) | - | - | IS43TR16128 | - | - | Volatile | ISSI, Integrated Silicon Solution Inc | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Verified | - | - | - | -40°C ~ 95°C (TC) | Tape & Reel (TR) | - | - | Obsolete | - | - | - | - | 1.283V ~ 1.45V | - | - | - | - | - | - | - | - | - | - | - | - | - | 2Gbit | - | - | 800 MHz | - | 20 ns | DRAM | Parallel | - | - | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | - | - | 128M x 16 | - | - | ||
![]() IS25LP016D-JBLA3-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.209", 5.30mm Width) | - | 8-SOIC | - | - | IS25LP016 | - | - | Non-Volatile | ISSI, Integrated Silicon Solution Inc | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Verified | AEC-Q100 | - | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | - | - | Active | - | - | - | - | 2.3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | 16Mbit | - | - | 133 MHz | - | 7 ns | FLASH | SPI - Quad I/O, QPI, DTR | - | - | - | - | 40µs, 800µs | - | - | - | - | - | - | - | - | - | - | - | - | Automotive | 2M x 8 | - | - | ||
![]() IS34ML01G081-TLI-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | - | - | Surface Mount | 48-TFSOP (0.724", 18.40mm Width) | - | 48-TSOP I | - | - | IS34ML01 | - | - | Non-Volatile | ISSI, Integrated Silicon Solution Inc | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Verified | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | - | - | Active | - | - | - | - | 2.7V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | 1Gbit | - | - | - | - | 25 ns | FLASH | Parallel | - | - | - | - | 25ns | - | - | - | - | - | - | - | - | - | - | - | - | - | 128M x 8 | - | - | ||
![]() IS42S32400J-6BL-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | Datasheet | - | Surface Mount | 90-TFBGA | - | 90-TFBGA (8x13) | - | - | IS42S32400 | - | - | Volatile | ISSI, Integrated Silicon Solution Inc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tape & Reel (TR) | - | - | Active | - | - | - | - | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | 128Mbit | - | - | 166 MHz | - | 5.4 ns | DRAM | LVTTL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4M x 32 | - | - | ||
![]() IS61WV102416EDALL-12BLI-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | Datasheet | - | Surface Mount | 48-TFBGA | - | 48-TFBGA (6x8) | - | - | IS61WV102416 | - | - | Volatile | ISSI, Integrated Silicon Solution Inc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | - | - | Active | - | - | - | - | 1.65V ~ 2.2V | - | - | - | - | - | - | - | - | - | - | - | - | - | 16Mbit | - | - | - | - | 12 ns | SRAM | Parallel | - | - | - | - | 12ns | - | - | - | - | - | - | - | - | - | - | - | - | - | 1M x 16 | - | - | ||
![]() IS61WV102416DALL-10TLI-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | Datasheet | - | Surface Mount | 48-TFSOP (0.724", 18.40mm Width) | - | 48-TSOP I | - | - | IS61WV102416 | - | - | Volatile | ISSI, Integrated Silicon Solution Inc | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Verified | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | - | - | Obsolete | - | - | - | - | 1.65V ~ 2.2V | - | - | - | - | - | - | - | - | - | - | - | - | - | 16Mbit | - | - | - | - | 10 ns | SRAM | Parallel | - | - | - | - | 10ns | - | - | - | - | - | - | - | - | - | - | - | - | - | 1M x 16 | - | - | ||
![]() IS25LP080D-JBLE-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.209", 5.30mm Width) | - | 8-SOIC | - | - | IS25LP080 | - | - | Non-Volatile | ISSI, Integrated Silicon Solution Inc | - | - | - | - | - | - | - | - | - | - | - | - | - | Verified | - | - | - | -40°C ~ 105°C (TA) | Tape & Reel (TR) | - | - | Active | - | - | - | - | 2.3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | 8Mbit | - | - | 133 MHz | - | - | FLASH | SPI - Quad I/O, QPI, DTR | - | - | - | - | 800µs | - | - | - | - | - | - | - | - | - | - | - | - | - | 1M x 8 | - | - | ||
![]() IS62WV20488BLL-25TLI Integrated Silicon Solution Inc | In Stock | - | Datasheet | 10 Weeks | - | - | YES | - | 44 | 25 ns | - | - | INTEGRATED SILICON SOLUTION INC | - | - | - | 2097152 words | 2000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP2 | TSOP2, TSOP44,.46,32 | TSOP44,.46,32 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Active | TSOP2 | - | - | Yes | 3 V | - | - | e3 | Yes | - | 3A991.B.2.A | MATTE TIN | - | 8542.32.00.41 | - | DUAL | GULL WING | 260 | 1 | 0.8 mm | compliant | 10 | 44 | R-PDSO-G44 | Not Qualified | 3.6 V | INDUSTRIAL | 2.4 V | - | - | ASYNCHRONOUS | - | 0.03 mA | - | - | - | 2MX8 | 3-STATE | 1.2 mm | 8 | - | 0.0015 A | 16777216 bit | - | PARALLEL | COMMON | STANDARD SRAM | 1.2 V | - | - | - | - | - | - | - | 18.415 mm | 10.16 mm | ||
![]() IS25LP080D-JULE-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | Datasheet | - | Surface Mount | 8-UFDFN Exposed Pad | - | 8-USON (2x3) | - | - | IS25LP080 | - | - | Non-Volatile | ISSI, Integrated Silicon Solution Inc | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Verified | AEC-Q100 | - | - | -40°C ~ 105°C (TA) | Tape & Reel (TR) | - | - | Active | - | - | - | - | 2.3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | 8Mbit | - | - | 133 MHz | - | 7 ns | FLASH | SPI - Quad I/O, QPI, DTR | - | - | - | - | 40μs, 800μs | - | - | - | - | - | - | - | - | - | - | - | - | Automotive | 1M x 8 | - | - | ||
![]() IS25LP032D-JNLE-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | - | 8-SOP | - | - | IS25LP032 | - | - | Non-Volatile | ISSI, Integrated Silicon Solution Inc | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Verified | - | - | - | -40°C ~ 105°C (TA) | Tape & Reel (TR) | - | - | Active | - | - | - | - | 2.3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | 32Mbit | - | - | 133 MHz | - | - | FLASH | SPI - Quad I/O, QPI, DTR | - | - | - | - | 800μs | - | - | - | - | - | - | - | - | - | - | - | - | - | 4M x 8 | - | - |