- ECCN Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- HTS Code
- Memory IC Type
- JESD-30 Code
- Memory Density
- Memory Width
- Number of Terminals
- Number of Words
- Number of Words Code
Attribute column
Manufacturer
Silicon Storage Tech Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Access Time-Max | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Operating Mode | Supply Current-Max | Organization | Output Characteristics | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Screening Level | Parallel/Serial | I/O Type | Memory IC Type | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Refresh Cycles | I2C Control Byte | Sequential Burst Length | Interleaved Burst Length | Access Mode | Self Refresh | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IS64VPS204818B-166TQLA3 Integrated Silicon Solution Inc | In Stock | - | Datasheet | YES | 100 | 3.5 ns | 166 MHz | INTEGRATED SILICON SOLUTION INC | - | 2097152 words | 2000000 | 125 °C | -40 °C | PLASTIC/EPOXY | LQFP | LQFP, QFP100,.63X.87 | QFP100,.63X.87 | RECTANGULAR | FLATPACK, LOW PROFILE | Active | QFP | Yes | 2.5 V | - | - | 3A991.B.2.A | - | - | 8542.32.00.41 | QUAD | GULL WING | - | 1 | 0.65 mm | compliant | - | 100 | R-PQFP-G100 | Not Qualified | 2.625 V | AUTOMOTIVE | 2.375 V | - | SYNCHRONOUS | 0.32 mA | 2MX18 | 3-STATE | 1.6 mm | 18 | 0.115 A | 37748736 bit | AEC-Q100 | PARALLEL | COMMON | CACHE SRAM | - | - | - | - | - | 2.38 V | - | - | - | - | - | - | 20 mm | 14 mm | ||
![]() IS64VVPS409618B-200M3LA3 Integrated Silicon Solution Inc | In Stock | - | Datasheet | YES | 165 | 3.1 ns | - | INTEGRATED SILICON SOLUTION INC | 3 | 4194304 words | 4000000 | 125 °C | -40 °C | PLASTIC/EPOXY | LBGA | LBGA, | - | RECTANGULAR | GRID ARRAY, LOW PROFILE | Active | - | Yes | 1.8 V | e1 | - | 3A991.B.2.A | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.32.00.41 | BOTTOM | BALL | 260 | 1 | 1 mm | compliant | 10 | - | R-PBGA-B165 | - | 1.89 V | AUTOMOTIVE | 1.71 V | - | SYNCHRONOUS | - | 4MX18 | - | 1.4 mm | 18 | - | 75497472 bit | - | PARALLEL | - | STANDARD SRAM | - | - | - | - | - | - | - | - | - | - | - | - | 17 mm | 15 mm | ||
![]() IS49NLS18160-33WBL Integrated Silicon Solution Inc | In Stock | - | Datasheet | YES | 144 | - | - | INTEGRATED SILICON SOLUTION INC | - | 16777216 words | 16000000 | 70 °C | - | PLASTIC/EPOXY | TBGA | TBGA, | - | RECTANGULAR | GRID ARRAY, THIN PROFILE | Obsolete | - | - | 1.8 V | - | - | EAR99 | - | AUTO REFRESH | 8542.32.00.28 | BOTTOM | BALL | - | 1 | 1 mm | unknown | - | - | R-PBGA-B144 | - | 1.9 V | COMMERCIAL | 1.7 V | 1 | SYNCHRONOUS | - | 16MX18 | - | 1.2 mm | 18 | - | 301989888 bit | - | - | - | DDR DRAM | - | - | - | - | - | - | - | - | - | - | MULTI BANK PAGE BURST | - | 18.5 mm | 11 mm | ||
![]() IS42S16160-7BLI Integrated Silicon Solution Inc | In Stock | - | Datasheet | YES | 54 | 5.4 ns | 143 MHz | INTEGRATED SILICON SOLUTION INC | 3 | 16777216 words | 16000000 | 85 °C | -40 °C | PLASTIC/EPOXY | VFBGA | VFBGA, BGA54,9X9,32 | BGA54,9X9,32 | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Active | BGA | Yes | 3.3 V | e1 | Yes | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | AUTO/SELF REFRESH | 8542.32.00.24 | BOTTOM | BALL | 260 | 1 | 0.8 mm | compliant | 10 | 54 | R-PBGA-B54 | Not Qualified | 3.6 V | INDUSTRIAL | 3 V | 1 | SYNCHRONOUS | 0.16 mA | 16MX16 | 3-STATE | 1 mm | 16 | 0.003 A | 268435456 bit | - | - | COMMON | SYNCHRONOUS DRAM | - | - | - | - | - | - | 8192 | - | 1,2,4,8,FP | 1,2,4,8 | FOUR BANK PAGE BURST | YES | 13 mm | 8 mm | ||
![]() IS45R16800E-8BLA1 Integrated Silicon Solution Inc | In Stock | - | Datasheet | YES | 54 | 7 ns | - | INTEGRATED SILICON SOLUTION INC | - | 8388608 words | 8000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TFBGA | TFBGA, | - | SQUARE | GRID ARRAY, THIN PROFILE, FINE PITCH | Obsolete | BGA | Yes | 2.5 V | e1 | Yes | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | AUTO/SELF REFRESH | 8542.32.00.02 | BOTTOM | BALL | 260 | 1 | 0.8 mm | compliant | 40 | 54 | S-PBGA-B54 | Not Qualified | 2.7 V | INDUSTRIAL | 2.3 V | 1 | SYNCHRONOUS | - | 8MX16 | - | 1.2 mm | 16 | - | 134217728 bit | - | - | - | SYNCHRONOUS DRAM | - | - | - | - | - | - | - | - | - | - | FOUR BANK PAGE BURST | YES | 8 mm | 8 mm | ||
![]() IS24C04A-3GLA3 Integrated Silicon Solution Inc | In Stock | - | Datasheet | YES | 8 | - | 1 MHz | INTEGRATED SILICON SOLUTION INC | - | 512 words | 512 | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | 5 V | e3 | Yes | EAR99 | MATTE TIN | - | 8542.32.00.51 | DUAL | GULL WING | 260 | 1 | 1.27 mm | compliant | 10 | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | AUTOMOTIVE | 2.5 V | - | SYNCHRONOUS | 0.003 mA | 512X8 | - | 1.73 mm | 8 | 0.000002 A | 4096 bit | - | SERIAL | - | EEPROM | I2C | 1000000 Write/Erase Cycles | 10 ms | 100 | HARDWARE | - | - | 1010DDMR | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() IS49NLC36160-5BLI Integrated Silicon Solution Inc | In Stock | - | Datasheet | YES | 144 | 5 ns | - | INTEGRATED SILICON SOLUTION INC | - | 16777216 words | 16000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TBGA | TBGA, | - | RECTANGULAR | GRID ARRAY, THIN PROFILE | Obsolete | BGA | Yes | 1.8 V | - | - | EAR99 | - | AUTO REFRESH | 8542.32.00.32 | BOTTOM | BALL | - | 1 | 1 mm | compliant | - | 144 | R-PBGA-B144 | - | 1.9 V | INDUSTRIAL | 1.7 V | 1 | SYNCHRONOUS | - | 16MX36 | - | 1.2 mm | 36 | - | 603979776 bit | - | - | - | DDR DRAM | - | - | - | - | - | - | - | - | - | - | MULTI BANK PAGE BURST | - | 18.5 mm | 11 mm | ||
![]() IS42S81600F-5TL Integrated Silicon Solution Inc | In Stock | - | Datasheet | YES | 54 | 5 ns | 200 MHz | INTEGRATED SILICON SOLUTION INC | - | 16777216 words | 16000000 | 70 °C | - | PLASTIC/EPOXY | TSOP2 | TSOP2, TSOP54,.46,32 | TSOP54,.46,32 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP2 | Yes | 3.3 V | - | - | EAR99 | - | AUTO/SELF REFRESH | 8542.32.00.02 | DUAL | GULL WING | - | 1 | 0.8 mm | compliant | - | 54 | R-PDSO-G54 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | 1 | SYNCHRONOUS | 0.13 mA | 16MX8 | 3-STATE | 1.2 mm | 8 | 0.002 A | 134217728 bit | - | - | COMMON | SYNCHRONOUS DRAM | - | - | - | - | - | - | 4096 | - | 1,2,4,8,FP | 1,2,4,8 | FOUR BANK PAGE BURST | YES | 22.22 mm | 10.16 mm | ||
![]() IS45S81600E-7CTLA1 Integrated Silicon Solution Inc | In Stock | - | Datasheet | YES | 54 | 5.4 ns | - | INTEGRATED SILICON SOLUTION INC | - | 16777216 words | 16000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP2 | TSOP2, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP2 | - | 3.3 V | e3 | - | EAR99 | MATTE TIN | AUTO/SELF REFRESH | 8542.32.00.02 | DUAL | GULL WING | - | 1 | 0.8 mm | unknown | - | 54 | R-PDSO-G54 | - | 3.6 V | INDUSTRIAL | 3 V | 1 | SYNCHRONOUS | - | 16MX8 | - | 1.2 mm | 8 | - | 134217728 bit | - | - | - | SYNCHRONOUS DRAM | - | - | - | - | - | - | - | - | - | - | FOUR BANK PAGE BURST | YES | 22.22 mm | 10.16 mm | ||
![]() IS49NLS18160-25EWBL Integrated Silicon Solution Inc | In Stock | - | Datasheet | YES | 144 | - | - | INTEGRATED SILICON SOLUTION INC | - | 16777216 words | 16000000 | 70 °C | - | PLASTIC/EPOXY | TBGA | TBGA, | - | RECTANGULAR | GRID ARRAY, THIN PROFILE | Obsolete | - | - | 1.8 V | - | - | EAR99 | - | AUTO REFRESH | 8542.32.00.28 | BOTTOM | BALL | - | 1 | 1 mm | unknown | - | - | R-PBGA-B144 | - | 1.9 V | COMMERCIAL | 1.7 V | 1 | SYNCHRONOUS | - | 16MX18 | - | 1.2 mm | 18 | - | 301989888 bit | - | - | - | DDR DRAM | - | - | - | - | - | - | - | - | - | - | MULTI BANK PAGE BURST | - | 18.5 mm | 11 mm | ||
![]() IS61VVF409618B-7.5M3LI Integrated Silicon Solution Inc | In Stock | - | Datasheet | YES | 165 | 7.5 ns | 117 MHz | INTEGRATED SILICON SOLUTION INC | - | 4194304 words | 4000000 | 85 °C | -40 °C | PLASTIC/EPOXY | LBGA | LBGA, BGA165,11X15,40 | BGA165,11X15,40 | RECTANGULAR | GRID ARRAY, LOW PROFILE | Active | BGA | Yes | 1.8 V | - | - | 3A991.B.2.A | - | - | 8542.32.00.41 | BOTTOM | BALL | - | 1 | 1 mm | compliant | - | 165 | R-PBGA-B165 | Not Qualified | 1.89 V | INDUSTRIAL | 1.71 V | - | SYNCHRONOUS | - | 4MX18 | 3-STATE | 1.4 mm | 18 | - | 75497472 bit | - | PARALLEL | COMMON | CACHE SRAM | - | - | - | - | - | 1.71 V | - | - | - | - | - | - | 17 mm | 15 mm | ||
![]() IS64WV20488BLL-10TA3 Integrated Silicon Solution Inc | In Stock | - | Datasheet | YES | 44 | 10 ns | - | INTEGRATED SILICON SOLUTION INC | 3 | 2097152 words | 2000000 | 125 °C | -40 °C | PLASTIC/EPOXY | TSOP2 | 0.400 INCH, TSOP2-44 | TSOP44,.46,32 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP2 | No | 3 V | e0 | No | 3A991.B.2.A | TIN LEAD | - | 8542.32.00.41 | DUAL | GULL WING | - | 1 | 0.8 mm | compliant | - | 44 | R-PDSO-G44 | Not Qualified | 3.6 V | AUTOMOTIVE | 2.4 V | - | ASYNCHRONOUS | 0.14 mA | 2MX8 | 3-STATE | 1.2 mm | 8 | 0.06 A | 16777216 bit | AEC-Q100 | PARALLEL | COMMON | STANDARD SRAM | - | - | - | - | - | 1.2 V | - | - | - | - | - | - | 18.41 mm | 10.16 mm | ||
![]() IS64VPS12832EC-250B3LA3 Integrated Silicon Solution Inc | In Stock | - | Datasheet | YES | 165 | 2.6 ns | 250 MHz | INTEGRATED SILICON SOLUTION INC | 3 | 131072 words | 128000 | 125 °C | -40 °C | PLASTIC/EPOXY | TBGA | TBGA, BGA165,11X15,40 | BGA165,11X15,40 | RECTANGULAR | GRID ARRAY, THIN PROFILE | Active | BGA | Yes | 2.5 V | e1 | - | 3A991.B.2.A | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.32.00.41 | BOTTOM | BALL | 260 | 1 | 1 mm | compliant | 10 | 165 | R-PBGA-B165 | Not Qualified | 2.625 V | AUTOMOTIVE | 2.375 V | - | SYNCHRONOUS | 0.285 mA | 128KX32 | 3-STATE | 1.2 mm | 32 | 0.1 A | 4194304 bit | AEC-Q100 | PARALLEL | COMMON | CACHE SRAM | - | - | - | - | - | 2.37 V | - | - | - | - | - | - | 15 mm | 13 mm | ||
![]() IS43TR16640C-093NBL Integrated Silicon Solution Inc | In Stock | - | - | YES | 96 | - | - | INTEGRATED SILICON SOLUTION INC | - | 67108864 words | 64000000 | 95 °C | - | PLASTIC/EPOXY | TFBGA | BGA-96 | - | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | Active | - | Yes | 1.5 V | - | - | EAR99 | - | AUTO/SELF REFRESH | 8542.32.00.32 | BOTTOM | BALL | - | 1 | 0.8 mm | compliant | - | - | R-PBGA-B96 | - | 1.575 V | OTHER | 1.425 V | 1 | SYNCHRONOUS | - | 64MX16 | - | 1.2 mm | 16 | - | 1073741824 bit | - | - | - | DDR3 DRAM | - | - | - | - | - | - | - | - | - | - | MULTI BANK PAGE BURST | YES | 13 mm | 9 mm | ||
![]() IS61C5128AS-25QI Integrated Silicon Solution Inc | In Stock | - | Datasheet | YES | 32 | 25 ns | - | INTEGRATED SILICON SOLUTION INC | 3 | 524288 words | 512000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP32,.56 | SOP32,.56 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | No | 5 V | e0 | No | 3A991.B.2.A | TIN LEAD | - | 8542.32.00.41 | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | - | 32 | R-PDSO-G32 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | - | ASYNCHRONOUS | 0.03 mA | 512KX8 | 3-STATE | 3 mm | 8 | 0.0009 A | 4194304 bit | - | PARALLEL | COMMON | STANDARD SRAM | - | - | - | - | - | 2.9 V | - | - | - | - | - | - | 20.445 mm | 11.305 mm | ||
![]() IS49NLS93200-25EWBL Integrated Silicon Solution Inc | In Stock | - | Datasheet | YES | 144 | - | - | INTEGRATED SILICON SOLUTION INC | - | 33554432 words | 32000000 | 70 °C | - | PLASTIC/EPOXY | TBGA | TBGA, | - | RECTANGULAR | GRID ARRAY, THIN PROFILE | Obsolete | - | - | 1.8 V | - | - | EAR99 | - | AUTO REFRESH | 8542.32.00.28 | BOTTOM | BALL | - | 1 | 1 mm | unknown | - | - | R-PBGA-B144 | - | 1.9 V | COMMERCIAL | 1.7 V | 1 | SYNCHRONOUS | - | 32MX9 | - | 1.2 mm | 9 | - | 301989888 bit | - | - | - | DDR DRAM | - | - | - | - | - | - | - | - | - | - | MULTI BANK PAGE BURST | - | 18.5 mm | 11 mm | ||
![]() IS45S81600F-7CTLA1 Integrated Silicon Solution Inc | In Stock | - | Datasheet | YES | 54 | 5.4 ns | 143 MHz | INTEGRATED SILICON SOLUTION INC | - | 16777216 words | 16000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP2 | TSOP2, TSOP54,.46,32 | TSOP54,.46,32 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | End Of Life | - | Yes | 3.3 V | - | - | EAR99 | - | AUTO/SELF REFRESH | 8542.32.00.02 | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.8 mm | compliant | NOT SPECIFIED | - | R-PDSO-G54 | Not Qualified | 3.6 V | INDUSTRIAL | 3 V | 1 | SYNCHRONOUS | 0.1 mA | 16MX8 | 3-STATE | 1.2 mm | 8 | 0.002 A | 134217728 bit | - | - | COMMON | SYNCHRONOUS DRAM | - | - | - | - | - | - | 4096 | - | 1,2,4,8,FP | 1,2,4,8 | FOUR BANK PAGE BURST | YES | 22.22 mm | 10.16 mm | ||
![]() IS42SM16160D-7TLI Integrated Silicon Solution Inc | In Stock | - | Datasheet | YES | 54 | 5.4 ns | 143 MHz | INTEGRATED SILICON SOLUTION INC | - | 16777216 words | 16000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP2 | TSOP2, TSOP54,.46,32 | TSOP54,.46,32 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP2 | Yes | 3.3 V | e3 | Yes | EAR99 | MATTE TIN | AUTO/SELF REFRESH | 8542.32.00.24 | DUAL | GULL WING | 260 | 1 | 0.8 mm | compliant | 10 | 54 | R-PDSO-G54 | Not Qualified | 3.6 V | INDUSTRIAL | 3 V | 1 | SYNCHRONOUS | 0.16 mA | 16MX16 | 3-STATE | 1.2 mm | 16 | 0.001 A | 268435456 bit | - | - | COMMON | SYNCHRONOUS DRAM | - | - | - | - | - | - | 8192 | - | 1,2,4,8,FP | 1,2,4,8 | FOUR BANK PAGE BURST | YES | 22.22 mm | 10.16 mm | ||
![]() IS61QDP2B22M18A-300M3 Integrated Silicon Solution Inc | In Stock | - | Datasheet | YES | 165 | 0.45 ns | 300 MHz | INTEGRATED SILICON SOLUTION INC | - | 2097152 words | 2000000 | 70 °C | - | PLASTIC/EPOXY | LBGA | LBGA, BGA165,11X15,40 | BGA165,11X15,40 | RECTANGULAR | GRID ARRAY, LOW PROFILE | Active | BGA | No | 1.8 V | - | - | 3A991.B.2.A | - | PIPELINED ARCHITECTURE | 8542.32.00.41 | BOTTOM | BALL | - | 1 | 1 mm | compliant | - | 165 | R-PBGA-B165 | Not Qualified | 1.89 V | COMMERCIAL | 1.71 V | - | SYNCHRONOUS | 1.05 mA | 2MX18 | 3-STATE | 1.4 mm | 18 | 0.28 A | 37748736 bit | - | PARALLEL | SEPARATE | QDR SRAM | - | - | - | - | - | 1.7 V | - | - | - | - | - | - | 17 mm | 15 mm | ||
![]() IS42R32160D-6BL Integrated Silicon Solution Inc | In Stock | - | Datasheet | YES | 90 | 5.4 ns | 166 MHz | INTEGRATED SILICON SOLUTION INC | - | 16777216 words | 16000000 | 70 °C | - | PLASTIC/EPOXY | TFBGA | TFBGA, BGA90,9X15,32 | BGA90,9X15,32 | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | Active | DSBGA | Yes | 2.5 V | - | - | EAR99 | - | AUTO/SELF REFRESH | 8542.32.00.28 | BOTTOM | BALL | - | 1 | 0.8 mm | compliant | - | 90 | R-PBGA-B90 | Not Qualified | 2.7 V | COMMERCIAL | 2.3 V | 1 | SYNCHRONOUS | 0.35 mA | 16MX32 | 3-STATE | 1.2 mm | 32 | 0.004 A | 536870912 bit | - | - | COMMON | SYNCHRONOUS DRAM | - | - | - | - | - | - | 8192 | - | 1,2,4,8,FP | 1,2,4,8 | FOUR BANK PAGE BURST | YES | 13 mm | 8 mm |