- ECCN Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- HTS Code
- Memory IC Type
- JESD-30 Code
- Memory Density
- Memory Width
- Number of Terminals
- Number of Words
- Number of Words Code
Attribute column
Manufacturer
Silicon Storage Tech Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Access Time-Max | Base Product Number | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Memory Types | Mfr | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Programmable | Qualification | Rohs Code | Supply Voltage-Nom (Vsup) | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Memory Size | Number of Ports | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Organization | Output Characteristics | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Standby Current-Max | Memory Density | Screening Level | Parallel/Serial | I/O Type | Memory IC Type | Standby Voltage-Min | Output Enable | Refresh Cycles | Sequential Burst Length | Interleaved Burst Length | Access Mode | Reverse Pinout | Self Refresh | Grade | Memory Organization | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IS49NLC18320-18BLI Integrated Silicon Solution Inc | In Stock | - | Datasheet | - | - | YES | - | 144 | 1.875 ns | - | 533 MHz | INTEGRATED SILICON SOLUTION INC | - | - | - | 33554432 words | 32000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TBGA | TBGA, BGA144,12X18,40/32 | BGA144,12X18,40/32 | RECTANGULAR | GRID ARRAY, THIN PROFILE | Obsolete | BGA | - | - | Yes | 1.8 V | - | - | - | - | - | EAR99 | - | AUTO REFRESH | 8542.32.00.32 | - | BOTTOM | BALL | - | 1 | 1 mm | compliant | - | 144 | R-PBGA-B144 | Not Qualified | 1.9 V | INDUSTRIAL | 1.7 V | - | 1 | SYNCHRONOUS | - | 1.335 mA | - | - | - | 32MX18 | 3-STATE | 1.2 mm | 18 | - | 0.055 A | 603979776 bit | - | - | COMMON | DDR DRAM | - | - | - | 2,4,8 | - | MULTI BANK PAGE BURST | - | - | - | - | 18.5 mm | 11 mm | ||
![]() IS42S81600F-5TLI Integrated Silicon Solution Inc | In Stock | - | Datasheet | - | - | YES | - | 54 | 5 ns | - | 200 MHz | INTEGRATED SILICON SOLUTION INC | - | - | - | 16777216 words | 16000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP2 | TSOP2, TSOP54,.46,32 | TSOP54,.46,32 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP2 | - | - | Yes | 3.3 V | - | - | - | - | - | EAR99 | - | AUTO/SELF REFRESH | 8542.32.00.02 | - | DUAL | GULL WING | - | 1 | 0.8 mm | compliant | - | 54 | R-PDSO-G54 | Not Qualified | 3.6 V | INDUSTRIAL | 3 V | - | 1 | SYNCHRONOUS | - | 0.13 mA | - | - | - | 16MX8 | 3-STATE | 1.2 mm | 8 | - | 0.002 A | 134217728 bit | - | - | COMMON | SYNCHRONOUS DRAM | - | - | 4096 | 1,2,4,8,FP | 1,2,4,8 | FOUR BANK PAGE BURST | - | YES | - | - | 22.22 mm | 10.16 mm | ||
![]() IS46TR16128DL-125KBLA2-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | Datasheet | Surface Mount | 96-TFBGA | - | 96-TWBGA (9x13) | - | - | IS46TR16128 | - | - | Volatile | ISSI, Integrated Silicon Solution Inc | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Verified | AEC-Q100 | - | - | -40°C ~ 105°C (TC) | Tape & Reel (TR) | - | - | Active | - | - | - | - | 1.283V ~ 1.45V | - | - | - | - | - | - | - | - | - | - | - | - | - | 2Gbit | - | - | 800 MHz | - | 20 ns | DRAM | Parallel | - | - | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive | 128M x 16 | - | - | ||
![]() IS61NVP204836B-200TQLI-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | Datasheet | Surface Mount | 100-LQFP | - | 100-LQFP (14x20) | - | - | IS61NVP204836 | - | - | Volatile | ISSI, Integrated Silicon Solution Inc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | - | - | Active | - | - | - | - | 2.375V ~ 2.625V | - | - | - | - | - | - | - | - | - | - | - | - | - | 72Mbit | - | - | 200 MHz | - | 3.1 ns | SRAM | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2M x 36 | - | - | ||
![]() IS25LP016D-JLLE-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | Datasheet | Surface Mount | 8-WDFN Exposed Pad | - | 8-WSON (8x6) | - | - | IS25LP016 | - | - | Non-Volatile | ISSI, Integrated Silicon Solution Inc | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Verified | - | - | - | -40°C ~ 105°C (TA) | Tape & Reel (TR) | - | - | Active | - | - | - | - | 2.3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | 16Mbit | - | - | 133 MHz | - | - | FLASH | SPI - Quad I/O, QPI, DTR | - | - | - | - | 800µs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2M x 8 | - | - | ||
![]() IS25LP064A-JMLE-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | - | 16-SOIC | - | - | IS25LP064 | - | - | Non-Volatile | ISSI, Integrated Silicon Solution Inc | - | - | - | - | - | - | - | - | - | - | - | - | - | Verified | - | - | - | -40°C ~ 105°C (TA) | Tape & Reel (TR) | - | - | Active | - | - | - | - | 2.3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | 64Mbit | - | - | 133 MHz | - | - | FLASH | SPI - Quad I/O, QPI | - | - | - | - | 800µs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8M x 8 | - | - | ||
![]() IS42S81600F-7TLI-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | Datasheet | Surface Mount | 54-TSOP (0.400", 10.16mm Width) | - | 54-TSOP II | - | - | IS42S81600 | - | - | Volatile | ISSI, Integrated Silicon Solution Inc | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Verified | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | - | - | Obsolete | - | - | - | - | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | 128Mbit | - | - | 143 MHz | - | 5.4 ns | DRAM | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16M x 8 | - | - | ||
![]() IS61C25616AL-10TLI-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | Datasheet | Surface Mount | 44-TSOP (0.400", 10.16mm Width) | - | 44-TSOP II | - | - | IS61C25616 | - | - | Volatile | ISSI, Integrated Silicon Solution Inc | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Verified | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | - | - | Active | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | 4Mbit | - | - | - | - | 10 ns | SRAM | Parallel | - | - | - | - | 10ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 256K x 16 | - | - | ||
![]() IS21TF32G-JQLI-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | Datasheet | Surface Mount | 100-LBGA | - | 100-LFBGA (14x18) | - | - | IS21TF32G | - | - | Non-Volatile | ISSI, Integrated Silicon Solution Inc | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Verified | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | - | - | Active | - | - | - | - | 2.7V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | 256Gbit | - | - | 200 MHz | - | - | FLASH | eMMC_5.1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32G x 8 | - | - | ||
![]() IS43TR16256BL-125KBLI-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | Datasheet | Surface Mount | 96-TFBGA | - | 96-TWBGA (9x13) | - | - | IS43TR16256 | - | - | Volatile | ISSI, Integrated Silicon Solution Inc | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Verified | AEC-Q100 | - | - | -40°C ~ 95°C (TC) | Tape & Reel (TR) | - | - | Active | - | - | - | - | 1.283V ~ 1.45V | - | - | - | - | - | - | - | - | - | - | - | - | - | 4Gbit | - | - | 800 MHz | - | 20 ns | DRAM | Parallel | - | - | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive | 256M x 16 | - | - | ||
![]() IS25LP016D-JBLE-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.209", 5.30mm Width) | - | 8-SOIC | - | - | IS25LP016 | - | - | Non-Volatile | ISSI, Integrated Silicon Solution Inc | - | - | - | - | - | - | - | - | - | - | - | - | - | Verified | - | - | - | -40°C ~ 105°C (TA) | Tape & Reel (TR) | - | - | Active | - | - | - | - | 2.3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | 16Mbit | - | - | 133 MHz | - | - | FLASH | SPI - Quad I/O, QPI, DTR | - | - | - | - | 800µs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2M x 8 | - | - | ||
![]() IS45VM32400E-75BLA2 Integrated Silicon Solution Inc | In Stock | - | Datasheet | - | - | YES | - | 90 | 5.4 ns | - | 133 MHz | INTEGRATED SILICON SOLUTION INC | - | - | - | 4194304 words | 4000000 | 105 °C | -40 °C | PLASTIC/EPOXY | TFBGA | TFBGA, BGA90,9X15,32 | BGA90,9X15,32 | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | Active | DSBGA | - | - | Yes | 1.8 V | - | - | - | - | - | EAR99 | - | AUTO/SELF REFRESH | 8542.32.00.02 | - | BOTTOM | BALL | - | 1 | 0.8 mm | compliant | - | 90 | R-PBGA-B90 | Not Qualified | 1.95 V | INDUSTRIAL | 1.7 V | - | 1 | SYNCHRONOUS | - | 0.14 mA | - | - | - | 4MX32 | 3-STATE | 1.2 mm | 32 | - | 0.000015 A | 134217728 bit | AEC-Q100 | - | COMMON | SYNCHRONOUS DRAM | - | - | 4096 | 1,2,4,8,FP | 1,2,4,8 | FOUR BANK PAGE BURST | - | YES | - | - | 13 mm | 8 mm | ||
![]() IC61C1024L-15JI Integrated Silicon Solution Inc | In Stock | - | Datasheet | - | - | YES | - | 32 | 15 ns | - | - | INTEGRATED SILICON SOLUTION INC | - | - | - | 131072 words | 128000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOJ | SOJ-32 | SOJ32,.34 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | No | 5 V | - | - | e0 | - | - | 3A991.B.2.B | Tin/Lead (Sn/Pb) | - | 8542.32.00.41 | - | DUAL | J BEND | - | 1 | - | compliant | - | - | R-PDSO-J32 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | - | 1 | ASYNCHRONOUS | - | 0.17 mA | - | - | - | 128KX8 | 3-STATE | - | 8 | - | 0.00075 A | 1048576 bit | - | PARALLEL | COMMON | STANDARD SRAM | - | YES | - | - | - | - | - | - | - | - | - | - | ||
![]() IS42R16320D-6TL Integrated Silicon Solution Inc | In Stock | - | Datasheet | - | - | YES | - | 54 | 5.4 ns | - | 166 MHz | INTEGRATED SILICON SOLUTION INC | - | - | - | 33554432 words | 32000000 | 70 °C | - | PLASTIC/EPOXY | TSOP2 | TSOP2, TSOP54,.46,32 | TSOP54,.46,32 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSSOP | - | - | Yes | 2.5 V | - | - | - | - | - | EAR99 | - | AUTO/SELF REFRESH | 8542.32.00.28 | - | DUAL | GULL WING | - | 1 | 0.8 mm | compliant | - | 54 | R-PDSO-G54 | Not Qualified | 2.7 V | COMMERCIAL | 2.3 V | - | 1 | SYNCHRONOUS | - | 0.25 mA | - | - | - | 32MX16 | 3-STATE | 1.2 mm | 16 | - | 0.004 A | 536870912 bit | - | - | COMMON | SYNCHRONOUS DRAM | - | - | 8192 | 1,2,4,8,FP | 1,2,4,8 | FOUR BANK PAGE BURST | - | YES | - | - | 22.22 mm | 10.16 mm | ||
![]() IS65WV25616BLL-55BLA1 Integrated Silicon Solution Inc | In Stock | - | Datasheet | - | - | YES | - | 48 | 55 ns | - | - | INTEGRATED SILICON SOLUTION INC | - | - | 3 | 262144 words | 256000 | 85 °C | -40 °C | PLASTIC/EPOXY | TFBGA | TFBGA, BGA48,6X8,30 | BGA48,6X8,30 | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | Active | BGA | - | - | Yes | - | - | - | e1 | Yes | - | 3A991.B.2.A | TIN SILVER COPPER | - | 8542.32.00.41 | - | BOTTOM | BALL | 260 | 1 | 0.75 mm | compliant | 10 | 48 | R-PBGA-B48 | Not Qualified | 3.6 V | INDUSTRIAL | 2.5 V | - | - | ASYNCHRONOUS | - | 0.04 mA | - | - | - | 256KX16 | 3-STATE | 1.2 mm | 16 | - | 0.00002 A | 4194304 bit | AEC-Q100 | PARALLEL | COMMON | STANDARD SRAM | 1.2 V | - | - | - | - | - | - | - | - | - | 8 mm | 6 mm | ||
![]() IS43TR16128DL-125KBLI-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | Datasheet | Surface Mount | 96-TFBGA | - | 96-TWBGA (9x13) | - | - | IS43TR16128 | - | - | Volatile | ISSI, Integrated Silicon Solution Inc | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Verified | AEC-Q100 | - | - | -40°C ~ 95°C (TC) | Tape & Reel (TR) | - | - | Active | - | - | - | - | 1.283V ~ 1.45V | - | - | - | - | - | - | - | - | - | - | - | - | - | 2Gbit | - | - | 800 MHz | - | 20 ns | DRAM | Parallel | - | - | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive | 128M x 16 | - | - | ||
![]() IS61LV256-20T Integrated Silicon Solution Inc | In Stock | - | - | - | - | YES | - | 28 | 20 ns | - | - | INTEGRATED SILICON SOLUTION INC | - | - | 3 | 32768 words | 32000 | 70 °C | - | PLASTIC/EPOXY | TSOP1 | TSOP1-28 | TSSOP28,.53,22 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP | - | - | No | 3.3 V | - | - | e0 | No | - | EAR99 | Tin/Lead (Sn/Pb) | AUTOMATIC POWER DOWN | 8542.32.00.41 | - | DUAL | GULL WING | - | 1 | - | compliant | - | 28 | R-PDSO-G28 | Not Qualified | 3.33 V | COMMERCIAL | 2.97 V | - | - | ASYNCHRONOUS | - | 0.08 mA | - | - | - | 32KX8 | 3-STATE | - | 8 | - | 0.002 A | 262144 bit | - | PARALLEL | COMMON | STANDARD SRAM | - | YES | - | - | - | - | NO | - | - | - | - | - | ||
![]() IS42S16100E-6T Integrated Silicon Solution Inc | In Stock | - | Datasheet | - | - | YES | - | 50 | 5.5 ns | - | 166 MHz | INTEGRATED SILICON SOLUTION INC | - | - | 3 | 1048576 words | 1000000 | 70 °C | - | PLASTIC/EPOXY | TSOP2 | TSOP2, TSOP50,.46,32 | TSOP50,.46,32 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP2 | - | - | No | 3.3 V | - | - | e0 | No | - | EAR99 | TIN LEAD | AUTO/SELF REFRESH | 8542.32.00.02 | - | DUAL | GULL WING | - | 1 | 0.8 mm | compliant | - | 50 | R-PDSO-G50 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | - | 1 | SYNCHRONOUS | - | 0.16 mA | - | - | - | 1MX16 | 3-STATE | 1.2 mm | 16 | - | 0.002 A | 16777216 bit | - | - | COMMON | SYNCHRONOUS DRAM | - | - | 2048 | 1,2,4,8,FP | 1,2,4,8 | DUAL BANK PAGE BURST | - | YES | - | - | 20.95 mm | 10.16 mm | ||
![]() IS46DR32801B-3DBLA1 Integrated Silicon Solution Inc | In Stock | - | Datasheet | - | - | YES | - | 126 | 0.45 ns | - | - | INTEGRATED SILICON SOLUTION INC | - | - | - | 8388608 words | 8000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TFBGA | TFBGA, | - | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | Not Recommended | - | - | - | Yes | 1.8 V | - | - | - | - | - | EAR99 | - | PROGRAMMABLE CAS LATENCY; SELF REFRESH | 8542.32.00.24 | - | BOTTOM | BALL | - | 1 | 0.8 mm | compliant | - | - | R-PBGA-B126 | - | 1.9 V | INDUSTRIAL | 1.7 V | - | 1 | SYNCHRONOUS | - | - | - | - | - | 8MX32 | - | 1.2 mm | 32 | - | - | 268435456 bit | - | - | - | DDR2 DRAM | - | - | - | - | - | FOUR BANK PAGE BURST | - | YES | - | - | 13.5 mm | 10.5 mm | ||
![]() IS42S16100H-5BL Integrated Silicon Solution Inc | In Stock | - | Datasheet | - | - | YES | - | 60 | 5 ns | - | 200 MHz | INTEGRATED SILICON SOLUTION INC | - | - | - | 1048576 words | 1000000 | 70 °C | - | PLASTIC/EPOXY | TFBGA | TFBGA, BGA60,7X15,25 | BGA60,7X15,25 | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | Active | - | - | - | Yes | 3.3 V | - | - | - | - | - | EAR99 | - | PROGRAMMABLE CAS LATENCY; AUTO/SELF REFRESH | 8542.32.00.02 | - | BOTTOM | BALL | - | 1 | 0.65 mm | compliant | - | - | R-PBGA-B60 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | - | 1 | SYNCHRONOUS | - | 0.08 mA | - | - | - | 1MX16 | 3-STATE | 1.2 mm | 16 | - | 0.002 A | 16777216 bit | - | - | COMMON | SYNCHRONOUS DRAM | - | - | 2048 | 1,2,4,8,FP | 1,2,4,8 | DUAL BANK PAGE BURST | - | YES | - | - | 10.1 mm | 6.4 mm |