- ECCN Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- HTS Code
- Memory IC Type
- JESD-30 Code
- Memory Density
- Memory Width
- Number of Terminals
- Number of Words
- Number of Words Code
Attribute column
Manufacturer
Silicon Storage Tech Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Access Time-Max | Base Product Number | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Memory Types | Mfr | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Programmable | Qualification | Rohs Code | Supply Voltage-Nom (Vsup) | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Memory Size | Number of Ports | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Organization | Output Characteristics | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Standby Current-Max | Memory Density | Screening Level | Parallel/Serial | I/O Type | Memory IC Type | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Alternate Memory Width | Refresh Cycles | Sequential Burst Length | Interleaved Burst Length | Access Mode | Self Refresh | Grade | Memory Organization | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IS41LV16100S-45TI Integrated Silicon Solution Inc | In Stock | - | Datasheet | - | - | YES | - | 44 | 45 ns | - | - | INTEGRATED SILICON SOLUTION INC | - | - | - | 1048576 words | 1000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP2 | TSOP2-50/44 | TSOP44/50,.46,32 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | - | - | - | No | 3.3 V | - | - | e0 | - | - | EAR99 | Tin/Lead (Sn/Pb) | RAS ONLY/CAS BEFORE RAS/HIDDEN /SELF REFRESH | 8542.32.00.02 | - | DUAL | GULL WING | - | 1 | - | compliant | - | - | R-PDSO-G44 | Not Qualified | 3.6 V | INDUSTRIAL | 3 V | - | 1 | ASYNCHRONOUS | - | 0.19 mA | - | - | - | 1MX16 | 3-STATE | - | 16 | - | 0.0005 A | 16777216 bit | - | - | COMMON | EDO DRAM | - | - | - | - | - | - | - | 1024 | - | - | FAST PAGE WITH EDO | YES | - | - | - | - | ||
![]() IS41C44002-50J Integrated Silicon Solution Inc | In Stock | - | Datasheet | - | - | YES | - | 24 | 50 ns | - | - | INTEGRATED SILICON SOLUTION INC | - | - | - | 4194304 words | 4000000 | 70 °C | - | PLASTIC/EPOXY | SOJ | 0.300 INCH, SOJ-24 | SOJ24/26,.34 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOJ | - | - | No | 5 V | - | - | e0 | - | - | EAR99 | TIN LEAD | RAS ONLY/CAS BEFORE RAS/HIDDEN REFRESH | 8542.32.00.02 | - | DUAL | J BEND | - | 1 | 1.27 mm | unknown | - | 24 | R-PDSO-J24 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | 1 | ASYNCHRONOUS | - | 0.12 mA | - | - | - | 4MX4 | 3-STATE | 3.556 mm | 4 | - | 0.001 A | 16777216 bit | - | - | COMMON | EDO DRAM | - | - | - | - | - | - | - | 2048 | - | - | FAST PAGE WITH EDO | NO | - | - | 17.145 mm | 7.62 mm | ||
![]() IS41C16256-45KI Integrated Silicon Solution Inc | In Stock | - | Datasheet | - | - | YES | - | 40 | 45 ns | - | - | INTEGRATED SILICON SOLUTION INC | - | - | - | 262144 words | 256000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOJ | SOJ, SOJ40,.44 | SOJ40,.44 | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | No | 5 V | - | - | e0 | - | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.32.00.02 | - | DUAL | J BEND | - | - | 1.27 mm | compliant | - | - | R-PDSO-J40 | Not Qualified | - | INDUSTRIAL | - | - | - | - | - | 0.19 mA | - | - | - | 256KX16 | 3-STATE | - | 16 | - | 0.001 A | 4194304 bit | - | - | COMMON | EDO DRAM | - | - | - | - | - | - | - | 512 | - | - | - | NO | - | - | - | - | ||
![]() IS64NLP25618EC-200B2LA3 Integrated Silicon Solution Inc | In Stock | - | Datasheet | - | - | YES | - | 119 | 3.1 ns | - | 200 MHz | INTEGRATED SILICON SOLUTION INC | - | - | 3 | 262144 words | 256000 | 125 °C | -40 °C | PLASTIC/EPOXY | BGA | BGA, BGA119,7X17,50 | BGA119,7X17,50 | RECTANGULAR | GRID ARRAY | Active | BGA | - | - | Yes | 3.3 V | - | - | e1 | - | - | 3A991.B.2.A | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.32.00.41 | - | BOTTOM | BALL | 260 | 1 | 1.27 mm | compliant | 10 | 119 | R-PBGA-B119 | Not Qualified | 3.465 V | AUTOMOTIVE | 3.135 V | - | - | SYNCHRONOUS | - | 0.235 mA | - | - | - | 256KX18 | 3-STATE | 3.5 mm | 18 | - | 0.1 A | 4718592 bit | AEC-Q100 | PARALLEL | COMMON | ZBT SRAM | - | - | - | - | - | 3.14 V | - | - | - | - | - | - | - | - | 22 mm | 14 mm | ||
![]() IS61LF12832A-6.5B2 Integrated Silicon Solution Inc | In Stock | - | Datasheet | - | - | YES | - | 119 | 6.5 ns | - | 133 MHz | INTEGRATED SILICON SOLUTION INC | - | - | 3 | 131072 words | 128000 | 70 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA119,7X17,50 | BGA119,7X17,50 | RECTANGULAR | GRID ARRAY | Active | BGA | - | - | No | 3.3 V | - | - | e0 | No | - | 3A991.B.2.A | TIN LEAD | FLOW-THROUGH ARCHITECTURE | 8542.32.00.41 | - | BOTTOM | BALL | - | 1 | 1.27 mm | compliant | - | 119 | R-PBGA-B119 | Not Qualified | 3.465 V | COMMERCIAL | 3.135 V | - | - | SYNCHRONOUS | - | 0.175 mA | - | - | - | 128KX32 | 3-STATE | 2.41 mm | 32 | - | 0.03 A | 4194304 bit | - | PARALLEL | COMMON | CACHE SRAM | - | - | - | - | - | 3.14 V | - | - | - | - | - | - | - | - | 22 mm | 14 mm | ||
![]() IS64NLP12832EC-200TQLA3 Integrated Silicon Solution Inc | In Stock | - | Datasheet | - | - | YES | - | 100 | 3.1 ns | - | 200 MHz | INTEGRATED SILICON SOLUTION INC | - | - | 3 | 131072 words | 128000 | 125 °C | -40 °C | PLASTIC/EPOXY | LQFP | LQFP, QFP100,.63X.87 | QFP100,.63X.87 | RECTANGULAR | FLATPACK, LOW PROFILE | Active | QFP | - | - | Yes | 3.3 V | - | - | e3 | - | - | 3A991.B.2.A | Matte Tin (Sn) | - | 8542.32.00.41 | - | QUAD | GULL WING | 260 | 1 | 0.65 mm | compliant | 10 | 100 | R-PQFP-G100 | Not Qualified | 3.465 V | AUTOMOTIVE | 3.135 V | - | - | SYNCHRONOUS | - | 0.235 mA | - | - | - | 128KX32 | 3-STATE | 1.6 mm | 32 | - | 0.1 A | 4194304 bit | AEC-Q100 | PARALLEL | COMMON | ZBT SRAM | - | - | - | - | - | 3.14 V | - | - | - | - | - | - | - | - | 20 mm | 14 mm | ||
![]() IS43TR85120A-093NBL ISSI, Integrated Silicon Solution Inc | In Stock | - | - | Surface Mount | 78-TFBGA | - | 78-TWBGA (9x10.5) | - | - | IS43TR85120 | - | - | Volatile | ISSI, Integrated Silicon Solution Inc | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Verified | AEC-Q100 | - | - | 0°C ~ 95°C (TC) | Tray | - | - | Obsolete | - | - | - | - | 1.425V ~ 1.575V | - | - | - | - | - | - | - | - | - | - | - | - | - | 4Gbit | - | - | 1.066 GHz | - | 20 ns | DRAM | Parallel | - | - | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive | 512M x 8 | - | - | ||
![]() IS61NVP51218A-200TQ Integrated Silicon Solution Inc | In Stock | - | Datasheet | - | - | YES | - | 100 | 3.1 ns | - | 200 MHz | INTEGRATED SILICON SOLUTION INC | - | - | - | 524288 words | 512000 | 70 °C | - | PLASTIC/EPOXY | LQFP | TQFP-100 | QFP100,.63X.87 | RECTANGULAR | FLATPACK, LOW PROFILE | Obsolete | QFP | - | - | No | 2.5 V | - | - | e0 | No | - | 3A991.B.2.A | TIN LEAD | PIPELINED ARCHITECTURE | 8542.32.00.41 | - | QUAD | GULL WING | - | 1 | 0.65 mm | compliant | - | 100 | R-PQFP-G100 | Not Qualified | 2.625 V | COMMERCIAL | 2.375 V | - | - | SYNCHRONOUS | - | 0.27 mA | - | - | - | 512KX18 | 3-STATE | 1.6 mm | 18 | - | 0.045 A | 9437184 bit | - | PARALLEL | COMMON | ZBT SRAM | - | - | - | - | - | 2.38 V | - | - | - | - | - | - | - | - | 20 mm | 14 mm | ||
![]() IS64NVF12832EC-7.5B3LA3 Integrated Silicon Solution Inc | In Stock | - | Datasheet | - | - | YES | - | 165 | 7.5 ns | - | - | INTEGRATED SILICON SOLUTION INC | - | - | - | 131072 words | 128000 | 125 °C | -40 °C | PLASTIC/EPOXY | TBGA | TBGA, BGA165,11X15,40 | BGA165,11X15,40 | RECTANGULAR | GRID ARRAY, THIN PROFILE | Active | - | - | - | Yes | 2.5 V | - | - | - | - | - | 3A991.B.2.A | - | - | 8542.32.00.41 | - | BOTTOM | BALL | - | 1 | 1 mm | compliant | - | - | R-PBGA-B165 | Not Qualified | 2.625 V | AUTOMOTIVE | 2.375 V | - | - | SYNCHRONOUS | - | 0.235 mA | - | - | - | 128KX32 | 3-STATE | 1.2 mm | 32 | - | 0.06 A | 4194304 bit | AEC-Q100 | PARALLEL | COMMON | ZBT SRAM | - | - | - | - | - | 2.38 V | - | - | - | - | - | - | - | - | 15 mm | 13 mm | ||
![]() IS63LV1024L-12TI Integrated Silicon Solution Inc | In Stock | - | Datasheet | - | - | YES | - | 32 | 12 ns | - | - | INTEGRATED SILICON SOLUTION INC | - | - | 3 | 131072 words | 128000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP2 | PLASTIC, TSOP2-32 | TSOP32,.46 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP2 | - | - | No | 3.3 V | - | - | e0 | No | - | 3A991.B.2.B | TIN LEAD | - | 8542.32.00.41 | - | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | - | 32 | R-PDSO-G32 | Not Qualified | 3.45 V | INDUSTRIAL | 3.15 V | - | - | ASYNCHRONOUS | - | 0.1 mA | - | - | - | 128KX8 | 3-STATE | 1.2 mm | 8 | - | 0.0015 A | 1048576 bit | - | PARALLEL | COMMON | STANDARD SRAM | - | - | - | - | - | 2 V | - | - | - | - | - | - | - | - | 20.95 mm | 10.16 mm | ||
![]() IS45S81600E-7CTNA2 Integrated Silicon Solution Inc | In Stock | - | Datasheet | - | - | YES | - | 54 | 5.4 ns | - | 143 MHz | INTEGRATED SILICON SOLUTION INC | - | - | 3 | 16777216 words | 16000000 | 105 °C | -40 °C | PLASTIC/EPOXY | TSOP2 | TSOP2, TSOP54,.46,32 | TSOP54,.46,32 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP2 | - | - | Yes | 3.3 V | - | - | e4 | Yes | - | EAR99 | NICKEL PALLADIUM GOLD | AUTO/SELF REFRESH | 8542.32.00.02 | - | DUAL | GULL WING | - | 1 | 0.8 mm | compliant | - | 54 | R-PDSO-G54 | Not Qualified | 3.6 V | INDUSTRIAL | 3 V | - | 1 | SYNCHRONOUS | - | 0.16 mA | - | - | - | 16MX8 | 3-STATE | 1.2 mm | 8 | - | 0.001 A | 134217728 bit | - | - | COMMON | SYNCHRONOUS DRAM | - | - | - | - | - | - | - | 4096 | 1,2,4,8,FP | 1,2,4,8 | FOUR BANK PAGE BURST | YES | - | - | 22.22 mm | 10.16 mm | ||
![]() IS42R16320F-7BLI Integrated Silicon Solution Inc | In Stock | - | Datasheet | - | - | YES | - | 54 | 5.4 ns | - | 143 MHz | INTEGRATED SILICON SOLUTION INC | - | - | - | 33554432 words | 32000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TFBGA | TFBGA, BGA54,9X9,32 | BGA54,9X9,32 | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | Active | - | - | - | Yes | 2.5 V | - | - | - | - | - | EAR99 | - | PROGRAMMABLE CAS LATENCY; AUTO/SELF REFRESH | 8542.32.00.28 | - | BOTTOM | BALL | - | 1 | 0.8 mm | compliant | - | - | R-PBGA-B54 | Not Qualified | 3.6 V | INDUSTRIAL | 2.3 V | - | 1 | SYNCHRONOUS | - | 0.16 mA | - | - | - | 32MX16 | 3-STATE | 1.2 mm | 16 | - | 0.004 A | 536870912 bit | - | - | COMMON | SYNCHRONOUS DRAM | - | - | - | - | - | - | - | 8192 | 1,2,4,8,FP | 1,2,4,8 | FOUR BANK PAGE BURST | YES | - | - | 13 mm | 8 mm | ||
![]() IS93C56A-3GRLA3 Integrated Silicon Solution Inc | In Stock | - | Datasheet | - | - | YES | - | 8 | - | - | 2 MHz | INTEGRATED SILICON SOLUTION INC | - | - | - | 128 words | 128 | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | Yes | 5 V | - | - | e3 | Yes | - | EAR99 | MATTE TIN | - | 8542.32.00.51 | - | DUAL | GULL WING | 260 | 1 | 1.27 mm | compliant | 10 | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | AUTOMOTIVE | 2.5 V | - | - | SYNCHRONOUS | - | 0.003 mA | - | - | - | 128X16 | - | 1.73 mm | 16 | - | 0.000002 A | 2048 bit | - | SERIAL | - | EEPROM | MICROWIRE | 1000000 Write/Erase Cycles | 5 ms | 40 | SOFTWARE | - | 8 | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() IS61LF12832A-6.5B2I Integrated Silicon Solution Inc | In Stock | - | Datasheet | - | - | YES | - | 119 | 6.5 ns | - | 133 MHz | INTEGRATED SILICON SOLUTION INC | - | - | 3 | 131072 words | 128000 | 85 °C | -40 °C | PLASTIC/EPOXY | BGA | BGA, BGA119,7X17,50 | BGA119,7X17,50 | RECTANGULAR | GRID ARRAY | Active | BGA | - | - | No | 3.3 V | - | - | e0 | No | - | 3A991.B.2.A | TIN LEAD | FLOW-THROUGH ARCHITECTURE | 8542.32.00.41 | - | BOTTOM | BALL | - | 1 | 1.27 mm | compliant | - | 119 | R-PBGA-B119 | Not Qualified | 3.465 V | INDUSTRIAL | 3.135 V | - | - | SYNCHRONOUS | - | 0.18 mA | - | - | - | 128KX32 | 3-STATE | 2.41 mm | 32 | - | 0.035 A | 4194304 bit | - | PARALLEL | COMMON | CACHE SRAM | - | - | - | - | - | 3.14 V | - | - | - | - | - | - | - | - | 22 mm | 14 mm | ||
![]() IS42VS16400E-75TL Integrated Silicon Solution Inc | In Stock | - | Datasheet | - | - | YES | - | 54 | 6 ns | - | 133 MHz | INTEGRATED SILICON SOLUTION INC | - | - | - | 4194304 words | 4000000 | 70 °C | - | PLASTIC/EPOXY | TSOP2 | TSOP2, TSOP54,.46,32 | TSOP54,.46,32 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP2 | - | - | Yes | 1.8 V | - | - | e3 | Yes | - | EAR99 | MATTE TIN | AUTO/SELF REFRESH | 8542.32.00.02 | - | DUAL | GULL WING | 260 | 1 | 0.8 mm | compliant | 10 | 54 | R-PDSO-G54 | Not Qualified | 1.9 V | COMMERCIAL | 1.7 V | - | 1 | SYNCHRONOUS | - | 0.08 mA | - | - | - | 4MX16 | 3-STATE | 1.2 mm | 16 | - | 0.0003 A | 67108864 bit | - | - | COMMON | SYNCHRONOUS DRAM | - | - | - | - | - | - | - | 4096 | 1,2,4,8,FP | 1,2,4,8 | FOUR BANK PAGE BURST | YES | - | - | 22.22 mm | 10.16 mm | ||
![]() IS49NLC18160-25EB Integrated Silicon Solution Inc | In Stock | - | Datasheet | - | - | YES | - | 144 | 2.5 ns | - | 400 MHz | INTEGRATED SILICON SOLUTION INC | - | - | - | 16777216 words | 16000000 | 70 °C | - | PLASTIC/EPOXY | TBGA | 11 X 18.50 MM, FBGA-144 | BGA144,12X18,40/32 | RECTANGULAR | GRID ARRAY, THIN PROFILE | Obsolete | BGA | - | - | No | 1.8 V | - | - | - | - | - | EAR99 | - | AUTO REFRESH | 8542.32.00.28 | - | BOTTOM | BALL | - | 1 | 1 mm | compliant | - | 144 | R-PBGA-B144 | Not Qualified | 1.9 V | COMMERCIAL | 1.7 V | - | 1 | SYNCHRONOUS | - | 0.98 mA | - | - | - | 16MX18 | 3-STATE | 1.2 mm | 18 | - | - | 301989888 bit | - | - | COMMON | DDR DRAM | - | - | - | - | - | - | - | - | 2,4,8 | - | MULTI BANK PAGE BURST | - | - | - | 18.5 mm | 11 mm | ||
![]() IS61C12816-12TI Integrated Silicon Solution Inc | In Stock | - | Datasheet | - | - | YES | - | 44 | 12 ns | - | - | INTEGRATED SILICON SOLUTION INC | - | - | - | 131072 words | 128000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP2 | PLASTIC, TSOP2-44 | TSOP44,.46,32 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP2 | - | - | No | 5 V | - | - | e0 | - | - | 3A991.B.2.A | TIN LEAD | CONFIGURABLE AS 128K X 16 | 8542.32.00.41 | - | DUAL | GULL WING | - | 1 | 0.8 mm | compliant | - | 44 | R-PDSO-G44 | Not Qualified | 5.25 V | INDUSTRIAL | 4.75 V | - | - | ASYNCHRONOUS | - | 0.3 mA | - | - | - | 128KX16 | 3-STATE | 1.2 mm | 16 | - | 0.000015 A | 2097152 bit | - | PARALLEL | COMMON | STANDARD SRAM | - | - | - | - | - | 4.75 V | - | - | - | - | - | - | - | - | 18.41 mm | 10.16 mm | ||
![]() IS64NVF12832EC-7.5B2LA3 Integrated Silicon Solution Inc | In Stock | - | Datasheet | - | - | YES | - | 119 | 7.5 ns | - | - | INTEGRATED SILICON SOLUTION INC | - | - | - | 131072 words | 128000 | 125 °C | -40 °C | PLASTIC/EPOXY | HBGA | HBGA, BGA119,7X17,50 | BGA119,7X17,50 | RECTANGULAR | GRID ARRAY, HEAT SINK/SLUG | Active | - | - | - | Yes | 2.5 V | - | - | - | - | - | 3A991.B.2.A | - | - | 8542.32.00.41 | - | BOTTOM | BALL | - | 1 | 1.27 mm | compliant | - | - | R-PBGA-B119 | Not Qualified | 2.625 V | AUTOMOTIVE | 2.375 V | - | - | SYNCHRONOUS | - | 0.235 mA | - | - | - | 128KX32 | 3-STATE | 3.5 mm | 32 | - | 0.06 A | 4194304 bit | AEC-Q100 | PARALLEL | COMMON | ZBT SRAM | - | - | - | - | - | 2.38 V | - | - | - | - | - | - | - | - | 22 mm | 14 mm | ||
![]() IS64VVPS409618B-166M3LA3 Integrated Silicon Solution Inc | In Stock | - | Datasheet | - | - | YES | - | 165 | 3.8 ns | - | - | INTEGRATED SILICON SOLUTION INC | - | - | 3 | 4194304 words | 4000000 | 125 °C | -40 °C | PLASTIC/EPOXY | LBGA | LBGA, | - | RECTANGULAR | GRID ARRAY, LOW PROFILE | Active | - | - | - | Yes | 1.8 V | - | - | e1 | - | - | 3A991.B.2.A | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.32.00.41 | - | BOTTOM | BALL | 260 | 1 | 1 mm | compliant | 10 | - | R-PBGA-B165 | - | 1.89 V | AUTOMOTIVE | 1.71 V | - | - | SYNCHRONOUS | - | - | - | - | - | 4MX18 | - | 1.4 mm | 18 | - | - | 75497472 bit | - | PARALLEL | - | STANDARD SRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17 mm | 15 mm | ||
![]() IS65WV102416EBLL-55BA3 Integrated Silicon Solution Inc | In Stock | - | Datasheet | - | - | YES | - | 48 | 55 ns | - | - | INTEGRATED SILICON SOLUTION INC | - | - | - | 1048576 words | 1000000 | 125 °C | -40 °C | PLASTIC/EPOXY | VFBGA | VFBGA, | BGA48,6X8,30 | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Active | - | - | - | - | 3.3 V | - | - | - | - | - | 3A991.B.2.A | - | - | 8542.32.00.41 | - | BOTTOM | BALL | - | 1 | 0.75 mm | unknown | - | - | R-PBGA-B48 | - | 3.6 V | AUTOMOTIVE | 2.2 V | - | - | ASYNCHRONOUS | - | 0.012 mA | - | - | - | 1MX16 | 3-STATE | 1 mm | 16 | - | 0.000065 A | 16777216 bit | - | PARALLEL | COMMON | STANDARD SRAM | - | - | - | - | - | 1.5 V | - | - | - | - | - | - | - | - | 8 mm | 6 mm |