Filters
  • ECCN Code
  • Ihs Manufacturer
  • Part Life Cycle Code
  • Reach Compliance Code
  • HTS Code
  • Memory IC Type
  • JESD-30 Code
  • Memory Density
  • Memory Width
  • Number of Terminals
  • Number of Words
  • Number of Words Code

Attribute column

Manufacturer

Silicon Storage Tech Memory

View Mode:
444 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Surface Mount

Number of Terminals

Access Time-Max

Clock Frequency-Max (fCLK)

Date Of Intro

Ihs Manufacturer

Moisture Sensitivity Levels

Number of Words

Number of Words Code

Operating Temperature-Max

Operating Temperature-Min

Package Body Material

Package Code

Package Description

Package Equivalence Code

Package Shape

Package Style

Part Life Cycle Code

Part Package Code

Rohs Code

Supply Voltage-Nom (Vsup)

JESD-609 Code

Pbfree Code

ECCN Code

Terminal Finish

Additional Feature

HTS Code

Terminal Position

Terminal Form

Peak Reflow Temperature (Cel)

Number of Functions

Terminal Pitch

Reach Compliance Code

Time@Peak Reflow Temperature-Max (s)

Pin Count

JESD-30 Code

Qualification Status

Supply Voltage-Max (Vsup)

Temperature Grade

Supply Voltage-Min (Vsup)

Number of Ports

Operating Mode

Supply Current-Max

Organization

Output Characteristics

Seated Height-Max

Memory Width

Standby Current-Max

Memory Density

Screening Level

Parallel/Serial

I/O Type

Memory IC Type

Serial Bus Type

Endurance

Write Cycle Time-Max (tWC)

Data Retention Time-Min

Write Protection

Standby Voltage-Min

Output Enable

Refresh Cycles

I2C Control Byte

Sequential Burst Length

Interleaved Burst Length

Access Mode

Self Refresh

Length

Width

IS45R16160D-75CTNA2
IS45R16160D-75CTNA2

Integrated Silicon Solution Inc

In Stock

-

Datasheet

YES

54

5.4 ns

133 MHz

-

INTEGRATED SILICON SOLUTION INC

-

16777216 words

16000000

105 °C

-40 °C

PLASTIC/EPOXY

TSOP2

TSOP2, TSOP54,.46,32

TSOP54,.46,32

RECTANGULAR

SMALL OUTLINE, THIN PROFILE

Obsolete

TSOP2

Yes

2.5 V

e4

Yes

EAR99

NICKEL PALLADIUM GOLD

AUTO/SELF REFRESH

8542.32.00.24

DUAL

GULL WING

-

1

0.8 mm

compliant

-

54

R-PDSO-G54

Not Qualified

2.7 V

INDUSTRIAL

2.3 V

1

SYNCHRONOUS

0.13 mA

16MX16

3-STATE

1.2 mm

16

0.003 A

268435456 bit

-

-

COMMON

SYNCHRONOUS DRAM

-

-

-

-

-

-

-

8192

-

1,2,4,8,FP

1,2,4,8

FOUR BANK PAGE BURST

YES

22.22 mm

10.16 mm

IS65C256AL-25TA3
IS65C256AL-25TA3

Integrated Silicon Solution Inc

In Stock

-

-

YES

28

25 ns

-

-

INTEGRATED SILICON SOLUTION INC

3

32768 words

32000

125 °C

-40 °C

PLASTIC/EPOXY

TSOP1

PLASTIC, TSOP1-28

TSSOP28,.53,22

RECTANGULAR

SMALL OUTLINE, THIN PROFILE

Obsolete

TSOP

No

5 V

e0

No

EAR99

TIN LEAD

-

8542.32.00.41

DUAL

GULL WING

-

1

0.55 mm

compliant

-

28

R-PDSO-G28

Not Qualified

5.5 V

AUTOMOTIVE

4.5 V

-

ASYNCHRONOUS

0.035 mA

32KX8

3-STATE

1.2 mm

8

0.00005 A

262144 bit

AEC-Q100

PARALLEL

COMMON

STANDARD SRAM

-

-

-

-

-

2 V

-

-

-

-

-

-

-

11.8 mm

8 mm

IS61SF12832-12TQ
IS61SF12832-12TQ

Integrated Silicon Solution Inc

In Stock

-

Datasheet

YES

100

12 ns

-

-

INTEGRATED SILICON SOLUTION INC

-

131072 words

128000

70 °C

-

PLASTIC/EPOXY

LQFP

TQFP-100

QFP100,.63X.87

RECTANGULAR

FLATPACK, LOW PROFILE

Obsolete

QFP

No

3.3 V

e0

No

3A991.B.2.A

TIN LEAD

INTERNAL SELF TIMED WRITE CYCLE; INDIVIDUAL BYTE WRITE CONTROL

8542.32.00.41

QUAD

GULL WING

-

1

0.65 mm

compliant

-

100

R-PQFP-G100

Not Qualified

3.63 V

COMMERCIAL

3.135 V

-

SYNCHRONOUS

0.17 mA

128KX32

3-STATE

1.6 mm

32

0.02 A

4194304 bit

-

PARALLEL

COMMON

CACHE SRAM

-

-

-

-

-

3.14 V

-

-

-

-

-

-

-

20 mm

14 mm

IS46DR16320-37CBLA1
IS46DR16320-37CBLA1

Integrated Silicon Solution Inc

In Stock

-

Datasheet

YES

84

-

-

-

INTEGRATED SILICON SOLUTION INC

-

33554432 words

32000000

85 °C

-40 °C

PLASTIC/EPOXY

TFBGA

TFBGA,

-

RECTANGULAR

GRID ARRAY, THIN PROFILE, FINE PITCH

Active

DSBGA

Yes

1.8 V

e1

Yes

EAR99

TIN SILVER COPPER

AUTO/SELF REFRESH

8542.32.00.28

BOTTOM

BALL

-

1

0.8 mm

compliant

-

84

R-PBGA-B84

Not Qualified

1.9 V

INDUSTRIAL

1.7 V

1

SYNCHRONOUS

-

32MX16

-

1.2 mm

16

-

536870912 bit

-

-

-

DDR2 DRAM

-

-

-

-

-

-

-

-

-

-

-

FOUR BANK PAGE BURST

YES

13 mm

10.5 mm

IS46LR16400C-6BLA1
IS46LR16400C-6BLA1

Integrated Silicon Solution Inc

In Stock

-

Datasheet

YES

60

5.5 ns

-

-

INTEGRATED SILICON SOLUTION INC

-

4194304 words

4000000

85 °C

-40 °C

PLASTIC/EPOXY

TFBGA

TFBGA,

-

RECTANGULAR

GRID ARRAY, THIN PROFILE, FINE PITCH

Active

-

-

1.8 V

-

-

EAR99

-

AUTO/SELF REFRESH

8542.32.00.02

BOTTOM

BALL

NOT SPECIFIED

1

0.8 mm

unknown

NOT SPECIFIED

-

R-PBGA-B60

-

1.95 V

INDUSTRIAL

1.7 V

1

SYNCHRONOUS

-

4MX16

-

1.1 mm

16

-

67108864 bit

-

-

-

DDR1 DRAM

-

-

-

-

-

-

-

-

-

-

-

FOUR BANK PAGE BURST

YES

10 mm

8 mm

IS61NLP25636A-250TQ
IS61NLP25636A-250TQ

Integrated Silicon Solution Inc

In Stock

-

Datasheet

YES

100

2.6 ns

250 MHz

-

INTEGRATED SILICON SOLUTION INC

-

262144 words

256000

70 °C

-

PLASTIC/EPOXY

LQFP

TQFP-100

QFP100,.63X.87

RECTANGULAR

FLATPACK, LOW PROFILE

Obsolete

QFP

No

3.3 V

e0

No

3A991.B.2.A

TIN LEAD

PIPELINED ARCHITECTURE

8542.32.00.41

QUAD

GULL WING

-

1

0.65 mm

compliant

-

100

R-PQFP-G100

Not Qualified

3.465 V

COMMERCIAL

3.135 V

-

SYNCHRONOUS

0.28 mA

256KX36

3-STATE

1.6 mm

36

0.045 A

9437184 bit

-

PARALLEL

COMMON

ZBT SRAM

-

-

-

-

-

3.14 V

-

-

-

-

-

-

-

20 mm

14 mm

IS61VPD51218A-200B2I
IS61VPD51218A-200B2I

Integrated Silicon Solution Inc

In Stock

-

Datasheet

YES

119

3.1 ns

200 MHz

-

INTEGRATED SILICON SOLUTION INC

3

524288 words

512000

85 °C

-40 °C

PLASTIC/EPOXY

BGA

BGA, BGA119,7X17,50

BGA119,7X17,50

RECTANGULAR

GRID ARRAY

Active

BGA

No

2.5 V

e0

No

3A991.B.2.A

TIN LEAD

PIPELINED ARCHITECTURE

8542.32.00.41

BOTTOM

BALL

-

1

1.27 mm

compliant

-

119

R-PBGA-B119

Not Qualified

2.625 V

INDUSTRIAL

2.375 V

-

SYNCHRONOUS

0.275 mA

512KX18

3-STATE

2.41 mm

18

0.06 A

9437184 bit

-

PARALLEL

COMMON

CACHE SRAM

-

-

-

-

-

2.38 V

-

-

-

-

-

-

-

22 mm

14 mm

IS61SF6436-10TQ
IS61SF6436-10TQ

Integrated Silicon Solution Inc

In Stock

-

Datasheet

YES

100

10 ns

66 MHz

-

INTEGRATED SILICON SOLUTION INC

-

65536 words

64000

70 °C

-

PLASTIC/EPOXY

LQFP

TQFP-100

QFP100,.63X.87

RECTANGULAR

FLATPACK, LOW PROFILE

Obsolete

QFP

No

3.3 V

e0

-

3A991.B.2.A

Tin/Lead (Sn/Pb)

-

8542.32.00.41

QUAD

GULL WING

-

1

0.65 mm

unknown

-

100

R-PQFP-G100

Not Qualified

3.63 V

COMMERCIAL

3.135 V

1

SYNCHRONOUS

0.2 mA

64KX36

3-STATE

1.6 mm

36

0.01 A

2359296 bit

-

PARALLEL

COMMON

CACHE SRAM

-

-

-

-

-

3.14 V

YES

-

-

-

-

-

-

20 mm

14 mm

IS61LSCS25672-250B
IS61LSCS25672-250B

Integrated Silicon Solution Inc

In Stock

-

Datasheet

YES

209

2.1 ns

-

-

INTEGRATED SILICON SOLUTION INC

3

262144 words

256000

70 °C

-

PLASTIC/EPOXY

BGA

14 X 22 MM, 1 MM PITCH, BGA-209

-

RECTANGULAR

GRID ARRAY

Obsolete

BGA

No

1.8 V

e0

No

3A991.B.2.A

TIN LEAD

PIPELINED ARCHITECTURE

8542.32.00.41

BOTTOM

BALL

-

1

1 mm

compliant

-

209

R-PBGA-B209

Not Qualified

1.9 V

COMMERCIAL

1.7 V

-

SYNCHRONOUS

-

256KX72

-

2.2 mm

72

-

18874368 bit

-

PARALLEL

-

STANDARD SRAM

-

-

-

-

-

-

-

-

-

-

-

-

-

22 mm

14 mm

IS24C08-3P
IS24C08-3P

Integrated Silicon Solution Inc

In Stock

-

Datasheet

NO

8

-

0.4 MHz

-

INTEGRATED SILICON SOLUTION INC

-

1024 words

1000

70 °C

-

PLASTIC/EPOXY

DIP

0.300 INCH, PLASTIC, DIP-8

DIP8,.3

RECTANGULAR

IN-LINE

Obsolete

DIP

No

5 V

e0

-

EAR99

TIN LEAD

ENDURANCE: 1,000,000 CYCLES, DATA RETENTION: 100 YEARS

8542.32.00.51

DUAL

THROUGH-HOLE

-

1

2.54 mm

unknown

-

8

R-PDIP-T8

Not Qualified

5.5 V

COMMERCIAL

2.5 V

-

SYNCHRONOUS

0.003 mA

1KX8

-

4.572 mm

8

0.000004 A

8192 bit

-

SERIAL

-

EEPROM

I2C

1000000 Write/Erase Cycles

5 ms

100

HARDWARE

-

-

-

1010DMMR

-

-

-

-

9.3218 mm

7.62 mm

IC61LV5128-8K
IC61LV5128-8K

Integrated Silicon Solution Inc

In Stock

-

Datasheet

YES

36

8 ns

-

-

INTEGRATED SILICON SOLUTION INC

-

524288 words

512000

70 °C

-

PLASTIC/EPOXY

SOJ

0.400 INCH, SOJ-36

SOJ36,.44

RECTANGULAR

SMALL OUTLINE

Obsolete

-

No

3.3 V

e0

-

3A991.B.2.A

Tin/Lead (Sn/Pb)

-

8542.32.00.41

DUAL

J BEND

-

1

1.27 mm

compliant

-

-

R-PDSO-J36

Not Qualified

3.63 V

COMMERCIAL

2.97 V

-

ASYNCHRONOUS

0.3 mA

512KX8

3-STATE

-

8

0.01 A

4194304 bit

-

PARALLEL

COMMON

STANDARD SRAM

-

-

-

-

-

3 V

-

-

-

-

-

-

-

-

-

IS64NLP12836EC-250B3LA3
IS64NLP12836EC-250B3LA3

Integrated Silicon Solution Inc

In Stock

-

Datasheet

YES

165

2.6 ns

250 MHz

-

INTEGRATED SILICON SOLUTION INC

3

131072 words

128000

125 °C

-40 °C

PLASTIC/EPOXY

TBGA

TBGA, BGA165,11X15,40

BGA165,11X15,40

RECTANGULAR

GRID ARRAY, THIN PROFILE

Active

BGA

Yes

3.3 V

e1

-

3A991.B.2.A

Tin/Silver/Copper (Sn/Ag/Cu)

-

8542.32.00.41

BOTTOM

BALL

260

1

1 mm

compliant

10

165

R-PBGA-B165

Not Qualified

3.465 V

AUTOMOTIVE

3.135 V

-

SYNCHRONOUS

0.285 mA

128KX36

3-STATE

1.2 mm

36

0.1 A

4718592 bit

AEC-Q100

PARALLEL

COMMON

ZBT SRAM

-

-

-

-

-

3.14 V

-

-

-

-

-

-

-

15 mm

13 mm

IS46LR32400G-6BLA1
IS46LR32400G-6BLA1

Integrated Silicon Solution Inc

In Stock

-

Datasheet

YES

90

5.5 ns

-

-

INTEGRATED SILICON SOLUTION INC

-

4194304 words

4000000

85 °C

-40 °C

PLASTIC/EPOXY

TFBGA

TFBGA,

-

RECTANGULAR

GRID ARRAY, THIN PROFILE, FINE PITCH

Active

-

-

1.8 V

-

-

EAR99

-

AUTO/SELF REFRESH

8542.32.00.02

BOTTOM

BALL

NOT SPECIFIED

1

0.8 mm

unknown

NOT SPECIFIED

-

R-PBGA-B90

-

1.95 V

INDUSTRIAL

1.7 V

1

SYNCHRONOUS

-

4MX32

-

1.2 mm

32

-

134217728 bit

-

-

-

DDR1 DRAM

-

-

-

-

-

-

-

-

-

-

-

FOUR BANK PAGE BURST

YES

13 mm

8 mm

IS67WVE2M16TALL-70BA1
IS67WVE2M16TALL-70BA1

Integrated Silicon Solution Inc

In Stock

-

Datasheet

YES

48

70 ns

-

-

INTEGRATED SILICON SOLUTION INC

-

2097152 words

2000000

85 °C

-40 °C

PLASTIC/EPOXY

TFBGA

6 X 8 MM, MO-207, TFBGA-48

-

RECTANGULAR

GRID ARRAY, THIN PROFILE, FINE PITCH

Active

-

-

-

-

-

3A991.B.2.A

-

-

8542.32.00.41

BOTTOM

BALL

-

1

0.75 mm

unknown

-

-

R-PBGA-B48

-

1.95 V

INDUSTRIAL

1.7 V

-

ASYNCHRONOUS

-

2MX16

-

1.2 mm

16

-

33554432 bit

-

PARALLEL

-

PSEUDO STATIC RAM

-

-

-

-

-

-

-

-

-

-

-

-

-

8 mm

6 mm

IS46TR16K01S2AL-15HBLA1
IS46TR16K01S2AL-15HBLA1

Integrated Silicon Solution Inc

In Stock

-

Datasheet

YES

96

-

-

2018-07-17

INTEGRATED SILICON SOLUTION INC

-

1073741824 words

1000000000

95 °C

-40 °C

PLASTIC/EPOXY

LFBGA

LFBGA,

-

RECTANGULAR

GRID ARRAY, LOW PROFILE, FINE PITCH

Active

-

-

1.35 V

-

-

EAR99

-

AUTO/SELF REFRESH

8542.32.00.36

BOTTOM

BALL

-

1

0.8 mm

compliant

-

-

R-PBGA-B96

-

1.45 V

INDUSTRIAL

1.283 V

1

SYNCHRONOUS

-

1GX16

-

1.4 mm

16

-

17179869184 bit

-

-

-

DDR DRAM

-

-

-

-

-

-

-

-

-

-

-

DUAL BANK PAGE BURST

YES

14 mm

10 mm

IS46LD16160A-25BLA2
IS46LD16160A-25BLA2

Integrated Silicon Solution Inc

In Stock

-

-

YES

134

-

-

-

INTEGRATED SILICON SOLUTION INC

-

16777216 words

16000000

-

-

PLASTIC/EPOXY

TFBGA

TFBGA,

-

RECTANGULAR

GRID ARRAY, THIN PROFILE, FINE PITCH

Not Recommended

-

Yes

1.2 V

e1

-

EAR99

Tin/Silver/Copper (Sn/Ag/Cu)

SELF CONTAINED REFRESH; ALSO REQUIRES 1.8 V SUPPLY

8542.32.00.24

BOTTOM

BALL

260

1

0.65 mm

compliant

10

-

R-PBGA-B134

-

1.3 V

-

1.14 V

1

SYNCHRONOUS

-

16MX16

-

1.1 mm

16

-

268435456 bit

-

-

-

DDR2 DRAM

-

-

-

-

-

-

-

-

-

-

-

FOUR BANK PAGE BURST

YES

11.5 mm

10 mm

IS61VF204836B-7.5M3LI
IS61VF204836B-7.5M3LI

Integrated Silicon Solution Inc

In Stock

-

Datasheet

YES

165

7.5 ns

117 MHz

-

INTEGRATED SILICON SOLUTION INC

-

2097152 words

2000000

85 °C

-40 °C

PLASTIC/EPOXY

LBGA

LBGA, BGA165,11X15,40

BGA165,11X15,40

RECTANGULAR

GRID ARRAY, LOW PROFILE

Active

BGA

Yes

2.5 V

-

-

3A991.B.2.A

-

-

8542.32.00.41

BOTTOM

BALL

-

1

1 mm

compliant

-

165

R-PBGA-B165

Not Qualified

2.625 V

INDUSTRIAL

2.375 V

-

SYNCHRONOUS

-

2MX36

3-STATE

1.4 mm

36

-

75497472 bit

-

PARALLEL

COMMON

CACHE SRAM

-

-

-

-

-

2.38 V

-

-

-

-

-

-

-

17 mm

15 mm

IS61DDP2B22M18A-550B4L
IS61DDP2B22M18A-550B4L

Integrated Silicon Solution Inc

In Stock

-

Datasheet

YES

165

0.45 ns

-

-

INTEGRATED SILICON SOLUTION INC

-

2097152 words

2000000

70 °C

-

PLASTIC/EPOXY

LBGA

LBGA,

-

RECTANGULAR

GRID ARRAY, LOW PROFILE

Active

BGA

-

1.8 V

-

-

3A991.B.2.A

-

-

8542.32.00.41

BOTTOM

BALL

-

1

1 mm

compliant

-

165

R-PBGA-B165

-

1.89 V

COMMERCIAL

1.71 V

-

SYNCHRONOUS

-

2MX18

-

1.4 mm

18

-

37748736 bit

-

PARALLEL

-

DDR SRAM

-

-

-

-

-

-

-

-

-

-

-

-

-

15 mm

13 mm

IS61NLP25618A-250TQ
IS61NLP25618A-250TQ

Integrated Silicon Solution Inc

In Stock

-

Datasheet

YES

100

2.6 ns

250 MHz

-

INTEGRATED SILICON SOLUTION INC

-

262144 words

256000

70 °C

-

PLASTIC/EPOXY

LQFP

TQFP-100

QFP100,.63X.87

RECTANGULAR

FLATPACK, LOW PROFILE

Obsolete

QFP

No

3.3 V

e0

No

3A991.B.2.A

TIN LEAD

PIPELINED ARCHITECTURE

8542.32.00.41

QUAD

GULL WING

-

1

0.65 mm

compliant

-

100

R-PQFP-G100

Not Qualified

3.465 V

COMMERCIAL

3.135 V

-

SYNCHRONOUS

0.225 mA

256KX18

3-STATE

1.6 mm

18

0.03 A

4718592 bit

-

PARALLEL

COMMON

ZBT SRAM

-

-

-

-

-

3.14 V

-

-

-

-

-

-

-

20 mm

14 mm

IS64WV5128BLL-10BA3
IS64WV5128BLL-10BA3

Integrated Silicon Solution Inc

In Stock

-

Datasheet

YES

36

10 ns

-

-

INTEGRATED SILICON SOLUTION INC

3

524288 words

512000

125 °C

-40 °C

PLASTIC/EPOXY

TFBGA

TFBGA, BGA36,6X8,30

BGA36,6X8,30

RECTANGULAR

GRID ARRAY, THIN PROFILE, FINE PITCH

Active

BGA

No

3 V

e0

No

3A991.B.2.A

TIN LEAD

-

8542.32.00.41

BOTTOM

BALL

-

1

0.75 mm

compliant

-

36

R-PBGA-B36

Not Qualified

3.6 V

AUTOMOTIVE

2.4 V

-

ASYNCHRONOUS

0.065 mA

512KX8

3-STATE

1.2 mm

8

0.015 A

4194304 bit

AEC-Q100

PARALLEL

COMMON

STANDARD SRAM

-

-

-

-

-

2 V

-

-

-

-

-

-

-

8 mm

6 mm