- ECCN Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- HTS Code
- Memory IC Type
- JESD-30 Code
- Memory Density
- Memory Width
- Number of Terminals
- Number of Words
- Number of Words Code
Attribute column
Manufacturer
Silicon Storage Tech Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Access Time-Max | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Operating Mode | Supply Current-Max | Organization | Output Characteristics | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Screening Level | Parallel/Serial | I/O Type | Memory IC Type | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Alternate Memory Width | Refresh Cycles | Sequential Burst Length | Interleaved Burst Length | Access Mode | Self Refresh | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SST29EE512-120-4C-EH Silicon Storage Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IS64C25616AL-12KA3 Integrated Silicon Solution Inc | In Stock | - | Datasheet | YES | 44 | 12 ns | - | INTEGRATED SILICON SOLUTION INC | 3 | 262144 words | 256000 | 125 °C | -40 °C | PLASTIC/EPOXY | SOJ | SOJ, | - | RECTANGULAR | SMALL OUTLINE | Active | SOJ | No | 5 V | e0 | No | 3A991.B.2.A | TIN LEAD | - | 8542.32.00.41 | DUAL | J BEND | - | 1 | 1.27 mm | compliant | - | 44 | R-PDSO-J44 | Not Qualified | 5.5 V | AUTOMOTIVE | 4.5 V | - | ASYNCHRONOUS | - | 256KX16 | - | 3.75 mm | 16 | - | 4194304 bit | - | PARALLEL | - | STANDARD SRAM | - | - | - | - | - | - | - | - | - | - | - | - | 28.575 mm | 10.16 mm | ||
![]() IS41C16256C-35KI Integrated Silicon Solution Inc | In Stock | - | Datasheet | YES | 40 | 35 ns | - | INTEGRATED SILICON SOLUTION INC | - | 262144 words | 256000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOJ | 0.400 INCH, SOJ-40 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOJ | No | 5 V | - | - | EAR99 | - | RAS ONLY/CAS BEFORE RAS/HIDDEN REFRESH | 8542.32.00.02 | DUAL | J BEND | - | 1 | 1.27 mm | compliant | - | 40 | R-PDSO-J40 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | 1 | ASYNCHRONOUS | - | 256KX16 | - | 3.76 mm | 16 | - | 4194304 bit | - | - | - | EDO DRAM | - | - | - | - | - | - | - | - | - | - | FAST PAGE WITH EDO | - | 26.1 mm | 10.16 mm | ||
![]() IS45VM16320E-75BLA2 Integrated Silicon Solution Inc | In Stock | - | Datasheet | YES | 54 | 6 ns | - | INTEGRATED SILICON SOLUTION INC | - | 33554432 words | 32000000 | 105 °C | -40 °C | PLASTIC/EPOXY | TFBGA | TFBGA, | - | SQUARE | GRID ARRAY, THIN PROFILE, FINE PITCH | Active | - | Yes | 3.3 V | - | - | EAR99 | - | AUTO/SELF REFRESH | 8542.32.00.28 | BOTTOM | BALL | - | 1 | 0.8 mm | compliant | - | - | S-PBGA-B54 | - | 3.6 V | INDUSTRIAL | 2.7 V | 1 | SYNCHRONOUS | - | 32MX16 | - | 1.2 mm | 16 | - | 536870912 bit | - | - | - | SYNCHRONOUS DRAM | - | - | - | - | - | - | - | - | - | - | FOUR BANK PAGE BURST | YES | 8 mm | 8 mm | ||
![]() IS45VS16800E-10BLA2 Integrated Silicon Solution Inc | In Stock | - | Datasheet | YES | 54 | 8 ns | - | INTEGRATED SILICON SOLUTION INC | - | 8388608 words | 8000000 | 105 °C | -40 °C | PLASTIC/EPOXY | TFBGA | TFBGA, | - | SQUARE | GRID ARRAY, THIN PROFILE, FINE PITCH | Active | BGA | Yes | 1.8 V | e1 | Yes | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | AUTO/SELF REFRESH | 8542.32.00.02 | BOTTOM | BALL | 260 | 1 | 0.8 mm | compliant | 40 | 54 | S-PBGA-B54 | Not Qualified | 1.95 V | INDUSTRIAL | 1.7 V | 1 | SYNCHRONOUS | - | 8MX16 | - | 1.2 mm | 16 | - | 134217728 bit | - | - | - | SYNCHRONOUS DRAM | - | - | - | - | - | - | - | - | - | - | FOUR BANK PAGE BURST | YES | 8 mm | 8 mm | ||
![]() IS45VS16800E-75TLA1 Integrated Silicon Solution Inc | In Stock | - | Datasheet | YES | 54 | 6 ns | - | INTEGRATED SILICON SOLUTION INC | 3 | 8388608 words | 8000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP2 | TSOP2, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Active | TSOP2 | Yes | 1.8 V | e3 | Yes | EAR99 | Matte Tin (Sn) | AUTO/SELF REFRESH | 8542.32.00.02 | DUAL | GULL WING | 260 | 1 | 0.8 mm | compliant | 40 | 54 | R-PDSO-G54 | Not Qualified | 1.95 V | INDUSTRIAL | 1.7 V | 1 | SYNCHRONOUS | - | 8MX16 | - | 1.2 mm | 16 | - | 134217728 bit | - | - | - | SYNCHRONOUS DRAM | - | - | - | - | - | - | - | - | - | - | FOUR BANK PAGE BURST | YES | 22.22 mm | 10.16 mm | ||
![]() IS62LV1288LL-45Q Integrated Silicon Solution Inc | In Stock | - | Datasheet | YES | 32 | 45 ns | - | INTEGRATED SILICON SOLUTION INC | - | 131072 words | 128000 | 70 °C | - | PLASTIC/EPOXY | SOP | 0.450 INCH, PLASTIC, SOP-32 | SOP32,.56 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 3 V | e0 | - | EAR99 | TIN LEAD | - | 8542.32.00.41 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 32 | R-PDSO-G32 | Not Qualified | 3.15 V | COMMERCIAL | 2.85 V | - | ASYNCHRONOUS | 0.035 mA | 128KX8 | 3-STATE | 3 mm | 8 | 0.000008 A | 1048576 bit | - | PARALLEL | COMMON | STANDARD SRAM | - | - | - | - | - | 2 V | - | - | - | - | - | - | 20.4285 mm | 11.303 mm | ||
![]() IS45S83200J-7TLA1 Integrated Silicon Solution Inc | In Stock | - | Datasheet | YES | 54 | 5.4 ns | - | INTEGRATED SILICON SOLUTION INC | - | 33554432 words | 32000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP2 | TSOP2, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Active | - | Yes | 3.3 V | - | - | EAR99 | - | PROGRAMMABLE CAS LATENCY; AUTO/SELF REFRESH | 8542.32.00.24 | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.8 mm | compliant | NOT SPECIFIED | - | R-PDSO-G54 | - | 3.6 V | INDUSTRIAL | 3 V | 1 | SYNCHRONOUS | - | 32MX8 | - | 1.2 mm | 8 | - | 268435456 bit | - | - | - | SYNCHRONOUS DRAM | - | - | - | - | - | - | - | - | - | - | FOUR BANK PAGE BURST | YES | 22.22 mm | 10.16 mm | ||
![]() IS46LD32800A-25BLA2 Integrated Silicon Solution Inc | In Stock | - | Datasheet | YES | 134 | - | - | INTEGRATED SILICON SOLUTION INC | - | 8388608 words | 8000000 | - | - | PLASTIC/EPOXY | TFBGA | TFBGA, | - | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | Not Recommended | - | Yes | 1.2 V | e1 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | SELF CONTAINED REFRESH; ALSO REQUIRES 1.8 V SUPPLY | 8542.32.00.24 | BOTTOM | BALL | 260 | 1 | 0.65 mm | compliant | 10 | - | R-PBGA-B134 | - | 1.3 V | - | 1.14 V | 1 | SYNCHRONOUS | - | 8MX32 | - | 1.1 mm | 32 | - | 268435456 bit | - | - | - | DDR2 DRAM | - | - | - | - | - | - | - | - | - | - | FOUR BANK PAGE BURST | YES | 11.5 mm | 10 mm | ||
![]() IS61VVPS409618B-166B3L Integrated Silicon Solution Inc | In Stock | - | Datasheet | YES | 165 | 3.5 ns | 166 MHz | INTEGRATED SILICON SOLUTION INC | 3 | 4194304 words | 4000000 | 70 °C | - | PLASTIC/EPOXY | TBGA | TBGA, BGA165,11X15,40 | BGA165,11X15,40 | RECTANGULAR | GRID ARRAY, THIN PROFILE | Active | BGA | Yes | 1.8 V | e1 | - | 3A991.B.2.A | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.32.00.41 | BOTTOM | BALL | 260 | 1 | 1 mm | compliant | 10 | 165 | R-PBGA-B165 | Not Qualified | 1.89 V | COMMERCIAL | 1.71 V | - | SYNCHRONOUS | - | 4MX18 | 3-STATE | 1.2 mm | 18 | - | 75497472 bit | - | PARALLEL | COMMON | CACHE SRAM | - | - | - | - | - | 1.71 V | - | - | - | - | - | - | 15 mm | 13 mm | ||
![]() IS64VF12832EC-6.5B2LA3 Integrated Silicon Solution Inc | In Stock | - | Datasheet | YES | 119 | 6.5 ns | 133 MHz | INTEGRATED SILICON SOLUTION INC | 3 | 131072 words | 128000 | 125 °C | -40 °C | PLASTIC/EPOXY | BGA | BGA, BGA119,7X17,50 | BGA119,7X17,50 | RECTANGULAR | GRID ARRAY | Active | BGA | Yes | 2.5 V | e1 | - | 3A991.B.2.A | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.32.00.41 | BOTTOM | BALL | 260 | 1 | 1.27 mm | compliant | 10 | 119 | R-PBGA-B119 | Not Qualified | 2.625 V | AUTOMOTIVE | 2.375 V | - | SYNCHRONOUS | 0.2 mA | 128KX32 | 3-STATE | 3.5 mm | 32 | 0.1 A | 4194304 bit | AEC-Q100 | PARALLEL | COMMON | CACHE SRAM | - | - | - | - | - | 2.37 V | - | - | - | - | - | - | 22 mm | 14 mm | ||
![]() IS65C51216AL-55MLA3 Integrated Silicon Solution Inc | In Stock | - | Datasheet | YES | 48 | 55 ns | - | INTEGRATED SILICON SOLUTION INC | 3 | 524288 words | 512000 | 125 °C | -40 °C | PLASTIC/EPOXY | BGA | BGA, BGA48,6X8,30 | BGA48,6X8,30 | RECTANGULAR | GRID ARRAY | Active | DSBGA | Yes | 5 V | e1 | Yes | 3A991.B.2.A | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.32.00.41 | BOTTOM | BALL | 260 | 1 | 0.75 mm | compliant | 10 | 48 | R-PBGA-B48 | Not Qualified | 5.5 V | AUTOMOTIVE | 4.5 V | - | ASYNCHRONOUS | 0.04 mA | 512KX16 | 3-STATE | 1.2 mm | 16 | - | 8388608 bit | AEC-Q100 | PARALLEL | COMMON | STANDARD SRAM | - | - | - | - | - | 2 V | - | - | - | - | - | - | 11 mm | 9 mm | ||
![]() IS42R16800E-8BLI Integrated Silicon Solution Inc | In Stock | - | Datasheet | YES | 54 | 7 ns | - | INTEGRATED SILICON SOLUTION INC | - | 8388608 words | 8000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TFBGA | TFBGA, | - | SQUARE | GRID ARRAY, THIN PROFILE, FINE PITCH | Obsolete | BGA | Yes | 2.5 V | e1 | Yes | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | AUTO/SELF REFRESH | 8542.32.00.02 | BOTTOM | BALL | 260 | 1 | 0.8 mm | compliant | 40 | 54 | S-PBGA-B54 | Not Qualified | 2.7 V | INDUSTRIAL | 2.3 V | 1 | SYNCHRONOUS | - | 8MX16 | - | 1.2 mm | 16 | - | 134217728 bit | - | - | - | SYNCHRONOUS DRAM | - | - | - | - | - | - | - | - | - | - | FOUR BANK PAGE BURST | YES | 8 mm | 8 mm | ||
![]() IS64VF25618EC-6.5TQLA3 Integrated Silicon Solution Inc | In Stock | - | Datasheet | YES | 100 | 6.5 ns | 133 MHz | INTEGRATED SILICON SOLUTION INC | 3 | 262144 words | 256000 | 125 °C | -40 °C | PLASTIC/EPOXY | LQFP | LQFP, QFP100,.63X.87 | QFP100,.63X.87 | RECTANGULAR | FLATPACK, LOW PROFILE | Active | QFP | Yes | 2.5 V | e3 | - | 3A991.B.2.A | Matte Tin (Sn) | - | 8542.32.00.41 | QUAD | GULL WING | 260 | 1 | 0.65 mm | compliant | 10 | 100 | R-PQFP-G100 | Not Qualified | 2.625 V | AUTOMOTIVE | 2.375 V | - | SYNCHRONOUS | 0.2 mA | 256KX18 | 3-STATE | 1.6 mm | 18 | 0.1 A | 4718592 bit | AEC-Q100 | PARALLEL | COMMON | CACHE SRAM | - | - | - | - | - | 2.38 V | - | - | - | - | - | - | 20 mm | 14 mm | ||
![]() IS64C5128AL-12KA3 Integrated Silicon Solution Inc | In Stock | - | Datasheet | YES | 36 | 12 ns | - | INTEGRATED SILICON SOLUTION INC | 3 | 524288 words | 512000 | 125 °C | -40 °C | PLASTIC/EPOXY | SOJ | SOJ, SOJ36,.44 | SOJ36,.44 | RECTANGULAR | SMALL OUTLINE | Active | SOJ | No | 5 V | e0 | No | 3A991.B.2.A | TIN LEAD | - | 8542.32.00.41 | DUAL | J BEND | - | 1 | 1.27 mm | compliant | - | 36 | R-PDSO-J36 | Not Qualified | 5.5 V | AUTOMOTIVE | 4.5 V | - | ASYNCHRONOUS | 0.06 mA | 512KX8 | 3-STATE | 3.75 mm | 8 | 0.015 A | 4194304 bit | AEC-Q100 | PARALLEL | COMMON | STANDARD SRAM | - | - | - | - | - | 2.9 V | - | - | - | - | - | - | 23.495 mm | 10.16 mm | ||
![]() IS93C86A-3GRLI Integrated Silicon Solution Inc | In Stock | - | Datasheet | YES | 8 | - | 2 MHz | INTEGRATED SILICON SOLUTION INC | - | 1024 words | 1000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | 5 V | e3 | Yes | EAR99 | MATTE TIN | - | 8542.32.00.51 | DUAL | GULL WING | 260 | 1 | 1.27 mm | compliant | 10 | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | INDUSTRIAL | 2.5 V | - | SYNCHRONOUS | 0.002 mA | 1KX16 | - | 1.75 mm | 16 | 0.000002 A | 16384 bit | - | SERIAL | - | EEPROM | MICROWIRE | 1000000 Write/Erase Cycles | 5 ms | 40 | SOFTWARE | - | 8 | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() IS45VM16320D-75BLA2-TR Integrated Silicon Solution Inc | In Stock | - | Datasheet | YES | 54 | 6 ns | 133 MHz | INTEGRATED SILICON SOLUTION INC | 1 | 33554432 words | 32000000 | 105 °C | -40 °C | PLASTIC/EPOXY | TFBGA | TFBGA, BGA54,9X9,32 | BGA54,9X9,32 | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | Not Recommended | - | Yes | 1.8 V | e3 | Yes | EAR99 | MATTE TIN | AUTO/SELF REFRESH | 8542.32.00.28 | BOTTOM | BALL | - | 1 | 0.8 mm | compliant | - | - | R-PBGA-B54 | Not Qualified | 1.95 V | INDUSTRIAL | 1.7 V | 1 | SYNCHRONOUS | 0.1 mA | 32MX16 | 3-STATE | 1.2 mm | 16 | 0.002 A | 536870912 bit | AEC-Q100 | - | COMMON | CACHE DRAM MODULE | - | - | - | - | - | - | - | 8192 | 1,2,4,8,FP | 1,2,4,8 | FOUR BANK PAGE BURST | YES | 13 mm | 8 mm | ||
![]() IS42S16800A-10TL Integrated Silicon Solution Inc | In Stock | - | Datasheet | YES | 54 | 7 ns | 100 MHz | INTEGRATED SILICON SOLUTION INC | - | 8388608 words | 8000000 | 70 °C | - | PLASTIC/EPOXY | TSOP2 | TSOP2, TSOP54,.46,32 | TSOP54,.46,32 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP2 | Yes | 3.3 V | e3 | - | EAR99 | MATTE TIN | AUTO/SELF REFRESH | 8542.32.00.02 | DUAL | GULL WING | 260 | 1 | 0.8 mm | compliant | 10 | 54 | R-PDSO-G54 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | 1 | SYNCHRONOUS | 0.14 mA | 8MX16 | 3-STATE | 1.2 mm | 16 | 0.002 A | 134217728 bit | - | - | COMMON | SYNCHRONOUS DRAM | - | - | - | - | - | - | - | 4096 | 1,2,4,8,FP | 1,2,4,8 | FOUR BANK PAGE BURST | YES | 22.22 mm | 10.16 mm | ||
![]() IS67WVE2M16ALL-70BLA1 Integrated Silicon Solution Inc | In Stock | - | Datasheet | YES | 48 | 70 ns | - | INTEGRATED SILICON SOLUTION INC | - | 2097152 words | 2000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TFBGA | 6 X 8 MM, LEAD FREE, MO-207, TFBGA-48 | - | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | Obsolete | DSBGA | - | 1.8 V | - | - | 3A991.B.2.A | - | - | 8542.32.00.41 | BOTTOM | BALL | - | 1 | 0.75 mm | compliant | - | 48 | R-PBGA-B48 | - | 1.95 V | INDUSTRIAL | 1.7 V | - | ASYNCHRONOUS | - | 2MX16 | - | 1.2 mm | 16 | - | 33554432 bit | - | PARALLEL | - | PSEUDO STATIC RAM | - | - | - | - | - | - | - | - | - | - | - | - | 8 mm | 6 mm | ||
![]() IS42R16320F-5BL Integrated Silicon Solution Inc | In Stock | - | Datasheet | YES | 54 | 5 ns | 200 MHz | INTEGRATED SILICON SOLUTION INC | - | 33554432 words | 32000000 | 70 °C | - | PLASTIC/EPOXY | TFBGA | TFBGA, BGA54,9X9,32 | BGA54,9X9,32 | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | Active | - | Yes | 2.5 V | - | - | EAR99 | - | PROGRAMMABLE CAS LATENCY; AUTO/SELF REFRESH | 8542.32.00.28 | BOTTOM | BALL | - | 1 | 0.8 mm | compliant | - | - | R-PBGA-B54 | Not Qualified | 3.6 V | COMMERCIAL | 2.3 V | 1 | SYNCHRONOUS | 0.2 mA | 32MX16 | 3-STATE | 1.2 mm | 16 | 0.004 A | 536870912 bit | - | - | COMMON | SYNCHRONOUS DRAM | - | - | - | - | - | - | - | 8192 | 1,2,4,8,FP | 1,2,4,8 | FOUR BANK PAGE BURST | YES | 13 mm | 8 mm |