- ECCN Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- HTS Code
- Memory IC Type
- JESD-30 Code
- Memory Density
- Memory Width
- Number of Terminals
- Number of Words
- Number of Words Code
Attribute column
Manufacturer
Silicon Storage Tech Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Access Time-Max | Clock Frequency-Max (fCLK) | Date Of Intro | Ihs Manufacturer | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Operating Mode | Supply Current-Max | Organization | Output Characteristics | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Screening Level | Parallel/Serial | I/O Type | Memory IC Type | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Output Enable | Refresh Cycles | I2C Control Byte | Sequential Burst Length | Interleaved Burst Length | Access Mode | Self Refresh | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IS61LPS12832A-200TQI Integrated Silicon Solution Inc | In Stock | - | Datasheet | YES | 100 | 3.1 ns | 200 MHz | - | INTEGRATED SILICON SOLUTION INC | 3 | 131072 words | 128000 | 85 °C | -40 °C | PLASTIC/EPOXY | LQFP | TQFP-100 | QFP100,.63X.87 | RECTANGULAR | FLATPACK, LOW PROFILE | Obsolete | QFP | No | 3.3 V | e0 | No | 3A991.B.2.A | TIN LEAD | PIPELINED ARCHITECTURE | 8542.32.00.41 | QUAD | GULL WING | - | 1 | 0.65 mm | compliant | - | 100 | R-PQFP-G100 | Not Qualified | 3.465 V | INDUSTRIAL | 3.135 V | - | SYNCHRONOUS | 0.21 mA | 128KX32 | 3-STATE | 1.6 mm | 32 | 0.075 A | 4194304 bit | - | PARALLEL | COMMON | CACHE SRAM | - | - | - | - | - | 3.14 V | - | - | - | - | - | - | - | 20 mm | 14 mm | ||
![]() IS45VS16400L-75BLA2 Integrated Silicon Solution Inc | In Stock | - | Datasheet | YES | 54 | 5.4 ns | - | - | INTEGRATED SILICON SOLUTION INC | - | 4194304 words | 4000000 | 105 °C | -40 °C | PLASTIC/EPOXY | TFBGA | TFBGA, | - | SQUARE | GRID ARRAY, THIN PROFILE, FINE PITCH | Active | BGA | - | 1.8 V | - | - | EAR99 | - | AUTO/SELF REFRESH | 8542.32.00.02 | BOTTOM | BALL | - | 1 | 0.8 mm | compliant | - | 54 | S-PBGA-B54 | - | 1.95 V | INDUSTRIAL | 1.7 V | 1 | SYNCHRONOUS | - | 4MX16 | - | 1.2 mm | 16 | - | 67108864 bit | - | - | - | SYNCHRONOUS DRAM | - | - | - | - | - | - | - | - | - | - | - | FOUR BANK PAGE BURST | YES | 8 mm | 8 mm | ||
![]() IS61NLP25636A-250B3 Integrated Silicon Solution Inc | In Stock | - | Datasheet | YES | 165 | 2.6 ns | 250 MHz | - | INTEGRATED SILICON SOLUTION INC | - | 262144 words | 256000 | 70 °C | - | PLASTIC/EPOXY | TBGA | TBGA, BGA165,11X15,40 | BGA165,11X15,40 | RECTANGULAR | GRID ARRAY, THIN PROFILE | Active | BGA | No | 3.3 V | e0 | No | 3A991.B.2.A | TIN LEAD | PIPELINED ARCHITECTURE | 8542.32.00.41 | BOTTOM | BALL | - | 1 | 1 mm | compliant | - | 165 | R-PBGA-B165 | Not Qualified | 3.465 V | COMMERCIAL | 3.135 V | - | SYNCHRONOUS | 0.28 mA | 256KX36 | 3-STATE | 1.2 mm | 36 | 0.045 A | 9437184 bit | - | PARALLEL | COMMON | ZBT SRAM | - | - | - | - | - | 3.14 V | - | - | - | - | - | - | - | 15 mm | 13 mm | ||
![]() IS42R16320D-6TLI Integrated Silicon Solution Inc | In Stock | - | Datasheet | YES | 54 | 5.4 ns | 166 MHz | - | INTEGRATED SILICON SOLUTION INC | - | 33554432 words | 32000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP2 | TSOP2, TSOP54,.46,32 | TSOP54,.46,32 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSSOP | Yes | 2.5 V | - | - | EAR99 | - | AUTO/SELF REFRESH | 8542.32.00.28 | DUAL | GULL WING | - | 1 | 0.8 mm | compliant | - | 54 | R-PDSO-G54 | Not Qualified | 2.7 V | INDUSTRIAL | 2.3 V | 1 | SYNCHRONOUS | 0.25 mA | 32MX16 | 3-STATE | 1.2 mm | 16 | 0.004 A | 536870912 bit | - | - | COMMON | SYNCHRONOUS DRAM | - | - | - | - | - | - | - | 8192 | - | 1,2,4,8,FP | 1,2,4,8 | FOUR BANK PAGE BURST | YES | 22.22 mm | 10.16 mm | ||
![]() IS49NLC18160-25WBL Integrated Silicon Solution Inc | In Stock | - | Datasheet | YES | 144 | - | 400 MHz | - | INTEGRATED SILICON SOLUTION INC | - | 16777216 words | 16000000 | 70 °C | - | PLASTIC/EPOXY | TFBGA | TBGA, | BGA144,12X18,40/32 | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | Obsolete | - | - | 1.8 V | - | - | EAR99 | - | - | 8542.32.00.28 | BOTTOM | BALL | - | 1 | 1 mm | unknown | - | - | R-PBGA-B144 | - | 1.9 V | COMMERCIAL | 1.7 V | 1 | SYNCHRONOUS | 0.97 mA | 16MX18 | 3-STATE | 1.2 mm | 18 | 0.048 A | 301989888 bit | - | - | COMMON | DDR1 DRAM | - | - | - | - | - | - | - | - | - | 2,4,8 | - | MULTI BANK PAGE BURST | YES | 18.5 mm | 11 mm | ||
![]() IS62WV2568DALL-55BLI Integrated Silicon Solution Inc | In Stock | - | Datasheet | YES | 36 | 55 ns | - | - | INTEGRATED SILICON SOLUTION INC | - | 262144 words | 256000 | 85 °C | -40 °C | PLASTIC/EPOXY | TFBGA | TFBGA, BGA36,6X8,30 | BGA36,6X8,30 | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | Active | - | Yes | 1.8 V | - | - | 3A991.B.2.A | - | - | 8542.32.00.41 | BOTTOM | BALL | - | 1 | 0.75 mm | compliant | - | - | R-PBGA-B36 | Not Qualified | 1.98 V | INDUSTRIAL | 1.62 V | - | ASYNCHRONOUS | 0.015 mA | 256KX8 | 3-STATE | 1.2 mm | 8 | 0.00001 A | 2097152 bit | - | PARALLEL | COMMON | STANDARD SRAM | - | - | - | - | - | 1 V | - | - | - | - | - | - | - | 8 mm | 6 mm | ||
![]() IS64VF12832EC-6.5TQLA3 Integrated Silicon Solution Inc | In Stock | - | Datasheet | YES | 100 | 6.5 ns | 133 MHz | - | INTEGRATED SILICON SOLUTION INC | 3 | 131072 words | 128000 | 125 °C | -40 °C | PLASTIC/EPOXY | LQFP | LQFP, QFP100,.63X.87 | QFP100,.63X.87 | RECTANGULAR | FLATPACK, LOW PROFILE | Active | QFP | Yes | 2.5 V | e3 | - | 3A991.B.2.A | Matte Tin (Sn) | - | 8542.32.00.41 | QUAD | GULL WING | 260 | 1 | 0.65 mm | compliant | 10 | 100 | R-PQFP-G100 | Not Qualified | 2.625 V | AUTOMOTIVE | 2.375 V | - | SYNCHRONOUS | 0.2 mA | 128KX32 | 3-STATE | 1.6 mm | 32 | 0.1 A | 4194304 bit | AEC-Q100 | PARALLEL | COMMON | CACHE SRAM | - | - | - | - | - | 2.38 V | - | - | - | - | - | - | - | 20 mm | 14 mm | ||
![]() IS43TR16K01S2AL-15HBLI Integrated Silicon Solution Inc | In Stock | - | Datasheet | YES | 96 | - | - | 2018-07-17 | INTEGRATED SILICON SOLUTION INC | - | 1073741824 words | 1000000000 | 95 °C | -40 °C | PLASTIC/EPOXY | LFBGA | LFBGA, | - | RECTANGULAR | GRID ARRAY, LOW PROFILE, FINE PITCH | Obsolete | - | - | 1.35 V | - | - | EAR99 | - | AUTO/SELF REFRESH | 8542.32.00.36 | BOTTOM | BALL | - | 1 | 0.8 mm | compliant | - | - | R-PBGA-B96 | - | 1.45 V | INDUSTRIAL | 1.283 V | 1 | SYNCHRONOUS | - | 1GX16 | - | 1.4 mm | 16 | - | 17179869184 bit | - | - | - | DDR DRAM | - | - | - | - | - | - | - | - | - | - | - | DUAL BANK PAGE BURST | YES | 14 mm | 10 mm | ||
![]() IS24C16A-2SLI-TR Integrated Silicon Solution Inc | In Stock | - | Datasheet | YES | 8 | - | 1 MHz | - | INTEGRATED SILICON SOLUTION INC | - | 2048 words | 2000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP8,.19 | TSSOP8,.19 | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | Yes | 2.5 V | - | - | EAR99 | - | - | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 0.65 mm | compliant | - | 8 | S-PDSO-G8 | Not Qualified | 5.5 V | INDUSTRIAL | 1.8 V | - | SYNCHRONOUS | 0.003 mA | 2KX8 | - | 1.1 mm | 8 | 0.000001 A | 16384 bit | - | SERIAL | - | EEPROM | I2C | 1000000 Write/Erase Cycles | 5 ms | 100 | HARDWARE | - | - | - | 1010MMMR | - | - | - | - | 3 mm | 3 mm | ||
![]() IS49NLC36160-25EWBLI Integrated Silicon Solution Inc | In Stock | - | Datasheet | YES | 144 | - | - | - | INTEGRATED SILICON SOLUTION INC | - | 16777216 words | 16000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TBGA | TBGA, | - | RECTANGULAR | GRID ARRAY, THIN PROFILE | Active | - | - | 1.8 V | - | - | EAR99 | - | AUTO REFRESH | 8542.32.00.32 | BOTTOM | BALL | NOT SPECIFIED | 1 | 1 mm | unknown | NOT SPECIFIED | - | R-PBGA-B144 | - | 1.9 V | INDUSTRIAL | 1.7 V | 1 | SYNCHRONOUS | - | 16MX36 | - | 1.2 mm | 36 | - | 603979776 bit | - | - | - | DDR DRAM | - | - | - | - | - | - | - | - | - | - | - | MULTI BANK PAGE BURST | - | 18.5 mm | 11 mm | ||
![]() IS64VLPS409618B-166B2LA3 Integrated Silicon Solution Inc | In Stock | - | Datasheet | YES | 119 | 3.5 ns | 166 MHz | - | INTEGRATED SILICON SOLUTION INC | - | 4194304 words | 4000000 | 125 °C | -40 °C | PLASTIC/EPOXY | BGA | BGA, BGA119,7X17,50 | BGA119,7X17,50 | RECTANGULAR | GRID ARRAY | Obsolete | BGA | Yes | 2.5 V | - | - | 3A991.B.2.A | - | - | 8542.32.00.41 | BOTTOM | BALL | - | 1 | 1.27 mm | compliant | - | 119 | R-PBGA-B119 | Not Qualified | 2.625 V | AUTOMOTIVE | 2.375 V | - | SYNCHRONOUS | - | 4MX18 | 3-STATE | 3.5 mm | 18 | - | 75497472 bit | AEC-Q100 | PARALLEL | COMMON | CACHE SRAM | - | - | - | - | - | 3.14 V | - | - | - | - | - | - | - | 22 mm | 14 mm | ||
![]() IS43TR81024B-093NBLI Integrated Silicon Solution Inc | In Stock | - | Datasheet | YES | 78 | - | - | 2017-09-18 | INTEGRATED SILICON SOLUTION INC | 3 | 1073741824 words | 1000000000 | 95 °C | -40 °C | PLASTIC/EPOXY | TFBGA | TFBGA, | - | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | Active | - | Yes | 1.5 V | e1 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | AUTO/SELF REFRESH | 8542.32.00.36 | BOTTOM | BALL | 260 | 1 | 0.8 mm | compliant | 10 | - | R-PBGA-B78 | - | 1.575 V | INDUSTRIAL | 1.425 V | 1 | SYNCHRONOUS | - | 1GX8 | - | 1.2 mm | 8 | - | 8589934592 bit | - | - | - | DDR3 DRAM | - | - | - | - | - | - | - | - | - | - | - | MULTI BANK PAGE BURST | YES | 14 mm | 10 mm | ||
![]() IS61NVF102436B-6.5B2LI Integrated Silicon Solution Inc | In Stock | - | Datasheet | YES | 119 | 6.5 ns | - | - | INTEGRATED SILICON SOLUTION INC | 3 | 1048576 words | 1000000 | 85 °C | -40 °C | PLASTIC/EPOXY | BGA | BGA, | - | RECTANGULAR | GRID ARRAY | Active | BGA | - | 2.5 V | - | - | 3A991.B.2.A | - | - | 8542.32.00.41 | BOTTOM | BALL | 250 | 1 | 1.27 mm | compliant | 30 | 119 | R-PBGA-B119 | - | 2.625 V | INDUSTRIAL | 2.375 V | - | SYNCHRONOUS | - | 1MX36 | - | 3.5 mm | 36 | - | 37748736 bit | - | PARALLEL | - | ZBT SRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 mm | 14 mm | ||
![]() IS42R32160F-7BL Integrated Silicon Solution Inc | In Stock | - | Datasheet | YES | 90 | 5.4 ns | 143 MHz | - | INTEGRATED SILICON SOLUTION INC | - | 16777216 words | 16000000 | 70 °C | - | PLASTIC/EPOXY | TFBGA | TFBGA, BGA90,9X15,32 | BGA90,9X15,32 | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | Active | - | Yes | 2.5 V | - | - | EAR99 | - | PROGRAMMABLE CAS LATENCY; AUTO/SELF REFRESH | 8542.32.00.28 | BOTTOM | BALL | - | 1 | 0.8 mm | compliant | - | - | R-PBGA-B90 | Not Qualified | 3.6 V | COMMERCIAL | 2.3 V | 1 | SYNCHRONOUS | 0.23 mA | 16MX32 | 3-STATE | 1.2 mm | 32 | 0.004 A | 536870912 bit | - | - | COMMON | SYNCHRONOUS DRAM | - | - | - | - | - | - | - | 8192 | - | 1,2,4,8,FP | 1,2,4,8 | FOUR BANK PAGE BURST | YES | 13 mm | 8 mm | ||
![]() IS61WV204816ALL-10TL Integrated Silicon Solution Inc | In Stock | - | Datasheet | YES | 48 | 10 ns | - | - | INTEGRATED SILICON SOLUTION INC | - | 2097152 words | 2000000 | 70 °C | - | PLASTIC/EPOXY | TSSOP | TSOP1, | TSSOP48,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | - | - | 1.8 V | - | - | 3A991.B.2.A | - | - | 8542.32.00.41 | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.5 mm | unknown | NOT SPECIFIED | - | R-PDSO-G48 | - | 2.2 V | COMMERCIAL | 1.65 V | 1 | ASYNCHRONOUS | 0.09 mA | 2MX16 | 3-STATE | 1.2 mm | 16 | 0.05 A | 33554432 bit | - | PARALLEL | COMMON | STANDARD SRAM | - | - | - | - | - | 1.65 V | YES | - | - | - | - | - | - | 18.4 mm | 12 mm | ||
![]() IS42VS32200E-10TLI Integrated Silicon Solution Inc | In Stock | - | Datasheet | YES | 86 | 8 ns | 100 MHz | - | INTEGRATED SILICON SOLUTION INC | - | 2097152 words | 2000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP86,.46,20 | TSSOP86,.46,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSOP2 | Yes | 1.8 V | e3 | Yes | EAR99 | MATTE TIN | AUTO/SELF REFRESH | 8542.32.00.02 | DUAL | GULL WING | 260 | 1 | 0.5 mm | compliant | 10 | 86 | R-PDSO-G86 | Not Qualified | 1.9 V | INDUSTRIAL | 1.7 V | 1 | SYNCHRONOUS | 0.09 mA | 2MX32 | 3-STATE | 1.2 mm | 32 | 0.001 A | 67108864 bit | - | - | COMMON | SYNCHRONOUS DRAM | - | - | - | - | - | - | - | 4096 | - | 1,2,4,8,FP | 1,2,4,8 | FOUR BANK PAGE BURST | YES | 22.22 mm | 10.16 mm | ||
![]() IS64NLF51236B-7.5TQLA3 Integrated Silicon Solution Inc | In Stock | - | Datasheet | YES | 100 | 7.5 ns | - | - | INTEGRATED SILICON SOLUTION INC | - | 524288 words | 512000 | 125 °C | -40 °C | PLASTIC/EPOXY | LQFP | LQFP, | - | RECTANGULAR | FLATPACK, LOW PROFILE | Active | - | - | 3.3 V | e3 | - | 3A991.B.2.A | Tin (Sn) | - | 8542.32.00.41 | QUAD | GULL WING | 260 | 1 | 0.65 mm | unknown | 30 | - | R-PQFP-G100 | - | 3.465 V | AUTOMOTIVE | 3.135 V | - | SYNCHRONOUS | - | 512KX36 | - | 1.6 mm | 36 | - | 18874368 bit | - | PARALLEL | - | STANDARD SRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 mm | 14 mm | ||
![]() IS61QDP2B41M18A-300M3I Integrated Silicon Solution Inc | In Stock | - | Datasheet | YES | 165 | 0.45 ns | 300 MHz | - | INTEGRATED SILICON SOLUTION INC | - | 1048576 words | 1000000 | 85 °C | -40 °C | PLASTIC/EPOXY | LBGA | LBGA, BGA165,11X15,40 | BGA165,11X15,40 | RECTANGULAR | GRID ARRAY, LOW PROFILE | Active | - | No | 1.8 V | - | - | 3A991.B.2.A | - | - | 8542.32.00.41 | BOTTOM | BALL | - | 1 | 1 mm | compliant | - | - | R-PBGA-B165 | Not Qualified | 1.89 V | INDUSTRIAL | 1.71 V | - | SYNCHRONOUS | 0.95 mA | 1MX18 | 3-STATE | 1.4 mm | 18 | 0.32 A | 18874368 bit | - | PARALLEL | SEPARATE | QDR SRAM | - | - | - | - | - | 1.7 V | - | - | - | - | - | - | - | 17 mm | 15 mm | ||
![]() IS49NLC18160-25EBI Integrated Silicon Solution Inc | In Stock | - | Datasheet | YES | 144 | 2.5 ns | 400 MHz | - | INTEGRATED SILICON SOLUTION INC | - | 16777216 words | 16000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TBGA | 11 X 18.50 MM, FBGA-144 | BGA144,12X18,40/32 | RECTANGULAR | GRID ARRAY, THIN PROFILE | Obsolete | BGA | No | 1.8 V | - | - | EAR99 | - | AUTO REFRESH | 8542.32.00.28 | BOTTOM | BALL | - | 1 | 1 mm | compliant | - | 144 | R-PBGA-B144 | Not Qualified | 1.9 V | INDUSTRIAL | 1.7 V | 1 | SYNCHRONOUS | 0.98 mA | 16MX18 | 3-STATE | 1.2 mm | 18 | - | 301989888 bit | - | - | COMMON | DDR DRAM | - | - | - | - | - | - | - | - | - | 2,4,8 | - | MULTI BANK PAGE BURST | - | 18.5 mm | 11 mm | ||
![]() IS61VF12836A-6.5B2I Integrated Silicon Solution Inc | In Stock | - | Datasheet | YES | 119 | 6.5 ns | 133 MHz | - | INTEGRATED SILICON SOLUTION INC | 3 | 131072 words | 128000 | 85 °C | -40 °C | PLASTIC/EPOXY | BGA | BGA, BGA119,7X17,50 | BGA119,7X17,50 | RECTANGULAR | GRID ARRAY | Active | BGA | No | 2.5 V | e0 | No | 3A991.B.2.A | TIN LEAD | FLOW-THROUGH ARCHITECTURE | 8542.32.00.41 | BOTTOM | BALL | - | 1 | 1.27 mm | compliant | - | 119 | R-PBGA-B119 | Not Qualified | 2.75 V | INDUSTRIAL | 2.375 V | - | SYNCHRONOUS | 0.18 mA | 128KX36 | 3-STATE | 2.41 mm | 36 | 0.035 A | 4718592 bit | - | PARALLEL | COMMON | CACHE SRAM | - | - | - | - | - | 2.38 V | - | - | - | - | - | - | - | 22 mm | 14 mm |