- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- JESD-30 Code
- Memory Density
- Memory IC Type
- Memory Width
- Number of Terminals
- Number of Words
- Number of Words Code
Attribute column
Manufacturer
Silicon Storage Tech Memory - Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Access Time-Max | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | ECCN Code | Type | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Operating Mode | Supply Current-Max | Organization | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Parallel/Serial | Memory IC Type | Programming Voltage | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Common Flash Interface | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SST29VF040-55-4C-NHE Silicon Storage Technology | In Stock | - | Datasheet | YES | 32 | 55 ns | - | SILICON STORAGE TECHNOLOGY INC | 524288 words | 512000 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC32,.5X.6 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Transferred | QFJ | Yes | 3 V | e3 | EAR99 | NOR TYPE | MATTE TIN | 8542.32.00.51 | QUAD | J BEND | 1 | 1.27 mm | unknown | 32 | R-PQCC-J32 | Not Qualified | 3.6 V | COMMERCIAL | 2.7 V | ASYNCHRONOUS | 0.03 mA | 512KX8 | 3.55 mm | 8 | 0.000015 A | 4194304 bit | PARALLEL | FLASH | 2.7 V | YES | YES | - | 4K | 128 | - | 13.97 mm | 11.43 mm | ||
![]() EN25P40-50HIP Eon Silicon Solution Inc | In Stock | - | Datasheet | - | - | - | - | EON SILICON SOLUTION INC | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | EAR99 | - | - | 8542.32.00.51 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EN25F20A-104XIP Eon Silicon Solution Inc | In Stock | - | Datasheet | YES | 8 | - | 104 MHz | EON SILICON SOLUTION INC | 262144 words | 256000 | 85 °C | -40 °C | PLASTIC/EPOXY | HVSON | 2 X 3 MM, HALOGEN FREE, ROHS AND REACH COMPLIANT, USON-8 | - | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | - | - | 3 V | - | EAR99 | NOR TYPE | - | 8542.32.00.51 | DUAL | NO LEAD | 1 | 0.5 mm | unknown | - | R-PDSO-N8 | - | 3.6 V | INDUSTRIAL | 2.7 V | SYNCHRONOUS | - | 256KX8 | 0.6 mm | 8 | - | 2097152 bit | SERIAL | FLASH | 2.7 V | - | - | - | - | - | - | 3 mm | 2 mm | ||
![]() SST39VF800A-90-4C-B3KE Silicon Storage Technology | In Stock | - | Datasheet | YES | 48 | 90 ns | - | SILICON STORAGE TECHNOLOGY INC | 524288 words | 512000 | 70 °C | - | PLASTIC/EPOXY | TFBGA | 6 X 8 MM, LEAD FREE, 0.80 MM PITCH, MO-210AB-1, TFBGA-48 | BGA48,6X8,32 | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | Transferred | BGA | Yes | 3 V | e1 | EAR99 | NOR TYPE | TIN SILVER COPPER | 8542.32.00.51 | BOTTOM | BALL | 1 | 0.8 mm | unknown | 48 | R-PBGA-B48 | Not Qualified | 3.6 V | COMMERCIAL | 2.7 V | ASYNCHRONOUS | 0.03 mA | 512KX16 | 1.2 mm | 16 | 0.00002 A | 8388608 bit | PARALLEL | FLASH | 2.7 V | YES | YES | YES | 256 | 2K | YES | 8 mm | 6 mm |