- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- JESD-30 Code
- Memory Density
- Memory IC Type
- Memory Width
- Number of Terminals
- Number of Words
- Number of Words Code
Attribute column
Manufacturer
Silicon Storage Tech Memory - Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Access Time-Max | Clock Frequency-Max (fCLK) | Date Of Intro | Ihs Manufacturer | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | ECCN Code | Type | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Operating Mode | Supply Current-Max | Organization | Output Characteristics | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Screening Level | Parallel/Serial | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Data Retention Time-Min | Write Protection | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Ready/Busy | Boot Block | Common Flash Interface | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EN29LV320B-70BCP Eon Silicon Solution Inc | In Stock | - | Datasheet | YES | 48 | 70 ns | - | - | EON SILICON SOLUTION INC | - | 2097152 words | 2000000 | 70 °C | - | PLASTIC/EPOXY | FBGA | FBGA, BGA48,6X8,32 | BGA48,6X8,32 | RECTANGULAR | GRID ARRAY, FINE PITCH | Obsolete | - | Yes | 3.3 V | - | EAR99 | NOR TYPE | - | 8542.32.00.51 | BOTTOM | BALL | - | - | 0.8 mm | unknown | - | - | R-PBGA-B48 | Not Qualified | - | COMMERCIAL | - | - | 0.03 mA | 2MX16 | - | - | 16 | 0.000005 A | 33554432 bit | - | PARALLEL | FLASH | - | - | - | - | - | 8 | YES | YES | YES | 8,63 | 8K,64K | YES | BOTTOM | YES | - | - | ||
![]() SST39SF010-90-4I-WH Silicon Storage Technology | In Stock | - | Datasheet | YES | 32 | 90 ns | - | - | SILICON STORAGE TECHNOLOGY INC | - | 131072 words | 128000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP1 | 8 X 14 MM, TSOP1-32 | TSSOP32,.56,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | No | 5 V | - | EAR99 | NOR TYPE | - | 8542.32.00.51 | DUAL | GULL WING | 240 | 1 | 0.5 mm | unknown | 10 | 32 | R-PDSO-G32 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | ASYNCHRONOUS | 0.05 mA | 128KX8 | - | 1.2 mm | 8 | 0.00005 A | 1048576 bit | - | PARALLEL | FLASH | 5 V | - | - | - | - | - | YES | YES | YES | 32 | 4K | - | - | - | 12.4 mm | 8 mm | ||
![]() EN25Q40-100XIP Eon Silicon Solution Inc | In Stock | - | Datasheet | YES | 8 | - | 100 MHz | - | EON SILICON SOLUTION INC | - | 524288 words | 512000 | 85 °C | -40 °C | PLASTIC/EPOXY | HVSON | HVSON, | - | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | - | - | 3 V | - | EAR99 | - | - | 8542.32.00.51 | DUAL | NO LEAD | - | 1 | 1.27 mm | unknown | - | - | R-PDSO-N8 | - | 3.6 V | INDUSTRIAL | 2.7 V | SYNCHRONOUS | - | 512KX8 | - | 0.8 mm | 8 | - | 4194304 bit | - | SERIAL | FLASH | 2.7 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 mm | 5 mm | ||
![]() SST39VF160-70-4I-EKE Silicon Storage Technology | In Stock | - | Datasheet | YES | 48 | 70 ns | - | - | SILICON STORAGE TECHNOLOGY INC | - | 1048576 words | 1000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP1 | TSOP1, TSSOP48,.8,20 | TSSOP48,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | Yes | 3 V | - | EAR99 | NOR TYPE | - | 8542.32.00.51 | DUAL | GULL WING | 260 | 1 | 0.5 mm | unknown | - | 48 | R-PDSO-G48 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | ASYNCHRONOUS | 0.03 mA | 1MX16 | - | 1.2 mm | 16 | 0.00002 A | 16777216 bit | - | PARALLEL | FLASH | 2.7 V | - | - | - | - | - | YES | YES | YES | 512 | 2K | - | - | YES | 18.4 mm | 12 mm | ||
![]() SST39VF800A-70-4C-B3 Silicon Storage Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PM25LQ512B-DCE Integrated Silicon Solution Inc | In Stock | - | Datasheet | YES | 8 | - | 104 MHz | - | INTEGRATED SILICON SOLUTION INC | - | 65536 words | 64000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | - | Yes | 3 V | e3 | EAR99 | NOR TYPE | Matte Tin (Sn) | 8542.32.00.51 | DUAL | GULL WING | 260 | 1 | 0.65 mm | compliant | 10 | - | R-PDSO-G8 | - | 3.6 V | INDUSTRIAL | 2.3 V | SYNCHRONOUS | - | 64KX8 | - | 1.2 mm | 8 | - | 524288 bit | - | SERIAL | FLASH | 3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.4 mm | 3 mm | ||
![]() SST27VF020-70-3C-WHE Silicon Storage Technology | In Stock | - | Datasheet | YES | 32 | 70 ns | - | - | SILICON STORAGE TECHNOLOGY INC | - | 262144 words | 256000 | 70 °C | - | PLASTIC/EPOXY | TSOP1 | TSOP1, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | Yes | 3 V | e3 | EAR99 | - | Matte Tin (Sn) | 8542.32.00.51 | DUAL | GULL WING | 260 | 1 | 0.5 mm | unknown | 24 | 32 | R-PDSO-G32 | Not Qualified | 3.6 V | COMMERCIAL | 2.7 V | ASYNCHRONOUS | - | 256KX8 | - | 1.2 mm | 8 | - | 2097152 bit | - | PARALLEL | FLASH | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.4 mm | 8 mm | ||
![]() EN25S32-104RIP Eon Silicon Solution Inc | In Stock | - | Datasheet | YES | 8 | - | 104 MHz | - | EON SILICON SOLUTION INC | - | 4194304 words | 4000000 | 85 °C | -40 °C | PLASTIC/EPOXY | VSOP | VSOP, | - | SQUARE | SMALL OUTLINE, VERY THIN PROFILE | Transferred | - | - | 1.8 V | - | EAR99 | - | - | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | - | S-PDSO-G8 | - | 1.95 V | INDUSTRIAL | 1.65 V | SYNCHRONOUS | - | 4MX8 | - | 1 mm | 8 | - | 33554432 bit | - | SERIAL | FLASH | 1.8 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.28 mm | 5.28 mm | ||
![]() IS25LQ020B-JULA3-TR Integrated Silicon Solution Inc | In Stock | - | Datasheet | YES | 8 | - | 104 MHz | 2018-06-22 | INTEGRATED SILICON SOLUTION INC | - | 262144 words | 256000 | 125 °C | -40 °C | PLASTIC/EPOXY | HVSON | HVSON, | SOLCC8,.12,20 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | - | Yes | 3 V | - | EAR99 | NOR TYPE | - | 8542.32.00.51 | DUAL | NO LEAD | NOT SPECIFIED | 1 | 0.5 mm | compliant | NOT SPECIFIED | - | R-PDSO-N8 | - | 3.6 V | AUTOMOTIVE | 2.3 V | SYNCHRONOUS | - | 256KX8 | - | 0.6 mm | 8 | - | 2097152 bit | AEC-Q100 | SERIAL | FLASH | 3 V | QSPI | 100000 Write/Erase Cycles | - | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | 3 mm | 2 mm | ||
![]() SST39VF400A-90-4C-BK Silicon Storage Technology | In Stock | - | Datasheet | YES | 48 | 90 ns | - | - | SILICON STORAGE TECHNOLOGY INC | - | 262144 words | 256000 | 70 °C | - | PLASTIC/EPOXY | FBGA | FBGA, BGA48,6X8,32 | BGA48,6X8,32 | RECTANGULAR | GRID ARRAY, FINE PITCH | Obsolete | - | No | - | e0 | EAR99 | NOR TYPE | Tin/Lead (Sn/Pb) | 8542.32.00.51 | BOTTOM | BALL | - | - | 0.8 mm | unknown | - | - | R-PBGA-B48 | Not Qualified | - | COMMERCIAL | - | - | 0.03 mA | 256KX16 | - | - | 16 | 0.00002 A | 4194304 bit | - | PARALLEL | FLASH | - | - | - | - | - | - | YES | YES | YES | 128 | 2K | - | - | YES | - | - | ||
![]() EN29GL064AT-70BIP Eon Silicon Solution Inc | In Stock | - | Datasheet | YES | 48 | 70 ns | - | - | EON SILICON SOLUTION INC | - | 4194304 words | 4000000 | 85 °C | -40 °C | PLASTIC/EPOXY | LFBGA | LFBGA, | - | RECTANGULAR | GRID ARRAY, LOW PROFILE, FINE PITCH | Transferred | - | - | 3 V | - | EAR99 | - | - | 8542.32.00.51 | BOTTOM | BALL | - | 1 | 0.8 mm | unknown | - | - | R-PBGA-B48 | - | 3.6 V | INDUSTRIAL | 2.7 V | ASYNCHRONOUS | - | 4MX16 | - | 1.3 mm | 16 | - | 67108864 bit | - | PARALLEL | FLASH | 3 V | - | - | - | - | 8 | - | - | - | - | - | - | - | - | 8 mm | 6 mm | ||
![]() SST28SF040-150-3C-PH Silicon Storage Technology | In Stock | - | Datasheet | NO | 32 | 150 ns | - | - | SILICON STORAGE TECHNOLOGY INC | - | 524288 words | 512000 | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP32,.6 | DIP32,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | EAR99 | NOR TYPE | Tin/Lead (Sn/Pb) | 8542.32.00.51 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | - | R-PDIP-T32 | Not Qualified | - | COMMERCIAL | - | - | 0.04 mA | 512KX8 | - | - | 8 | 0.00002 A | 4194304 bit | - | PARALLEL | FLASH | - | - | 1000 Write/Erase Cycles | - | - | - | YES | YES | NO | 2K | 256 | - | - | - | - | - | ||
![]() SST36VF1601C-70-4I-B3K Silicon Storage Technology | In Stock | - | Datasheet | YES | 48 | 70 ns | - | - | SILICON STORAGE TECHNOLOGY INC | - | 1048576 words | 1000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TFBGA | 6 X 8 MM, MO-210AB-1, TFBGA-48 | BGA48,6X8,20 | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | Obsolete | BGA | No | 3 V | - | EAR99 | NOR TYPE | - | 8542.32.00.51 | BOTTOM | BALL | 240 | 1 | 0.8 mm | unknown | - | 48 | R-PBGA-B48 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | ASYNCHRONOUS | 0.04 mA | 1MX16 | - | 1.2 mm | 16 | 0.00002 A | 16777216 bit | - | PARALLEL | FLASH | 2.7 V | - | - | - | - | 8 | YES | YES | - | 4,1,31 | 4K,48K,64K | YES | BOTTOM | YES | 8 mm | 6 mm | ||
![]() PM39LV020-70VC Integrated Silicon Solution Inc | In Stock | - | Datasheet | YES | 32 | 70 ns | - | - | INTEGRATED SILICON SOLUTION INC | - | 262144 words | 256000 | 85 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP32,.56,20 | TSSOP32,.56,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | - | No | 3 V | - | EAR99 | NOR TYPE | - | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 0.5 mm | compliant | - | - | R-PDSO-G32 | Not Qualified | 3.6 V | OTHER | 2.7 V | ASYNCHRONOUS | 0.02 mA | 256KX8 | - | 1.2 mm | 8 | 0.000005 A | 2097152 bit | - | PARALLEL | FLASH | 3 V | - | - | - | - | - | YES | YES | YES | 64 | 4K | - | - | - | 12.4 mm | 8 mm | ||
![]() IS21ES08G-BCLI Integrated Silicon Solution Inc | In Stock | - | Datasheet | YES | 153 | - | 200 MHz | 2019-02-20 | INTEGRATED SILICON SOLUTION INC | 3 | 8589934592 words | 8000000000 | 85 °C | -40 °C | PLASTIC/EPOXY | VFBGA | VFBGA, BGA153,14X14,20 | BGA153,14X14,20 | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Active | - | Yes | 3.3 V | e1 | EAR99 | MLC NAND TYPE | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.32.00.51 | BOTTOM | BALL | - | 1 | 0.5 mm | compliant | - | - | R-PBGA-B153 | - | 3.6 V | INDUSTRIAL | 2.7 V | SYNCHRONOUS | - | 8GX8 | 3-STATE | 1 mm | 8 | - | 68719476736 bit | - | PARALLEL | FLASH | 3.3 V | - | - | - | - | 1 | NO | NO | NO | - | - | - | - | - | 13 mm | 11.5 mm | ||
![]() SST25LF040A-33-4I-QA Silicon Storage Technology | In Stock | - | Datasheet | YES | 8 | - | 33 MHz | - | SILICON STORAGE TECHNOLOGY INC | - | 524288 words | 512000 | 85 °C | -40 °C | UNSPECIFIED | HVSON | VSON, | SOLCC8,.25 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE | Obsolete | SON | No | 3.3 V | - | EAR99 | NOR TYPE | - | 8542.32.00.51 | DUAL | NO LEAD | 240 | 1 | 1.27 mm | unknown | - | 8 | R-PDSO-N8 | Not Qualified | 3.6 V | INDUSTRIAL | 3 V | SYNCHRONOUS | - | 512KX8 | 3-STATE | 0.8 mm | 8 | - | 4194304 bit | - | SERIAL | FLASH | 3.3 V | SPI | - | - | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | 6 mm | 5 mm | ||
![]() IS29GL128-70FLA3H Integrated Silicon Solution Inc | In Stock | - | Datasheet | YES | 64 | 70 ns | - | - | INTEGRATED SILICON SOLUTION INC | - | 134217728 words | 128000000 | 125 °C | -40 °C | PLASTIC/EPOXY | LBGA | LBGA, | - | RECTANGULAR | GRID ARRAY, LOW PROFILE | Active | - | Yes | 3 V | e3 | EAR99 | - | TIN | 8542.32.00.51 | BOTTOM | BALL | - | 1 | 1 mm | compliant | - | - | R-PBGA-B64 | - | 3.6 V | AUTOMOTIVE | 2.7 V | ASYNCHRONOUS | - | 128MX1 | - | 1.4 mm | 1 | - | 134217728 bit | AEC-Q100 | PARALLEL | FLASH | 3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 13 mm | 11 mm | ||
![]() SST45LF010-10-4C-SAE Silicon Storage Technology | In Stock | - | Datasheet | YES | 8 | - | 10 MHz | - | SILICON STORAGE TECHNOLOGY INC | - | 1048576 words | 1000000 | 70 °C | - | PLASTIC/EPOXY | SOP | 4.90 X 6 MM, MS-012AA, LEAD FREE, SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | 3.3 V | - | EAR99 | NOR TYPE | - | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 8 | R-PDSO-G8 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | SYNCHRONOUS | 0.03 mA | 1MX1 | - | 1.75 mm | 1 | 0.000015 A | 1048576 bit | - | SERIAL | FLASH | 3 V | SPI | 100000 Write/Erase Cycles | 100 | HARDWARE | - | - | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() SST37VF040-70-3C-PHE Silicon Storage Technology | In Stock | - | Datasheet | NO | 32 | 70 ns | - | - | SILICON STORAGE TECHNOLOGY INC | - | 524288 words | 512000 | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP32,.6 | DIP32,.6 | RECTANGULAR | IN-LINE | Transferred | DIP | Yes | 3 V | e3 | EAR99 | NOR TYPE | MATTE TIN | 8542.32.00.51 | DUAL | THROUGH-HOLE | 260 | 1 | 2.54 mm | unknown | - | 32 | R-PDIP-T32 | Not Qualified | 3.6 V | COMMERCIAL | 2.7 V | ASYNCHRONOUS | 0.02 mA | 512KX8 | - | 5.08 mm | 8 | 0.000015 A | 4194304 bit | - | PARALLEL | FLASH | 2.7 V | - | - | - | - | - | NO | NO | NO | - | - | - | - | - | 41.91 mm | 15.24 mm | ||
![]() SST39VF3201-90-4C-EKE Silicon Storage Technology | In Stock | - | Datasheet | YES | 48 | 90 ns | - | - | SILICON STORAGE TECHNOLOGY INC | - | 2097152 words | 2000000 | 70 °C | - | PLASTIC/EPOXY | TSOP1 | 12 X 20 MM, ROHS COMPLIANT, MO-142DD, TSOP1-48 | TSSOP48,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Transferred | TSOP1 | Yes | 3 V | e3 | EAR99 | NOR TYPE | MATTE TIN | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 0.5 mm | unknown | - | 48 | R-PDSO-G48 | Not Qualified | 3.6 V | COMMERCIAL | 2.7 V | ASYNCHRONOUS | 0.035 mA | 2MX16 | - | 1.2 mm | 16 | 0.00002 A | 33554432 bit | - | PARALLEL | FLASH | 2.7 V | - | - | - | - | - | YES | YES | YES | 1K | 2K | - | BOTTOM | YES | 18.4 mm | 12 mm |