- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- JESD-30 Code
- Memory Density
- Memory IC Type
- Memory Width
- Number of Terminals
- Number of Words
- Number of Words Code
Attribute column
Manufacturer
Silicon Storage Tech Memory - Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Access Time-Max | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Operating Mode | Supply Current-Max | Organization | Output Characteristics | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Screening Level | Parallel/Serial | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Data Retention Time-Min | Write Protection | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Ready/Busy | Boot Block | Common Flash Interface | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SST29SF040-55-4I-WHE Silicon Storage Technology | In Stock | - | Datasheet | YES | 32 | 55 ns | - | SILICON STORAGE TECHNOLOGY INC | - | 524288 words | 512000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP1 | TSOP1, TSSOP32,.56,20 | TSSOP32,.56,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Transferred | TSOP1 | Yes | 5 V | e3 | - | EAR99 | NOR TYPE | MATTE TIN | - | 8542.32.00.51 | DUAL | GULL WING | 260 | 1 | 0.5 mm | unknown | - | 32 | R-PDSO-G32 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | ASYNCHRONOUS | 0.03 mA | 512KX8 | - | 1.2 mm | 8 | 0.0001 A | 4194304 bit | - | PARALLEL | FLASH | 5 V | - | - | - | - | - | YES | YES | - | 4K | 128 | - | - | - | 12.4 mm | 8 mm | ||
![]() EN29SL800B-90MIP Eon Silicon Solution Inc | In Stock | - | Datasheet | YES | 48 | 90 ns | - | EON SILICON SOLUTION INC | - | 524288 words | 512000 | 85 °C | -40 °C | PLASTIC/EPOXY | VFBGA | VFBGA, BGA48,6X11,20 | BGA48,6X11,20 | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Transferred | - | Yes | 1.8 V | - | - | EAR99 | NOR TYPE | - | - | 8542.32.00.51 | BOTTOM | BALL | - | 1 | 0.5 mm | unknown | - | - | R-PBGA-B48 | Not Qualified | 2.2 V | INDUSTRIAL | 1.65 V | ASYNCHRONOUS | 0.03 mA | 512KX16 | - | 0.73 mm | 16 | 0.000005 A | 8388608 bit | - | PARALLEL | FLASH | 1.8 V | - | 100000 Write/Erase Cycles | - | - | 8 | YES | YES | YES | 1,2,1,15 | 16K,8K,32K,64K | YES | BOTTOM | - | 6 mm | 5 mm | ||
![]() SST37VF040-70-3C-PH Silicon Storage Technology | In Stock | - | Datasheet | NO | 32 | 70 ns | - | SILICON STORAGE TECHNOLOGY INC | - | 524288 words | 512000 | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP32,.6 | DIP32,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 3 V | e0 | - | EAR99 | NOR TYPE | TIN LEAD | - | 8542.32.00.51 | DUAL | THROUGH-HOLE | 240 | 1 | 2.54 mm | unknown | - | 32 | R-PDIP-T32 | Not Qualified | 3.6 V | COMMERCIAL | 2.7 V | ASYNCHRONOUS | 0.02 mA | 512KX8 | - | 5.08 mm | 8 | 0.000015 A | 4194304 bit | - | PARALLEL | FLASH | 2.7 V | - | - | - | - | - | NO | NO | NO | - | - | - | - | - | 41.91 mm | 15.24 mm | ||
![]() PM25LQ080-BCE Integrated Silicon Solution Inc | In Stock | - | Datasheet | YES | 8 | - | 104 MHz | INTEGRATED SILICON SOLUTION INC | 1 | 1048576 words | 1000000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | SQUARE | SMALL OUTLINE | Active | - | Yes | 3 V | e3 | - | EAR99 | NOR TYPE | Matte Tin (Sn) | - | 8542.32.00.51 | DUAL | GULL WING | 260 | 1 | 1.27 mm | compliant | 10 | - | S-PDSO-G8 | - | 3.6 V | INDUSTRIAL | 2.3 V | SYNCHRONOUS | - | 1MX8 | - | 2.16 mm | 8 | - | 8388608 bit | - | SERIAL | FLASH | 3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.28 mm | 5.28 mm | ||
![]() PM25LV512A-100KCE Integrated Silicon Solution Inc | In Stock | - | Datasheet | YES | 8 | - | 100 MHz | INTEGRATED SILICON SOLUTION INC | - | 65536 words | 64000 | 105 °C | -40 °C | PLASTIC/EPOXY | SON | - | SOLCC8,.25 | RECTANGULAR | SMALL OUTLINE | Active | - | Yes | - | - | - | EAR99 | NOR TYPE | - | - | 8542.32.00.51 | DUAL | NO LEAD | - | - | 1.27 mm | compliant | - | - | R-PDSO-N8 | Not Qualified | - | INDUSTRIAL | - | - | 0.03 mA | 64KX8 | - | - | 8 | 0.00002 A | 524288 bit | - | SERIAL | FLASH | - | SPI | 200000 Write/Erase Cycles | - | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SST37VF040-90-3C-WH Silicon Storage Technology | In Stock | - | Datasheet | YES | 32 | 90 ns | - | SILICON STORAGE TECHNOLOGY INC | - | 524288 words | 512000 | 70 °C | - | PLASTIC/EPOXY | TSOP1 | 8 X 14 MM, MO-142BA, TSOP1-32 | TSSOP32,.56,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | No | 3 V | e0 | - | EAR99 | NOR TYPE | Tin/Lead (Sn/Pb) | - | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 0.5 mm | unknown | - | 32 | R-PDSO-G32 | Not Qualified | 3.6 V | COMMERCIAL | 2.7 V | ASYNCHRONOUS | 0.02 mA | 512KX8 | - | 1.2 mm | 8 | 0.000015 A | 4194304 bit | - | PARALLEL | FLASH | 2.7 V | - | - | - | - | - | NO | NO | NO | - | - | - | - | - | 12.4 mm | 8 mm | ||
![]() IS25WP016-RMLA3 Integrated Silicon Solution Inc | In Stock | - | Datasheet | YES | 16 | - | - | INTEGRATED SILICON SOLUTION INC | - | 2097152 words | 2000000 | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | SOP16,.4 | RECTANGULAR | SMALL OUTLINE | Active | - | Yes | 1.8 V | - | - | EAR99 | NOR TYPE | - | - | 8542.32.00.51 | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | compliant | NOT SPECIFIED | - | R-PDSO-G16 | - | 1.95 V | AUTOMOTIVE | 1.65 V | SYNCHRONOUS | - | 2MX8 | 3-STATE | 2.65 mm | 8 | - | 16777216 bit | AEC-Q100 | SERIAL | FLASH | 1.8 V | QSPI | - | 20 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | 10.3 mm | 7.5 mm | ||
![]() SST36VF1602E-70-4I-EKE Silicon Storage Technology | In Stock | - | Datasheet | YES | 48 | 70 ns | - | SILICON STORAGE TECHNOLOGY INC | - | 1048576 words | 1000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP48,.8,20 | TSSOP48,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | TSOP1 | Yes | 3 V | e3 | - | EAR99 | NOR TYPE | MATTE TIN | - | 8542.32.00.51 | DUAL | GULL WING | 260 | 1 | 0.5 mm | unknown | - | 48 | R-PDSO-G48 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | ASYNCHRONOUS | 0.045 mA | 1MX16 | - | 1.2 mm | 16 | 0.00002 A | 16777216 bit | - | PARALLEL | FLASH | 2.7 V | - | - | - | - | 8 | YES | YES | - | 4,1,31 | 4K,48K,64K | YES | TOP | YES | 18.4 mm | 12 mm | ||
![]() SST27SF256-90-3C-PG Silicon Storage Technology | In Stock | - | Datasheet | NO | 28 | 90 ns | - | SILICON STORAGE TECHNOLOGY INC | - | 32768 words | 32000 | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.32.00.51 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 28 | R-PDIP-T28 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | ASYNCHRONOUS | 0.03 mA | 32KX8 | - | 5.08 mm | 8 | 0.0001 A | 262144 bit | - | PARALLEL | FLASH | 12 V | - | - | - | - | - | NO | NO | NO | - | - | - | - | - | 36.83 mm | 15.24 mm | ||
![]() IS29GL128-70SLA3H Integrated Silicon Solution Inc | In Stock | - | Datasheet | YES | 56 | 70 ns | - | INTEGRATED SILICON SOLUTION INC | - | 134217728 words | 128000000 | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | - | Yes | 3 V | e3 | - | EAR99 | - | TIN | - | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 0.5 mm | compliant | - | - | R-PDSO-G56 | - | 3.6 V | AUTOMOTIVE | 2.7 V | ASYNCHRONOUS | - | 128MX1 | - | 1.2 mm | 1 | - | 134217728 bit | AEC-Q100 | PARALLEL | FLASH | 3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 18.4 mm | 14 mm | ||
![]() SST39VF160-70-4C-EKE Silicon Storage Technology | In Stock | - | Datasheet | YES | 48 | 70 ns | - | SILICON STORAGE TECHNOLOGY INC | - | 1048576 words | 1000000 | 70 °C | - | PLASTIC/EPOXY | TSOP1 | TSOP1, TSSOP48,.8,20 | TSSOP48,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | Yes | 3 V | - | - | EAR99 | NOR TYPE | - | - | 8542.32.00.51 | DUAL | GULL WING | 260 | 1 | 0.5 mm | unknown | - | 48 | R-PDSO-G48 | Not Qualified | 3.6 V | COMMERCIAL | 2.7 V | ASYNCHRONOUS | 0.03 mA | 1MX16 | - | 1.2 mm | 16 | 0.00002 A | 16777216 bit | - | PARALLEL | FLASH | 2.7 V | - | - | - | - | - | YES | YES | YES | 512 | 2K | - | - | YES | 18.4 mm | 12 mm | ||
![]() SST39LF040-45-4C-NH Silicon Storage Technology | In Stock | - | Datasheet | YES | 32 | 45 ns | - | SILICON STORAGE TECHNOLOGY INC | - | 524288 words | 512000 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC32,.5X.6 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Obsolete | QFJ | No | 3.3 V | e0 | - | EAR99 | NOR TYPE | TIN LEAD | - | 8542.32.00.51 | QUAD | J BEND | 240 | 1 | 1.27 mm | unknown | - | 32 | R-PQCC-J32 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | ASYNCHRONOUS | 0.02 mA | 512KX8 | - | 3.556 mm | 8 | 0.000015 A | 4194304 bit | - | PARALLEL | FLASH | 3 V | - | - | - | - | - | YES | YES | YES | 128 | 4K | - | - | - | 13.97 mm | 11.43 mm | ||
![]() EN25F05-75GIP Eon Silicon Solution Inc | In Stock | - | Datasheet | YES | 8 | - | 75 MHz | EON SILICON SOLUTION INC | - | 65536 words | 64000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | - | Yes | 3 V | - | - | EAR99 | NOR TYPE | - | - | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | - | R-PDSO-G8 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | SYNCHRONOUS | 0.02 mA | 64KX8 | - | 1.75 mm | 8 | 0.000005 A | 524288 bit | - | SERIAL | FLASH | 2.7 V | SPI | 100000 Write/Erase Cycles | - | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() IS25LQ032B-JKLA2-TR Integrated Silicon Solution Inc | In Stock | - | Datasheet | YES | 8 | - | 104 MHz | INTEGRATED SILICON SOLUTION INC | - | 4194304 words | 4000000 | 105 °C | -40 °C | PLASTIC/EPOXY | HVSON | HVSON, | SOLCC8,.25 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | Yes | 3 V | - | - | EAR99 | NOR TYPE | - | - | 8542.32.00.51 | DUAL | NO LEAD | NOT SPECIFIED | 1 | 1.27 mm | compliant | NOT SPECIFIED | - | R-PDSO-N8 | - | 3.6 V | INDUSTRIAL | 2.3 V | SYNCHRONOUS | - | 4MX8 | - | 0.8 mm | 8 | - | 33554432 bit | AEC-Q100 | SERIAL | FLASH | 3 V | QSPI | 100000 Write/Erase Cycles | - | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | 6 mm | 5 mm | ||
![]() IS29GL128-70DLEH Integrated Silicon Solution Inc | In Stock | - | Datasheet | YES | 64 | 70 ns | - | INTEGRATED SILICON SOLUTION INC | - | 134217728 words | 128000000 | 105 °C | -40 °C | PLASTIC/EPOXY | LBGA | LBGA, | - | SQUARE | GRID ARRAY, LOW PROFILE | Active | - | Yes | 3 V | e3 | - | EAR99 | - | TIN | - | 8542.32.00.51 | BOTTOM | BALL | - | 1 | 1 mm | compliant | - | - | S-PBGA-B64 | - | 3.6 V | INDUSTRIAL | 2.7 V | ASYNCHRONOUS | - | 128MX1 | - | 1.4 mm | 1 | - | 134217728 bit | - | PARALLEL | FLASH | 3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 mm | 9 mm | ||
![]() SST49LF040A-33-4C-WH Silicon Storage Technology | In Stock | - | Datasheet | YES | 32 | 11 ns | - | SILICON STORAGE TECHNOLOGY INC | - | 524288 words | 512000 | 85 °C | - | PLASTIC/EPOXY | TSOP1 | 8 X 14 MM, TSOP1-32 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | - | 3.3 V | - | - | EAR99 | - | - | 120 NANO SECOND ACCESS TIME IN PARALLEL PROGRAMMING MODE | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 0.5 mm | unknown | - | 32 | R-PDSO-G32 | Not Qualified | 3.6 V | OTHER | 3 V | SYNCHRONOUS | - | 512KX8 | - | 1.2 mm | 8 | - | 4194304 bit | - | PARALLEL | FLASH | 3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.4 mm | 8 mm | ||
![]() EN25S20A-104WIP Eon Silicon Solution Inc | In Stock | - | Datasheet | YES | 8 | - | 104 MHz | EON SILICON SOLUTION INC | - | 262144 words | 256000 | 85 °C | -40 °C | PLASTIC/EPOXY | HVSON | 5 X 6 MM, HALOGEN FREE, ROHS AND REACH COMPLIANT, VDFN-8 | - | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | - | - | 1.8 V | - | - | EAR99 | NOR TYPE | - | - | 8542.32.00.51 | DUAL | NO LEAD | - | 1 | 1.27 mm | unknown | - | - | R-PDSO-N8 | - | 1.95 V | INDUSTRIAL | 1.65 V | SYNCHRONOUS | - | 256KX8 | - | 0.8 mm | 8 | - | 2097152 bit | - | SERIAL | FLASH | 1.8 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 mm | 5 mm | ||
![]() SST39VF080-70-4I-EI Silicon Storage Technology | In Stock | - | Datasheet | YES | 40 | 70 ns | - | SILICON STORAGE TECHNOLOGY INC | - | 1048576 words | 1000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP1 | TSOP1, TSSOP40,.8,20 | TSSOP40,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | No | 3 V | e0 | - | EAR99 | NOR TYPE | TIN LEAD | - | 8542.32.00.51 | DUAL | GULL WING | 240 | 1 | 0.5 mm | unknown | - | 40 | R-PDSO-G40 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | ASYNCHRONOUS | 0.03 mA | 1MX8 | - | 1.2 mm | 8 | 0.00002 A | 8388608 bit | - | PARALLEL | FLASH | 2.7 V | - | - | - | - | - | YES | YES | YES | 256 | 4K | - | - | YES | 18.4 mm | 10 mm | ||
![]() SST25VF010A-33-4C-SA Silicon Storage Technology | In Stock | - | Datasheet | YES | 8 | - | 20 MHz | SILICON STORAGE TECHNOLOGY INC | - | 131072 words | 128000 | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 3 V | - | No | EAR99 | NOR TYPE | - | - | 8542.32.00.51 | DUAL | GULL WING | 240 | 1 | 1.27 mm | unknown | - | 8 | R-PDSO-G8 | Not Qualified | 3.6 V | COMMERCIAL | 2.7 V | SYNCHRONOUS | 0.03 mA | 128KX8 | 3-STATE | 1.75 mm | 8 | 0.0004 A | 1048576 bit | - | SERIAL | FLASH | 3 V | SPI | - | - | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() IS25WP064D-JBLA3-TY Integrated Silicon Solution Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |