- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- JESD-30 Code
- Memory Density
- Memory IC Type
- Memory Width
- Number of Terminals
- Number of Words
- Number of Words Code
Attribute column
Manufacturer
Silicon Storage Tech Memory - Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Access Time-Max | Clock Frequency-Max (fCLK) | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Ihs Manufacturer | Kind of connector | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Row pitch | Spatial orientation | Supply Voltage-Nom (Vsup) | Type of connector | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Operating Mode | Supply Current-Max | Organization | Output Characteristics | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Screening Level | Parallel/Serial | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Ready/Busy | Boot Block | Common Flash Interface | Profile | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EN29F002ANT-70PCP Eon Silicon Solution Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | EON SILICON SOLUTION INC | - | - | - | - | - | - | - | , | - | - | - | Transferred | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8542.32.00.51 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SST36VF1602C-70-4C-EK Silicon Storage Technology | In Stock | - | Datasheet | YES | 48 | 70 ns | - | - | - | - | - | SILICON STORAGE TECHNOLOGY INC | - | 1048576 words | 1000000 | 70 °C | - | PLASTIC/EPOXY | TSOP1 | TSOP1, TSSOP48,.8,20 | TSSOP48,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | No | - | - | 3 V | - | - | - | EAR99 | NOR TYPE | - | - | 8542.32.00.51 | DUAL | GULL WING | 240 | 1 | 0.5 mm | unknown | 10 | 48 | R-PDSO-G48 | Not Qualified | 3.6 V | COMMERCIAL | 2.7 V | ASYNCHRONOUS | 0.04 mA | 1MX16 | - | 1.2 mm | 16 | 0.00002 A | 16777216 bit | - | PARALLEL | FLASH | 2.7 V | - | - | - | - | - | 8 | YES | YES | - | 4,1,31 | 4K,48K,64K | YES | TOP | YES | - | 18.4 mm | 12 mm | ||
![]() IS25WP128F-JMLE Integrated Silicon Solution Inc | In Stock | - | Datasheet | YES | 16 | - | 166 MHz | - | - | - | - | INTEGRATED SILICON SOLUTION INC | - | 16777216 words | 16000000 | 105 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | SOP16,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | Yes | - | - | 1.8 V | - | - | - | EAR99 | NOR TYPE | - | - | 8542.32.00.51 | DUAL | GULL WING | 260 | 1 | 1.27 mm | compliant | 30 | - | R-PDSO-G16 | - | 1.95 V | INDUSTRIAL | 1.65 V | SYNCHRONOUS | 0.03 mA | 16MX8 | 3-STATE | 2.65 mm | 8 | 0.00001 A | 134217728 bit | - | SERIAL | FLASH | 1.8 V | QSPI | 100000 Write/Erase Cycles | - | 20 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | 10.31 mm | 7.49 mm | ||
![]() IS29GL128-70DLEL Integrated Silicon Solution Inc | In Stock | - | Datasheet | YES | 64 | 70 ns | - | - | - | - | - | INTEGRATED SILICON SOLUTION INC | - | 134217728 words | 128000000 | 105 °C | -40 °C | PLASTIC/EPOXY | LBGA | LBGA, | - | SQUARE | GRID ARRAY, LOW PROFILE | Active | - | Yes | - | - | 3 V | - | e3 | - | EAR99 | - | TIN | - | 8542.32.00.51 | BOTTOM | BALL | - | 1 | 1 mm | compliant | - | - | S-PBGA-B64 | - | 3.6 V | INDUSTRIAL | 2.7 V | ASYNCHRONOUS | - | 128MX1 | - | 1.4 mm | 1 | - | 134217728 bit | - | PARALLEL | FLASH | 3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 mm | 9 mm | ||
![]() IS26KS128S-DPBLE103 Integrated Silicon Solution Inc | In Stock | - | Datasheet | YES | 24 | - | - | - | - | - | - | INTEGRATED SILICON SOLUTION INC | - | 16777216 words | 16000000 | 125 °C | -40 °C | PLASTIC/EPOXY | VBGA | VBGA, | - | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE | Active | - | - | - | - | 1.8 V | - | - | - | EAR99 | - | - | - | 8542.32.00.51 | BOTTOM | BALL | 260 | 1 | 1 mm | unknown | 30 | - | R-PBGA-B24 | - | 1.95 V | AUTOMOTIVE | 1.7 V | SYNCHRONOUS | - | 16MX8 | - | 1 mm | 8 | - | 134217728 bit | TS 16949 | PARALLEL | FLASH | 1.8 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 mm | 6 mm | ||
![]() SST25LF040A-33-4C-QA Silicon Storage Technology | In Stock | - | Datasheet | YES | 8 | - | 33 MHz | - | - | - | - | SILICON STORAGE TECHNOLOGY INC | - | 524288 words | 512000 | 70 °C | - | UNSPECIFIED | HVSON | VSON, | SOLCC8,.25 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE | Obsolete | SON | No | - | - | 3.3 V | - | - | - | EAR99 | NOR TYPE | - | - | 8542.32.00.51 | DUAL | NO LEAD | 240 | 1 | 1.27 mm | unknown | - | 8 | R-PDSO-N8 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | SYNCHRONOUS | - | 512KX8 | 3-STATE | 0.8 mm | 8 | - | 4194304 bit | - | SERIAL | FLASH | 3.3 V | SPI | - | - | - | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | 6 mm | 5 mm | ||
![]() SST39VF800A-70-4C-M1Q Silicon Storage Technology | In Stock | - | Datasheet | YES | 48 | 70 ns | - | - | - | - | - | SILICON STORAGE TECHNOLOGY INC | - | 524288 words | 512000 | 70 °C | - | PLASTIC/EPOXY | VFBGA | VFBGA, BGA48,6X11,20 | BGA48,6X11,20 | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Obsolete | BGA | No | - | - | 3 V | - | e0 | - | EAR99 | NOR TYPE | TIN LEAD | - | 8542.32.00.51 | BOTTOM | BALL | 240 | 1 | 0.5 mm | unknown | - | 48 | R-PBGA-B48 | Not Qualified | 3.6 V | COMMERCIAL | 2.7 V | ASYNCHRONOUS | 0.03 mA | 512KX16 | - | 0.73 mm | 16 | 0.00002 A | 8388608 bit | - | PARALLEL | FLASH | 2.7 V | - | - | - | - | - | - | YES | YES | YES | 256 | 2K | - | - | YES | - | 6 mm | 4 mm | ||
![]() IS25LQ010B-JNLA2-TR Integrated Silicon Solution Inc | In Stock | - | Datasheet | YES | 8 | - | 104 MHz | - | - | - | - | INTEGRATED SILICON SOLUTION INC | - | 131072 words | 128000 | 105 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | Yes | - | - | 3 V | - | - | - | EAR99 | NOR TYPE | - | - | 8542.32.00.51 | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | compliant | NOT SPECIFIED | - | R-PDSO-G8 | - | 3.6 V | INDUSTRIAL | 2.3 V | SYNCHRONOUS | - | 128KX8 | - | 1.75 mm | 8 | - | 1048576 bit | AEC-Q100 | SERIAL | FLASH | 3 V | QSPI | 100000 Write/Erase Cycles | - | - | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() PM49FL004T-33JCE Integrated Silicon Solution Inc | In Stock | - | Datasheet | YES | 32 | 120 ns | - | - | - | - | - | INTEGRATED SILICON SOLUTION INC | - | 524288 words | 512000 | 85 °C | - | PLASTIC/EPOXY | QCCJ | HALOGEN FREE, PLASTIC, LCC-32 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Obsolete | - | Yes | - | - | 3.3 V | - | - | - | EAR99 | NOR TYPE | - | TOP BOOT | 8542.32.00.51 | QUAD | J BEND | - | 1 | 1.27 mm | compliant | - | - | R-PQCC-J32 | Not Qualified | 3.6 V | OTHER | 3 V | SYNCHRONOUS | 0.02 mA | 512KX8 | - | 3.56 mm | 8 | 0.0005 A | 4194304 bit | - | PARALLEL | FLASH | 3.3 V | - | - | - | - | - | - | YES | YES | YES | 128 | 4K | - | TOP | - | - | 13.97 mm | 11.43 mm | ||
![]() IS25LP064D-QBLA3-TR Integrated Silicon Solution Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PM25LV010-33SCE Integrated Silicon Solution Inc | In Stock | - | Datasheet | YES | 8 | - | 33 MHz | - | - | - | - | INTEGRATED SILICON SOLUTION INC | - | 131072 words | 128000 | 85 °C | - | PLASTIC/EPOXY | SOP | - | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Active | - | Yes | - | - | - | - | - | - | EAR99 | NOR TYPE | - | - | 8542.32.00.51 | DUAL | GULL WING | - | - | 1.27 mm | compliant | - | - | R-PDSO-G8 | Not Qualified | - | OTHER | - | - | 0.03 mA | 128KX8 | - | - | 8 | 0.00005 A | 1048576 bit | - | SERIAL | FLASH | - | SPI | 100000 Write/Erase Cycles | - | - | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SST39VF1601-70-4I-B3KE Silicon Storage Technology | 573 | - | Datasheet | YES | 48 | 70 ns | - | - | - | - | - | SILICON STORAGE TECHNOLOGY INC | - | 1048576 words | 1000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TFBGA | 6 X 8 MM, 0.80 MM PITCH, ROHS COMPLIANT, MO-210AB-1, TFBGA-48 | BGA48,6X8,32 | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | Transferred | BGA | Yes | - | - | 3 V | - | - | - | EAR99 | NOR TYPE | - | - | 8542.32.00.51 | BOTTOM | BALL | 260 | 1 | 0.8 mm | unknown | - | 48 | R-PBGA-B48 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | ASYNCHRONOUS | 0.035 mA | 1MX16 | - | 1.2 mm | 16 | 0.00002 A | 16777216 bit | - | PARALLEL | FLASH | 2.7 V | - | - | - | - | - | - | YES | YES | YES | 512 | 2K | - | BOTTOM | YES | - | 8 mm | 6 mm | ||
![]() SST39VF6401B-70-4I-B1KE Silicon Storage Technology | 9 | - | Datasheet | YES | 48 | 70 ns | - | - | - | - | - | SILICON STORAGE TECHNOLOGY INC | - | 4194304 words | 4000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TFBGA | 8 X 10 MM, 0.80 MM PITCH, ROHS COMPLIANT, MO-210, TFBGA-48 | BGA48,6X8,32 | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | Obsolete | BGA | Yes | - | - | 3 V | - | e1 | - | EAR99 | NOR TYPE | TIN SILVER COPPER | - | 8542.32.00.51 | BOTTOM | BALL | 260 | 1 | 0.8 mm | unknown | 10 | 48 | R-PBGA-B48 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | ASYNCHRONOUS | 0.035 mA | 4MX16 | - | 1.2 mm | 16 | 0.00002 A | 67108864 bit | - | PARALLEL | FLASH | 2.7 V | - | - | - | - | - | - | YES | YES | YES | 2K | 2K | - | BOTTOM | YES | - | 10 mm | 8 mm | ||
![]() EN29LV160CB-70TIP Eon Silicon Solution Inc | In Stock | - | Datasheet | YES | 48 | 70 ns | - | - | - | - | - | EON SILICON SOLUTION INC | - | 1048576 words | 1000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | 12 X 20 MM, ROHS COMPLIANT, TSOP1-48 | TSSOP48,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | Yes | - | - | 3 V | - | - | - | EAR99 | NOR TYPE | - | BOTTOM BOOT SECTOR | 8542.32.00.51 | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.5 mm | unknown | NOT SPECIFIED | - | R-PDSO-G48 | - | 3.6 V | INDUSTRIAL | 2.7 V | ASYNCHRONOUS | 0.016 mA | 1MX16 | - | 1.2 mm | 16 | 0.000005 A | 16777216 bit | - | PARALLEL | FLASH | 3 V | - | 100000 Write/Erase Cycles | 0.00007 ms | 20 | - | 8 | YES | YES | YES | 1,2,1,31 | 16K,8K,32K,64K | YES | BOTTOM | YES | - | 18.4 mm | 10 mm | ||
![]() IS25WP064A-QBLA3 Integrated Silicon Solution Inc | In Stock | - | Datasheet | YES | 8 | - | 133 MHz | - | - | - | - | INTEGRATED SILICON SOLUTION INC | - | 8388608 words | 8000000 | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | SQUARE | SMALL OUTLINE | Active | - | - | - | - | 1.8 V | - | - | - | EAR99 | NOR TYPE | - | - | 8542.32.00.51 | DUAL | GULL WING | 250 | 1 | 1.27 mm | unknown | 30 | - | S-PDSO-G8 | - | 1.95 V | AUTOMOTIVE | 1.65 V | SYNCHRONOUS | - | 8MX8 | 3-STATE | 2.16 mm | 8 | - | 67108864 bit | AEC-Q100 | SERIAL | FLASH | 1.8 V | QSPI | - | - | 20 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | 5.28 mm | 5.28 mm | ||
![]() EN25Q64-104FIP Eon Silicon Solution Inc | In Stock | - | Datasheet | YES | 16 | - | 104 MHz | - | - | - | - | EON SILICON SOLUTION INC | - | 8388608 words | 8000000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | - | 3 V | - | - | - | EAR99 | - | - | - | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | - | R-PDSO-G16 | - | 3.6 V | INDUSTRIAL | 2.7 V | SYNCHRONOUS | - | 8MX8 | - | 2.65 mm | 8 | - | 67108864 bit | - | SERIAL | FLASH | 3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.3 mm | 7.5 mm | ||
![]() SST39VF6401-70-4C-EK Silicon Storage Technology | In Stock | - | Datasheet | YES | 48 | 70 ns | - | socket | 2x19 | 2.54mm | THT | SILICON STORAGE TECHNOLOGY INC | female | 4194304 words | 4000000 | 70 °C | - | PLASTIC/EPOXY | TSOP1 | 12 X 20 MM, MO-142DD, TSOP1-48 | TSSOP48,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | No | 2.54mm | straight | 3 V | pin strips | e0 | No | EAR99 | NOR TYPE | TIN LEAD | - | 8542.32.00.51 | DUAL | GULL WING | 240 | 1 | 0.5 mm | unknown | - | 48 | R-PDSO-G48 | Not Qualified | 3.6 V | COMMERCIAL | 2.7 V | ASYNCHRONOUS | 0.035 mA | 4MX16 | - | 1.2 mm | 16 | 0.00002 A | 67108864 bit | - | PARALLEL | FLASH | 2.7 V | - | - | - | - | - | - | YES | YES | YES | 2K | 2K | - | BOTTOM | YES | beryllium copper | 18.4 mm | 12 mm | ||
![]() EN25T16A-75QIP Eon Silicon Solution Inc | In Stock | - | Datasheet | NO | 8 | - | 75 MHz | - | - | - | - | EON SILICON SOLUTION INC | - | 2097152 words | 2000000 | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Transferred | - | - | - | - | 3 V | - | - | - | EAR99 | NOR TYPE | - | - | 8542.32.00.51 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-PDIP-T8 | - | 3.6 V | INDUSTRIAL | 2.7 V | SYNCHRONOUS | - | 2MX8 | - | 5.334 mm | 8 | - | 16777216 bit | - | SERIAL | FLASH | 2.7 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.271 mm | 7.62 mm | ||
![]() SST39VF1601C-70-4I-EKE Silicon Storage Technology | 26 | - | Datasheet | YES | 48 | 70 ns | - | - | - | - | - | SILICON STORAGE TECHNOLOGY INC | - | 1048576 words | 1000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSOP-48 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | TSOP1 | - | - | - | 3 V | - | - | - | EAR99 | - | - | - | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 0.5 mm | unknown | - | 48 | R-PDSO-G48 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | ASYNCHRONOUS | - | 1MX16 | - | 1.2 mm | 16 | - | 16777216 bit | - | PARALLEL | FLASH | 2.7 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18.4 mm | 12 mm | ||
![]() SST39VF6401B-70-4I-EKE Silicon Storage Technology | 10000 | - | Datasheet | YES | 48 | 70 ns | - | - | - | - | - | SILICON STORAGE TECHNOLOGY INC | - | 4194304 words | 4000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP1 | 12 X 20 MM, ROHS COMPLIANT, MO-142DD, TSOP1-48 | TSSOP48,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Transferred | TSOP1 | Yes | - | - | 3 V | - | e3 | Yes | EAR99 | NOR TYPE | Matte Tin (Sn) | - | 8542.32.00.51 | DUAL | GULL WING | 260 | 1 | 0.5 mm | unknown | 40 | 48 | R-PDSO-G48 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | ASYNCHRONOUS | 0.035 mA | 4MX16 | - | 1.2 mm | 16 | 0.00002 A | 67108864 bit | - | PARALLEL | FLASH | 2.7 V | - | - | - | - | - | - | YES | YES | YES | 2K | 2K | - | BOTTOM | YES | - | 18.4 mm | 12 mm |