- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- JESD-30 Code
- Memory Density
- Memory IC Type
- Memory Width
- Number of Terminals
- Number of Words
- Number of Words Code
Attribute column
Manufacturer
Silicon Storage Tech Memory - Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Access Time-Max | Clock Frequency-Max (fCLK) | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Ihs Manufacturer | Kind of connector | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Row pitch | Spatial orientation | Supply Voltage-Nom (Vsup) | Type of connector | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Operating Mode | Supply Current-Max | Organization | Output Characteristics | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Screening Level | Parallel/Serial | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Boot Block | Common Flash Interface | Profile | Mixed Memory Type | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EN25F20A-104RBIP Eon Silicon Solution Inc | In Stock | - | Datasheet | YES | 8 | - | 104 MHz | - | - | - | - | EON SILICON SOLUTION INC | - | 262144 words | 256000 | 85 °C | -40 °C | PLASTIC/EPOXY | VSOP | 0.150 INCH, HALOGEN FREE, ROHS AND REACH COMPLIANT, VSOP-8 | - | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE | Transferred | - | - | - | - | 3 V | - | - | - | EAR99 | NOR TYPE | - | - | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | - | R-PDSO-G8 | - | 3.6 V | INDUSTRIAL | 2.7 V | SYNCHRONOUS | - | 256KX8 | - | 0.9 mm | 8 | - | 2097152 bit | - | SERIAL | FLASH | 2.7 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() IS25WP032D-JKLA3-TR Integrated Silicon Solution Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SST39VF800A-45-4C-EK Silicon Storage Technology | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | SILICON STORAGE TECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8542.32.00.51 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SST39SF010-90-4C-WH Silicon Storage Technology | In Stock | - | Datasheet | YES | 32 | 90 ns | - | - | - | - | - | SILICON STORAGE TECHNOLOGY INC | - | 131072 words | 128000 | 70 °C | - | PLASTIC/EPOXY | TSOP1 | 8 X 14 MM, TSOP1-32 | TSSOP32,.56,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | No | - | - | 5 V | - | - | - | EAR99 | NOR TYPE | - | - | 8542.32.00.51 | DUAL | GULL WING | 240 | 1 | 0.5 mm | unknown | 10 | 32 | R-PDSO-G32 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | ASYNCHRONOUS | 0.05 mA | 128KX8 | - | 1.2 mm | 8 | 0.00005 A | 1048576 bit | - | PARALLEL | FLASH | 5 V | - | - | - | - | - | YES | YES | YES | 32 | 4K | - | - | - | - | 12.4 mm | 8 mm | ||
![]() SST27VF020-70-3C-NH Silicon Storage Technology | In Stock | - | Datasheet | YES | 32 | 70 ns | - | - | - | - | - | SILICON STORAGE TECHNOLOGY INC | - | 262144 words | 256000 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, | - | RECTANGULAR | CHIP CARRIER | Obsolete | QFJ | No | - | - | 3 V | - | - | - | EAR99 | - | - | - | 8542.32.00.51 | QUAD | J BEND | 240 | 1 | 1.27 mm | unknown | 10 | 32 | R-PQCC-J32 | Not Qualified | 3.6 V | COMMERCIAL | 2.7 V | ASYNCHRONOUS | - | 256KX8 | - | 3.556 mm | 8 | - | 2097152 bit | - | PARALLEL | FLASH | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.97 mm | 11.43 mm | ||
![]() SST37VF040-90-3C-PH Silicon Storage Technology | In Stock | - | Datasheet | NO | 32 | 90 ns | - | - | - | - | - | SILICON STORAGE TECHNOLOGY INC | - | 524288 words | 512000 | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP32,.6 | DIP32,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | - | 3 V | - | e0 | - | EAR99 | NOR TYPE | Tin/Lead (Sn/Pb) | - | 8542.32.00.51 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 32 | R-PDIP-T32 | Not Qualified | 3.6 V | COMMERCIAL | 2.7 V | ASYNCHRONOUS | 0.02 mA | 512KX8 | - | 5.08 mm | 8 | 0.000015 A | 4194304 bit | - | PARALLEL | FLASH | 2.7 V | - | - | - | - | - | NO | NO | NO | - | - | - | - | - | - | 41.91 mm | 15.24 mm | ||
![]() IS25LP064A-JMLA2 Integrated Silicon Solution Inc | In Stock | - | Datasheet | YES | 16 | - | 133 MHz | - | - | - | - | INTEGRATED SILICON SOLUTION INC | - | 8388608 words | 8000000 | 105 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | - | 3 V | - | - | - | EAR99 | - | - | - | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | - | R-PDSO-G16 | - | 3.6 V | INDUSTRIAL | 2.3 V | SYNCHRONOUS | - | 8MX8 | 3-STATE | 2.65 mm | 8 | - | 67108864 bit | AEC-Q100 | SERIAL | FLASH | 3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.3 mm | 7.5 mm | ||
![]() IS25LP256D-JMLA3-TY Integrated Silicon Solution Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SST39VF040-90-4I-NH Silicon Storage Technology | In Stock | - | Datasheet | YES | 32 | 90 ns | - | - | - | - | - | SILICON STORAGE TECHNOLOGY INC | - | 524288 words | 512000 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | PLASTIC, MS-016AE, LCC-32 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Obsolete | QFJ | No | - | - | 3 V | - | e0 | - | EAR99 | NOR TYPE | TIN LEAD | - | 8542.32.00.51 | QUAD | J BEND | - | 1 | 1.27 mm | unknown | - | 32 | R-PQCC-J32 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | ASYNCHRONOUS | 0.03 mA | 512KX8 | - | 3.556 mm | 8 | 0.000015 A | 4194304 bit | - | PARALLEL | FLASH | 2.7 V | - | - | - | - | - | YES | YES | YES | 128 | 4K | - | - | - | - | 13.97 mm | 11.43 mm | ||
![]() SST38VF166-70-4C-EK Silicon Storage Technology | In Stock | - | Datasheet | YES | 48 | 70 ns | - | - | - | - | - | SILICON STORAGE TECHNOLOGY INC | - | 1048576 words | 1000000 | 70 °C | - | PLASTIC/EPOXY | TSOP1 | 12 X 20 MM, TSOP-48 | TSSOP48,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP | No | - | - | 3 V | - | e0 | - | EAR99 | - | Tin/Lead (Sn/Pb) | IT ALSO CONTAINS 4K X 16 EEPROM | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 0.5 mm | unknown | - | 48 | R-PDSO-G48 | Not Qualified | 3.6 V | COMMERCIAL | 2.7 V | ASYNCHRONOUS | 0.075 mA | 1MX16 | - | 1.2 mm | 16 | 0.00005 A | 16777216 bit | - | PARALLEL | FLASH | 2.7 V | - | - | 12.5 ms | - | - | - | - | - | - | - | - | - | - | EEPROM+FLASH | 18.4 mm | 12 mm | ||
![]() PM25LQ080-BWE Integrated Silicon Solution Inc | In Stock | - | Datasheet | YES | 8 | - | 104 MHz | - | - | - | - | INTEGRATED SILICON SOLUTION INC | - | 1048576 words | 1000000 | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.3 | SOP8,.3 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | - | - | - | - | - | EAR99 | NOR TYPE | - | - | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | - | - | R-PDSO-G8 | Not Qualified | 3.6 V | AUTOMOTIVE | 2.3 V | SYNCHRONOUS | 0.012 mA | 1MX8 | - | 2.16 mm | 8 | 0.00005 A | 8388608 bit | - | SERIAL | FLASH | 2.7 V | SPI | 100000 Write/Erase Cycles | - | 20 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | 5.28 mm | 5.28 mm | ||
![]() SST39VF800A-70-4C Silicon Storage Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EN25F40-100QCP Eon Silicon Solution Inc | In Stock | - | Datasheet | NO | 8 | - | 100 MHz | - | - | - | - | EON SILICON SOLUTION INC | - | 524288 words | 512000 | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | - | Yes | - | - | - | - | - | - | EAR99 | NOR TYPE | - | - | 8542.32.00.51 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-PDIP-T8 | Not Qualified | 3.6 V | COMMERCIAL | 2.7 V | SYNCHRONOUS | 0.025 mA | 512KX8 | - | 5.334 mm | 8 | 0.000005 A | 4194304 bit | - | SERIAL | FLASH | 3 V | SPI | 100000 Write/Erase Cycles | - | 10 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | 9.271 mm | 7.62 mm | ||
![]() SST39VF6401B-70-4I-EKE Silicon Storage Technology | 10000 | - | Datasheet | YES | 48 | 70 ns | - | - | - | - | - | SILICON STORAGE TECHNOLOGY INC | - | 4194304 words | 4000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP1 | 12 X 20 MM, ROHS COMPLIANT, MO-142DD, TSOP1-48 | TSSOP48,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Transferred | TSOP1 | Yes | - | - | 3 V | - | e3 | Yes | EAR99 | NOR TYPE | Matte Tin (Sn) | - | 8542.32.00.51 | DUAL | GULL WING | 260 | 1 | 0.5 mm | unknown | 40 | 48 | R-PDSO-G48 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | ASYNCHRONOUS | 0.035 mA | 4MX16 | - | 1.2 mm | 16 | 0.00002 A | 67108864 bit | - | PARALLEL | FLASH | 2.7 V | - | - | - | - | - | YES | YES | YES | 2K | 2K | BOTTOM | YES | - | - | 18.4 mm | 12 mm | ||
![]() SST25WF020-40-4I-SAF Silicon Storage Technology | In Stock | - | Datasheet | YES | 8 | - | 40 MHz | - | - | - | - | SILICON STORAGE TECHNOLOGY INC | - | 262144 words | 256000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | 0.150 INCH, SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | Yes | - | - | 1.8 V | - | e4 | - | EAR99 | NOR TYPE | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.32.00.51 | DUAL | GULL WING | 260 | 1 | 1.27 mm | unknown | 40 | 8 | R-PDSO-G8 | Not Qualified | 1.95 V | INDUSTRIAL | 1.65 V | SYNCHRONOUS | - | 256KX8 | 3-STATE | 1.75 mm | 8 | - | 2097152 bit | - | SERIAL | FLASH | 1.8 V | SPI | - | - | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() SST39VF6401-70-4C-EK Silicon Storage Technology | In Stock | - | Datasheet | YES | 48 | 70 ns | - | socket | 2x19 | 2.54mm | THT | SILICON STORAGE TECHNOLOGY INC | female | 4194304 words | 4000000 | 70 °C | - | PLASTIC/EPOXY | TSOP1 | 12 X 20 MM, MO-142DD, TSOP1-48 | TSSOP48,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | No | 2.54mm | straight | 3 V | pin strips | e0 | No | EAR99 | NOR TYPE | TIN LEAD | - | 8542.32.00.51 | DUAL | GULL WING | 240 | 1 | 0.5 mm | unknown | - | 48 | R-PDSO-G48 | Not Qualified | 3.6 V | COMMERCIAL | 2.7 V | ASYNCHRONOUS | 0.035 mA | 4MX16 | - | 1.2 mm | 16 | 0.00002 A | 67108864 bit | - | PARALLEL | FLASH | 2.7 V | - | - | - | - | - | YES | YES | YES | 2K | 2K | BOTTOM | YES | beryllium copper | - | 18.4 mm | 12 mm | ||
![]() SST49LF020A-33-4C-NHE Silicon Storage Technology | 18 | - | Datasheet | YES | 32 | 120 ns | - | - | - | - | - | SILICON STORAGE TECHNOLOGY INC | - | 262144 words | 256000 | 85 °C | - | PLASTIC/EPOXY | QCCJ | ROHS COMPLIANT, PLASTIC, MS-016AE, LCC-32 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Transferred | QFJ | Yes | - | - | 3.3 V | - | e3 | - | EAR99 | NOR TYPE | MATTE TIN | - | 8542.32.00.51 | QUAD | J BEND | 260 | 1 | 1.27 mm | unknown | - | 32 | R-PQCC-J32 | Not Qualified | 3.6 V | OTHER | 3 V | ASYNCHRONOUS | 0.024 mA | 256KX8 | - | 3.556 mm | 8 | 0.0001 A | 2097152 bit | - | PARALLEL | FLASH | 3 V | - | - | - | - | - | YES | YES | YES | 64 | 4K | TOP | - | - | - | 13.97 mm | 11.43 mm | ||
![]() SST39VF016-90-4I-EIE Silicon Storage Technology | In Stock | - | Datasheet | YES | 40 | 90 ns | - | - | - | - | - | SILICON STORAGE TECHNOLOGY INC | - | 2097152 words | 2000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP40,.8,20 | TSSOP40,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | - | Yes | - | - | - | - | - | - | EAR99 | NOR TYPE | - | - | 8542.32.00.51 | DUAL | GULL WING | - | - | 0.5 mm | unknown | - | - | R-PDSO-G40 | Not Qualified | - | INDUSTRIAL | - | - | 0.03 mA | 2MX8 | - | - | 8 | 0.00002 A | 16777216 bit | - | PARALLEL | FLASH | - | - | - | - | - | - | YES | YES | YES | 512 | 4K | - | YES | - | - | - | - | ||
![]() SST29VF040-55-4C-WH Silicon Storage Technology | In Stock | - | Datasheet | YES | 32 | 55 ns | - | - | - | - | - | SILICON STORAGE TECHNOLOGY INC | - | 524288 words | 512000 | 70 °C | - | PLASTIC/EPOXY | TSOP1 | TSOP1, TSSOP32,.56,20 | TSSOP32,.56,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | No | - | - | 3 V | - | e0 | - | EAR99 | NOR TYPE | Tin/Lead (Sn/Pb) | - | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 0.5 mm | unknown | - | 32 | R-PDSO-G32 | Not Qualified | 3.6 V | COMMERCIAL | 2.7 V | ASYNCHRONOUS | 0.03 mA | 512KX8 | - | 1.2 mm | 8 | 0.000015 A | 4194304 bit | - | PARALLEL | FLASH | 2.7 V | - | - | - | - | - | YES | YES | - | 4K | 128 | - | - | - | - | 12.4 mm | 8 mm | ||
![]() IS25LP064-JFLE1 Integrated Silicon Solution Inc | In Stock | - | Datasheet | YES | 8 | - | 133 MHz | - | - | - | - | INTEGRATED SILICON SOLUTION INC | - | 8388608 words | 8000000 | 125 °C | -40 °C | PLASTIC/EPOXY | VSOP | VSOP, | - | SQUARE | SMALL OUTLINE, VERY THIN PROFILE | Active | - | - | - | - | 3 V | - | - | - | EAR99 | NOR TYPE | - | - | 8542.32.00.51 | DUAL | GULL WING | 260 | 1 | 1.27 mm | unknown | 30 | - | S-PDSO-G8 | - | 3.6 V | AUTOMOTIVE | 2.3 V | SYNCHRONOUS | 0.14 mA | 8MX8 | 3-STATE | 1 mm | 8 | - | 67108864 bit | - | SERIAL | FLASH | 3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.28 mm | 5.28 mm |