- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- JESD-30 Code
- Memory Density
- Memory IC Type
- Memory Width
- Number of Terminals
- Number of Words
- Number of Words Code
Attribute column
Manufacturer
Silicon Storage Tech Memory - Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Access Time-Max | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Operating Mode | Supply Current-Max | Organization | Output Characteristics | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Parallel/Serial | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Ready/Busy | Boot Block | Common Flash Interface | Mixed Memory Type | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SST38VF166-70-4C-EK Silicon Storage Technology | In Stock | - | Datasheet | YES | 48 | 70 ns | - | SILICON STORAGE TECHNOLOGY INC | 1048576 words | 1000000 | 70 °C | - | PLASTIC/EPOXY | TSOP1 | 12 X 20 MM, TSOP-48 | TSSOP48,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP | No | 3 V | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | IT ALSO CONTAINS 4K X 16 EEPROM | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 0.5 mm | unknown | - | 48 | R-PDSO-G48 | Not Qualified | 3.6 V | COMMERCIAL | 2.7 V | ASYNCHRONOUS | 0.075 mA | 1MX16 | - | 1.2 mm | 16 | 0.00005 A | 16777216 bit | PARALLEL | FLASH | 2.7 V | - | - | 12.5 ms | - | - | - | - | - | - | - | - | - | - | - | EEPROM+FLASH | 18.4 mm | 12 mm | ||
![]() PM25LQ080-BWE Integrated Silicon Solution Inc | In Stock | - | Datasheet | YES | 8 | - | 104 MHz | INTEGRATED SILICON SOLUTION INC | 1048576 words | 1000000 | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.3 | SOP8,.3 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | - | EAR99 | NOR TYPE | - | - | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | - | - | R-PDSO-G8 | Not Qualified | 3.6 V | AUTOMOTIVE | 2.3 V | SYNCHRONOUS | 0.012 mA | 1MX8 | - | 2.16 mm | 8 | 0.00005 A | 8388608 bit | SERIAL | FLASH | 2.7 V | SPI | 100000 Write/Erase Cycles | - | 20 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | 5.28 mm | 5.28 mm | ||
![]() SST39LF100-45-4C-WIE Silicon Storage Technology | In Stock | - | Datasheet | YES | 40 | 45 ns | - | SILICON STORAGE TECHNOLOGY INC | 65536 words | 64000 | 70 °C | - | PLASTIC/EPOXY | TSOP1 | TSOP1, TSSOP40,.56,20 | TSSOP40,.56,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | Yes | 3.3 V | - | EAR99 | NOR TYPE | - | - | 8542.32.00.51 | DUAL | GULL WING | 260 | 1 | 0.5 mm | unknown | - | 40 | R-PDSO-G40 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | ASYNCHRONOUS | 0.03 mA | 64KX16 | - | 1.2 mm | 16 | 0.00002 A | 1048576 bit | PARALLEL | FLASH | 3 V | - | - | - | - | - | - | YES | YES | YES | 32 | 2K | - | - | - | - | 12.4 mm | 10 mm | ||
![]() SST29VF040-55-4C-NHE Silicon Storage Technology | In Stock | - | Datasheet | YES | 32 | 55 ns | - | SILICON STORAGE TECHNOLOGY INC | 524288 words | 512000 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC32,.5X.6 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Transferred | QFJ | Yes | 3 V | e3 | EAR99 | NOR TYPE | MATTE TIN | - | 8542.32.00.51 | QUAD | J BEND | - | 1 | 1.27 mm | unknown | - | 32 | R-PQCC-J32 | Not Qualified | 3.6 V | COMMERCIAL | 2.7 V | ASYNCHRONOUS | 0.03 mA | 512KX8 | - | 3.55 mm | 8 | 0.000015 A | 4194304 bit | PARALLEL | FLASH | 2.7 V | - | - | - | - | - | - | YES | YES | - | 4K | 128 | - | - | - | - | 13.97 mm | 11.43 mm | ||
![]() SST39VF080-90-4I-EIE Silicon Storage Technology | In Stock | - | Datasheet | YES | 40 | 90 ns | - | SILICON STORAGE TECHNOLOGY INC | 1048576 words | 1000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP1 | 10 X 20 MM, LEAD FREE, MO-142CD, TSOP1-40 | TSSOP40,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | Yes | 3 V | e3 | EAR99 | NOR TYPE | MATTE TIN | - | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 0.5 mm | unknown | - | 40 | R-PDSO-G40 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | ASYNCHRONOUS | 0.03 mA | 1MX8 | - | 1.2 mm | 8 | 0.00002 A | 8388608 bit | PARALLEL | FLASH | 2.7 V | - | - | - | - | - | - | YES | YES | YES | 256 | 4K | - | - | YES | - | 18.4 mm | 10 mm | ||
![]() PM25LQ016-BCE Integrated Silicon Solution Inc | In Stock | - | Datasheet | YES | 8 | - | 104 MHz | INTEGRATED SILICON SOLUTION INC | 2097152 words | 2000000 | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | SQUARE | SMALL OUTLINE | Active | - | - | - | - | EAR99 | NOR TYPE | - | - | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | - | S-PDSO-G8 | - | 3.6 V | AUTOMOTIVE | 2.3 V | SYNCHRONOUS | - | 2MX8 | - | 2.16 mm | 8 | - | 16777216 bit | SERIAL | FLASH | 2.7 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.28 mm | 5.28 mm | ||
![]() PM25LV020-100SCE Integrated Silicon Solution Inc | In Stock | - | Datasheet | YES | 8 | - | 100 MHz | INTEGRATED SILICON SOLUTION INC | 262144 words | 256000 | 105 °C | -40 °C | PLASTIC/EPOXY | SOP | - | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Active | - | Yes | - | - | EAR99 | NOR TYPE | - | - | 8542.32.00.51 | DUAL | GULL WING | - | - | 1.27 mm | compliant | - | - | R-PDSO-G8 | Not Qualified | - | INDUSTRIAL | - | - | 0.03 mA | 256KX8 | - | - | 8 | 0.00002 A | 2097152 bit | SERIAL | FLASH | - | SPI | 200000 Write/Erase Cycles | - | 20 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SST39VF400A-70-4C-BK Silicon Storage Technology | In Stock | - | Datasheet | YES | 48 | 70 ns | - | SILICON STORAGE TECHNOLOGY INC | 262144 words | 256000 | 70 °C | - | PLASTIC/EPOXY | FBGA | FBGA, BGA48,6X8,32 | BGA48,6X8,32 | RECTANGULAR | GRID ARRAY, FINE PITCH | Obsolete | - | No | - | e0 | EAR99 | NOR TYPE | TIN LEAD | - | 8542.32.00.51 | BOTTOM | BALL | 240 | - | 0.8 mm | unknown | - | - | R-PBGA-B48 | Not Qualified | - | COMMERCIAL | - | - | 0.03 mA | 256KX16 | - | - | 16 | 0.00002 A | 4194304 bit | PARALLEL | FLASH | - | - | - | - | - | - | - | YES | YES | YES | 128 | 2K | - | - | YES | - | - | - | ||
![]() PM25LD256C-DCE Integrated Silicon Solution Inc | In Stock | - | Datasheet | YES | 8 | - | 100 MHz | INTEGRATED SILICON SOLUTION INC | 32768 words | 32000 | 105 °C | -40 °C | PLASTIC/EPOXY | HTSSOP | HTSSOP, TSSOP8,.25 | TSSOP8,.25 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, THIN PROFILE, SHRINK PITCH | Active | - | - | - | - | EAR99 | NOR TYPE | - | - | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 0.65 mm | compliant | - | - | R-PDSO-G8 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | SYNCHRONOUS | 0.003 mA | 32KX8 | - | 1.2 mm | 8 | 0.00001 A | 262144 bit | SERIAL | FLASH | 2.7 V | SPI | 200000 Write/Erase Cycles | - | 20 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | 4.4 mm | 3 mm | ||
![]() SST29VF040-55-4C-WH Silicon Storage Technology | In Stock | - | Datasheet | YES | 32 | 55 ns | - | SILICON STORAGE TECHNOLOGY INC | 524288 words | 512000 | 70 °C | - | PLASTIC/EPOXY | TSOP1 | TSOP1, TSSOP32,.56,20 | TSSOP32,.56,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | No | 3 V | e0 | EAR99 | NOR TYPE | Tin/Lead (Sn/Pb) | - | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 0.5 mm | unknown | - | 32 | R-PDSO-G32 | Not Qualified | 3.6 V | COMMERCIAL | 2.7 V | ASYNCHRONOUS | 0.03 mA | 512KX8 | - | 1.2 mm | 8 | 0.000015 A | 4194304 bit | PARALLEL | FLASH | 2.7 V | - | - | - | - | - | - | YES | YES | - | 4K | 128 | - | - | - | - | 12.4 mm | 8 mm | ||
![]() SST39VF016-90-4I-EIE Silicon Storage Technology | In Stock | - | Datasheet | YES | 40 | 90 ns | - | SILICON STORAGE TECHNOLOGY INC | 2097152 words | 2000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP40,.8,20 | TSSOP40,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | - | Yes | - | - | EAR99 | NOR TYPE | - | - | 8542.32.00.51 | DUAL | GULL WING | - | - | 0.5 mm | unknown | - | - | R-PDSO-G40 | Not Qualified | - | INDUSTRIAL | - | - | 0.03 mA | 2MX8 | - | - | 8 | 0.00002 A | 16777216 bit | PARALLEL | FLASH | - | - | - | - | - | - | - | YES | YES | YES | 512 | 4K | - | - | YES | - | - | - | ||
![]() SST25LF040A-33-4I-QAE Silicon Storage Technology | In Stock | - | Datasheet | YES | 8 | - | 33 MHz | SILICON STORAGE TECHNOLOGY INC | 524288 words | 512000 | 85 °C | -40 °C | UNSPECIFIED | HVSON | VSON, SOLCC8,.25 | SOLCC8,.25 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE | Obsolete | SON | Yes | 3.3 V | e3 | EAR99 | NOR TYPE | MATTE TIN | - | 8542.32.00.51 | DUAL | NO LEAD | 260 | 1 | 1.27 mm | unknown | - | 8 | R-PDSO-N8 | Not Qualified | 3.6 V | INDUSTRIAL | 3 V | SYNCHRONOUS | 0.03 mA | 512KX8 | 3-STATE | 0.8 mm | 8 | 0.000015 A | 4194304 bit | SERIAL | FLASH | 3.3 V | SPI | 100000 Write/Erase Cycles | - | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | 6 mm | 5 mm | ||
![]() IS25LP064-JFLE1 Integrated Silicon Solution Inc | In Stock | - | Datasheet | YES | 8 | - | 133 MHz | INTEGRATED SILICON SOLUTION INC | 8388608 words | 8000000 | 125 °C | -40 °C | PLASTIC/EPOXY | VSOP | VSOP, | - | SQUARE | SMALL OUTLINE, VERY THIN PROFILE | Active | - | - | 3 V | - | EAR99 | NOR TYPE | - | - | 8542.32.00.51 | DUAL | GULL WING | 260 | 1 | 1.27 mm | unknown | 30 | - | S-PDSO-G8 | - | 3.6 V | AUTOMOTIVE | 2.3 V | SYNCHRONOUS | 0.14 mA | 8MX8 | 3-STATE | 1 mm | 8 | - | 67108864 bit | SERIAL | FLASH | 3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.28 mm | 5.28 mm | ||
![]() EN29LV160CT-70BIP Eon Silicon Solution Inc | In Stock | - | Datasheet | YES | 48 | 70 ns | - | EON SILICON SOLUTION INC | 1048576 words | 1000000 | 85 °C | -40 °C | PLASTIC/EPOXY | LFBGA | LFBGA, | BGA48,6X8,32 | RECTANGULAR | GRID ARRAY, LOW PROFILE, FINE PITCH | Transferred | - | - | 3 V | - | EAR99 | NOR TYPE | - | TOP BOOT SECTOR | 8542.32.00.51 | BOTTOM | BALL | - | 1 | 0.8 mm | unknown | - | - | R-PBGA-B48 | - | 3.6 V | INDUSTRIAL | 2.7 V | ASYNCHRONOUS | 0.016 mA | 1MX16 | - | 1.3 mm | 16 | 0.000005 A | 16777216 bit | PARALLEL | FLASH | 3 V | - | 100000 Write/Erase Cycles | 0.00007 ms | 20 | - | 8 | YES | YES | YES | 1,2,1,31 | 16K,8K,32K,64K | YES | TOP | YES | - | 8 mm | 6 mm | ||
![]() EN25F10A-104RBIP Eon Silicon Solution Inc | In Stock | - | Datasheet | YES | 8 | - | 104 MHz | EON SILICON SOLUTION INC | 131072 words | 128000 | 85 °C | -40 °C | PLASTIC/EPOXY | VSOP | 0.150 INCH, HALOGEN FREE, ROHS AND REACH COMPLIANT, VSOP-8 | - | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE | Transferred | - | - | 3 V | - | EAR99 | NOR TYPE | - | - | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | - | R-PDSO-G8 | - | 3.6 V | INDUSTRIAL | 2.7 V | SYNCHRONOUS | - | 128KX8 | - | 0.9 mm | 8 | - | 1048576 bit | SERIAL | FLASH | 2.7 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() EN29GL064AT-70TIP Eon Silicon Solution Inc | In Stock | - | Datasheet | YES | 48 | 70 ns | - | EON SILICON SOLUTION INC | 4194304 words | 4000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP1 | TSOP1, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Transferred | - | - | 3 V | - | EAR99 | - | - | - | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 0.5 mm | unknown | - | - | R-PDSO-G48 | - | 3.6 V | INDUSTRIAL | 2.7 V | ASYNCHRONOUS | - | 4MX16 | - | 1.2 mm | 16 | - | 67108864 bit | PARALLEL | FLASH | 3 V | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | 18.4 mm | 12 mm | ||
![]() EN27SN1G08-45CEIP Eon Silicon Solution Inc | In Stock | - | Datasheet | YES | 63 | - | - | EON SILICON SOLUTION INC | 134217728 words | 128000000 | 85 °C | -40 °C | PLASTIC/EPOXY | VFBGA | VFBGA, | - | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Transferred | - | - | 1.8 V | - | EAR99 | - | - | - | 8542.32.00.51 | BOTTOM | BALL | - | 1 | 0.8 mm | unknown | - | - | R-PBGA-B63 | - | 1.95 V | INDUSTRIAL | 1.7 V | ASYNCHRONOUS | - | 128MX8 | - | 1 mm | 8 | - | 1073741824 bit | PARALLEL | FLASH | 1.8 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11 mm | 9 mm | ||
![]() SST36VF1601-70-4C-EK Silicon Storage Technology | In Stock | - | Datasheet | YES | 48 | 70 ns | - | SILICON STORAGE TECHNOLOGY INC | 1048576 words | 1000000 | 70 °C | - | PLASTIC/EPOXY | TSOP1 | 12 X 20 MM, TSOP1-48 | TSSOP48,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | - | 3 V | - | EAR99 | NOR TYPE | - | - | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 0.5 mm | unknown | - | 48 | R-PDSO-G48 | Not Qualified | 3.6 V | COMMERCIAL | 2.7 V | ASYNCHRONOUS | 0.075 mA | 1MX16 | - | 1.2 mm | 16 | 0.00002 A | 16777216 bit | PARALLEL | FLASH | 2.7 V | - | - | - | - | - | - | YES | YES | YES | 1K | 1K | YES | BOTTOM | YES | - | 18.4 mm | 12 mm | ||
![]() SST39VF800A-70-4C Silicon Storage Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EN25F40-100QCP Eon Silicon Solution Inc | In Stock | - | Datasheet | NO | 8 | - | 100 MHz | EON SILICON SOLUTION INC | 524288 words | 512000 | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | - | Yes | - | - | EAR99 | NOR TYPE | - | - | 8542.32.00.51 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-PDIP-T8 | Not Qualified | 3.6 V | COMMERCIAL | 2.7 V | SYNCHRONOUS | 0.025 mA | 512KX8 | - | 5.334 mm | 8 | 0.000005 A | 4194304 bit | SERIAL | FLASH | 3 V | SPI | 100000 Write/Erase Cycles | - | 10 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | 9.271 mm | 7.62 mm |