- Additional Feature
- Characteristic Impedance
- Construction
- Gain
- Ihs Manufacturer
- JESD-609 Code
- Mounting Feature
- Number of Functions
- Number of Terminals
- Operating Frequency (Max)
- Operating Frequency-Min
- Operating Temperature-Max
Attribute column
Manufacturer
Silicon Storage Tech RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Terminals | Ihs Manufacturer | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | Number of Functions | Construction | Reach Compliance Code | Power Supplies | Gain | RF/Microwave Device Type | Operating Frequency-Min | Input Power-Max (CW) | Characteristic Impedance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SST12LN01-QU6F Silicon Storage Tech | 450 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SST12LP00-QV6E Silicon Storage Technology | In Stock | - | Datasheet | YES | SURFACE MOUNT | 6 | SILICON STORAGE TECHNOLOGY INC | 2480 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | LCC6(UNSPEC) | LCC6(UNSPEC) | Obsolete | Yes | e3 | Yes | Matte Tin (Sn) | HIGH RELIABILITY | 1 | COMPONENT | unknown | 3.3 V | 27 dB | NARROW BAND MEDIUM POWER | 2402 MHz | 10 dBm | 50 Ω | ||
![]() SST13LP01-QDF Silicon Storage Technology | In Stock | - | Datasheet | YES | SURFACE MOUNT | 24 | SILICON STORAGE TECHNOLOGY INC | 2485 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | LCC24,.16SQ,20 | LCC24,.16SQ,20 | Obsolete | Yes | e4 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | HIGH RELIABILITY | 2 | COMPONENT | unknown | 3.3 V | 27 dB | NARROW BAND MEDIUM POWER | 2400 MHz | - | 50 Ω |