- RoHS
- REACH SVHC
- Mounting Type
- Series
- Base Product Number
- Contact Materials
- Features
- Mfr
- Mount
- Number of Positions
- Operating Supply Voltage
- Operating Temperature
Attribute column
Manufacturer
Simcom Evaluation and Demonstration Boards and Kits
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | Base Product Number | Category | Contact Finish Mating | Contact Materials | Interface Standards | Mfr | Package | Primary Material | Product Status | RoHS | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Series | Part Status | Termination | Connector Type | Type | Number of Positions | Color | Applications | Fastening Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Current Rating | Shell Finish | Shell Size - Insert | Contact Finish | Termination Style | Function | Number of Outputs | Actuator Type | Voltage - Input (Max) | Output Type | Operating Supply Voltage | Voltage - Input (Min) | Panel Cutout Dimensions | Number of Channels | Max Supply Voltage | Output Configuration | Shell Size, MIL | Current - Output | Cable Opening | Voltage - Output (Min/Fixed) | Topology | Number of Decks | Frequency - Switching | Operating Force | Synchronous Rectifier | Evaluation Kit | Contact Timing | Voltage - Output (Max) | Index Stops | Circuit per Deck | Depth Behind Panel | Number of Poles per Deck | Angle of Throw | Ethernet | GPIO | Features | Contact Finish Thickness - Mating | Actuator Length | Material Flammability Rating | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SIMCOM EVB KIT Simcom | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIM8909 EVB KIT Simcom | In Stock | - | - | - | Surface Mount | SOT-89-5/6 | - | - | SOT-89-5 | - | - | XC9260 | - | - | - | - | Torex Semiconductor Ltd | Tape & Reel (TR) | - | Obsolete | - | - | - | - | -40°C ~ 105°C (TA) | XC9260 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Step-Down | 1 | - | 5.5V | Fixed | - | 2.7V | - | - | - | Positive | - | 1.5A | - | 2.9V | Buck | - | 3MHz | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIM8200-M2-EVB2-KIT Simcom | In Stock | - | - | - | Panel Mount | - | Flange | Composite | - | Thermoplastic | - | CTVPS00RF | - | Gold | Copper Alloy | - | Amphenol Aerospace Operations | Bulk | Composite | Active | - | - | - | - | -65°C ~ 200°C | MIL-DTL-38999 Series III, Tri-Start™ TV | - | Crimp | Receptacle, Female Sockets | - | 5 | Silver | Aviation, Marine, Military | Threaded | - | B | Shielded | Environment Resistant | - | Electroless Nickel | 15-5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | - | ||
![]() SIM5210EVB Simcom | In Stock | - | - | Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIM5360A EVM KIT Simcom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIM68-EVB-KIT Simcom | In Stock | - | - | - | Panel Mount | - | - | - | - | - | - | - | Wireless and RF Tools | - | Silver Alloy | RS-232/UART/USB | - | - | - | - | - | 115V | 28V | - | - | 44 | Active | - | - | Evaluation Kit | 5 | - | - | - | - | - | - | - | 5A (AC), 1A (DC) | - | - | -- | Solder Lug | - | - | Flatted (6.35mm Dia) | - | - | - | - | -- | - | - | - | - | - | - | - | - | 1 | - | 5.761 ~ 83gfm | - | - | Non-Shorting (BBM) | - | Fixed | SP5T | 26.04mm | 1 | 60° | No | No | Shaft and Panel Sealed | - | 11.10mm | - | - | ||
![]() SIM5218EVB Simcom | In Stock | - | - | Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | ||
![]() SIM300EVB Simcom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | ||
![]() SIM300/340C CONNECTOR Simcom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | ||
![]() SIM5210CONNECTOR Simcom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | ||
![]() SIM508/548 CONNECTOR Simcom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 V | - | - | 20 | 5.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown |