- Part Status
- Series
- Lead Free Status / RoHS Status
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Applications
- Base Part Number
- Body Material
- Capacitance
- ESR (Equivalent Series Resistance)
Attribute column
Manufacturer
Simcom Evaluation Boards - Expansion Boards, Daughter Cards
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Body Material | Surface Mount Land Size | Mounting Hole Diameter | Package Quantity | Lead Free Status / RoHS Status | Lifetime @ Temp. | Mounting Orientation | Number of I/Os | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Applications | Capacitance | Voltage - Supply | Base Part Number | ESR (Equivalent Series Resistance) | Lead Spacing | Polarization | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Number of Logic Elements/Cells | Total RAM Bits | Number of LABs/CLBs | Finish | Overall Length | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SIM7020G SUB KIT Simcom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIM7090G-TE KIT Simcom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIM8100 TE KIT Simcom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIM7080G-TE KIT Simcom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIM39EA TE Simcom | In Stock | - | - | Surface Mount | 1760-BBGA, FCBGA | 1760-FBGA, FC (42.5x42.5) | - | - | - | - | - | - | - | - | 600 | - | 0°C ~ 85°C (TJ) | - | Stratix® V GX | - | - | Active | - | - | - | 0.87 V ~ 0.93 V | 5SGXMB6 | - | - | - | - | - | - | 597000 | 61688832 | 225400 | - | - | - | - | ||
![]() SIM800H TE KIT Simcom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIM868/868E TE KIT Simcom | In Stock | - | - | Through Hole | Radial, Can | - | - | - | -- | - | - | -- | 3000 Hrs @ 105°C | - | - | 100V | -55°C ~ 105°C | Bulk | KXM | 0.315 Dia (8.00mm) | ±20% | Active | -- | Bypass, Decoupling | 22µF | - | - | 7.5357 Ohm @ 120Hz | 0.138 (3.50mm) | Polar | 800 mOhms | 148mA @ 120Hz | 370mA @ 100kHz | - | - | - | - | - | 0.512 (13.00mm) | -- | ||
![]() SIM800F TE KIT Simcom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIM33ELA TE Simcom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIM7020E SUB KIT Simcom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIM33EAU TE Simcom | In Stock | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | * | - | - | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIM8905A TE KIT Simcom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIM800C TE KIT Simcom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIM28M TE KIT Simcom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIM7070G-TE KIT Simcom | In Stock | - | - | - | - | - | Steel | Steel | - | 11.0 mm | 1 | - | - | Right-Handed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Zinc-Plated | 100.0 mm | - | - | ||
![]() SIM68M TE Simcom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |