- Applications
- Connection Type
- Data Rate (Max)
- Factory Pack QuantityFactory Pack Quantity
- Frequency
- Function
- Interface
- Interface Type
- Mfr
- Modulation or Protocol
- Moisture Sensitive
- Package
Attribute column
Manufacturer
Siretta Evaluation and Demonstration Boards and Kits
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Base Product Number | Factory Pack QuantityFactory Pack Quantity | Interface Type | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Package | Part # Aliases | Product Status | RoHS | Tool Is For Evaluation Of | Transmission Speed | Unit Weight | Packaging | Series | Type | Applications | Frequency | Function | Operating Supply Voltage | Interface | Protocol | Power - Output | Sensitivity | Data Rate (Max) | Modulation or Protocol | Product | Connection Type |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SL500-LTEM (GL) STARTER KIT Siretta | In Stock | - | - | - | 1 | Serial | - | Siretta Ltd | - | Yes | Box | 61163 | Active | Details | SL500-LTEM | EGPRS: 296 Kbps, LTE M1: 300 Kbps, LTE NB1: 21 Kbps | 1.323 lbs | Bulk | SL500 | Modem | General Purpose, LTE | 700MHz, 800MHz, 850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz | Gateway | - | RS-232, USB | EDGE, GSM, GPRS, LTE, TCP / IP | 33dBm | - | 300kbps | EDGE, GPRS, GSM, LTE | Starter Kits | RS232 | ||
| Tiny WHSL | In Stock | - | - | ZETA-NEP | 1 | GPIO, Serial, USB | + 85 C | Siretta Ltd | - 40 C | Yes | Box | 61053 | Active | Details | ZETA-NEP-LTEM | - | 1.323 lbs | Bulk | - | Modem | General Purpose | 700MHz, 800MHz, 850MHz, 900MHz, 1.7GHz, 1.8GHz, 2.1GHz | Modem | 42 V | RS-232, USB | FTP, SMTP, TCP / IP, UDP | 33dBm | - | 300kbps | EDGE, GPRS, GSM, LTE | Starter Kits | RS232 | ||
| Tiny WHSL | In Stock | - | - | ZETA-NLP | 1 | GPIO, Serial, USB | + 85 C | Siretta Ltd | - 40 C | Yes | Box | 61054 | Active | Details | ZETA-NLP-LTE1 | 10Mbit/s | 1.323 lbs | Bulk | - | Modem | General Purpose | 700MHz, 800MHz, 900MHz, 1.8GHz, 2.1GHz, 2.6GHz | Modem | 42 V | RS-232, USB | FTP, SMTP, TCP / IP, UDP | 33dBm | -101dBm | 10Mbps | EDGE, GPRS, GSM, LTE, UMTS, WCDMA | Starter Kits | RS232, USB | ||
![]() SL500-LTE1 (EU) STARTER KIT Siretta | In Stock | - | - | - | 1 | Serial | - | Siretta Ltd | - | Yes | Box | 61164 | Active | Details | SL500-LTE1 | 10Mbit/s | 1.323 lbs | Bulk | SL500 | Modem | General Purpose, LTE | 700MHz, 800MHz, 900MHz, 1.8GHz, 2.1GHz, 2.6GHz | Gateway | - | RJ-12, RS-232 | EDGE, GSM, GPRS, LTE, TCP / IP | 2W | -101dBm | 10Mbps | GPRS, GSM, LTE, WCDMA | Starter Kits | RS232 | ||
| Tiny WHSL | In Stock | - | - | ZETA-NEP | 1 | GPIO, Serial, USB | + 85 C | Siretta Ltd | - 40 C | Yes | Box | 61052 | Active | Details | ZETA-NEP-LTE4 | 150Mbit/s | 1.323 lbs | Bulk | - | Modem | General Purpose | 700MHz, 800MHz, 900MHz, 1.8GHz, 2.1GHz, 2.6GHz | Modem | 42 V | RS-232, USB | FTP, SMTP, TCP / IP, UDP | 33dBm | -111dBm | 150Mbps | EDGE, GPRS, GSM, LTE, UMTS, WCDMA | Starter Kits | RS232 | ||
| Tiny WHSL | In Stock | - | - | ZETA-GEP | 1 | GPIO, Serial, USB | + 85 C | Siretta Ltd | - 40 C | Yes | Box | 61057 | Active | Details | ZETA-GEP-LTE4 | 150Mbit/s | 1.323 lbs | Bulk | - | Modem | General Purpose | 700MHz, 800MHz, 900MHz, 1.8GHz, 2.1GHz, 2.6GHz | Modem | 42 V | RS-232, USB | FTP, SMTP, TCP / IP, UDP | 33dBm | -111dBm | 150Mbps | EDGE, GPRS, GPS, GSM, LTE, UMTS, WCDMA | Starter Kits | RS232 | ||
| Tiny WHSL | In Stock | - | - | ZETA-NSP | 1 | GPIO, Serial, USB | + 85 C | Siretta Ltd | - 40 C | Yes | Box | 61055 | Active | Details | ZETA-NSP-LTE1 | 10Mbit/s | 1.323 lbs | Bulk | - | Modem | General Purpose | 700MHz, 800MHz, 900MHz, 1.8GHz, 2.1GHz, 2.6GHz | Modem | 42 V | RS-232, USB | FTP, SMTP, TCP / IP, UDP | 33dBm | -101dBm | 10Mbps | EDGE, GPRS, GSM, LTE, UMTS, WCDMA | Starter Kits | RS232 |