- Frequency
- Interface Type
- Maximum Operating Temperature
- Minimum Operating Temperature
- Product
- Series
- Supply Voltage-Max
- Supply Voltage-Min
- Applications
- Data Rate (Max)
- Function
- Interface
Attribute column
Manufacturer
Siretta Gateways, Routers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Base Product Number | Brand | Dimensions | Factory Pack QuantityFactory Pack Quantity | Flash | Interface Type | Manufacturer | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Model | Moisture Sensitive | Package | Part # Aliases | Processor Type | Product Status | RAM | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Packaging | Series | Applications | Subcategory | Depth | Frequency | Function | Operating Supply Voltage | Interface | Operating Supply Current | Number of Ports | Data Rate | Product Type | Power Consumption | Power - Output | Plug Type | Sensitivity | Data Rate (Max) | Modulation or Protocol | Product | Product Category | IP Rating | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QUARTZ-W22-UMTS(EU) + ACC Siretta | In Stock | - | - | 300g | - | - | 42 x 102 x 100mm | 10 | - | LAN, Serial | - | + 70 C | - | - | - 30 C | QUARTZ-W22-UMTS(EU) | - | - | - | - | - | - | - | 32 V | 5 V | - | - | - | - | - | 102mm | 900 MHz, 2100 MHz | - | - | - | 265 mA | 2 LAN, 1 Serial, 2 SIM | 21 Mb/s | - | - | - | - | - | - | - | Routers | - | - | 100mm | 42mm | ||
![]() QUARTZ-W22-LTE(EU) Siretta | In Stock | - | - | - | - | - | - | 1 | - | LAN, Serial | - | + 70 C | - | - | - 30 C | - | - | - | 60258 | - | - | - | - | 32 V | 5 V | - | - | - | - | - | - | 800 MHz, 850 MHz, 900 MHz, 1700 MHz, 1800 MHz, 1900 MHz, 2100 MHz, 2600 MHz | - | - | - | 265 mA | 2 LAN, 1 Serial, 2 SIM | 100 Mb/s | - | - | - | - | - | - | - | Routers | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Siretta Ltd | - | QUARTZ | - | Bulk | - | - | Active | - | - | - | - | - | - | QUARTZ | General Purpose | - | - | 600MHz ~ 960MHz, 1.71GHz ~ 2.68GHz, 3.4GHz ~ 3.6GHz, 4.8GHz ~ 4.9GHz | Router | - | Ethernet, LAN, RS-232, RS-485, WAN, Wifi | - | - | - | - | - | - | - | - | 2.5Gbps | 802.11 a/b/g/-c, DHCP, HTTP, HTTPS, ICMP, IPv4 , LTE, ModbusTCP, NTP, PPPoE, TCP, SNMP, UDP, WCDMA | - | - | - | - | - | ||
![]() QUARTZ-GW22-LTE(EU) + ACC Siretta | In Stock | - | - | - | QUARTZ | Siretta | - | 1 | - | LAN, Serial | Siretta | + 70 C | - | Siretta Ltd | - 30 C | - | Yes | Box | 60274 | - | Active | - | Details | 32 V | 5 V | 5.643834 oz | Bulk | QUARTZ | General Purpose | Ethernet & Communication Modules | - | 800MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.6GHz | Router | - | Ethernet, RJ-45, RS-232 | 265 mA | 2 LAN, 1 Serial, 2 SIM | 100 Mb/s | Routers | - | - | - | - | 150Mbps | 802.11b/g/n, GPS, LTE | Routers | Routers | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Siretta | - | 1 | - | - | Siretta | - | - | Siretta Ltd | - | - | - | Box | - | - | Active | - | - | - | - | - | - | QUARTZ | General Purpose, LTE | Ethernet & Communication Modules | - | 700MHz, 800MHz, 900MHz, 1.8GHz, 2.1GHz, 2.6GHz | Router | - | Ethernet, RS-232 | - | - | - | - | - | - | - | -160dBm | 150Mbps | GPS, LTE | - | Siretta | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 256 GB | Ethernet, RS-232/485, WiFi | - | + 75 C | DDR3 | Siretta Ltd | - 30 C | QUARTZ | - | Bulk | - | RM500QAE, X55 | Active | 2 GB | - | 32 V | 7.5 V | - | - | QUARTZ | General Purpose | - | - | 600 MHz to 960 MHz, 880 MHz, 1.71 GHz to 2.68 GHz, 3.4 GHz to 3.6 GHz, 4.8 GHz to 4.9 GHz | Router | 7.5 V to 32 V | Ethernet, LAN, RS-232, RS-485, WAN, Wifi | 680 mA | - | - | - | 24 W | - | - | - | 2.5Gbps | 802.11 a/b/g/-c, DHCP, HTTP, HTTPS, ICMP, IPv4 , LTE, ModbusTCP, NTP, PPPoE, TCP, SNMP, UDP, WCDMA | 5G Industrial Routers | - | IP30 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Siretta | - | 1 | - | - | Siretta | - | - | Siretta Ltd | - | - | - | Box | - | - | Active | - | - | - | - | - | - | QUARTZ | General Purpose, LTE | Ethernet & Communication Modules | - | 700MHz, 800MHz, 900MHz, 1.8GHz, 2.1GHz, 2.6GHz | Router | - | Ethernet, RS-232 | - | - | - | - | - | - | - | -160dBm | 150Mbps | GPS, LTE | - | Siretta | - | - | - | ||
![]() QUARTZ-W22-UMTS(EU) Siretta | In Stock | - | - | - | - | - | - | 10 | - | LAN, Serial | - | + 70 C | - | Siretta Ltd | - 30 C | - | - | Bulk | - | - | Last Time Buy | - | - | 32 V | 5 V | - | - | QUARTZ | General Purpose | - | - | 900 MHz, 2100 MHz | Router | - | Ethernet, LAN, RJ-45, WiFi | 265 mA | 2 LAN, 1 Serial, 2 SIM | 21 Mb/s | - | - | - | - | - | 150Mbps | 802.11b/g/n, APN, DHCP, DNS, DNSS, NTP, SNMP, VDPN | Routers | - | - | - | - | ||
![]() QUARTZ-22-LTE(EU) + ACC Siretta | In Stock | - | - | - | - | - | - | 1 | - | LAN | - | + 70 C | - | - | - 30 C | - | Yes | - | 60484 | - | - | - | Details | 32 V | 5 V | 5.643834 oz | Bulk | - | - | - | - | 800 MHz, 850 MHz, 900 MHz, 1800 MHz, 2100 MHz, 2600 MHz | - | - | - | 265 mA | 2 LAN, 1 Serial, 2 SIM | 100 Mb/s | - | - | - | - | - | - | - | Routers | - | - | - | - | ||
![]() QUARTZ-LITE-21-LTE(EU) + ACC Siretta | In Stock | - | - | - | - | - | - | 1 | - | LAN | - | + 70 C | - | - | - 30 C | - | Yes | - | 60278 | - | - | - | Details | 32 V | 7.5 V | 5.643834 oz | Bulk | - | - | - | - | 800 MHz, 850 MHz, 900 MHz, 1800 MHz, 2100 MHz, 2600 MHz | - | - | - | 600 mA | 2 LAN, 1 SIM | 100 Mb/s | - | - | - | - | - | - | - | Routers | - | - | - | - | ||
![]() QUARTZ-LITE-21-UMTS(EU) Siretta | In Stock | - | - | - | - | - | - | 10 | - | LAN | - | + 70 C | - | - | - 30 C | - | - | - | - | - | - | - | - | 32 V | 5 V | - | - | - | - | - | - | 900 MHz, 2100 MHz | - | - | - | 165 mA | 2 LAN, 1 SIM | 21 Mb/s | - | - | - | - | - | - | - | Routers | - | - | - | - | ||
![]() QUARTZ-LITE-G21-UMTS(EU) Siretta | In Stock | - | - | 300g | - | - | 73.5 x 23.5 x 103mm | 10 | - | LAN | - | + 70 C | - | - | - 30 C | QUARTZ-LITE-G21-UMTS(EU) | - | - | - | - | - | - | - | 32 V | 5 V | - | - | - | - | - | 23.5mm | 900 MHz, 2100 MHz | - | - | - | 235 mA | 2 LAN, 1 SIM | 21 Mb/s | - | - | - | - | - | - | - | Routers | - | - | 103mm | 73.5mm | ||
![]() QUARTZ-COMPACT-11-UMTS(EU) Siretta | In Stock | - | - | 150g | - | - | 59 x 23.5 x 78.5mm | 10 | - | LAN, Serial | - | + 70 C | - | - | - 30 C | QUARTZ-COMPACT-11-UMTS(EU) | - | - | - | - | - | - | - | 32 V | 5 V | - | - | - | - | - | 23.5mm | 900 MHz, 2100 MHz | - | - | - | - | 1 LAN, 1 Serial, 1 SIM | 21 Mb/s | - | - | - | - | - | - | - | Routers | - | - | 78.5mm | 59mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 10 | - | LAN | - | + 70 C | - | - | - 30 C | - | - | - | - | - | - | - | - | 32 V | 5 V | - | - | - | - | - | - | 900 MHz, 2100 MHz | - | - | - | 235 mA | 2 LAN, 1 SIM | 21 Mb/s | - | - | - | - | - | - | - | Routers | - | - | - | - | ||
![]() QUARTZ-LITE-21-LTE(EU) Siretta | In Stock | - | - | - | - | - | - | 10 | - | LAN | - | + 70 C | - | - | - 30 C | - | - | - | - | - | - | - | - | 32 V | 7.5 V | - | - | - | - | - | - | 800 MHz, 850 MHz, 900 MHz, 1800 MHz, 2100 MHz, 2600 MHz | - | - | - | 600 mA | 2 LAN, 1 SIM | 100 Mb/s | - | - | - | - | - | - | - | Routers | - | - | - | - | ||
![]() QUARTZ-GOLD-GW21-LTE(EU) Siretta | In Stock | - | - | - | - | - | - | 10 | - | LAN, Serial | - | + 75 C | - | - | - 30 C | - | - | - | - | - | - | - | - | 32 V | 7.5 V | - | - | - | - | - | - | 700 MHz, 800 MHz, 900 MHz, 1800 MHz, 2100 MHz, 2600 MHz | - | - | - | 235 mA | 2 LAN, 1 Serial, 1 SIM | 150 Mb/s | - | - | - | - | - | - | - | Routers | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 10 | - | LAN | - | + 70 C | - | - | - 30 C | - | - | - | - | - | - | - | - | 32 V | 7.5 V | - | - | - | - | - | - | 800 MHz, 850 MHz, 900 MHz, 1800 MHz, 2100 MHz, 2600 MHz | - | - | - | 600 mA | 2 LAN, 1 SIM | 100 Mb/s | - | - | - | - | - | - | - | Routers | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 1 | - | LAN, Serial | - | + 75 C | - | - | - 30 C | - | Yes | - | 61132 | - | - | - | Details | 32 V | 7.5 V | 5.643834 oz | Bulk | - | - | - | - | 700 MHz, 800 MHz, 900 MHz, 1800 MHz, 2100 MHz, 2600 MHz | - | - | - | 235 mA | 2 LAN, 1 Serial, 1 SIM | 150 Mb/s | - | - | - | - | - | - | - | Routers | - | - | - | - | ||
![]() QUARTZ-22-LTE(EU) Siretta | In Stock | - | - | - | - | - | - | 1 | - | LAN, Serial | - | + 70 C | - | - | - 30 C | - | - | - | 60815 | - | - | - | - | 32 V | 5 V | - | - | - | - | - | - | 800 MHz, 850 MHz, 900 MHz, 1800 MHz, 2100 MHz, 2600 MHz | - | - | - | 265 mA | 2 LAN, 1 Serial, 2 SIM | 100 Mb/s | - | - | - | - | - | - | - | Routers | - | - | - | - | ||
![]() QUARTZ-W21-UMTS(EU) + ACC Siretta | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |