- Gain
- Number of Bands
- VSWR
- Antenna Type
- Series
- Applications
- Frequency (Center/Band)
- Frequency Group
- Height (Max)
- Termination
- Mounting Type
- RF Family/Standard
Attribute column
Manufacturer
Siretta RF Antennas
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Antenna Connector Type | Antenna Mounting | Approvals | Base Product Number | Brand | Cable Types | Center Frequency | Electrical Type | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mechanical Style | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | Protocol - ANT, Thread, Zigbee - 802.15.4 | Protocol - Bluetooth, BLE - 802.15.1 | Protocol - Sub GHz | Protocol - WiFi - 802.11 | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Part Status | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Subcategory | Power Rating | Ingress Protection | Style | Current Rating | Frequency | Termination Style | Lead Length | Voltage | Polarization | Impedance | Cable Length | Number of Poles | Power - Max | Bandwidth | Product Type | Gain | Wavelength | Frequency Range | RF Family/Standard | Antenna Type | VSWR | Number of Bands | Frequency Group | Frequency (Center/Band) | USB | Return Loss | Input Impedance | Product | Connection Type | Features | Input Power | Product Category | Phase | IP Rating | Diameter | Height | Length | Width | Height (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECHO2/0.025M/MMCXM/S/S/1 Siretta | In Stock | - | - | - | MMCX Male | - | - | - | - | 1.13 mm Coax | - | Dipole | - | - | - | - | + 65 C | - | - | - 30 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2G/3G/4G, WiFi | Antennas | - | - | - | - | 850 MHz, 900 MHz, 1.8 GHz, 1.9 GHz, 2.1 GHz, 900 MHz, 1.8 GHz, 868 MHz, 2.4 GHz | MMCX Male | - | - | - | 50 Ohms | 25 mm | - | - | - | Cellular Antennas - GSM, LTE, 2G/3G/4G/5G | - | 1/4 Wave | 800 MHz to 2.4 GHz | - | - | - | 4 Band | - | - | - | - | - | PCB Antennas | - | - | - | - | - | - | - | - | 75 mm | 25 mm | - | ||
![]() TANGO42/2.5M/SMAM/S/S/17 Siretta | In Stock | - | - | - | SMA Male | - | - | - | - | RG174 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LTE, 4G | Antennas | 60 W | - | Bolt Through | - | 800 MHz to 2635 MHz | SMA Male | - | - | Vertical | 50 Ohms | 2.5 m | - | - | - | Cellular Antennas - GSM, LTE, 2G/3G/4G/5G | 2 dBi | - | 800 MHz to 2635 MHz | - | - | 2.8 | 1 Band | - | - | - | - | - | Outdoor Antennas | - | - | - | - | - | IP67 | - | 15 mm | - | 46 mm | - | ||
![]() OSCAR20/X/SMAM/S/S/15 Siretta | In Stock | - | - | - | - | Pole (Mast) or Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Oscar 20 | - | - | - | - | SMA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5m | - | - | - | - | - | - | - | - | 7 → 8dB | - | 850 MHz, 900 MHz, 1800 MHz, 1900 MHz, 2100 MHz, 2600 MHz | - | 4G / 3G / GSM / GPRS Yagi | 2 | - | - | - | - | - | 50ohm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECHO29/X/X/S/S/30 Siretta | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | WiFi | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WiFi | Antennas | - | - | - | - | 2.4 GHz | - | - | - | - | 50 Ohms | - | - | - | - | 2.4GHz Antenna - 2.4GHz, 5GHz, Bluetooth, WiFi, WLAN, Zigbee | - | - | - | - | - | - | 1 Band | - | - | - | - | - | PCB Antennas | - | - | - | - | - | - | - | 0.5 mm | 3.2 mm | 1.6 mm | - | ||
![]() TANGO26A/0.3M/SMAM/RP/S/29 Siretta | In Stock | - | - | - | SMA Male | - | - | - | - | RG174 | - | - | - | - | - | - | + 60 C | - | - | - 30 C | Screw Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth, Zigbee, WiFi | Antennas | 1 W | - | - | - | 2.4 GHz to 2.5 GHz | SMA Male | - | - | Vertical | 50 Ohms | 0.3 m | - | - | - | 2.4GHz Antenna - 2.4GHz, 5GHz, Bluetooth, WiFi, WLAN, Zigbee | 0.5 dBi | - | 2.4 GHz to 2.5 GHz | - | - | 2 | 1 Band | - | - | - | - | - | Indoor Antennas | - | - | - | - | - | IP65 | - | 14.75 mm | - | 22.3 mm | - | ||
![]() ECHO44/0.1M/UFL/36 Siretta | In Stock | - | Datasheet | - | MHF1/UFL | - | - | - | - | 1.13 mm Coax | - | - | - | - | - | - | + 75 C | - | - | - 40 C | Adhesive | - | - | - | - | Bluetooth, BLE | - | - | RoHS Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 W | - | - | - | - | Connector | - | - | Vertical | 50 Ohms | 100 mm | - | - | - | - | - | - | - | - | - | - | 1 Band | - | - | - | - | - | PCB Antennas | - | - | - | - | - | - | - | 0.22 mm | 50.4 mm | 13.8 mm | - | ||
![]() ECHO47/0.1M/UFL/36 Siretta | In Stock | - | Datasheet | - | MHF1/UFL | - | - | - | - | 1.13 mm Coax | - | - | - | - | - | - | + 75 C | - | - | - 40 C | Adhesive | - | - | - | 802.15.4 (ANT, Thread, Zigbee) | Bluetooth, BLE | - | - | RoHS Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 W | - | - | - | - | Connector | - | - | - | 50 Ohms | 100 mm | - | - | - | - | - | - | - | - | - | - | 1 Band | - | - | - | - | - | PCB Antennas | - | - | - | - | - | - | - | 0.22 mm | 168 mm | 21.5 mm | - | ||
![]() DELTA45/X/SMAM/RP/S/35 Siretta | In Stock | - | Datasheet | - | RP-SMA Male | - | - | - | - | - | - | Monopole | - | - | - | - | + 65 C | - | - | - 40 C | PCB Mount | - | - | - | 802.15.4 (ANT, Thread, Zigbee) | Bluetooth | - | - | RoHS Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 W | - | - | - | - | Connector | - | - | Vertical | 50 Ohms | - | - | - | - | - | 8.83 dBi | - | - | - | - | - | 1 Band | - | - | - | - | - | PCB Antennas | - | - | - | - | - | IP67 | - | - | - | - | - | ||
![]() OSCAR10/X/NTYPEF/S/S/19 Siretta | In Stock | - | - | - | N Type Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bracket Pole/Wall/U Bolt Mount | - | - | - | - | - | ISM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ISM | Antennas | - | - | - | - | 433 MHz | N Type Female | - | - | - | 50 Ohms | - | - | - | - | ISM Antennas - ISM, MICS, UHF, VHF, UWB | 5 dBi | - | - | - | - | - | 1 Band | - | - | - | - | - | Indoor Antennas | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TANGO6A/3M/SMAM/SMAM/S/20 Siretta | In Stock | - | - | Panel Mount | - | - | CSA, UL | - | - | - | - | - | - | No | Hubbell | IG15DRAL | - | - | Siretta Ltd | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | TANGO 6A | - | - | SMA Male (2) | - | - | - | - | - | - | - | Almond | GPRS, GPS, GSM | - | - | - | - | 15 A | - | - | - | 125 VAC | - | - | - | 2 | - | - | - | 2dBi, 2dBi, 3dBi, 1dBi, 1dBi | - | - | Cellular, Navigation | Dome | 1.5, 2 | 5 | UHF (300MHz ~ 1GHz), UHF (1GHz ~ 2GHz) | 850MHz, 900MHz, 1.575GHz, 1.8GHz, 1.9GHz | No | - | - | - | Duplex Receptacle | Cable - 3m, LNA | - | - | 1 | - | - | - | - | - | 2.559 (65.00mm) | ||
![]() TANGO39/2.5M/SMAM/S/S/17 Siretta Ltd | In Stock | - | - | Panel Mount | SMA Male | - | - | - | Siretta | - | - | - | 10 | - | Siretta | - | + 75 C | - | Siretta Ltd | - 30 C | Panel Mount | Bulk | - | Active | - | - | ISM | - | - | - | - | - | Tango 39 | - | - | SMA Male | - | SMA Male | - | - | - | - | - | - | ISM | Antennas | 50 W | - | Bolt Through | - | 433 MHz | SMA Male | - | - | Vertical | 50 Ohms | 2.5 m | - | 50 W | 10 MHz | ISM Antennas - ISM, MICS, UHF, VHF, UWB | 1dBi | - | - | General ISM | Puck | 1.5 | 1 | UHF (300MHz ~ 1GHz) | 433MHz | - | - | - | Indoor Antennas | - | Cable - 2.5m | - | Antennas | - | IP67 | - | 15 mm | 46 mm | - | 0.591" (15.00mm) | ||
![]() MIKE1C/2M/SMAM/S/S/19 Siretta Ltd | In Stock | - | - | Magnetic | SMA Male | - | - | MIKE1C | Siretta | 2 M RG174 | 700 MHz, 750 MHz, 800 MHz, 900 MHz, 1800 MHz, 1900 MHz, 2200 MHz, 2500 MHz | - | 1 | - | Siretta | - | + 75 C | Whip | Siretta Ltd | - 40 C | Magnetic Mount | Bulk | 61049 | Active | - | - | ISM, RFID | - | Details | 1.410958 oz | - | Bulk | MIKE 1C | - | - | SMA Male | - | SMA | Passive Antenna | - | - | - | - | - | - | Antennas | 60 W | - | Straight with Base | - | 700 MHz to 960 MHz, 1700 MHz to 2700 MHz | Connector | 2m | - | Vertical | 50 Ohms | 2 m | - | - | - | Cellular Antennas - GSM, LTE, 2G/3G/4G/5G | 3dBi | - | 700MHz ~ 960MHz, 1.7GHz ~ 2.7GHz | 802.15.4, Bluetooth, Cellular, General ISM, WiFi | Whip, Straight | 2.5 | 2 | UHF (300MHz ~ 1GHz), UHF (2GHz ~ 3GHz) | 830MHz, 2.2GHz | - | - | - | Indoor Antennas | - | Cable - 2m | - | Antennas | - | - | 30 mm | - | 100 mm | - | 1.181" (30.00mm) | ||
![]() OSCAR20A/5M/SMAM/S/S/15 Siretta Ltd | In Stock | - | - | Bracket Mount | SMA Female | - | - | OSCAR20 | Siretta | 5 M RG58 | 850 MHz, 900 MHz, 1800 MHz, 1900 MHz, 2100 MH, 2500 MHz | - | 1 | - | Siretta | - | + 70 C | Log Periodic | Siretta Ltd | - 30 C | Bracket Pole/Wall/U Bolt Mount | Bulk | 61063 | Active | - | - | ISM | WLAN | Details | 1.543 lbs | - | Bulk | OSCAR 20A | - | - | SMA Female | - | - | Passive Antenna | - | - | - | - | - | GSM, LTE, UMTS | Antennas | 50 W | - | Directional | - | 850 MHz, 900 MHz, 1800 MHz, 1900 MHz, 2100 MHz, 2600 MHz | Connector | - | - | Vertical | 50 Ohms | 5 m | - | 50 W | - | Cellular Antennas - GSM, LTE, 2G/3G/4G/5G | 7dBi, 8dBi | - | 600MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.2GHz ~ 2.4GHz, 2.5GHz ~ 2.7GHz, 3.3GHz ~ 3.5GHz | Cellular | Yagi | 1.3 | 5 | Wide Band | 780MHz, 1.94GHz, 2.3GHz, 2.6GHz, 3.4GHz | - | - | - | Outdoor Antennas | - | Cable - 5m | - | Antennas | - | - | - | 35 mm | 170 mm | 147 mm | 1.378" (35.00mm) | ||
![]() TANGO12/2M/SMAM/SMAM/RP/S/17 Siretta Ltd | In Stock | - | - | Screw Mount | SMA Male | Screw | - | TANGO12 | - | RG174 | - | MIMO | - | - | - | - | +75°C | - | Siretta Ltd | -40°C | Connector Mount | Bulk | - | Active | - | - | - | WiFi | - | - | - | - | TANGO 12 | - | - | RP-SMA Male (2) | - | SMA RP | - | - | - | - | - | - | - | Antennas | 60 W | - | - | - | 2.4 GHz to 2.5 GHz, 4.9 GHz to 5.9 GHz | SMA Male | - | - | Linear | 50 Ohms | 2m | - | - | - | 2.4GHz Antenna - 2.4GHz, 5GHz, Bluetooth, WiFi, WLAN, Zigbee | 2dBi, 3dBi | - | 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz | 802.15.4, Bluetooth, WiFi | Module | 2.6 | 2 | UHF (2GHz ~ 3GHz), SHF (f > 4GHz) | 2.45GHz, 5.4GHz | - | - | 50ohm | Indoor Antennas | - | Cable - 2m | 60W | - | - | - | - | 14.4 mm | 81 mm | - | 0.567" (14.40mm) | ||
![]() TANGO28/0.15M/IPEX/S/S/35 Siretta | In Stock | - | - | - | - | - | - | - | Siretta | - | - | - | 10 | - | Siretta | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | - | 0.5 % | - | - | 100 ppm/°C | - | - | 232 Ω | 155 °C | -55 °C | Thin Film | - | - | Antennas | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.4GHz Antenna - 2.4GHz, 5GHz, Bluetooth, WiFi, WLAN, Zigbee | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Antennas | - | - | - | 550 µm | - | - | - | ||
![]() DELTA5/X/SMAM/S/S/4 Siretta | In Stock | - | - | Connector Mount | - | - | - | - | - | - | - | - | - | - | Hoffman | A14P12C | - | - | Siretta Ltd | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | Delta 5 | - | - | SMA Male | - | SMA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3dBi | - | 868 MHz | - | Helical | 1.5 | 1 | UHF (300MHz ~ 1GHz) | 868MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.346 (85.00mm) | ||
![]() OSCAR68/X/NTYPEF/33 Siretta Ltd | In Stock | - | - | Pole Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Oscar 68 | - | Active | N Type Female | - | - | - | - | - | - | - | - | ISM, LoRa, Sigfox, Z-Wave, Zigbee™ | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 W | - | - | 13dBi | - | - | 802.15.4, General ISM | Panel | 1.5 | 3 | Wide Band | 868MHz, 915MHz, 2.45GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.772" (45.00mm) | ||
![]() ECHO28B/0.5M/IPEX/S/S/30 Siretta Ltd | In Stock | - | - | - | IPEX | - | - | - | - | 1.13 mm Coax | - | - | - | - | - | - | + 60 C | - | Siretta Ltd | - 10 C | PCB Mount | Bulk | - | Active | - | - | - | WiFi | - | - | - | - | ECHO 28b | - | - | IPEX | - | IPEX | - | - | - | - | - | - | - | Antennas | - | - | Flexible | - | 2.4 GHz, 5.8 GHz | IPEX | - | - | Vertical | 50 Ohms | 500mm | - | - | - | 2.4GHz Antenna - 2.4GHz, 5GHz, Bluetooth, WiFi, WLAN, Zigbee | 3dBi | - | 2.4GHz ~ 2.5GHz, 5.1GHz ~ 5.8GHz | - | Flat Panel | 1.5 | 2 | UHF (2GHz ~ 3GHz), SHF (f > 4GHz) | 2.45GHz, 5.45GHz | - | - | - | PCB Antennas | - | Cable - 500mm | - | - | - | - | - | 1 mm | 33 mm | 23.4 mm | 0.039" (1.00mm) | ||
![]() TANGO420/2.5M/SMAM/SMAM/S/S/17 Siretta Ltd | In Stock | - | - | Panel Mount | SMA Male | - | - | - | Siretta | RG174 | - | MIMO | 10 | - | Siretta | - | + 75 C | - | Siretta Ltd | - 40 C | Panel Mount | Bulk | - | Active | - | - | - | - | - | - | - | - | TANGO 420 | - | - | SMA Male (2) | - | SMA | - | - | - | - | - | - | 2G, 3G | Antennas | 60 W | IP65 | - | - | 690 MHz to 960 MHz, 1710 MHz to 2170 MHz, 2500 MHz to 2700 MHz | SMA Male | 2.5m | - | Vertical, Horizontal | 50 Ohms | 2.5 m | - | 60 W | - | Cellular Antennas - GSM, LTE, 2G/3G/4G/5G | 2dBi, 3dBi | - | 690MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.7GHz | Cellular | Dome | 2.6 | 3 | Wide Band | 825MHz, 1.94GHz, 2.6GHz | - | - | 50ohm | Outdoor Antennas | - | Cable - 2.5m | 60W | Antennas | - | IP65 | - | - | - | - | 0.602" (15.30mm) | ||
![]() DELTA42/X/SMAM/S/S/17 Siretta Ltd | In Stock | - | - | Connector Mount | SMA Male | - | - | - | Siretta | - | - | - | 1 | - | Siretta | - | + 65 C | - | Siretta Ltd | - 20 C | Connector Mount | Bulk | 61179 | Active | - | - | ISM | - | Details | 1.058219 oz | - | Bulk | DELTA 42 | - | - | SMA Male | - | SMA | - | - | - | - | - | - | ISM | Antennas | 30 W | - | - | - | 450 MHz | SMA Male | - | - | Vertical | 50 Ohms | - | - | 30 W | - | ISM Antennas - ISM, MICS, UHF, VHF, UWB | 2dBi | - | 400MHz ~ 480MHz | General ISM | Whip, Straight | 1.5 | 1 | UHF (300MHz ~ 1GHz) | 450MHz | - | - | - | Indoor Antennas | - | - | - | Antennas | - | - | - | - | 78 mm | - | 3.071" (78.00mm) |