- Antenna Connector Type
- Factory Pack QuantityFactory Pack Quantity
- Impedance
- Termination Style
- Number of Bands
- Product
- Mounting Styles
- Applications
- Polarization
- Frequency
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Siretta RFID Antennas
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Antenna Connector Type | Antenna Mounting | Cable Types | Center Frequency | Electrical Type | Factory Pack QuantityFactory Pack Quantity | Maximum Frequency | Maximum Operating Temperature | Mechanical Style | Minimum Frequency | Minimum Operating Temperature | Mounting Styles | Part # Aliases | Protocol - Sub GHz | Protocol - WiFi - 802.11 | RoHS | Unit Weight | Packaging | Series | Connector Type | Type | Applications | Power Rating | Style | Frequency | Termination Style | Lead Length | Polarization | Impedance | Cable Length | Bandwidth | Gain | Wavelength | Frequency Range | Antenna Type | VSWR | Number of Bands | Input Impedance | Product | Input Power | IP Rating | Diameter | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OSCAR1A/20M/SMAM/S/S/31 Siretta | In Stock | - | - | SMA Male | Pole (Mast) or Wall | CFD195 | - | - | 10 | 2.1 GHz | + 70 C | - | 850 MHz | - 30 C | Bracket Pole/Wall/U Bolt Mount | - | - | - | - | - | - | - | - | - | GSM/GPRS, 3G | - | - | 850 MHz, 900 MHz, 1800 MHz, 1900 MHz, 2100 MHz | SMA Male | - | Vertical | 50 Ohms | 20 m | - | 5 dBi | - | 850 MHz to 2100 MHz | Whip | 1.8:1 | 4 Band | 50ohm | Outdoor Antennas | - | - | - | 205 mm | 25 mm | - | ||
![]() TANGO16/5M/SMAM/SMAM/S/S/26 Siretta | In Stock | - | - | SMA Male | - | RG174 | 1575.42 MHz | - | 10 | 2.17 GHz | + 85 C | - | 824 MHz | - 40 C | Connector Mount | - | - | - | - | - | - | Tango 16 | SMA | - | GSM/GPS | - | Bolt Through | 824 MHz to 960 MHz, 1710 MHz to 2170 MHz, 1575.42 MHz | SMA Male | 5m | Linear, RHCP | 50 Ohms | 5 m | - | 2 dBi, 2 dBi, 28 dB | - | 1575.42 (GPS) MHz, 1800 (Quad Band GSM/GPRS) MHz, 1900 (Quad Band GSM/GPRS) MHz, 2.1 (3G) GHz, 850 (Quad Band GSM/GPRS) MHz, 868 (ISM) MHz, 900 (Quad Band GSM/GPRS) MHz, 915 (ISM) MHz | - | 2, 1.5, 2 | 4 Band | - | Outdoor Antennas | - | IP65 | - | 45 mm | 50 mm | - | ||
![]() TANGO11A/5M/LL/SMAM/S/S/19 Siretta | In Stock | - | - | SMA Male | Panel | RG174 | - | - | 10 | 2.1 GHz | + 85 C | - | 850 MHz | - 40 C | Screw Mount | - | - | - | - | - | - | - | - | - | - | - | Puck | 850 MHz, 900 MHz, 1800 MHz, 1900 MHz, 2100 MHz | SMA Male | - | Linear Vertical | 50 Ohms | 2.5 m | - | 3 dBi | - | 850 MHz to 2100 MHz | Puck | 1.8 | 5 Band | 50ohm | Outdoor Antennas | - | IP67 | - | 23 mm | 45 mm | 80 mm | ||
![]() MIKE1A/2.5M/SMAM/S/S/12 Siretta | In Stock | - | - | SMA Male | - | RG174 | - | - | 10 | 2.1 GHz | + 75 C | Whip | 850 MHz | - 45 C | Magnetic Mount | - | - | - | - | - | - | Mike 1A | SMA | - | 2G, GPRS | 60 W | Whip | 850 MHz to 900 MHz, 1800 MHz to 1900 MHz, 2100 MHz | SMA Male | 2.5m | Vertical | 50 Ohms | 2.5 m | - | 4.3 dBi | 1/4 Wave | 850 MHz to 2100 MHz | - | 2 | 4 Band | - | Outdoor Antennas | - | - | - | - | 105 mm | 34 mm | ||
| Tiny WHSL | In Stock | - | - | SMA Male | - | 3 M RG174 | 700 MHz, 750 MHz, 800 MHz, 900 MHz, 1800 MHz, 1900 MHz, 2200 MHz, 2450 MHz, 2500 , 1575 MHz, 1602 MHz | - | 1 | 2.7 GHz | + 85 C | Module | 698 MHz | - 40 C | Direct / Permanent Mount | 61051 | ISM | 802.11, WiFi, WLAN, WiMAX | Details | 8 oz | Bulk | Tango 22A | SMA | Passive Antenna | Cellular Applications, Wireless Applications | - | Dome | - | Connector | 3m | Linear, RHCP | 50 Ohms | - | - | 2 dBi, 3 dBi, 5 dBi, 28 dB | - | 698 MHz to 2700 MHz | - | 1.5:0, 2:0, 3:0 | 4 Band | - | Outdoor Antennas | - | - | 84 mm | - | 14.5 mm | - | ||
![]() OSCAR20A/x/SMAF/S/S/15 Siretta | In Stock | - | - | SMA Female | - | RG58 | - | - | 10 | 3.5 GHz | + 70 C | Yagi | 600 MHz | - 30 C | Bracket Pole/Wall/U Bolt Mount | - | - | - | - | - | - | - | - | - | 2G/3G/4G/5G | 50 W | - | 600 MHz to 960 MHz, 1710 MHz to 2170 MHz, 2200 MHz to 2400 MHz, 2500 MHz to 2700 MHz, 3300 MHz to 3500 MHz | SMA Female | - | Vertical | 50 Ohms | - | - | 7 dB to 10 dB | - | 600 MHz to 3500 MHz | - | 1.3:1 | 5 Band | - | Outdoor Antennas | - | - | - | 35 mm | 170 mm | 147 mm | ||
![]() ALPHA19/3M/QMAM/S/S/17 Siretta | In Stock | - | - | QMA Male | - | RG174 | 1575.42 MHz | - | 10 | 1.57842 GHz | + 85 C | - | 1.57242 GHz | - 40 C | Adhesive Mount | - | - | - | - | - | - | - | - | - | GPS | - | - | 1575.42 MHz | QMA Male | - | RHCP | 50 Ohms | 3 m | 5 MHz | 26 dB | - | 1572.42 MHz to 1578.42 Mhz | - | 1.5:1 | 1 Band | - | Indoor Antennas | - | IP67 | - | 12 mm | 26 mm | 23 mm | ||
![]() TANGO9/5M/SMAM/S/S/20 Siretta | In Stock | - | - | SMA Male | - | RG174 | - | - | 10 | - | + 65 C | - | - | - 20 C | Connector Mount | - | ISM | - | - | - | - | - | - | - | ISM | - | - | 433 MHz | SMA Male | - | Linear Vertical | 50 Ohms | 5 m | - | 3 dBi | - | - | - | 1.5 | 1 Band | - | Indoor Antennas | - | - | - | - | 250 mm | 12 mm | ||
![]() TANGO24/1M/SMAM/S/S/17 Siretta | In Stock | - | - | SMA Male | - | RG174 | - | - | 10 | 2.5 GHz | + 75 C | - | 2.4 GHz | - 30 C | Connector Mount | - | - | WiFi | - | - | - | - | - | - | WiFi | 50 W | Puck | 2.4 GHz | SMA Male | - | Vertical | 50 Ohms | 1 m | 100 MHz | 2 dBi | - | 2.4 GHz to 2.5 GHz | - | 2.1 | 1 Band | - | Outdoor Antennas | - | IP67 | - | 15 mm | - | 46 mm | ||
![]() DELTA12D/X/SMAM/S/S/17 Siretta | In Stock | - | - | SMA Male | - | - | - | - | 10 | - | + 75 C | Whip | - | - 30 C | Connector Mount | - | - | WiFi | - | - | - | - | - | - | WiFi | 50 W | - | 2.4 GHz | SMA Male | - | Vertical | 50 Ohms | - | - | 3 dBi | 1/4 Wave | - | - | - | 1 Band | - | Indoor Antennas | - | - | - | - | 130 mm | - | ||
![]() TANGO52/1.0M/SMAM/S/S/17 Siretta | In Stock | - | - | SMA Male | - | RG174 | - | - | 10 | 480 MHz | + 75 C | - | 400 MHz | - 30 C | Panel Mount | - | ISM | - | - | - | - | - | - | - | ISM | 50 W | Dome | 450 MHz | SMA Male | - | Vertical | 50 Ohms | 1 m | - | 2 dBi | - | 400 MHz to 480 MHz | - | 1.5:1 | 1 Band | - | Outdoor Antennas | - | - | - | - | 79 mm | 30 mm | ||
![]() ECHO40/0.05M/uFL/S/S/32 Siretta | In Stock | - | - | u.FL | - | 1.37 mm Coax | - | Embedded | 10 | 2.7 GHz | - | PCB Trace | 790 MHz | - | PCB Mount | - | - | WiFi | - | - | - | - | - | - | 3G/4G/WiFi | - | PIFA | 790 MHz to 960 MHz, 1710 MHz to 2170 MHz, 2500 MHz to 2700 MHz | U.FL | - | Vertical | 50 Ohms | 50 mm | - | 0 dBi, 2 dBi, 2 dBi | - | 790 MHz to 2700 MHz | - | 3 | 3 Band | - | PCB Antennas | - | - | - | 9.3 mm | 80 mm | 30 mm | ||
![]() TANGO52/0.5M/SMAM/S/S/17 Siretta | In Stock | - | - | SMA Male | - | - | - | - | 10 | 480 MHz | + 75 C | - | 400 MHz | - 30 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | 50 W | Dome | 450 MHz | SMA Male | - | Vertical | 50 Ohms | 0.5 m | - | 2 dBi | - | 400 MHz to 480 MHz | - | 1.5:1 | 1 Band | - | Outdoor Antennas | - | - | - | - | 79 mm | - | ||
![]() DELTA5A/x/SMAM/RP/S/17 Siretta | In Stock | - | - | SMA Male | - | - | 868 MHz | - | 10 | - | + 75 C | Whip | - | - 30 C | Connector Mount | - | ISM | - | - | - | - | - | - | - | ISM | 50 W | Flexible | 868 MHz | SMA Male | - | Vertical | 50 Ohms | 100 mm | - | 3 dBi | 1/4 Wave | - | - | - | 1 Band | - | Indoor Antennas | - | - | - | - | 100 mm | - | ||
![]() ALPHA4A/2.5M/MCMX/S/RA/26 Siretta | In Stock | - | - | MCMX | - | RG174 | 1575.42 MHz | - | 10 | 1.57642 GHz | + 85 C | - | 1.57442 GHz | - 40 C | Adhesive Mount | - | - | - | - | - | - | - | - | - | GPS | - | Right Angle | 1575.42 MHz | MCMX | - | RHCP | 50 Ohms | 2.5 m | - | 26 dB | - | 1574.42 MHz to 1576.42 MHz | - | 1.5, 2 | 1 Band | - | Outdoor Antennas | - | IP67 | - | 4 mm | 20 mm | 20 mm | ||
| Tiny WHSL | In Stock | - | - | SMA Male | - | RG174 | - | MIMO | 10 | 5.9 GHz | + 75 C | - | 2.4 Hz | - 40 C | Connector Mount | - | - | WiFi | - | - | - | - | - | - | WiFi/Bluetooth/Zigbee | 60 W | - | 2.4 GHz, 5 GHz | SMA Male | - | Linear | 50 Ohms | 1.5 m | - | - | - | 2.4 GHz to 2.5 GHz, 4.9 GHz to 5.9 GHz | - | 2.6 | 2 Band | - | Indoor Antennas | - | - | - | 14.4 mm | - | - | ||
![]() TANGO44/1.5M/LL/SMAM/S/S/19 Siretta | In Stock | - | - | SMA Male | - | RG174 | - | - | 10 | 2.7 GHz | + 85 C | - | 700 MHz | - 40 C | Connector Mount | - | - | - | - | - | - | - | - | - | LTE, UMTS, GPRS, ISM, WiFi | 50 W | Puck | 700 MHz to 960 MHz, 1575 MHz to 2700 MHz | SMA Male | - | Linear Vertical | 50 Ohms | 1.5 m | - | 1 dBi, 4 dBi | - | 700 MHz to 2700 MHz | - | 2.3 | 2 Band | - | Outdoor Antennas | - | IP67 | - | 23 mm | - | 80 mm | ||
![]() ECHO2/0.1M/MMCX/S/S/1 Siretta | In Stock | - | - | MMCX | - | 1.13 mm Coax | - | Dipole | 10 | 2.4 GHz | + 65 C | - | 800 MHz | - 30 C | PCB Mount | - | - | WiFi | - | - | - | - | - | - | GSM/GPRS, WiFi | - | - | 850 MHz, 900 MHz, 1.8 GHz, 1.9 GHz, 1.9 GHz, 2.1 GHz, 900 MHz, 1.8 GHz, 868 MHz, 2.4 GHz | MMCX | - | Vertical | 50 Ohms | 100 mm | - | 2 dBi | 1/4 Wave | 800 MHz to 2.4 GHz | - | 3 | 4 Band | - | PCB Antennas | - | - | - | 1.7 mm | 75 mm | 25 mm | ||
![]() TANGO14/5M/SMAM/S/S/22 Siretta | In Stock | - | - | SMA Male | - | RG174 | - | - | 10 | 2.1 GHz | + 85 C | - | 890 MHz | - 40 C | Screw Mount | - | - | - | - | - | - | - | - | - | GSM, 3G | - | Bolt Through | 890 MHz to 960 MHz, 1710 MHz to 1880 MHz, 2100 MHz | SMA Male | - | Vertical | 50 Ohms | 5 m | - | - 2.44 dBi, - 5.05 dBi | - | 890 MHz to 2100 MHz | - | 2.0:1 | 4 Band | - | Outdoor Antennas | - | IP65 | - | 18 mm | - | 94 mm | ||
![]() OSCAR42b/X/NTYPEF/S/S/19 Siretta | In Stock | - | - | N Type Female | - | - | - | - | 10 | 2.7 GHz | + 65 C | - | 700 MHz | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | Fiberglass | 700 MHz to 960 MHz, 1700 MHz to 2700 MHz | N Type Female | - | Vertical | 50 Ohms | - | - | 1 dB, 4 dB | - | 700 MHz to 2700 MHz | - | - | 4 Band | - | Outdoor Antennas | - | - | - | - | 300 mm | 19 mm |