- Series
- RoHS
- Manufacturer
- Package
- Mfr
- Product Status
- Operating Temperature
- Mounting Type
- Type
- Features
- Packaging
- Contact Materials
Attribute column
Manufacturer
SiTime Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Mounting Styles | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Temp Range | Product Depth (mm) | Qualification | RoHS | Standard Frequency | Usage Level | Packaging | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Frequency Stability | Pin Count | Symmetry-Max | Load Capacitance | Max Supply Current | Screening Level | Product Length | Product Width | Product Length (mm) | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SIT9002AI-28N18SQ SiTime | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | Compliant | - | - | - | - | 85 °C | -40 °C | - | 50 ppm | - | - | - | 10 µA | - | - | - | - | 990.6 µm | 7.0104 mm | 5.0038 mm | - | ||
![]() SIT9003AI-8-33SQ SiTime | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | Compliant | - | - | - | - | 85 °C | -40 °C | - | 50 ppm | - | - | - | 4.1 mA | - | - | - | - | 990.6 µm | 7.0104 mm | 5.0038 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | QFN | Surface Mount | 1.89(V) | 1.71(V) | -40C to 85C | 2.7(mm) | MIL-PRF-55681/7 | - | 50 | Industrial grade | Bulk | CLOCK OSCILLATOR | - | - | 12 pF | ±10(ppm) | 4 | 55(%) | 15(pF) | - | Industrial | 2 mm | 2 x 1.25 x 1.3 | 2.4(mm) | - | - | - | 0.75(mm) | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |