- Packaging
- Series
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Frequency
- Frequency Stability
- Termination Style
- Length
- Width
- Operating Supply Voltage
- Height
- Load Capacitance
Attribute column
Manufacturer
SiTime Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Manufacturer Package Identifier | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Package | Product Depth (mm) | Product Status | RoHS | Spread Tolerance | Spread Type | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Supply Voltage | Current Rating | Frequency | Frequency Stability | Output | Pin Count | Termination Style | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Load Capacitance | Max Supply Current | Spread Spectrum Bandwidth | Screening Level | Max Duty Cycle | Output Format | Absolute Pull Range (APR) | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | SiTime | - | Surface Mount | -20C to 70C | Strip | 5(mm) | Active | - | - | - | - | - | - | Commercial grade | -20°C ~ 70°C | Bulk | SiT1602 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | 3.3V | - | - | 6 MHz | ±50ppm | LVCMOS | 4 | - | Enable/Disable | MEMS | 4.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial | - | - | - | 7(mm) | - | 0.039 (1.00mm) | - | - | 0.9(mm) | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | SiT1602B | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | - | - | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 3.3V | 3.3V | - | 50MHz | ±50ppm | HCMOS, LVCMOS | - | - | Enable/Disable | MEMS | - | - | 7.0mm x 5.0mm x 0.9mm | 50MHz | - | 2ns | 2ns | 55/45% | - | 4mA | - | - | - | - | 4.5mA | - | - | - | - | - | - | 990.6μm | 0.039 1.00mm | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Strip | SiT8008B | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | - | - | - | XO (Standard) | NICKEL PALLADIUM GOLD | - | - | - | - | 1.8V | 1.8V | - | 33.333333MHz | ±20ppm | HCMOS, LVCMOS | - | - | Enable/Disable | MEMS | 4.1mA | - | 2.5mm x 2.0mm x 0.75mm | 33.333333MHz | - | 2.5ns | 2.5ns | 55/45% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 0.80mm | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Strip | SiT9120 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 6 | - | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 3.3V | 3.3V | - | 50MHz | ±25ppm | LVPECL | - | - | Enable/Disable | MEMS | 69mA | Not Qualified | 7.0mm x 5.0mm x 0.9mm | 50MHz | - | 0.5ns | 0.5ns | 55/45% | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Strip | SiT8008 | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | - | - | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 3.3V | 3.3V | - | 39.65MHz | ±50ppm | HCMOS, LVCMOS | - | - | Enable/Disable | MEMS | 4.5mA | - | 3.2mm x 2.5mm x 0.75mm | 39.65MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 0.80mm | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Cut Tape (CT) | SiT8008 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | - | XO (Standard) | - | - | - | - | - | 1.8V | - | - | 100MHz | ±50ppm | HCMOS, LVCMOS | - | - | Enable/Disable | MEMS | 3.9mA | - | - | - | - | - | - | - | - | 3.8mA | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e4 | - | - | - | - | SMD/SMT | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVTTL OUTPUT; TR | - | - | 3.3V | - | 25MHz | 25 ppm | - | - | - | - | - | - | - | 2.5mm x 2.0mm x 0.75mm | 25MHz | 3.3V | 2ns | 2ns | 55/45% | - | - | 3.63V | 2.97V | LVCMOS | 15pF | - | - | - | 55 % | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Cut Tape (CT) | SiT8103 | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Not For New Designs | 1 (Unlimited) | - | - | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 3.3V | 3.3V | - | 25MHz | ±20ppm | LVCMOS, LVTTL | - | - | Enable/Disable | MEMS | 7.5mA | - | 2.5mm x 2.0mm x 0.75mm | 25MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 0.80mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() SIT1533AI-H4-AA3-32.768E SiTIME | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | SiT1533 | 0.079Lx0.047W 2.00mmx1.20mm | e4 | yes | Active | 1 (Unlimited) | - | - | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TR | - | 1.2V~3.63V | - | - | 32.768kHz | ±100ppm | NanoDrive™ | - | - | - | MEMS | 1.4μA | - | 2.0mm x 1.2mm x 0.55mm | 0.032768MHz | - | 200ns | 200ns | 52/48% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() SIT1533AI-H4-DCC-32.768E SiTIME | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | 4 | SiT1533-E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | SiT1533 | 0.079Lx0.047W 2.00mmx1.20mm | e4 | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TR | - | 1.5V~3.63V | - | 1.35μA | 32.768kHz | +100ppm | LVCMOS | - | - | - | MEMS | - | - | 2.0mm x 1.2mm x 0.55mm | 0.032768MHz | - | 200ns | 200ns | - | - | - | - | - | - | 10pF | 1.4μA | - | - | 52 % | - | - | - | 609.6μm | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | QFN-4 | - | - | - | - | 55 % | 250 | + 70 C | - | - 20 C | SMD/SMT | - | - | - | - | Details | - | - | 3.63 V | 2.97 V | 0.006562 oz | - | - | MouseReel | SiT8102 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 MHz | 50 PPM | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | 0.9 mm | - | 7 mm | 5 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | QFN-4 | - | - | - | - | 55 % | 250 | + 85 C | - | - 40 C | SMD/SMT | - | - | - | - | Details | - | - | 3.63 V | 2.97 V | 0.006562 oz | - | - | MouseReel | SiT8102 | - | - | - | - | - | - | SMD/SMT | - | - | - | 85 °C | -40 °C | - | - | - | - | - | 125 MHz | 50 PPM | - | - | SMD/SMT | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | 3.63 V | 2.97 V | - | 15 pF | - | - | - | 55 % | - | - | - | 0.9 mm | - | 7 mm | 5 mm | - | - | - | - | ||
![]() SIT1552AI-JE-DCC-32.768E SiTIME | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-UFBGA, CSPBGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | SiT1552 | 0.061Lx0.033W 1.54mmx0.84mm | e1 | - | Active | 1 (Unlimited) | - | - | EAR99 | TCXO | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | TR | 8542.39.00.01 | 1.5V~3.63V | - | - | 32.768kHz | ±5ppm | LVCMOS | - | - | - | MEMS | - | - | 1.54mm x 0.84mm x 0.6mm | 0.032768MHz | - | 200ns | 200ns | 52/48% | - | - | - | - | - | - | 1.52μA | - | - | - | - | - | - | 609.6μm | 0.024 0.60mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SIT1630AI-H4-DCC-32.768E SiTIME | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | SiT1630 | 0.079Lx0.047W 2.00mmx1.20mm | - | yes | Active | 1 (Unlimited) | - | - | - | XO (Standard) | - | - | - | TR | - | 1.5V~3.63V | - | - | 32.768kHz | ±100ppm | LVCMOS | - | - | - | MEMS | 2.2μA | - | 2.0mm x 1.2mm x 0.55mm | 0.032768MHz | - | 200ns | 200ns | 52/48% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() SIT1552AI-JE-DCC-32.768D SiTIME | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 4-UFBGA, CSPBGA | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | SiT1552 | 0.061Lx0.033W 1.54mmx0.84mm | e1 | - | Active | 1 (Unlimited) | - | - | EAR99 | TCXO | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | TR | 8542.39.00.01 | 1.5V~3.63V | - | - | 32.768kHz | ±5ppm | LVCMOS | - | - | - | MEMS | 1.52μA | - | 1.54mm x 0.84mm x 0.6mm | 0.032768MHz | - | 200ns | 200ns | 52/48% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2 mm x 1.6 mm | - | - | - | - | 55 % | 250 | + 85 C | - | - 40 C | - | - | - | - | - | Details | - | - | 2.75 V | 2.25 V | - | - | - | MouseReel | SIT8000A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.2 mA | 33.33333 MHz | 50 PPM | - | - | SMD/SMT | - | - | - | - | - | - | 2.5 V | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | LVCMOS | - | - | 0.75 mm | - | 2 mm | 1.6 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | 55 % | 250 | + 85 C | - | - 40 C | - | - | - | - | - | Details | 0.5 % | Down Spread | 3.3 V | 3.3 V | - | - | - | MouseReel | SiT9001 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 MHz | 50 PPM | - | - | SMD/SMT | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | LVCMOS | - | - | 0.75 mm | - | 3.2 mm | 2.5 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2.5 mm x 2 mm | - | - | - | - | - | 250 | - | - | - | SMD/SMT | - | - | - | - | Details | - | - | - | - | - | - | - | MouseReel | SiT8002 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 2.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 3.2 m x 2.5 mm | - | - | - | - | - | 250 | - | - | - | SMD/SMT | - | - | - | - | Details | - | - | - | - | - | - | - | MouseReel | SiT8002 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |