- Packaging
- Series
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Frequency
- Frequency Stability
- Termination Style
- Length
- Width
- Operating Supply Voltage
- Height
- Load Capacitance
Attribute column
Manufacturer
SiTime Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Termination | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Current Rating | Frequency | Frequency Stability | Output | Termination Style | Function | Current - Supply (Max) | Operating Supply Voltage | Current - Supply (Disable) (Max) | Load Capacitance | Output Format | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | 5 mm x 3.2 mm | 55 % | 1000 | + 70 C | - 20 C | - | Details | 1.89 V | 1.71 V | - | - | Reel | SIT8103 | - | - | - | - | - | - | - | 6.1 mA | 40 MHz | 25 PPM | - | SMD/SMT | - | - | - | - | 45 pF | LVCMOS, LVTTL | 0.75 mm | - | 5 mm | 3.2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 3.2 mm x 2.5 mm | 55 % | 1000 | + 70 C | - 20 C | - | Details | 2.75 V | 2.25 V | - | - | Reel | SIT8103 | - | - | - | - | - | - | - | 6.7 mA | 27 MHz | 25 PPM | - | SMD/SMT | - | - | 2.5 V | - | 45 pF | LVCMOS, LVTTL | 0.75 mm | - | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 5 mm x 3.2 mm | 55 % | 1000 | + 85 C | - 40 C | - | Details | 2.75 V | 2.25 V | - | - | Reel | SIT8103 | - | - | SMD/SMT | - | 85 °C | -40 °C | - | 6.7 mA | 30 MHz | 25 PPM | - | SMD/SMT | - | - | 2.5 V | - | 45 pF | LVCMOS, LVTTL | 0.75 mm | - | 5 mm | 3.2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 5 mm x 3.2 mm | 60 % | 1000 | + 85 C | - 40 C | - | Details | 2.75 V | 2.25 V | - | - | Reel | SIT8103 | - | - | SMD/SMT | - | 85 °C | -40 °C | - | 6.7 mA | 100 MHz | 25 PPM | - | SMD/SMT | - | - | 2.5 V | - | 45 pF | LVCMOS, LVTTL | 0.75 mm | - | 5 mm | 3.2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 5 mm x 3.2 mm | 60 % | 1000 | + 85 C | - 40 C | - | Details | 1.89 V | 1.71 V | - | - | Reel | SIT8103 | - | - | - | - | - | - | - | 6.1 mA | 100 MHz | 25 PPM | - | SMD/SMT | - | - | - | - | 45 pF | LVCMOS, LVTTL | 0.75 mm | - | 5 mm | 3.2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 7 mm x 5 mm | 55 % | 250 | + 125 C | - 40 C | - | Details | 3.63 V | 2.97 V | 0.006562 oz | - | Reel | SiT8002 | - | - | - | - | - | - | - | 30 mA | 22.5792 MHz | 100 PPM | - | SMD/SMT | - | - | - | - | 15 pF | CMOS | 0.85 mm | - | 7 mm | 5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 3.2 mm x 2.5 mm | 55 % | 1000 | + 70 C | - 20 C | - | Details | 2.75 V | 2.25 V | - | - | Reel | SIT8103 | - | - | - | - | - | - | - | 6.7 mA | 14.31818 MHz | 25 PPM | - | SMD/SMT | - | - | 2.5 V | - | 45 pF | LVCMOS, LVTTL | 0.75 mm | - | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 2.5 mm x 2 mm | 55 % | 1000 | + 70 C | - 20 C | - | Details | 2.75 V | 2.25 V | - | - | Reel | SIT8103 | - | - | - | - | - | - | - | 6.7 mA | 16 MHz | 25 PPM | - | SMD/SMT | - | - | 2.5 V | - | 45 pF | LVCMOS, LVTTL | 0.75 mm | - | 2.5 mm | 2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 5 mm x 3.2 mm | 55 % | 250 | + 85 C | - 40 C | - | Details | 3.63 V | 2.25 V | - | - | Reel | SiT9121 | - | - | - | - | - | - | - | 55 mA | 156.25 MHz | 10 PPM | - | SMD/SMT | - | - | 2.5 V | - | - | LVDS | 0.75 mm | - | 5 mm | 3.2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 250 | - | - | - | Details | - | - | - | - | Reel | SiT3701 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5 V | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 250 | - | - | - | Details | - | - | - | - | Reel | SiT3701 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5 V | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 250 | - | - | - | Details | - | - | - | - | Reel | SiT3701 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8 V | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 250 | - | - | - | Details | - | - | - | - | Reel | SiT3701 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8 V | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | 55 % | 250 | + 85 C | - 40 C | SMD/SMT | Details | 3.63 V | 2.97 V | - | -40°C ~ 85°C | Reel | SiT3808 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | Discontinued at Digi-Key | - | MEMS VCXO | - | - | 3.3V | - | 80 MHz | 10 PPM | LVCMOS | SMD/SMT | -- | 33mA | 3.3 V | 70µA | - | LVCMOS, LVTTL | 0.75 mm | 0.032 (0.80mm) | 3.2 mm | 2.5 mm | -- | ||
Tiny WHSL | In Stock | - | - | - | - | - | 250 | - | - | - | Details | - | - | - | - | Reel | SiT3701 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8 V | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 250 | - | - | - | Details | - | - | - | - | Reel | SiT3701 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8 V | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | QFN-4 | 55 % | 3000 | + 85 C | - 40 C | SMD/SMT | Details | 3.63 V | 2.97 V | 0.000564 oz | - | Reel | SiT8002 | - | - | - | - | - | - | - | - | 20 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | 15 pF | - | 0.85 mm | - | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 2.5 mm x 2 mm | 55 % | 1000 | + 70 C | - 20 C | - | Details | 2.75 V | 2.25 V | - | - | Reel | SIT8103 | - | - | - | - | - | - | - | 6.7 mA | 18.432 MHz | 25 PPM | - | SMD/SMT | - | - | 2.5 V | - | 45 pF | LVCMOS, LVTTL | 0.75 mm | - | 2.5 mm | 2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 3.2 mm x 2.5 mm | 55 % | 3000 | + 70 C | - 20 C | - | Details | 2.75 V | 2.25 V | - | - | Reel | SIT8103 | - | - | - | - | - | - | - | 6.7 mA | 20 MHz | 25 PPM | - | SMD/SMT | - | - | 2.5 V | - | 45 pF | LVCMOS, LVTTL | 0.75 mm | - | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 2.5 mm x 2 mm | 55 % | 1000 | + 70 C | - 20 C | - | Details | 2.75 V | 2.25 V | - | - | Reel | SIT8103 | - | - | - | - | - | - | - | 6.7 mA | 40 MHz | 25 PPM | - | SMD/SMT | - | - | 2.5 V | - | 45 pF | LVCMOS, LVTTL | 0.75 mm | - | 2.5 mm | 2 mm | - |