- Packaging
- Series
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Frequency
- Frequency Stability
- Termination Style
- Length
- Width
- Operating Supply Voltage
- Height
- Load Capacitance
Attribute column
Manufacturer
SiTime Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Packaging | Series | Termination | Max Operating Temperature | Min Operating Temperature | Current Rating | Frequency | Frequency Stability | Termination Style | Operating Supply Voltage | Load Capacitance | Output Format | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 5 mm x 3.2 mm | 55 % | 1000 | + 70 C | - 20 C | - | Details | 2.75 V | 2.25 V | - | Reel | SIT8103 | SMD/SMT | 70 °C | -20 °C | 6.7 mA | 20 MHz | 25 PPM | SMD/SMT | 2.5 V | 45 pF | LVCMOS, LVTTL | 0.75 mm | 5 mm | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | 2.5 mm x 2 mm | 55 % | 1000 | + 70 C | - 20 C | - | Details | 2.75 V | 2.25 V | - | Reel | SIT8103 | - | - | - | 6.7 mA | 5 MHz | 25 PPM | SMD/SMT | 2.5 V | 45 pF | LVCMOS, LVTTL | 0.75 mm | 2.5 mm | 2 mm | ||
Tiny WHSL | In Stock | - | - | QFN-4 | 55 % | 3000 | + 70 C | - 10 C | SMD/SMT | Details | 2.75 V | 2.25 V | 0.000564 oz | Reel | SiT8002 | - | - | - | - | 40 MHz | 50 PPM | SMD/SMT | 2.5 V | 15 pF | - | 0.85 mm | 3.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | QFN-4 | 55 % | 3000 | + 70 C | - 10 C | SMD/SMT | Details | 3.63 V | 2.97 V | 0.000564 oz | Reel | SiT8002 | - | - | - | - | 100 MHz | 50 PPM | SMD/SMT | - | 15 pF | - | 0.85 mm | 3.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | QFN-4 | 55 % | 3000 | + 85 C | - 40 C | SMD/SMT | Details | 2.75 V | 2.25 V | 0.000564 oz | Reel | SiT8002 | - | - | - | - | 10 MHz | 50 PPM | SMD/SMT | 2.5 V | 15 pF | - | 0.85 mm | 3.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | 3.2 mm x 2.5 mm | 55 % | 1000 | + 70 C | - 20 C | - | Details | 2.75 V | 2.25 V | - | Reel | SIT8103 | - | - | - | 6.7 mA | 40 MHz | 25 PPM | SMD/SMT | 2.5 V | 45 pF | LVCMOS, LVTTL | 0.75 mm | 3.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | 3.2 mm x 2.5 mm | 55 % | 1000 | + 70 C | - 20 C | - | Details | 2.75 V | 2.25 V | - | Reel | SIT8103 | - | - | - | 6.7 mA | 24 MHz | 25 PPM | SMD/SMT | 2.5 V | 45 pF | LVCMOS, LVTTL | 0.75 mm | 3.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | 2.5 mm x 2 mm | 55 % | 1000 | + 70 C | - 20 C | - | Details | 2.75 V | 2.25 V | - | Reel | SIT8103 | - | - | - | 6.7 mA | 2.048 MHz | 25 PPM | SMD/SMT | 2.5 V | 45 pF | LVCMOS, LVTTL | 0.75 mm | 2.5 mm | 2 mm | ||
Tiny WHSL | In Stock | - | - | 3.2 mm x 2.5 mm | 55 % | 1000 | + 70 C | - 20 C | - | Details | 2.75 V | 2.25 V | - | Reel | SIT8103 | - | - | - | 6.7 mA | 20 MHz | 25 PPM | SMD/SMT | 2.5 V | 45 pF | LVCMOS, LVTTL | 0.75 mm | 3.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | 3.2 mm x 2.5 mm | 55 % | 3000 | + 70 C | - 20 C | - | Details | 2.75 V | 2.25 V | - | Reel | SIT8103 | - | - | - | 6.7 mA | 10 MHz | 25 PPM | SMD/SMT | 2.5 V | 45 pF | LVCMOS, LVTTL | 0.75 mm | 3.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | 2.5 mm x 2 mm | 55 % | 1000 | + 70 C | - 20 C | - | Details | 3.63 V | 2.97 V | - | Reel | SIT8103 | - | - | - | 6.7 mA | 5 MHz | 25 PPM | SMD/SMT | - | 45 pF | LVCMOS, LVTTL | 0.75 mm | 2.5 mm | 2 mm | ||
Tiny WHSL | In Stock | - | - | QFN-4 | 55 % | 3000 | + 70 C | - 10 C | SMD/SMT | Details | 2.75 V | 2.25 V | 0.000564 oz | Reel | SiT8002 | - | - | - | - | 10 MHz | 50 PPM | SMD/SMT | 2.5 V | 15 pF | - | 0.85 mm | 3.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | 5 mm x 3.2 mm | - | 1000 | - | - | SMD/SMT | Details | - | - | - | Reel | SiT8003 | - | - | - | - | - | - | SMD/SMT | 2.5 V | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 5 mm x 3.2 mm | - | 1000 | - | - | SMD/SMT | Details | - | - | - | Reel | SiT8003 | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 3.2 mm x 2.5 mm | 55 % | 1000 | + 70 C | - 20 C | - | Details | 2.75 V | 2.25 V | - | Reel | SIT8103 | - | - | - | 6.7 mA | 14.31818 MHz | 25 PPM | SMD/SMT | 2.5 V | 45 pF | LVCMOS, LVTTL | 0.75 mm | 3.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | 2.5 mm x 2 mm | 55 % | 1000 | + 70 C | - 20 C | - | Details | 2.75 V | 2.25 V | - | Reel | SIT8103 | - | - | - | 6.7 mA | 16 MHz | 25 PPM | SMD/SMT | 2.5 V | 45 pF | LVCMOS, LVTTL | 0.75 mm | 2.5 mm | 2 mm | ||
Tiny WHSL | In Stock | - | - | 7 mm x 5 mm | 55 % | 250 | + 125 C | - 40 C | - | Details | 3.63 V | 2.97 V | 0.006562 oz | Reel | SiT8002 | - | - | - | 30 mA | 22.5792 MHz | 100 PPM | SMD/SMT | - | 15 pF | CMOS | 0.85 mm | 7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 5 mm x 3.2 mm | 55 % | 250 | + 85 C | - 40 C | - | Details | 3.63 V | 2.25 V | - | Reel | SiT9121 | - | - | - | 55 mA | 156.25 MHz | 10 PPM | SMD/SMT | 2.5 V | - | LVDS | 0.75 mm | 5 mm | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | 3.2 mm x 2.5 mm | - | 250 | + 85 C | - 40 C | - | Details | 3.63 V | 2.97 V | - | Reel | - | - | - | - | - | 8 MHz | 50 PPM | SMD/SMT | - | 15 pF | LVCMOS, LVTTL | 0.75 mm | 3.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | 2.5 mm x 2 mm | 60 % | 250 | + 85 C | - 40 C | SMD/SMT | Details | 1.89 V | 1.71 V | - | MouseReel | - | - | - | - | - | 106.25 MHz | 25 PPM | SMD/SMT | - | 15 pF | - | 0.75 mm | 2.5 mm | 2 mm |