- Packaging
- Series
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Frequency
- Frequency Stability
- Termination Style
- Length
- Width
- Operating Supply Voltage
- Height
- Load Capacitance
Attribute column
Manufacturer
SiTime Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | RoHS | Spread Tolerance | Spread Type | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Additional Feature | Voltage - Supply | Supply Voltage | Current Rating | Frequency | Frequency Stability | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Current - Supply (Disable) (Max) | Load Capacitance | Max Supply Current | Output Load | Frequency Adjustment-Mechanical | Output Format | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | 3.2 mm x 2.5 mm | - | 55 % | 1000 | + 70 C | - 20 C | - | - | - | Details | - | - | 3.63 V | 2.97 V | - | - | Reel | SIT8103 | - | - | - | - | - | - | - | - | - | - | - | 6.7 mA | 40 MHz | 25 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45 pF | - | - | - | LVCMOS, LVTTL | 0.75 mm | - | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 5 mm x 3.2 mm | - | 55 % | 1000 | + 85 C | - 40 C | - | - | - | Details | - | - | 3.63 V | 2.97 V | - | - | Reel | SIT8103 | - | - | - | - | - | - | - | - | - | - | - | 6.7 mA | 40 MHz | 25 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45 pF | - | - | - | LVCMOS, LVTTL | 0.75 mm | - | 5 mm | 3.2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | Standard | - | 5 mm x 3.2 mm | - | - | 1000 | - | - | SMD/SMT | - | - | Details | - | - | - | - | - | - | Reel | SiT8003 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 2.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 250 | + 70 C | - 20 C | - | - | - | Details | 0.5 % | Center Spread | 3.63 V | 2.97 V | 0.016244 oz | - | MouseReel | SiT9001 | - | - | - | - | - | - | - | - | - | - | - | - | 12 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | 15 pF | - | - | - | LVCMOS | 0.75 mm | - | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 250 | - | - | - | - | - | Details | - | - | - | - | - | - | Reel | SiT3701 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 250 | - | - | - | - | - | Details | - | - | - | - | - | - | Reel | SiT3701 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 156 |
| Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Strip | SiT8209 | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | STANDBY; ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVTTL OUTPUT | 3.3V | 3.3V | - | 100MHz | ±20ppm | LVCMOS, LVTTL | - | Standby (Power Down) | MEMS | - | - | 3.2mm x 2.5mm x 0.75mm | 100MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | - | 36mA | - | - | - | 787.4μm | 0.031 0.80mm | - | - | ROHS3 Compliant | ||
Tiny WHSL | 50 |
| Datasheet | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Strip | SiT9120 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 6 | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 3.3V | 3.3V | - | 100MHz | ±25ppm | LVPECL | - | Enable/Disable | MEMS | 69mA | Not Qualified | 5.0mm x 3.2mm x 0.75mm | 100MHz | - | 0.5ns | 0.5ns | 55/45% | - | 3.3V | - | - | - | - | - | - | - | - | 0.031 0.80mm | - | - | ROHS3 Compliant | ||
Tiny WHSL | 18 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | Tape & Reel (TR) | SiT5001 | 0.106Lx0.094W 2.70mmx2.40mm | e4 | yes | Active | 1 (Unlimited) | - | TCXO | Nickel/Palladium/Gold (Ni/Pd/Au) | STANDBY; ENABLE/DISABLE FUNCTION; TR; ALSO COMPATIBLE WITH 2.5X2 MM FOOTPRINT | - | 3.3V | - | - | 5% | - | - | - | MEMS | - | - | 2.7mm x 2.4mm x 0.75mm | 4.096MHz | - | 2ns | 2ns | 55/45% | 3.63V | - | 2.97V | - | - | - | 15 pF | NO | - | 787.4μm | 0.031 0.80mm | - | - | ROHS3 Compliant | ||
Tiny WHSL | 42 |
| Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Strip | SiT1602 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 3.3V | 3.3V | - | 50MHz | ±25ppm | LVCMOS | - | Enable/Disable | MEMS | - | - | 5.0mm x 3.2mm x 0.75mm | 50MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | - | 4.5mA | - | - | - | 787.4μm | 0.031 0.80mm | - | - | ROHS3 Compliant | ||
Tiny WHSL | 19 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Strip | SiT1602B | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 3.3V | 3.3V | - | 19.2MHz | ±25ppm | HCMOS, LVCMOS | - | Enable/Disable | MEMS | 4.5mA | - | 2.5mm x 2.0mm x 0.75mm | 19.2MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | - | - | - | - | - | - | 0.031 0.80mm | - | - | ROHS3 Compliant | ||
Tiny WHSL | 26 |
| Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Strip | SiT1602 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | - | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 2.5V | 2.5V | - | 50MHz | ±50ppm | LVCMOS | - | Enable/Disable | MEMS | 4.2mA | - | 7.0mm x 5.0mm x 0.9mm | 50MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | - | - | - | - | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | ||
Tiny WHSL | 10 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Strip | SiT8209 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 3.3V | 3.3V | - | 125.003125MHz | ±25ppm | LVCMOS, LVTTL | - | Enable/Disable | MEMS | 36mA | - | 5.0mm x 3.2mm x 0.75mm | 125.003125MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | - | - | - | - | - | - | 0.031 0.80mm | - | - | ROHS3 Compliant | ||
Tiny WHSL | 42 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Strip | SiT8008 | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 1.8V | 1.8V | - | 12MHz | ±20ppm | HCMOS, LVCMOS | - | Enable/Disable | MEMS | 4.1mA | - | 2.5mm x 2.0mm x 0.75mm | 12MHz | - | 2.5ns | 2.5ns | 55/45% | - | - | - | - | - | - | - | - | - | - | 0.031 0.80mm | - | - | ROHS3 Compliant | ||
Tiny WHSL | 45 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Strip | SiT8008B | 0.197Lx0.126W 5.00mmx3.20mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | NICKEL PALLADIUM GOLD | HCMOS COMPATIBLE OUTPUT ALSO AVAILABLE; TR | 3.3V | 3.3V | - | 8MHz | ±25ppm | HCMOS, LVCMOS | - | - | MEMS | 4.5mA | - | 5.0mm x 3.2mm x 0.75mm | 8MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | - | - | - | - | - | - | 0.031 0.80mm | - | - | ROHS3 Compliant | ||
Tiny WHSL | 19 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Strip | SiT8008 | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | NICKEL PALLADIUM GOLD | STANDBY; ENABLE/DISABLE FUNCTION; HCMOS OUTPUT ALSO AVAILABLE | 3.3V | 3.3V | - | 18.1MHz | ±25ppm | HCMOS, LVCMOS | - | Standby (Power Down) | MEMS | 4.5mA | - | 2.5mm x 2.0mm x 0.75mm | 18.1MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | - | - | - | - | - | - | 0.031 0.80mm | - | - | ROHS3 Compliant | ||
Tiny WHSL | 38 |
| Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Strip | SiT1602 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | - | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 2.5V | 2.5V | - | 25MHz | ±25ppm | LVCMOS | - | Enable/Disable | MEMS | 4.2mA | - | 7.0mm x 5.0mm x 0.9mm | 25MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | - | - | - | - | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | ||
Tiny WHSL | 5 |
| Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | SiT1602 | 0.079Lx0.063W 2.00mmx1.60mm | e4 | - | Not For New Designs | 1 (Unlimited) | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 1.8V | 1.8V | - | 50MHz | ±50ppm | LVCMOS | - | Enable/Disable | MEMS | 3.9mA | - | 2.0mm x 1.6mm x 0.75mm | 50MHz | - | 2.5ns | 2.5ns | 55/45% | - | - | - | 3.8mA | - | - | - | - | - | 812.8μm | 0.031 0.80mm | - | - | ROHS3 Compliant | ||
Tiny WHSL | 26 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Strip | SiT8008 | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | NICKEL PALLADIUM GOLD | - | 3.3V | 3.3V | - | 27MHz | ±50ppm | HCMOS, LVCMOS | - | Enable/Disable | MEMS | 4.5mA | - | 2.5mm x 2.0mm x 0.75mm | 27MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | - | - | - | - | - | - | 0.031 0.80mm | - | - | ROHS3 Compliant | ||
Tiny WHSL | 10 |
| Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Strip | SiT8008 | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | NICKEL PALLADIUM GOLD | - | 3.3V | 3.3V | - | 34MHz | ±50ppm | HCMOS, LVCMOS | - | Enable/Disable | MEMS | - | - | 3.2mm x 2.5mm x 0.75mm | 34MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | - | 4.5mA | - | - | - | 787.4μm | 0.031 0.80mm | - | - | ROHS3 Compliant |