- Packaging
- Series
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Frequency
- Frequency Stability
- Termination Style
- Length
- Width
- Operating Supply Voltage
- Height
- Load Capacitance
Attribute column
Manufacturer
SiTime Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Manufacturer Package Identifier | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Additional Feature | Voltage - Supply | Supply Voltage | Current Rating | Frequency | Frequency Stability | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Load Capacitance | Max Supply Current | Spread Spectrum Bandwidth | Linearity | Control Voltage-Max | Control Voltage-Min | Output Format | Height | Height Seated (Max) | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 19 |
| Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Strip | SiT1602 | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 3.3V | 3.3V | - | 4MHz | ±25ppm | LVCMOS | - | Enable/Disable | MEMS | 4.5mA | - | 2.5mm x 2.0mm x 0.75mm | 4MHz | 2ns | 2ns | 55/45% | - | - | - | - | - | - | - | - | 812.8μm | 0.031 0.80mm | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 10 |
| Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Strip | SiT8008 | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | NICKEL PALLADIUM GOLD | - | 3.3V | 3.3V | - | 34MHz | ±50ppm | HCMOS, LVCMOS | - | Enable/Disable | MEMS | - | - | 3.2mm x 2.5mm x 0.75mm | 34MHz | 2ns | 2ns | 55/45% | - | - | 4.5mA | - | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 214 |
| Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | - | SIT9120-C | - | - | - | - | - | - | - | - | -40°C~85°C | Strip | SiT9120 | 0.197Lx0.126W 5.00mmx3.20mm | - | yes | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 3.3V | 3.3V | - | 100MHz | ±25ppm | LVDS | - | Enable/Disable | MEMS | - | - | 5.0mm x 3.2mm x 0.75mm | 100MHz | 0.6ns | 0.6ns | 55/45% | - | - | 55mA | - | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 230 |
| - | - | - | 7 mm x 5 mm | - | - | - | 250 | + 85 C | - 40 C | - | Details | 3.3 V | 3.3 V | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | 27 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | 0.9 mm | - | 7 mm | 5 mm | - | - | ||
Tiny WHSL | 50 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | -40°C~85°C | Strip | SiT3808 | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | - | VCXO | Nickel/Palladium/Gold (Ni/Pd/Au) | TR | 2.5V | 2.5V | - | 74.2125MHz | ±50ppm | LVCMOS | - | - | MEMS | 33mA | - | 3.2mm x 2.5mm x 0.75mm | 74.2125MHz | 2ns | 2ns | 55/45% | - | - | - | - | 1% | 2.4V | 0.1V | - | - | 0.031 0.80mm | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 60 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | -40°C~85°C | Strip | SiT1602 | 0.126Lx0.098W 3.20mmx2.50mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 3.3V | 3.3V | - | 74.25MHz | ±25ppm | LVCMOS | - | Enable/Disable | MEMS | 4.5mA | - | 3.2mm x 2.5mm x 0.75mm | 74.25MHz | 2ns | 2ns | 55/45% | - | - | - | - | - | - | - | - | - | 0.031 0.80mm | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 26 |
| Datasheet | - | Surface Mount | 6-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | -40°C~85°C | Strip | SiT9120 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 6 | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 3.3V | 3.3V | - | 150MHz | ±25ppm | LVPECL | - | Enable/Disable | MEMS | 69mA | Not Qualified | 7.0mm x 5.0mm x 0.9mm | 150MHz | 0.5ns | 0.5ns | 55/45% | 3.3V | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | 3.2 mm x 2.5 mm | - | - | 55 % | 250 | + 85 C | - 40 C | SMD/SMT | Details | 3.63 V | 2.97 V | - | MouseReel | SiT8208 | - | - | - | - | - | - | - | - | - | - | - | 33 mA | 45 MHz | 20 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | LVCMOS | 0.75 mm | - | 3.2 mm | 2.5 mm | - | - | ||
Tiny WHSL | 31 |
| Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Strip | SiT1602 | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 1.8V | 1.8V | - | 12MHz | ±20ppm | LVCMOS | - | Enable/Disable | MEMS | - | - | 2.5mm x 2.0mm x 0.75mm | 12MHz | 2.5ns | 2.5ns | 55/45% | - | - | 3.9mA | - | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 103 |
| Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Strip | SiT1602 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 3.3V | 3.3V | - | 25MHz | ±25ppm | LVCMOS | - | Enable/Disable | MEMS | - | - | 3.2mm x 2.5mm x 0.75mm | 25MHz | 2ns | 2ns | 55/45% | - | - | 4.5mA | - | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 5 |
| Datasheet | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | SiT2024 | 0.114Lx0.063W 2.90mmx1.60mm | e4 | yes | Not For New Designs | 1 (Unlimited) | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 2.25V~3.63V | - | - | 40MHz | ±25ppm | LVCMOS | - | Enable/Disable | MEMS | 4.8mA | - | 3.0mm x 1.75mm x 1.45mm | 40MHz | 3ns | 3ns | 55/45% | - | - | - | - | - | - | - | - | - | 0.057 1.45mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
Tiny WHSL | 10 |
| Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Strip | SiT1602B | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | - | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 3.3V | 3.3V | - | 25MHz | ±50ppm | HCMOS, LVCMOS | - | Enable/Disable | MEMS | - | - | 7.0mm x 5.0mm x 0.9mm | 25MHz | 2ns | 2ns | 55/45% | - | - | 4.5mA | - | - | - | - | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | -20°C~70°C | Strip | SiT8008 | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 3.3V | 3.3V | - | 20MHz | ±50ppm | HCMOS, LVCMOS | - | Enable/Disable | MEMS | 4.5mA | - | 3.2mm x 2.5mm x 0.75mm | 20MHz | 2ns | 2ns | 55/45% | - | - | - | - | - | - | - | - | - | 0.031 0.80mm | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 30 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | -40°C~85°C | Strip | SiT8008 | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | STANDBY; ENABLE/DISABLE FUNCTION; HCMOS OUTPUT ALSO AVAILABLE; TR | 1.8V | 1.8V | - | 24MHz | ±50ppm | HCMOS, LVCMOS | - | Standby (Power Down) | MEMS | 4.1mA | - | 2.5mm x 2.0mm x 0.75mm | 24MHz | 2.5ns | 2.5ns | 55/45% | - | - | - | - | - | - | - | - | - | 0.031 0.80mm | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 34 |
| Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Strip | SiT1602B | 0.079Lx0.063W 2.00mmx1.60mm | e4 | yes | Active | - | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | STANDBY; ENABLE/DISABLE FUNCTION; HCMOS OUTPUT ALSO AVAILABLE; TR | 1.8V | 1.8V | - | 24MHz | ±25ppm | HCMOS, LVCMOS | - | Standby (Power Down) | MEMS | - | - | 2.0mm x 1.6mm x 0.75mm | 24MHz | 2.5ns | 2.5ns | 55/45% | - | - | 4.1mA | - | - | - | - | - | 812.8μm | 0.031 0.80mm | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 67 |
| Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Strip | SiT1602B | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 1.8V | 1.8V | - | 25MHz | ±25ppm | HCMOS, LVCMOS | - | Enable/Disable | MEMS | - | - | 3.2mm x 2.5mm x 0.75mm | 25MHz | 2.5ns | 2.5ns | 55/45% | - | - | 4.1mA | - | - | - | - | - | 812.8μm | 0.031 0.80mm | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 43 |
| Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Strip | SiT1602 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 3.3V | 3.3V | - | 33MHz | ±50ppm | LVCMOS | - | Enable/Disable | MEMS | 4.5mA | - | 5.0mm x 3.2mm x 0.75mm | 33MHz | 2ns | 2ns | 55/45% | - | - | - | - | - | - | - | - | 812.8μm | 0.031 0.80mm | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 47 |
| Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Strip | SiT8008 | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | NICKEL PALLADIUM GOLD | - | 3.3V | 3.3V | - | 41.208MHz | ±50ppm | HCMOS, LVCMOS | - | Enable/Disable | MEMS | - | - | 3.2mm x 2.5mm x 0.75mm | 41.208MHz | 2ns | 2ns | 55/45% | - | - | 4.5mA | - | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 8 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | -40°C~85°C | Strip | SiT1602B | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 1.8V | 1.8V | - | 48MHz | ±20ppm | HCMOS, LVCMOS | - | Enable/Disable | MEMS | 4.1mA | - | 2.5mm x 2.0mm x 0.75mm | 48MHz | 2.5ns | 2.5ns | 55/45% | - | - | - | - | - | - | - | - | - | 0.031 0.80mm | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | -40°C~85°C | Strip | SiT9002 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | DIFFERENTIAL OUTPUT; TR | 3.3V | 3.3V | - | 116.625MHz | ±50ppm | LVDS | - | - | MEMS | 85mA | - | 5.0mm x 3.2mm x 0.75mm | 116.625MHz | 0.325ns | 0.325ns | 55/45% | - | - | - | -1.00% Down Spread | - | - | - | - | - | 0.031 0.80mm | - | - | ROHS3 Compliant | - |