- Packaging
- Series
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Frequency
- Frequency Stability
- Termination Style
- Length
- Width
- Operating Supply Voltage
- Height
- Load Capacitance
Attribute column
Manufacturer
SiTime Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | ECCN (US) | Frequency Stability (ppm) | Frequency Stability (Total) | HTS | Lead Shape | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mounting | Package Height | Package Length | Package Width | PCB changed | Standard Frequency (MHz) | Supplier Package | Supplier Temperature Grade | Typical Operating Supply Voltage (V) | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Subcategory | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Pin Count | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Programmable Type | Available Frequency Range | Oscillator Type | Max Supply Current | Spread Spectrum Bandwidth | Product Type | Max Junction Temperature (Tj) | Output Level | Height | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | SiT8103 | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Not For New Designs | 1 (Unlimited) | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1.8V | 1.8V | 33.33333MHz | ±50ppm | LVCMOS, LVTTL | - | Enable/Disable | MEMS | 6.7mA | - | 3.2mm x 2.5mm x 0.75mm | 33.33333MHz | 2.5ns | 2.5ns | 55/45% | - | 0.8μA | - | - | - | - | - | - | - | - | - | 0.031 0.80mm | ROHS3 Compliant | - | ||
Tiny WHSL | 5 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | SiT8008 | 0.079Lx0.063W 2.00mmx1.60mm | e4 | yes | Not For New Designs | 1 (Unlimited) | - | XO (Standard) | NICKEL PALLADIUM GOLD | - | - | - | - | 3.3V | 3.3V | 25MHz | ±25ppm | HCMOS, LVCMOS | - | Enable/Disable | MEMS | 4.5mA | - | 2.0mm x 1.6mm x 0.75mm | 25MHz | 2ns | 2ns | 55/45% | - | 4mA | - | - | - | - | - | - | - | - | - | 0.031 0.80mm | ROHS3 Compliant | - | ||
Tiny WHSL | 49 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | SiT8008 | 0.079Lx0.063W 2.00mmx1.60mm | e4 | yes | Not For New Designs | 1 (Unlimited) | - | XO (Standard) | NICKEL PALLADIUM GOLD | - | - | STANDBY; ENABLE/DISABLE FUNCTION; HCMOS OUTPUT ALSO AVAILABLE | - | 2.25V~3.63V | - | 33.333333MHz | ±50ppm | HCMOS, LVCMOS | - | Standby (Power Down) | MEMS | 4.5mA | - | 2.0mm x 1.6mm x 0.75mm | 33.333333MHz | 2ns | 2ns | 55/45% | - | - | - | - | - | - | - | - | - | - | - | 0.031 0.80mm | ROHS3 Compliant | - | ||
Tiny WHSL | 27 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Strip | SiT1602 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | - | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 3.3V | 3.3V | 48MHz | ±25ppm | LVCMOS | - | Enable/Disable | MEMS | 4.5mA | - | 7.0mm x 5.0mm x 0.9mm | 48MHz | 2ns | 2ns | 55/45% | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | ROHS3 Compliant | - | ||
Tiny WHSL | 5 |
| Datasheet | 6 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | SiT8008B | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 3.3V | 3.3V | 7.3728MHz | ±50ppm | HCMOS, LVCMOS | - | Enable/Disable | MEMS | 4.5mA | - | 7.0mm x 5.0mm x 0.9mm | 7.3728MHz | 2ns | 2ns | 55/45% | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | ROHS3 Compliant | - | ||
Tiny WHSL | 42 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Strip | SiT8008 | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | STANDBY; ENABLE/DISABLE FUNCTION; HCMOS OUTPUT ALSO AVAILABLE; TR | - | 1.8V | 1.8V | 12MHz | ±50ppm | HCMOS, LVCMOS | - | Standby (Power Down) | MEMS | 4.1mA | - | 2.5mm x 2.0mm x 0.75mm | 12MHz | 2.5ns | 2.5ns | 55/45% | - | - | - | - | - | - | - | - | - | - | - | 0.031 0.80mm | ROHS3 Compliant | - | ||
Tiny WHSL | 57 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Strip | SiT8009 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | - | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 3.3V | 3.3V | 125MHz | ±25ppm | LVCMOS | - | Enable/Disable | MEMS | 7.5mA | - | 7.0mm x 5.0mm x 0.9mm | 125MHz | 2ns | 2ns | 55/45% | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | 4-SMD, No Lead | - | EAR99 | ±20 | ±20ppm | 8542.39.00.01 | No Lead | 85 | -40 | Surface Mount | 0.75 | 3.2 | 2.5 | 4 | 80 to 220 | QFN | Industrial | 2.5|3.3 | -40°C ~ 85°C | Tape & Reel (TR) | SiT8209 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | Unconfirmed | - | - | Programmable Clock Oscillator | - | 85 °C | -40 °C | - | Oscillators | 1.8V, 2.5 V ~ 3.3 V | - | - | ±20ppm | LVCMOS | 4 | Enable/Disable, Standby | MEMS | 36mA | - | - | - | - | - | - | - | - | Blank (User Must Program) | 80MHz ~ 220MHz | - | - | -- | Programmable Oscillators | 150 °C | LVCMOS | 0.032 (0.80mm) | - | RoHS Compliant | -- | ||
Tiny WHSL | 26 |
| Datasheet | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Strip | SiT9120 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 6 | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 3.3V | 3.3V | 156.25MHz | ±25ppm | LVPECL | - | Enable/Disable | MEMS | 69mA | Not Qualified | 7.0mm x 5.0mm x 0.9mm | 156.25MHz | 0.5ns | 0.5ns | 55/45% | 3.3V | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Strip | SiT1602 | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 3.3V | 3.3V | 54MHz | ±25ppm | LVCMOS | - | Enable/Disable | MEMS | - | - | 3.2mm x 2.5mm x 0.75mm | 54MHz | 2ns | 2ns | 55/45% | - | - | - | - | - | 4.5mA | - | - | - | - | 787.4μm | 0.031 0.80mm | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | SiT8208 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 3.3V | 3.3V | 25MHz | ±25ppm | LVCMOS, LVTTL | - | Enable/Disable | MEMS | 33mA | - | 5.0mm x 3.2mm x 0.75mm | 25MHz | 2ns | 2ns | 55/45% | - | 31mA | - | - | - | - | - | - | - | - | - | 0.031 0.80mm | ROHS3 Compliant | - | ||
Tiny WHSL | 38 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Strip | SiT1602B | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | - | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | HCMOS OUTPUT ALSO AVAILABLE; TR | - | 3.3V | 3.3V | 25MHz | ±25ppm | HCMOS, LVCMOS | - | - | MEMS | 4.5mA | - | 7.0mm x 5.0mm x 0.9mm | 25MHz | 2ns | 2ns | 55/45% | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | ROHS3 Compliant | - | ||
Tiny WHSL | 50 |
| Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Strip | SiT1602 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2.5V | 2.5V | 25MHz | ±25ppm | LVCMOS | - | Enable/Disable | MEMS | 4.2mA | - | 5.0mm x 3.2mm x 0.75mm | 25MHz | 2ns | 2ns | 55/45% | - | - | - | - | - | - | - | - | - | - | 812.8μm | 0.031 0.80mm | ROHS3 Compliant | - | ||
Tiny WHSL | 26 |
| Datasheet | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Strip | SiT9120 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 6 | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 3.3V | 3.3V | 133.33MHz | ±25ppm | LVPECL | - | Enable/Disable | MEMS | 69mA | Not Qualified | 5.0mm x 3.2mm x 0.75mm | 133.33MHz | 0.5ns | 0.5ns | 55/45% | 3.3V | - | - | - | - | - | - | - | - | - | - | 0.031 0.80mm | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | SiT9156 | 0.197Lx0.126W 5.00mmx3.20mm | - | yes | Not For New Designs | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LVPECL | - | - | - | - | - | 812.8μm | 0.031 0.80mm | ROHS3 Compliant | - | ||
Tiny WHSL | 24 |
| Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Strip | SiT1602 | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | STANDBY; ENABLE/DISABLE FUNCTION; HCMOS OUTPUT ALSO AVAILABLE; TR | - | 1.8V | 1.8V | 26MHz | ±25ppm | LVCMOS | - | Standby (Power Down) | MEMS | 3.9mA | - | 2.5mm x 2.0mm x 0.75mm | 26MHz | 2.5ns | 2.5ns | 55/45% | - | - | - | - | - | - | - | - | - | - | 812.8μm | 0.031 0.80mm | ROHS3 Compliant | - | ||
Tiny WHSL | 50 |
| Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Strip | SiT8209 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 3.3V | 3.3V | 156.25MHz | ±50ppm | LVCMOS, LVTTL | - | Enable/Disable | MEMS | - | - | 5.0mm x 3.2mm x 0.75mm | 156.25MHz | 2ns | 2ns | 55/45% | - | - | - | - | - | 36mA | - | - | - | - | 787.4μm | 0.031 0.80mm | ROHS3 Compliant | - | ||
Tiny WHSL | 10 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Strip | SiT8924 | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | - | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 3.3V | 3.3V | 25MHz | ±25ppm | LVCMOS, LVTTL | - | Enable/Disable | MEMS | 4.8mA | - | 2.5mm x 2.0mm x 0.75mm | 25MHz | - | - | 55/45% | - | - | - | - | - | - | - | - | - | - | - | 0.031 0.80mm | ROHS3 Compliant | AEC-Q100 | ||
Tiny WHSL | 35 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Strip | SiT1602B | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 3.3V | 3.3V | 33.333MHz | ±25ppm | HCMOS, LVCMOS | - | Enable/Disable | MEMS | 4.5mA | - | 3.2mm x 2.5mm x 0.75mm | 33.333MHz | 2ns | 2ns | 55/45% | - | - | - | - | - | - | - | - | - | - | - | 0.031 0.80mm | ROHS3 Compliant | - | ||
Tiny WHSL | 50 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Strip | SiT1602B | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 3.3V | 3.3V | 8.192MHz | ±50ppm | HCMOS, LVCMOS | - | Enable/Disable | MEMS | 4.5mA | - | 3.2mm x 2.5mm x 0.75mm | 8.192MHz | 2ns | 2ns | 55/45% | - | - | - | - | - | - | - | - | - | - | - | 0.031 0.80mm | ROHS3 Compliant | - |