- Packaging
- Series
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Frequency
- Frequency Stability
- Termination Style
- Length
- Width
- Operating Supply Voltage
- Height
- Load Capacitance
Attribute column
Manufacturer
SiTime Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Spread Tolerance | Spread Type | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Packaging | Series | Termination | Max Operating Temperature | Min Operating Temperature | Current Rating | Frequency | Frequency Stability | Termination Style | Operating Supply Voltage | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Max Duty Cycle | Output Format | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 2.5 mm x 2 mm | 55 % | 250 | + 85 C | - 40 C | - | Details | - | - | 3.63 V | 2.97 V | 0.000353 oz | Cut Tape | SiT8008 | - | - | - | 4.5 mA | 3.6864 MHz | 50 PPM | SMD/SMT | - | - | - | 15 pF | - | LVCMOS | 0.75 mm | 2.5 mm | 2 mm | ||
Tiny WHSL | In Stock | - | - | 3.2 mm x 2.5 mm | 55 % | 250 | + 70 C | - 20 C | SMD/SMT | Details | - | - | 3.63 V | 2.97 V | - | MouseReel | - | - | - | - | - | 33.333 MHz | 25 PPM | SMD/SMT | - | - | - | 15 pF | - | - | 0.75 mm | 3.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | 3.2 mm x 2.5 mm | 55 % | 250 | + 70 C | - 20 C | SMD/SMT | Details | - | - | 3.63 V | 2.97 V | - | MouseReel | - | - | - | - | - | 13.56 MHz | 25 PPM | SMD/SMT | - | - | - | 15 pF | - | - | 0.75 mm | 3.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | 5 mm x 3.2 mm | 55 % | 250 | + 85 C | - 40 C | SMD/SMT | Details | - | - | 3.63 V | 2.97 V | - | MouseReel | - | SMD/SMT | 85 °C | -40 °C | - | 18.432 MHz | 25 PPM | SMD/SMT | 3.3 V | 3.63 V | 2.97 V | 15 pF | 55 % | - | 0.75 mm | 5 mm | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | - | - | 250 | + 70 C | - 20 C | - | Details | 0.5 % | Down Spread | 3.3 V | 3.3 V | - | MouseReel | SiT9001 | - | - | - | - | 25 MHz | 50 PPM | SMD/SMT | 3.3 V | - | - | 15 pF | - | LVCMOS | 0.75 mm | 2.5 mm | 2 mm | ||
Tiny WHSL | In Stock | - | - | - | - | 250 | + 70 C | - 20 C | - | Details | 0.25 % | Center Spread | 2.5 V | 2.5 V | - | MouseReel | SiT9001 | - | - | - | - | 6 MHz | 100 PPM | SMD/SMT | 2.5 V | - | - | 15 pF | - | LVCMOS | 0.9 mm | 7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | 55 % | 250 | + 85 C | - 40 C | - | Details | 0.5 % | Center Spread | 3.3 V | 3.3 V | - | MouseReel | SiT9001 | - | - | - | - | 66 MHz | 50 PPM | SMD/SMT | 3.3 V | - | - | 15 pF | - | LVCMOS | 0.9 mm | 7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | 250 | + 70 C | - 20 C | - | Details | - 1 % | Down Spread | 3.3 V | 3.3 V | - | MouseReel | SiT9001 | - | - | - | - | 80 MHz | 100 PPM | SMD/SMT | 3.3 V | - | - | 15 pF | - | LVCMOS | 0.9 mm | 7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | 250 | + 70 C | - 20 C | - | Details | 0.5 % | Center Spread | 3.3 V | 3.3 V | - | MouseReel | SiT9001 | - | - | - | - | 8 MHz | 50 PPM | SMD/SMT | 3.3 V | - | - | 15 pF | - | LVCMOS | 0.9 mm | 7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | 250 | - | - | - | Details | - | - | - | - | - | MouseReel | SiT3701 | - | - | - | - | - | - | - | 2.5 V | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 250 | + 70 C | - 20 C | - | Details | 0.5 % | Down Spread | 2.5 V | 2.5 V | - | MouseReel | SiT9001 | - | - | - | - | 24 MHz | 100 PPM | SMD/SMT | 2.5 V | - | - | 15 pF | - | LVCMOS | 0.9 mm | 7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | 55 % | 250 | + 85 C | - 40 C | - | Details | 1 % | Center Spread | 3.3 V | 3.3 V | - | MouseReel | SiT9001 | - | - | - | - | 6.14 MHz | 100 PPM | SMD/SMT | 3.3 V | - | - | 15 pF | - | LVCMOS | 0.9 mm | 7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | 250 | + 70 C | - 20 C | - | Details | 0.5 % | Down Spread | 3.3 V | 3.3 V | - | MouseReel | SiT9001 | - | - | - | - | 80 MHz | 100 PPM | SMD/SMT | 3.3 V | - | - | 15 pF | - | LVCMOS | 0.9 mm | 7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | 55 % | 250 | + 85 C | - 40 C | - | Details | 0.5 % | Center Spread | 2.5 V | 2.5 V | - | MouseReel | SiT9001 | - | - | - | - | 20 MHz | 50 PPM | SMD/SMT | 2.5 V | - | - | 15 pF | - | LVCMOS | 0.75 mm | 3.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | 250 | - | - | - | Details | - | - | - | - | - | MouseReel | SiT3701 | - | - | - | - | - | - | - | 3.3 A | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 250 | - | - | - | Details | - | - | - | - | - | MouseReel | SiT3701 | - | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 250 | + 70 C | - 20 C | - | Details | 0.5 % | Center Spread | 3.3 V | 3.3 V | - | MouseReel | SiT9001 | - | - | - | - | 13 MHz | 50 PPM | SMD/SMT | 3.3 V | - | - | 15 pF | - | LVCMOS | 0.75 mm | 2.5 mm | 2 mm | ||
Tiny WHSL | In Stock | - | - | - | - | 250 | - | - | - | Details | - | - | - | - | - | MouseReel | SiT3701 | - | - | - | - | - | - | - | 3.3 A | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 55 % | 250 | + 85 C | - 40 C | - | Details | 0.25 % | Center Spread | 2.5 V | 2.5 V | - | MouseReel | SiT9001 | - | - | - | - | 66 MHz | 50 PPM | SMD/SMT | 2.5 V | - | - | 15 pF | - | LVCMOS | 0.75 mm | 2.5 mm | 2 mm | ||
Tiny WHSL | In Stock | - | - | - | 55 % | 250 | + 85 C | - 40 C | - | Details | 0.5 % | Down Spread | 2.5 V | 2.5 V | - | MouseReel | SiT9001 | - | - | - | - | 13 MHz | 100 PPM | SMD/SMT | 2.5 V | - | - | 15 pF | - | LVCMOS | 0.9 mm | 7 mm | 5 mm |