- Packaging
- Series
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Frequency
- Frequency Stability
- Termination Style
- Length
- Width
- Operating Supply Voltage
- Height
- Load Capacitance
Attribute column
Manufacturer
SiTime Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Spread Tolerance | Spread Type | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Packaging | Series | Termination | Max Operating Temperature | Min Operating Temperature | Frequency | Frequency Stability | Termination Style | Operating Supply Voltage | Load Capacitance | Output Format | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | 7 mm x 5 mm | - | 250 | - | - | SMD/SMT | Details | - | - | - | - | - | MouseReel | SiT8002 | - | - | - | - | - | SMD/SMT | 2.5 V | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 55 % | 250 | + 85 C | - 40 C | - | Details | 0.5 % | Down Spread | 2.5 V | 2.5 V | - | MouseReel | SiT9001 | - | - | - | 20 MHz | 100 PPM | SMD/SMT | 2.5 V | 15 pF | LVCMOS | 0.9 mm | 7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | 3.2 m x 2.5 mm | - | 250 | - | - | SMD/SMT | Details | - | - | - | - | - | MouseReel | SiT8002 | - | - | - | - | - | SMD/SMT | 2.5 V | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 3.2 m x 2.5 mm | - | 250 | - | - | SMD/SMT | Details | - | - | - | - | - | MouseReel | SiT8002 | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Standard | 7 mm x 5 mm | - | 250 | + 85 C | - 40 C | - | Details | - | - | 3.3 V | 3.3 V | - | MouseReel | - | SMD/SMT | 85 °C | -40 °C | 30 MHz | 50 PPM | SMD/SMT | 3.3 V | 15 pF | - | 0.9 mm | 7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | QFN-4 | 55 % | 250 | + 70 C | - 20 C | SMD/SMT | Details | - | - | 2.75 V | 2.25 V | 0.006562 oz | MouseReel | SiT8102 | - | - | - | 66.66667 MHz | 50 PPM | SMD/SMT | 2.5 V | 15 pF | - | 0.9 mm | 7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | QFN-4 | 55 % | 250 | + 70 C | - 20 C | SMD/SMT | Details | - | - | 2.75 V | 2.25 V | 0.000353 oz | MouseReel | SiT8102 | - | - | - | 14.31818 MHz | 50 PPM | SMD/SMT | 2.5 V | 15 pF | - | 0.75 mm | 2.5 mm | 2 mm | ||
Tiny WHSL | In Stock | - | - | - | QFN-4 | 55 % | 250 | + 70 C | - 20 C | SMD/SMT | Details | - | - | 2.75 V | 2.25 V | 0.000564 oz | MouseReel | SiT8102 | - | - | - | 8 MHz | 50 PPM | SMD/SMT | 2.5 V | 15 pF | - | 0.75 mm | 3.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | - | QFN-4 | 55 % | 250 | + 70 C | - 20 C | SMD/SMT | Details | - | - | 2.75 V | 2.25 V | 0.000353 oz | MouseReel | SiT8102 | - | - | - | 8 MHz | 50 PPM | SMD/SMT | 2.5 V | 15 pF | - | 0.75 mm | 2.5 mm | 2 mm | ||
Tiny WHSL | In Stock | - | - | - | 2.5 mm x 2 mm | 55 % | 250 | + 70 C | - 20 C | SMD/SMT | Details | - | - | 3.63 V | 2.97 V | - | MouseReel | - | - | - | - | 1.8432 MHz | 25 PPM | SMD/SMT | - | 15 pF | - | 0.75 mm | 2.5 mm | 2 mm | ||
Tiny WHSL | In Stock | - | - | - | QFN-4 | 55 % | 250 | + 70 C | - 20 C | SMD/SMT | Details | - | - | 3.63 V | 2.97 V | 0.000564 oz | MouseReel | SiT8102 | - | - | - | 100 MHz | 50 PPM | SMD/SMT | - | 15 pF | - | 0.75 mm | 3.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | - | 5 mm x 3.2 mm | 60 % | 250 | + 70 C | - 20 C | SMD/SMT | Details | - | - | 3.63 V | 2.97 V | - | MouseReel | - | - | - | - | 106.25 MHz | 25 PPM | SMD/SMT | - | 15 pF | - | 0.75 mm | 5 mm | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | - | 5 mm x 3.2 mm | 60 % | 250 | + 70 C | - 20 C | SMD/SMT | Details | - | - | 1.89 V | 1.71 V | - | MouseReel | - | - | - | - | 100 MHz | 25 PPM | SMD/SMT | - | 15 pF | - | 0.75 mm | 5 mm | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | - | 3.2 mm x 2.5 mm | 55 % | 250 | + 70 C | - 20 C | SMD/SMT | Details | - | - | 2.75 V | 2.25 V | - | MouseReel | - | - | - | - | 14.31818 MHz | 25 PPM | SMD/SMT | 2.5 V | 15 pF | - | 0.75 mm | 3.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | - | QFN-4 | 60 % | 250 | + 70 C | - 20 C | SMD/SMT | Details | - | - | 1.9 V | 1.7 V | 0.000353 oz | MouseReel | SiT8102 | - | - | - | 100 MHz | 50 PPM | SMD/SMT | - | 15 pF | - | 0.75 mm | 2.5 mm | 2 mm | ||
Tiny WHSL | In Stock | - | - | - | QFN-4 | 55 % | 250 | + 70 C | - 20 C | SMD/SMT | Details | - | - | 2.75 V | 2.25 V | 0.000564 oz | MouseReel | SiT8102 | - | - | - | 14.31818 MHz | 50 PPM | SMD/SMT | 2.5 V | 15 pF | - | 0.75 mm | 3.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | - | QFN-4 | - | 1000 | - | - | - | Details | - | - | - | - | 0.006562 oz | Cut Tape | SiT8002 | - | - | - | - | - | - | 2.5 V | - | - | - | 7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | QFN-4 | - | 1000 | - | - | - | Details | - | - | - | - | 0.000353 oz | Cut Tape | SiT8002 | - | - | - | - | - | - | 2.5 V | - | - | - | 2.5 mm | 2 mm | ||
Tiny WHSL | In Stock | - | - | - | QFN-4 | - | 1000 | - | - | - | Details | - | - | - | - | 0.000353 oz | Cut Tape | SiT8002 | - | - | - | - | - | - | - | - | - | - | 2.5 mm | 2 mm | ||
Tiny WHSL | In Stock | - | - | - | QFN-4 | - | 1000 | - | - | - | Details | - | - | - | - | 0.000564 oz | Cut Tape | SiT8102 | - | - | - | - | - | - | 2.5 V | - | - | - | 3.2 mm | 2.5 mm |