- Packaging
- Series
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Frequency
- Frequency Stability
- Termination Style
- Length
- Width
- Operating Supply Voltage
- Height
- Load Capacitance
Attribute column
Manufacturer
SiTime Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Termination | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Frequency | Frequency Stability | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Operating Supply Voltage | Current - Supply (Disable) (Max) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Spread Spectrum Bandwidth | Max Duty Cycle | Output Format | Absolute Pull Range (APR) | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 30 |
| - | Surface Mount | 5 mm x 3.2 mm | 60 % | 250 | + 70 C | SiTime | - 20 C | SMD/SMT | Tape & Reel (TR) | Active | Details | 3.63 V | 2.97 V | - | -20°C ~ 70°C | MouseReel | SiT8103 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | XO (Standard) | - | - | 3.3V | 40 MHz | 50 PPM | LVCMOS, LVTTL | SMD/SMT | Enable/Disable | MEMS | 7.5mA | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 2.5 mm x 2 mm | 55 % | 250 | + 85 C | - | - 40 C | SMD/SMT | - | - | Details | 3.63 V | 2.97 V | 0.000353 oz | - | MouseReel | SiT8002 | - | - | - | - | - | - | 25 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | - | - | - | 15 pF | - | - | CMOS | - | 0.75 mm | - | 2.5 mm | 2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | QFN-4 | 55 % | 250 | + 85 C | - | - 40 C | SMD/SMT | - | - | Details | 3.63 V | 2.97 V | 0.000353 oz | - | MouseReel | SiT8102 | - | SMD/SMT | - | 85 °C | -40 °C | - | 12 MHz | 50 PPM | - | SMD/SMT | - | - | - | 3.3 V | - | 3.63 V | 2.97 V | 15 pF | - | 55 % | - | - | 0.75 mm | - | 2.5 mm | 2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | QFN-4 | 55 % | 250 | + 70 C | - | - 20 C | SMD/SMT | - | - | Details | 1.9 V | 1.7 V | 0.000353 oz | - | MouseReel | SiT8102 | - | - | - | - | - | - | 24.576 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | - | - | - | 15 pF | - | - | - | - | 0.75 mm | - | 2.5 mm | 2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 2.5 mm x 2 mm | 55 % | 250 | + 70 C | - | - 20 C | SMD/SMT | - | - | Details | 1.89 V | 1.71 V | - | - | MouseReel | - | - | - | - | - | - | - | 25 MHz | 25 PPM | - | SMD/SMT | - | - | - | - | - | - | - | 15 pF | - | - | - | - | 0.75 mm | - | 2.5 mm | 2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | QFN-4 | 55 % | 250 | + 70 C | - | - 20 C | SMD/SMT | - | - | Details | 1.9 V | 1.7 V | 0.000353 oz | - | MouseReel | SiT8102 | - | - | - | - | - | - | 16 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | - | - | - | 15 pF | - | - | - | - | 0.75 mm | - | 2.5 mm | 2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 2.5 mm x 2 mm | 55 % | 250 | + 70 C | - | - 20 C | SMD/SMT | - | - | Details | 1.89 V | 1.71 V | - | - | MouseReel | - | - | - | - | - | - | - | 16 MHz | 25 PPM | - | SMD/SMT | - | - | - | - | - | - | - | 15 pF | - | - | - | - | 0.75 mm | - | 2.5 mm | 2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | QFN-4 | 55 % | 250 | + 85 C | - | - 40 C | SMD/SMT | - | - | Details | 2.75 V | 2.25 V | 0.006562 oz | - | MouseReel | SiT8102 | - | SMD/SMT | - | 85 °C | -40 °C | - | 14.7456 MHz | 50 PPM | - | SMD/SMT | - | - | - | 2.5 V | - | 2.75 V | 2.25 V | 15 pF | - | 55 % | - | - | 0.9 mm | - | 7 mm | 5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | QFN-4 | 55 % | 250 | + 85 C | - | - 40 C | SMD/SMT | - | - | Details | 2.75 V | 2.25 V | 0.000564 oz | - | MouseReel | SiT8102 | - | SMD/SMT | - | 85 °C | -40 °C | - | 20.48 MHz | 50 PPM | - | SMD/SMT | - | - | - | 2.5 V | - | 2.75 V | 2.25 V | 15 pF | - | 55 % | - | - | 0.75 mm | - | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | QFN-4 | 55 % | 250 | + 85 C | - | - 40 C | SMD/SMT | - | - | Details | 1.9 V | 1.7 V | 0.000353 oz | - | MouseReel | SiT8102 | - | - | - | - | - | - | 12 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | - | - | - | 15 pF | - | - | - | - | 0.75 mm | - | 2.5 mm | 2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 2.5 mm x 2 mm | 55 % | 250 | + 85 C | - | - 40 C | SMD/SMT | - | - | Details | 1.89 V | 1.71 V | - | - | MouseReel | - | - | - | - | - | - | - | 20 MHz | 25 PPM | - | SMD/SMT | - | - | - | - | - | - | - | 15 pF | - | - | - | - | 0.75 mm | - | 2.5 mm | 2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 2.5 mm x 2 mm | 55 % | 250 | + 70 C | - | - 20 C | SMD/SMT | - | - | Details | 3.63 V | 2.97 V | - | - | MouseReel | - | - | - | - | - | - | - | 33 MHz | 25 PPM | - | SMD/SMT | - | - | - | - | - | - | - | 15 pF | - | - | - | - | 0.75 mm | - | 2.5 mm | 2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | QFN-4 | 55 % | 250 | + 70 C | - | - 20 C | SMD/SMT | - | - | Details | 3.63 V | 2.97 V | 0.000353 oz | - | MouseReel | SiT8102 | - | - | - | - | - | - | 40 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | - | - | - | 15 pF | - | - | - | - | 0.75 mm | - | 2.5 mm | 2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 5 mm x 3.2 mm | 55 % | 250 | + 70 C | - | - 20 C | SMD/SMT | - | - | Details | 3.63 V | 2.97 V | - | - | MouseReel | - | - | - | - | - | - | - | 32.768 MHz | 25 PPM | - | SMD/SMT | - | - | - | - | - | - | - | 15 pF | - | - | - | - | 0.75 mm | - | 5 mm | 3.2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | QFN-4 | 55 % | 250 | + 70 C | - | - 20 C | SMD/SMT | - | - | Details | 2.75 V | 2.25 V | 0.000353 oz | - | MouseReel | SiT8102 | - | - | - | - | - | - | 106.25 MHz | 50 PPM | - | SMD/SMT | - | - | - | 2.5 V | - | - | - | 15 pF | - | - | - | - | 0.75 mm | - | 2.5 mm | 2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 2.5 mm x 2 mm | 55 % | 250 | + 70 C | - | - 20 C | SMD/SMT | - | - | Details | 3.63 V | 2.97 V | - | - | MouseReel | - | - | - | - | - | - | - | 12 MHz | 25 PPM | - | SMD/SMT | - | - | - | - | - | - | - | 15 pF | - | - | - | - | 0.75 mm | - | 2.5 mm | 2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 5 mm x 3.2 mm | 55 % | 250 | + 85 C | - | - 40 C | SMD/SMT | - | - | Details | 3.63 V | 2.97 V | - | - | MouseReel | - | - | - | - | - | - | - | 8 MHz | 25 PPM | - | SMD/SMT | - | - | - | - | - | - | - | 15 pF | - | - | - | - | 0.75 mm | - | 5 mm | 3.2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 5 mm x 3.2 mm | 55 % | 250 | + 70 C | - | - 20 C | SMD/SMT | - | - | Details | 3.63 V | 2.97 V | - | - | MouseReel | - | - | - | - | - | - | - | 8 MHz | 25 PPM | - | SMD/SMT | - | - | - | - | - | - | - | 15 pF | - | - | - | - | 0.75 mm | - | 5 mm | 3.2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 2.5 mm x 2 mm | 60 % | 250 | + 70 C | - | - 20 C | SMD/SMT | - | - | Details | 2.75 V | 2.25 V | - | - | MouseReel | - | - | - | - | - | - | - | 100 MHz | 25 PPM | - | SMD/SMT | - | - | - | 2.5 V | - | - | - | 15 pF | - | - | - | - | 0.75 mm | - | 2.5 mm | 2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 2.5 mm x 2 mm | 55 % | 250 | + 85 C | - | - 40 C | SMD/SMT | - | - | Details | 2.75 V | 2.25 V | - | - | MouseReel | - | - | - | - | - | - | - | 6 MHz | 25 PPM | - | SMD/SMT | - | - | - | 2.5 V | - | - | - | 15 pF | - | - | - | - | 0.75 mm | - | 2.5 mm | 2 mm | - |