- Packaging
- Series
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Frequency
- Frequency Stability
- Termination Style
- Length
- Width
- Operating Supply Voltage
- Height
- Load Capacitance
Attribute column
Manufacturer
SiTime Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Mounting Styles | Operating Temp Range | Package | Package/Size | Product Depth (mm) | Product Status | Usage Level | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Type | Voltage - Supply | Frequency | Frequency Stability | Output | Pin Count | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Spread Spectrum Bandwidth | Screening Level | Absolute Pull Range (APR) | Product Length (mm) | Height Seated (Max) | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 29 |
| - | - | QFN | - | Surface Mount | -40C to 85C | - | 3.2*2.5*0.75 | 2.5(mm) | - | Industrial grade | 3.3V | - | Bulk | - | - | - | - | 48MHz | - | - | 4 | - | - | - | - | - | Industrial | - | 3.2(mm) | - | 0.75(mm) | - | ||
Tiny WHSL | 29 |
| - | - | - | - | - | - | - | 3.2*2.5*0.75 | - | - | - | 1.8V | - | - | - | - | - | - | 33.3333MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 29 |
| - | - | - | - | - | - | - | 3.2*2.5*0.75 | - | - | - | 3.3V | - | - | - | - | - | - | 6MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 29 |
| - | - | QFN | - | Surface Mount | -40C to 85C | - | 3.2*2.5*0.75 | 2.5(mm) | - | Industrial grade | 3.3V | - | Bulk | - | - | - | - | 31.25MHz | - | - | 4 | - | - | - | - | - | Industrial | - | 3.2(mm) | - | 0.75(mm) | - | ||
Tiny WHSL | 29 |
| - | - | QFN | - | Surface Mount | -40C to 85C | - | 3.2*2.5*0.75 | 2.5(mm) | - | Industrial grade | 1.8V | - | Bulk | - | - | - | - | 28.6363MHz | - | - | 4 | - | - | - | - | - | Industrial | - | 3.2(mm) | - | 0.75(mm) | - | ||
Tiny WHSL | 29 |
| - | - | - | - | - | - | - | 3.2*2.5*0.75 | - | - | - | 3.3V | - | - | - | - | - | - | 72MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 29 |
| - | - | - | - | - | - | - | 3.2*2.5*0.75 | - | - | - | 3.3V | - | - | - | - | - | - | 66.6MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 29 |
| - | - | QFN | - | Surface Mount | -40C to 85C | - | 3.2*2.5*0.75 | 2.5(mm) | - | Industrial grade | 3.3V | - | Bulk | - | - | - | - | 19.2MHz | - | - | 4 | - | - | - | - | - | Industrial | - | 3.2(mm) | - | 0.75(mm) | - | ||
Tiny WHSL | 29 |
| - | - | - | - | - | - | - | 3.2*2.5*0.75 | - | - | - | 3.0V | - | - | - | - | - | - | 40.5MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 33 |
| - | Surface Mount | 4-SMD, No Lead | SiTime | Surface Mount | -40C to 85C | Strip | 3.2*2.5*0.75 | 2.5(mm) | Active | Industrial grade | 3.3V | - | Bulk | SiT8008B | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 3.3V | 40MHz | - | HCMOS, LVCMOS | 4 | Enable/Disable | MEMS | 4.5mA | 4.2mA | - | Industrial | - | 3.2(mm) | 0.031 (0.80mm) | 0.75(mm) | - | ||
Tiny WHSL | 29 |
| - | - | - | - | - | - | - | 3.2*2.5*0.75 | - | - | - | 3.0V | - | - | - | - | - | - | 14MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 29 |
| - | - | QFN | - | Surface Mount | -40C to 85C | - | 3.2*2.5*0.75 | 2.5(mm) | - | Industrial grade | 3.0V | - | Bulk | - | - | - | - | 12MHz | - | - | 4 | - | - | - | - | - | Industrial | - | 3.2(mm) | - | 0.75(mm) | - | ||
Tiny WHSL | 29 |
| - | - | QFN | - | Surface Mount | -40C to 85C | - | 3.2*2.5*0.75 | 2.5(mm) | - | Industrial grade | 3.0V | - | Bulk | - | - | - | - | 7.3728MHz | - | - | 4 | - | - | - | - | - | Industrial | - | 3.2(mm) | - | 0.75(mm) | - | ||
Tiny WHSL | 29 |
| - | - | - | - | - | - | - | 3.2*2.5*0.75 | - | - | - | 3.0V | - | - | - | - | - | - | 33MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 29 |
| - | - | - | - | - | - | - | 3.2*2.5*0.75 | - | - | - | 2.8V | - | - | - | - | - | - | 72MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 29 |
| - | - | QFN | - | Surface Mount | -40C to 85C | - | 3.2*2.5*0.75 | 2.5(mm) | - | Industrial grade | 3.3V | - | Bulk | - | - | - | - | 33.33333MHz | - | - | 4 | - | - | - | - | - | Industrial | - | 3.2(mm) | - | 0.75(mm) | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | SC-74A, SOT-753 | SiTime | - | - | Strip | - | - | Active | - | - | -40°C ~ 125°C | - | SiT2024 | 0.114 L x 0.063 W (2.90mm x 1.60mm) | XO (Standard) | 3.3V | 4.096 MHz | ±25ppm | LVCMOS | - | - | MEMS | 4.8mA | - | - | - | - | - | 0.057 (1.45mm) | - | AEC-Q100 | ||
Tiny WHSL | 29 |
| - | - | - | - | - | - | - | 3.2*2.5*0.75 | - | - | - | 2.8V | - | - | - | - | - | - | 65MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 29 |
| - | - | QFN | - | Surface Mount | -40C to 85C | - | 3.2*2.5*0.75 | 2.5(mm) | - | Industrial grade | 2.8V | - | Bulk | - | - | - | - | 24.576MHz | - | - | 4 | - | - | - | - | - | Industrial | - | 3.2(mm) | - | 0.75(mm) | - | ||
Tiny WHSL | 29 |
| - | - | QFN | - | Surface Mount | -40C to 85C | - | 3.2*2.5*0.75 | 2.5(mm) | - | Industrial grade | 2.8V | - | Bulk | - | - | - | - | 24MHz | - | - | 4 | - | - | - | - | - | Industrial | - | 3.2(mm) | - | 0.75(mm) | - |