- Packaging
- Series
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Frequency
- Frequency Stability
- Termination Style
- Length
- Width
- Operating Supply Voltage
- Height
- Load Capacitance
Attribute column
Manufacturer
SiTime Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Mounting Styles | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Temp Range | Package | Package/Size | Product Depth (mm) | Product Status | Programmable | Standard Frequency | Usage Level | Voltage, Rating | Working power current (mA) | Packaging | Series | Size / Dimension | Type | Voltage - Supply | Frequency | Output | Pin Count | Function | Base Resonator | Current - Supply (Max) | Symmetry-Max | Load Capacitance | Spread Spectrum Bandwidth | Screening Level | Absolute Pull Range (APR) | Product Length (mm) | Height Seated (Max) | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 29 |
| - | Surface Mount | 4-SMD, No Lead | SiTime | - | - | - | - | Strip | 5.0*3.2*0.75 | - | Active | - | - | - | 3.3V | 4.5 | - | SiT1602B | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 3.3V | 33.3MHz | HCMOS, LVCMOS | - | - | MEMS | 4.5mA | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | ||
Tiny WHSL | 29 |
| - | Surface Mount | PQFN | SiTime | - | 3.63(V) | 2.97(V) | -40C to 85C | Strip | 5.0*3.2*0.75 | - | Active | No | 75 | - | 3.3V | 4.5 | Bulk | SiT1602B | 0.197 L x 0.126 W (5.00mm x 3.20mm) | CLOCK OSCILLATOR | 3.3V | 75MHz | HCMOS, LVCMOS | - | Enable/Disable | MEMS | 4.5mA | 55(%) | 15(pF) | - | - | - | - | 0.031 (0.80mm) | - | - | ||
Tiny WHSL | 49 |
| - | Surface Mount | PQFN | SiTime | - | 3.63(V) | 2.97(V) | -40C to 85C | Strip | 5.0*3.2*0.75 | - | Active | No | 33.33333 | - | 3.3V | 4.5 | Bulk | SiT1602B | 0.197 L x 0.126 W (5.00mm x 3.20mm) | CLOCK OSCILLATOR | 3.3V | 33.33333MHz | HCMOS, LVCMOS | - | Enable/Disable | MEMS | 4.5mA | 55(%) | 15(pF) | - | - | - | - | 0.031 (0.80mm) | - | - | ||
Tiny WHSL | 29 |
| - | Surface Mount | 4-SMD, No Lead | SiTime | - | - | - | - | Strip | 5.0*3.2*0.75 | - | Active | - | - | - | 3.3V | 4.5 | - | SiT1602B | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 3.3V | 54MHz | HCMOS, LVCMOS | - | - | MEMS | 4.5mA | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | ||
Tiny WHSL | 49 |
| - | Surface Mount | PQFN | SiTime | - | 3.63(V) | 2.97(V) | -40C to 85C | Strip | 5.0*3.2*0.75 | - | Active | No | 33.33333 | - | 3.3V | 4.5 | Bulk | SiT1602B | 0.197 L x 0.126 W (5.00mm x 3.20mm) | CLOCK OSCILLATOR | 3.3V | 33.33333MHz | HCMOS, LVCMOS | - | Standby (Power Down) | MEMS | 4.5mA | 55(%) | 15(pF) | - | - | - | - | 0.031 (0.80mm) | - | - | ||
Tiny WHSL | 29 |
| - | Surface Mount | 4-SMD, No Lead | SiTime | - | - | - | - | Strip | 5.0*3.2*0.75 | - | Active | - | - | - | 3V | 4.5 | - | SiT1602B | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 3V | 54MHz | HCMOS, LVCMOS | - | - | MEMS | 4.5mA | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | ||
Tiny WHSL | 29 |
| - | Surface Mount | 4-SMD, No Lead | SiTime | - | 3.08(V) | 2.52(V) | -40C to 85C | Strip | 5.0*3.2*0.75 | - | Active | No | 7.3728 | - | 2.8V | 4.5 | Bulk | SiT1602B | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 2.8V | 7.3728MHz | HCMOS, LVCMOS | - | Enable/Disable | MEMS | 4.5mA | 55(%) | 15(pF) | - | - | - | - | 0.031 (0.80mm) | - | - | ||
Tiny WHSL | 29 |
| - | Surface Mount | PQFN | SiTime | - | 3.08(V) | 2.52(V) | -40C to 85C | Strip | 5.0*3.2*0.75 | - | Active | No | 48 | - | 2.8V | 4.5 | Bulk | SiT1602B | 0.197 L x 0.126 W (5.00mm x 3.20mm) | CLOCK OSCILLATOR | 2.8V | 48MHz | HCMOS, LVCMOS | - | Enable/Disable | MEMS | 4.5mA | 55(%) | 15(pF) | - | - | - | - | 0.031 (0.80mm) | - | - | ||
Tiny WHSL | 49 |
| - | Surface Mount | 4-SMD, No Lead | SiTime | - | - | - | - | Strip | 5.0*3.2*0.75 | - | Active | - | - | - | 2.8V | 4.5 | - | SiT1602B | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 2.8V | 24MHz | HCMOS, LVCMOS | - | - | MEMS | 4.5mA | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | ||
Tiny WHSL | 29 |
| - | Surface Mount | 4-SMD, No Lead | SiTime | - | 2.75(V) | 2.25(V) | -40C to 85C | Strip | 5.0*3.2*0.75 | - | Active | No | 27 | - | 2.5V | 4.2 | Bulk | SiT1602B | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 2.5V | 27MHz | HCMOS, LVCMOS | - | Standby (Power Down) | MEMS | 4.2mA | 55(%) | 15(pF) | - | - | - | - | 0.031 (0.80mm) | - | - | ||
Tiny WHSL | 29 |
| - | Surface Mount | 4-SMD, No Lead | SiTime | - | - | - | - | Strip | 5.0*3.2*0.75 | - | Active | - | - | - | 2.8V | 4.5 | - | SiT1602B | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 2.8V | 33.33MHz | HCMOS, LVCMOS | - | Enable/Disable | MEMS | 4.5mA | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | ||
Tiny WHSL | 49 |
| - | Surface Mount | 4-SMD, No Lead | SiTime | - | - | - | - | Strip | 5.0*3.2*0.75 | - | Active | - | - | - | 2.5V | 4.2 | - | SiT1602B | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 2.5V | 8.192MHz | HCMOS, LVCMOS | - | - | MEMS | 4.2mA | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | ||
Tiny WHSL | 49 |
| - | Surface Mount | 4-SMD, No Lead | SiTime | - | - | - | - | Strip | 5.0*3.2*0.75 | - | Active | - | - | - | 2.5V | 4.2 | - | SiT1602B | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 2.5V | 37.5MHz | HCMOS, LVCMOS | - | - | MEMS | 4.2mA | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | ||
Tiny WHSL | 49 |
| - | Surface Mount | 4-SMD, No Lead | SiTime | - | 3.08(V) | 2.52(V) | -40C to 85C | Strip | 5.0*3.2*0.75 | - | Active | No | 12 | - | 2.8V | 4.5 | Bulk | SiT1602B | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 2.8V | 12MHz | HCMOS, LVCMOS | - | Enable/Disable | MEMS | 4.5mA | 55(%) | 15(pF) | - | - | - | - | 0.031 (0.80mm) | - | - | ||
Tiny WHSL | 29 |
| - | Surface Mount | 4-SMD, No Lead | SiTime | - | 2.75(V) | 2.25(V) | -40C to 85C | Strip | 5.0*3.2*0.75 | - | Active | No | 33.33333 | - | 2.5V | 4.2 | Bulk | SiT1602B | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 2.5V | 33.33333MHz | HCMOS, LVCMOS | - | Enable/Disable | MEMS | 4.2mA | 55(%) | 15(pF) | - | - | - | - | 0.031 (0.80mm) | - | - | ||
Tiny WHSL | 49 |
| - | - | - | - | - | - | - | - | - | 5.0*3.2*0.75 | - | - | - | - | - | 3.3V | 79 | - | - | - | - | - | 166.666MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 49 |
| - | - | QFN | - | Surface Mount | - | - | -20C to 70C | - | 5.0*3.2*0.75 | 3.2(mm) | - | - | - | Commercial grade | 3.3V | 79 | Bulk | - | - | - | - | 148.5MHz | - | 6 | - | - | - | - | - | - | COMMERCIALC | - | 5(mm) | - | 0.75(mm) | - | ||
Tiny WHSL | 49 |
| - | - | - | - | - | - | - | - | - | 5.0*3.2*0.75 | - | - | - | - | - | 3.3V | 79 | - | - | - | - | - | 133MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 49 |
| - | - | QFN | - | Surface Mount | - | - | -20C to 70C | - | 5.0*3.2*0.75 | 3.2(mm) | - | - | - | Commercial grade | 3.3V | 79 | Bulk | - | - | - | - | 133.33MHz | - | 6 | - | - | - | - | - | - | COMMERCIALC | - | 5(mm) | - | 0.75(mm) | - | ||
Tiny WHSL | 49 |
| - | - | - | - | - | - | - | - | - | 5.0*3.2*0.75 | - | - | - | - | - | 2.5V | 76 | - | - | - | - | - | 133.33333MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - |