- Packaging
- Series
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Frequency
- Frequency Stability
- Termination Style
- Length
- Width
- Operating Supply Voltage
- Height
- Load Capacitance
Attribute column
Manufacturer
SiTime Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Spread Tolerance | Spread Type | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Termination | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Current Rating | Frequency | Frequency Stability | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Operating Supply Voltage | Current - Supply (Disable) (Max) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Spread Spectrum Bandwidth | Max Duty Cycle | Output Format | Absolute Pull Range (APR) | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | 3.2 mm x 2.5 mm | 55 % | 250 | + 125 C | - | - 40 C | - | - | - | Details | - | - | 3.3 V | 3.3 V | - | - | Cut Tape | SiT8924B | - | - | - | - | - | - | - | 4 mA | 10 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | - | - | - | 15 pF | - | - | LVCMOS | - | 0.75 mm | - | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 5 mm x 3.2 mm | - | 250 | - | SiTime | - | SMD/SMT | Tape & Reel (TR) | Active | Details | - | - | - | - | - | -40°C ~ 85°C | Cut Tape | SiT8208 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | Active | - | XO (Standard) | - | - | 1.8V | - | 33.3333MHz | ±10ppm | LVCMOS, LVTTL | - | Enable/Disable | MEMS | 31mA | - | 30mA | - | - | - | - | - | - | -- | - | 0.032 (0.80mm) | - | - | -- | ||
Tiny WHSL | In Stock | - | - | - | 2 mm x 1.6 mm | 55 % | 250 | + 85 C | - | - 40 C | - | - | - | Details | - | - | 2.75 V | 2.25 V | - | - | MouseReel | SIT8000B | - | - | - | - | - | - | - | 4.2 mA | 33.33333 MHz | 50 PPM | - | SMD/SMT | - | - | - | 2.5 V | - | - | - | 15 pF | - | - | LVCMOS | - | 0.75 mm | - | 2 mm | 1.6 mm | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 7 mm x 5 mm x 0.9 mm | 55 % | 250 | + 70 C | - | - 20 C | - | - | - | Details | - | - | 3.63 V | 2.97 V | - | -20°C ~ 70°C | Reel | SiT1602B | 0.276 L x 0.197 W (7.00mm x 5.00mm) | Active | - | XO (Standard) | - | - | 3.3V | 4.5 mA | 24 MHz | 50 PPM | HCMOS, LVCMOS | SMD/SMT | -- | MEMS | 4.5mA | - | -- | - | - | 15 pF | - | - | LVCMOS, HCMOS | -- | 0.9 mm | 0.039 (1.00mm) | 7 mm | 5 mm | -- | ||
Tiny WHSL | In Stock | - | - | - | - | - | 250 | - | - | - | - | - | - | Details | - | - | - | - | - | - | MouseReel | SiT2018 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 1000 | - | - | - | - | - | - | Details | - | - | - | - | - | - | MouseReel | SiT2001 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 250 | + 70 C | - | - 20 C | - | - | - | Details | 0.25 % | Center Spread | 1.8 V | 1.8 V | - | - | Reel | SiT9001 | - | - | - | - | - | - | - | - | 106.25 MHz | 50 PPM | - | SMD/SMT | - | - | - | 1.8 V | - | - | - | 15 pF | - | - | LVCMOS | - | 0.75 mm | - | 2.5 mm | 2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | 55 % | 250 | + 85 C | - | - 40 C | - | - | - | Details | - 2 % | Down Spread | 3.3 V | 3.3 V | - | - | MouseReel | SiT9001 | - | - | - | - | - | - | - | - | 32.768 MHz | 50 PPM | - | SMD/SMT | - | - | - | 3.3 V | - | - | - | 15 pF | - | - | LVCMOS | - | 0.9 mm | - | 7 mm | 5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 250 | + 70 C | - | - 20 C | - | - | - | Details | 0.25 % | Center Spread | 2.5 V | 2.5 V | - | - | MouseReel | SiT9001 | - | - | - | - | - | - | - | - | 100 MHz | 50 PPM | - | SMD/SMT | - | - | - | 2.5 V | - | - | - | 15 pF | - | - | LVCMOS | - | 0.75 mm | - | 2.5 mm | 2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 250 | - | - | - | - | - | - | Details | - | - | - | - | - | - | MouseReel | SiT8002 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 3.2 m x 2.5 mm | - | 250 | - | - | - | SMD/SMT | - | - | Details | - | - | - | - | - | - | MouseReel | SiT8002 | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 2.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 55 % | 250 | + 85 C | - | - 40 C | - | - | - | Details | 0.25 % | Center Spread | 1.8 V | 1.8 V | - | - | MouseReel | SiT9001 | - | - | - | - | - | - | - | - | 80 MHz | 50 PPM | - | SMD/SMT | - | - | - | 1.8 V | - | - | - | 15 pF | - | - | LVCMOS | - | 0.75 mm | - | 2.5 mm | 2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 250 | - | - | - | - | - | - | Details | - | - | - | - | - | - | MouseReel | SiT3701 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3 A | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | QFN-4 | - | 1000 | - | - | - | - | - | - | Details | - | - | - | - | 0.000353 oz | - | Cut Tape | SiT8002 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5 V | - | - | - | - | - | - | - | - | - | - | 2.5 mm | 2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | QFN-4 | - | 1000 | - | - | - | - | - | - | Details | - | - | - | - | 0.000564 oz | - | Cut Tape | SiT8002 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | QFN-4 | - | 1000 | - | - | - | - | - | - | Details | - | - | - | - | 0.000564 oz | - | Cut Tape | SiT8102 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | QFN-4 | 55 % | 250 | + 85 C | - | - 40 C | SMD/SMT | - | - | Details | - | - | 3.63 V | 2.97 V | 0.000353 oz | - | MouseReel | SiT8102 | - | - | SMD/SMT | - | 85 °C | -40 °C | - | - | 14.31818 MHz | 50 PPM | - | SMD/SMT | - | - | - | 3.3 V | - | 3.63 V | 2.97 V | 15 pF | - | 55 % | - | - | 0.75 mm | - | 2.5 mm | 2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | QFN-4 | 55 % | 250 | + 85 C | - | - 40 C | SMD/SMT | - | - | Details | - | - | 2.75 V | 2.25 V | 0.000353 oz | - | MouseReel | SiT8102 | - | - | - | - | - | - | - | - | 14.7456 MHz | 50 PPM | - | SMD/SMT | - | - | - | 2.5 V | - | - | - | 15 pF | - | - | - | - | 0.75 mm | - | 2.5 mm | 2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 5 mm x 3.2 mm | 55 % | 250 | + 85 C | - | - 40 C | SMD/SMT | - | - | Details | - | - | 1.89 V | 1.71 V | - | - | MouseReel | - | - | - | - | - | - | - | - | - | 16 MHz | 25 PPM | - | SMD/SMT | - | - | - | - | - | - | - | 15 pF | - | - | - | - | 0.75 mm | - | 5 mm | 3.2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 2.5 mm x 2 mm | - | 250 | - | - | - | SMD/SMT | - | - | Details | - | - | - | - | - | - | MouseReel | SiT8002 | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 2.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - |