- Operating Temperature
- Available Frequency Range
- Output
- Series
- Size / Dimension
- Type
- Current - Supply (Max)
- Frequency Stability (Total)
- Mounting Type
- Ratings
- Spread Spectrum Bandwidth
- Base Resonator
Attribute column
Manufacturer
SiTime Programmable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Frequency Stability (Total) | Mounting Styles | Operating Temp Range | Product Depth (mm) | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Voltage - Supply | Frequency Stability | Output | Pin Count | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Programmable Type | Available Frequency Range | Max Supply Current | Spread Spectrum Bandwidth | Screening Level | Product Length (mm) | Height | Height Seated (Max) | Product Height (mm) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | -40°C~85°C | Bulk | SiT3808 | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Discontinued | 1 (Unlimited) | VCXO | Nickel/Palladium/Gold (Ni/Pd/Au) | 1.8V 2.5V~3.3V | ±25ppm | LVCMOS, LVTTL | - | Enable/Disable, Standby | MEMS | - | 70μA | Blank (User Must Program) | 1MHz~80MHz | 33mA | - | - | - | 787.4μm | 0.031 0.80mm | - | ROHS3 Compliant | - | ||
![]() SIT9005ACA1G-XXSM SiTime | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | -- | - | - | - | - | -20°C ~ 70°C | - | SIT9005 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | Active | - | SSXO | - | 2.5 V ~ 3.3 V | ±20ppm, ±25ppm, ±50ppm | LVCMOS | - | Standby | MEMS | 6.5mA | 4.3µA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz ~ 141MHz | - | -3.45%, Down Spread | - | - | 0.030 (0.76mm) | - | - | - | -- | ||
![]() SIT9005ACA2H-30NJ SiTime | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | -- | - | - | - | - | -20°C ~ 70°C | - | SIT9005 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | Active | - | SSXO | - | 3V | ±20ppm, ±25ppm, ±50ppm | LVCMOS | - | -- | MEMS | 6.5mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz ~ 141MHz | - | ±1.28%, Center Spread | - | - | 0.030 (0.76mm) | - | - | - | -- | ||
![]() SIT9005ACE1H-XXEK SiTime | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | -- | - | - | - | - | -20°C ~ 70°C | - | SIT9005 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | Active | - | SSXO | - | 2.5 V ~ 3.3 V | ±20ppm, ±25ppm, ±50ppm | LVCMOS | - | Enable/Disable | MEMS | 6.5mA | 6.5mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz ~ 141MHz | - | ±1.42%, Center Spread | - | - | 0.030 (0.76mm) | - | - | - | -- | ||
![]() SIT9005ACE1D-28EN SiTime | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | -- | - | - | - | - | -20°C ~ 70°C | - | SIT9005 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | Active | - | SSXO | - | 2.8V | ±20ppm, ±25ppm, ±50ppm | LVCMOS | - | Enable/Disable | MEMS | 6.5mA | 6.5mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz ~ 141MHz | - | -3.71%, Down Spread | - | - | 0.030 (0.76mm) | - | - | - | -- | ||
![]() SIT9005ACE2H-25NK SiTime | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | -- | - | - | - | - | -20°C ~ 70°C | - | SIT9005 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | Active | - | SSXO | - | 2.5V | ±20ppm, ±25ppm, ±50ppm | LVCMOS | - | -- | MEMS | 6.5mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz ~ 141MHz | - | ±1.42%, Center Spread | - | - | 0.030 (0.76mm) | - | - | - | -- | ||
![]() SIT9005ACU2D-18NA SiTime | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | -- | - | - | - | - | -20°C ~ 70°C | - | SIT9005 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | Active | - | SSXO | - | 1.8V | ±20ppm, ±25ppm, ±50ppm | LVCMOS | - | -- | MEMS | 5.5mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz ~ 141MHz | - | -0.25%, Down Spread | - | - | 0.030 (0.76mm) | - | - | - | -- | ||
![]() SIT9005ACT2H-25NA SiTime | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | -- | - | - | - | - | -20°C ~ 70°C | - | SIT9005 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | Active | - | SSXO | - | 2.5V | ±20ppm, ±25ppm, ±50ppm | LVCMOS | - | -- | MEMS | 6.5mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz ~ 141MHz | - | ±0.125%, Center Spread | - | - | 0.030 (0.76mm) | - | - | - | -- | ||
![]() SIT9005ACA2G-18NF SiTime | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | -- | - | - | - | - | -20°C ~ 70°C | - | SIT9005 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | Active | - | SSXO | - | 1.8V | ±20ppm, ±25ppm, ±50ppm | LVCMOS | - | -- | MEMS | 5.5mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz ~ 141MHz | - | -1.55%, Down Spread | - | - | 0.030 (0.76mm) | - | - | - | -- | ||
![]() SIT9005ACE2H-XXEC SiTime | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | -- | - | - | - | - | -20°C ~ 70°C | - | SIT9005 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | Active | - | SSXO | - | 2.5 V ~ 3.3 V | ±20ppm, ±25ppm, ±50ppm | LVCMOS | - | Enable/Disable | MEMS | 6.5mA | 6.5mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz ~ 141MHz | - | ±0.39%, Center Spread | - | - | 0.030 (0.76mm) | - | - | - | -- | ||
![]() SIT1602ACL8-30E SiTime | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | ±20ppm | - | - | - | - | -20°C ~ 70°C | Bulk | SiT1602 | 0.276" L x 0.197" W (7.00mm x 5.00mm) | - | - | Active | - | XO (Standard) | - | 3V | -- | HCMOS, LVCMOS | - | Enable/Disable | MEMS | 4.5mA | 4mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 3.75MHz ~ 77.76MHz | - | -- | - | - | 0.039" (1.00mm) | - | - | - | -- | ||
![]() SIT8009BIE21-30E SiTime | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | ±20ppm | - | - | - | - | -40°C ~ 85°C | - | SiT8009B | 0.126" L x 0.098" W (3.20mm x 2.50mm) | - | - | Active | - | XO (Standard) | - | 2.7 V ~ 3.3 V | ±20ppm | HCMOS, LVCMOS | - | Enable/Disable | MEMS | 7.5mA | 4.2mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 115MHz ~ 137MHz | - | -- | - | - | 0.032" (0.80mm) | - | - | - | -- | ||
![]() SIT3821AC-2C-33EH SiTime | In Stock | - | - | - | Surface Mount | 6-SMD, No Lead | -- | - | - | - | - | -20°C ~ 70°C | Bulk | SiT3821 | 0.197" L x 0.126" W (5.00mm x 3.20mm) | - | - | Active | - | VCXO | - | 3.3V | ±10ppm | LVDS | - | Enable/Disable | MEMS | 55mA | 35mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz ~ 220MHz | - | -- | - | - | 0.031" (0.79mm) | - | - | - | -- | ||
![]() SIT3809AC-2-18EH SiTime | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | -- | - | - | - | - | -20°C ~ 70°C | Bulk | SiT3809 | 0.126" L x 0.098" W (3.20mm x 2.50mm) | - | - | Active | - | VCXO | - | 1.8V | ±10ppm | LVCMOS, LVTTL | - | Enable/Disable | MEMS | 33mA | 10µA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 80MHz ~ 220MHz | - | -- | - | - | 0.031" (0.79mm) | - | - | - | -- | ||
![]() SIT3809AC-2-25SE SiTime | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | -- | - | - | - | - | -20°C ~ 70°C | Bulk | SiT3809 | 0.126" L x 0.098" W (3.20mm x 2.50mm) | - | - | Active | - | VCXO | - | 2.5V | ±10ppm | LVCMOS, LVTTL | - | Standby | MEMS | 36mA | 70µA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 80MHz ~ 220MHz | - | -- | - | - | 0.031" (0.79mm) | - | - | - | -- | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | ±20ppm | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | SiT8008 | 0.276" L x 0.197" W (7.00mm x 5.00mm) | - | - | Active | - | XO (Standard) | - | 1.8V, 2.5 V ~ 3.3 V | ±20ppm | LVCMOS | - | Enable/Disable, Standby | MEMS | 4.5mA | - | Blank (User Must Program) | 1MHz ~ 110MHz | - | -- | - | - | 0.039" (1.00mm) | - | - | - | -- | ||
![]() SIT8009BCT11-30S SiTime | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | ±20ppm | - | - | - | - | -20°C ~ 70°C | - | SiT8009B | 0.098" L x 0.079" W (2.50mm x 2.00mm) | - | - | Active | - | XO (Standard) | - | 2.7 V ~ 3.3 V | ±20ppm | HCMOS, LVCMOS | - | Standby | MEMS | 7.5mA | 4.2mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 115MHz ~ 137MHz | - | -- | - | - | 0.032" (0.80mm) | - | - | - | -- | ||
![]() SIT8008BCL7-28N SiTime | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | ±20ppm | - | - | - | - | -20°C ~ 70°C | Bulk | SiT8008B | 0.079" L x 0.063" W (2.00mm x 1.60mm) | - | - | Active | - | XO (Standard) | - | 2.8V | -- | LVCMOS | - | -- | MEMS | 4.5mA | 4.2mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz ~ 110MHz | - | -- | - | - | 0.032" (0.80mm) | - | - | - | -- | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | -- | - | - | - | - | -55°C ~ 125°C | Tape & Reel (TR) | SiT8921B | 0.098" L x 0.079" W (2.50mm x 2.00mm) | - | - | Active | - | XO (Standard) | - | 1.8V, 2.5 V ~ 3.3 V | ±20ppm | LVCMOS | - | Enable/Disable, Standby | MEMS | 4.7mA | - | Blank (User Must Program) | 1MHz ~ 110MHz | - | -- | - | - | 0.032" (0.80mm) | - | - | - | -- | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | -- | Surface Mount | -40C to 85C | 2(mm) | Industrial grade | -40°C ~ 85°C | Tape & Reel (TR) | SIT9005 | 0.079" L x 0.063" W (2.00mm x 1.60mm) | - | - | Active | - | XO (Standard) | - | 1.8V, 2.5 V ~ 3.3 V | ±20ppm | LVCMOS | 4 | Enable/Disable, Standby | MEMS | 6.5mA | - | Blank (User Must Program) | 1MHz ~ 141MHz | - | ±0.125% ~ ±2% Center Spread, -0.25% ~ -4% Down Spread | Industrial | 1.6(mm) | 0.030" (0.76mm) | - | 0.75(mm) | - | -- |