- Operating Temperature
- Available Frequency Range
- Output
- Series
- Size / Dimension
- Type
- Current - Supply (Max)
- Frequency Stability (Total)
- Mounting Type
- Ratings
- Spread Spectrum Bandwidth
- Base Resonator
Attribute column
Manufacturer
SiTime Programmable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Voltage - Supply | Supply Voltage | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Programmable Type | Available Frequency Range | Frequency Adjustment-Mechanical | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SIT2025BATS1-18N SiTIME | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | -40°C~125°C | Bulk | SiT2025B | 0.114Lx0.063W 2.90mmx1.60mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | 1.8V | 1.8V | ±20ppm | LVCMOS | - | MEMS | 6mA | 3.05mm x 1.75mm x 1.45mm | 137MHz | 2.5ns | 2.5ns | 55/45% | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 115.2MHz~137MHz | NO | 0.057 1.45mm | ROHS3 Compliant | AEC-Q100 | ||
![]() SIT2025BAFS1-18N SiTIME | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | -40°C~125°C | Bulk | SiT2025B | 0.114Lx0.063W 2.90mmx1.60mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | 1.8V | 1.8V | ±20ppm | LVCMOS | - | MEMS | 6mA | 3.05mm x 1.75mm x 1.45mm | 115.2MHz | 2.5ns | 2.5ns | 55/45% | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 115.2MHz~137MHz | NO | 0.057 1.45mm | ROHS3 Compliant | AEC-Q100 | ||
![]() SIT2025BABS1-30E SiTIME | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | -40°C~125°C | Bulk | SiT2025B | 0.114Lx0.063W 2.90mmx1.60mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | 3V | 3V | ±20ppm | LVCMOS | Enable/Disable | MEMS | 8mA | 3.05mm x 1.75mm x 1.45mm | 137MHz | 3ns | 3ns | 55/45% | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 115.2MHz~137MHz | NO | 0.057 1.45mm | ROHS3 Compliant | AEC-Q100 | ||
![]() SIT2025BAES1-18N SiTIME | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | -40°C~125°C | Bulk | SiT2025B | 0.114Lx0.063W 2.90mmx1.60mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | 1.8V | 1.8V | ±20ppm | LVCMOS | - | MEMS | 6mA | 3.05mm x 1.75mm x 1.45mm | 115.2MHz | 2.5ns | 2.5ns | 55/45% | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 115.2MHz~137MHz | NO | 0.057 1.45mm | ROHS3 Compliant | AEC-Q100 | ||
![]() SIT2025BAES1-18E SiTIME | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | -40°C~125°C | Bulk | SiT2025B | 0.114Lx0.063W 2.90mmx1.60mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | 1.8V | 1.8V | ±20ppm | LVCMOS | Enable/Disable | MEMS | 6mA | 3.05mm x 1.75mm x 1.45mm | 137MHz | 2.5ns | 2.5ns | 55/45% | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 115.2MHz~137MHz | NO | 0.057 1.45mm | ROHS3 Compliant | AEC-Q100 | ||
![]() SIT2025BAES1-25N SiTIME | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | -40°C~125°C | Bulk | SiT2025B | 0.114Lx0.063W 2.90mmx1.60mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | 2.5V | 2.5V | ±20ppm | LVCMOS | - | MEMS | 8mA | 3.05mm x 1.75mm x 1.45mm | 137MHz | 3ns | 3ns | 55/45% | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 115.2MHz~137MHz | NO | 0.057 1.45mm | ROHS3 Compliant | AEC-Q100 | ||
![]() SIT2025BMFS1-30E SiTIME | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | -55°C~125°C | Bulk | SiT2025B | 0.114Lx0.063W 2.90mmx1.60mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | 3V | 3V | ±20ppm | LVCMOS | Enable/Disable | MEMS | 8mA | 3.05mm x 1.75mm x 1.45mm | 125.123456MHz | 3ns | 3ns | 55/45% | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 115.2MHz~137MHz | NO | 0.057 1.45mm | ROHS3 Compliant | AEC-Q100 | ||
![]() SIT2025BMRS1-28E SiTIME | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | -55°C~125°C | Bulk | SiT2025B | 0.114Lx0.063W 2.90mmx1.60mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | 2.8V | 2.8V | ±20ppm | LVCMOS | Enable/Disable | MEMS | 8mA | 3.05mm x 1.75mm x 1.45mm | 137MHz | 3ns | 3ns | 55/45% | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 115.2MHz~137MHz | NO | 0.057 1.45mm | ROHS3 Compliant | AEC-Q100 | ||
![]() SIT2025BMES1-30E SiTIME | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | -55°C~125°C | Bulk | SiT2025B | 0.114Lx0.063W 2.90mmx1.60mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | 3V | 3V | ±20ppm | LVCMOS | Enable/Disable | MEMS | 8mA | 3.05mm x 1.75mm x 1.45mm | 137MHz | 3ns | 3ns | 55/45% | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 115.2MHz~137MHz | NO | 0.057 1.45mm | ROHS3 Compliant | AEC-Q100 | ||
![]() SIT2025BMBS1-30N SiTIME | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | -55°C~125°C | Bulk | SiT2025B | 0.114Lx0.063W 2.90mmx1.60mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | 3V | 3V | ±20ppm | LVCMOS | - | MEMS | 8mA | 3.05mm x 1.75mm x 1.45mm | 137MHz | 3ns | 3ns | 55/45% | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 115.2MHz~137MHz | NO | 0.057 1.45mm | ROHS3 Compliant | AEC-Q100 | ||
![]() SIT2025BABS1-18E SiTIME | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | -40°C~125°C | Bulk | SiT2025B | 0.114Lx0.063W 2.90mmx1.60mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | 1.8V | 1.8V | ±20ppm | LVCMOS | Enable/Disable | MEMS | 6mA | 3.05mm x 1.75mm x 1.45mm | 125.123456MHz | 2.5ns | 2.5ns | 55/45% | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 115.2MHz~137MHz | NO | 0.057 1.45mm | ROHS3 Compliant | AEC-Q100 | ||
![]() SIT2025BMRS1-30N SiTIME | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | -55°C~125°C | Bulk | SiT2025B | 0.114Lx0.063W 2.90mmx1.60mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | 3V | 3V | ±20ppm | LVCMOS | - | MEMS | 8mA | 3.05mm x 1.75mm x 1.45mm | 125.123456MHz | 3ns | 3ns | 55/45% | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 115.2MHz~137MHz | NO | 0.057 1.45mm | ROHS3 Compliant | AEC-Q100 | ||
![]() SIT2025BMBS1-28E SiTIME | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | -55°C~125°C | Bulk | SiT2025B | 0.114Lx0.063W 2.90mmx1.60mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | 2.8V | 2.8V | ±20ppm | LVCMOS | Enable/Disable | MEMS | 8mA | 3.05mm x 1.75mm x 1.45mm | 115.2MHz | 3ns | 3ns | 55/45% | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 115.2MHz~137MHz | NO | 0.057 1.45mm | ROHS3 Compliant | AEC-Q100 | ||
![]() SIT2025BMUS1-30N SiTIME | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | -55°C~125°C | Bulk | SiT2025B | 0.114Lx0.063W 2.90mmx1.60mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | 3V | 3V | ±20ppm | LVCMOS | - | MEMS | 8mA | 3.05mm x 1.75mm x 1.45mm | 115.2MHz | 3ns | 3ns | 55/45% | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 115.2MHz~137MHz | NO | 0.057 1.45mm | ROHS3 Compliant | AEC-Q100 | ||
![]() SIT2025BABS1-28N SiTIME | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | -40°C~125°C | Bulk | SiT2025B | 0.114Lx0.063W 2.90mmx1.60mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | 2.8V | 2.8V | ±20ppm | LVCMOS | - | MEMS | 8mA | 3.05mm x 1.75mm x 1.45mm | 125.123456MHz | 3ns | 3ns | 55/45% | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 115.2MHz~137MHz | NO | 0.057 1.45mm | ROHS3 Compliant | AEC-Q100 | ||
![]() SIT2025BMFS1-XXN SiTIME | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | - | -55°C~125°C | Bulk | SiT2025B | 0.114Lx0.063W 2.90mmx1.60mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 2.5V~3.3V | - | ±20ppm | LVCMOS | - | MEMS | 8mA | - | - | - | - | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 115.2MHz~137MHz | - | 0.057 1.45mm | ROHS3 Compliant | AEC-Q100 | ||
![]() SIT2025BMBS1-28N SiTIME | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | -55°C~125°C | Bulk | SiT2025B | 0.114Lx0.063W 2.90mmx1.60mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | 2.8V | 2.8V | ±20ppm | LVCMOS | - | MEMS | 8mA | 3.05mm x 1.75mm x 1.45mm | 115.2MHz | 3ns | 3ns | 55/45% | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 115.2MHz~137MHz | NO | 0.057 1.45mm | ROHS3 Compliant | AEC-Q100 | ||
![]() SIT2025BMRS1-30E SiTIME | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | -55°C~125°C | Bulk | SiT2025B | 0.114Lx0.063W 2.90mmx1.60mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | 3V | 3V | ±20ppm | LVCMOS | Enable/Disable | MEMS | 8mA | 3.05mm x 1.75mm x 1.45mm | 137MHz | 3ns | 3ns | 55/45% | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 115.2MHz~137MHz | NO | 0.057 1.45mm | ROHS3 Compliant | AEC-Q100 | ||
![]() SIT2025BMTS1-28E SiTIME | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | -55°C~125°C | Bulk | SiT2025B | 0.114Lx0.063W 2.90mmx1.60mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | 2.8V | 2.8V | ±20ppm | LVCMOS | Enable/Disable | MEMS | 8mA | 3.05mm x 1.75mm x 1.45mm | 115.2MHz | 3ns | 3ns | 55/45% | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 115.2MHz~137MHz | NO | 0.057 1.45mm | ROHS3 Compliant | AEC-Q100 | ||
![]() SIT2025BMTS1-25N SiTIME | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | -55°C~125°C | Bulk | SiT2025B | 0.114Lx0.063W 2.90mmx1.60mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | 2.5V | 2.5V | ±20ppm | LVCMOS | - | MEMS | 8mA | 3.05mm x 1.75mm x 1.45mm | 137MHz | 3ns | 3ns | 55/45% | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 115.2MHz~137MHz | NO | 0.057 1.45mm | ROHS3 Compliant | AEC-Q100 |