- Operating Temperature
- Available Frequency Range
- Output
- Series
- Size / Dimension
- Type
- Current - Supply (Max)
- Frequency Stability (Total)
- Mounting Type
- Ratings
- Spread Spectrum Bandwidth
- Base Resonator
Attribute column
Manufacturer
SiTime Programmable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Additional Feature | Voltage - Supply | Supply Voltage | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Programmable Type | Available Frequency Range | Frequency Adjustment-Mechanical | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SIT8009BIF81-33N SiTIME | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | SiT8009B | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | ALSO COMPATIBLE WITH HCMOS OUTPUT; TR | 3.3V | 3.3V | ±20ppm | HCMOS, LVCMOS | - | MEMS | 7.5mA | 7.0mm x 5.0mm x 0.9mm | 137MHz | 2ns | 2ns | 55/45% | 4.2mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 115MHz~137MHz | NO | 0.039 1.00mm | ROHS3 Compliant | ||
![]() SIT8009BIS81-18S SiTIME | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | SiT8009B | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | - | 1.8V | - | ±20ppm | HCMOS, LVCMOS | Standby | MEMS | 5.6mA | - | - | - | - | - | 4mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 115MHz~137MHz | - | 0.039 1.00mm | ROHS3 Compliant | ||
![]() SIT8009BCT81-XXN SiTIME | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | - | -20°C~70°C | SiT8009B | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | - | 2.5V~3.3V | - | ±20ppm | HCMOS, LVCMOS | - | MEMS | 7.5mA | - | - | - | - | - | 4.2mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 115MHz~137MHz | - | 0.039 1.00mm | ROHS3 Compliant | ||
![]() SIT8009BCF81-33N SiTIME | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | -20°C~70°C | SiT8009B | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | ALSO COMPATIBLE WITH HCMOS OUTPUT; TR | 3.3V | 3.3V | ±20ppm | HCMOS, LVCMOS | - | MEMS | 7.5mA | 7.0mm x 5.0mm x 0.9mm | 125.123456MHz | 2ns | 2ns | 55/45% | 4.2mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 115MHz~137MHz | NO | 0.039 1.00mm | ROHS3 Compliant | ||
![]() SIT8009BCF81-30N SiTIME | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | -20°C~70°C | SiT8009B | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | ALSO COMPATIBLE WITH HCMOS OUTPUT; TR | 3V | 3V | ±20ppm | HCMOS, LVCMOS | - | MEMS | 7.5mA | 7.0mm x 5.0mm x 0.9mm | 137MHz | 2ns | 2ns | 55/45% | 4.2mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 115MHz~137MHz | NO | 0.039 1.00mm | ROHS3 Compliant | ||
![]() SIT8009BCF81-30S SiTIME | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | -20°C~70°C | SiT8009B | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | - | 3V | 3V | ±20ppm | HCMOS, LVCMOS | Standby | MEMS | 7.5mA | 7.0mm x 5.0mm x 0.9mm | 125.123456MHz | 2ns | 2ns | 55/45% | 4.2mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 115MHz~137MHz | NO | 0.039 1.00mm | ROHS3 Compliant | ||
![]() SIT8009BIT81-30S SiTIME | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | SiT8009B | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | - | 3V | 3V | ±20ppm | HCMOS, LVCMOS | Standby | MEMS | 7.5mA | 7.0mm x 5.0mm x 0.9mm | 115MHz | 2ns | 2ns | 55/45% | 4.2mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 115MHz~137MHz | NO | 0.039 1.00mm | ROHS3 Compliant | ||
![]() SIT8009BCB81-25S SiTIME | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | -20°C~70°C | SiT8009B | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | - | 2.5V | 2.5V | ±20ppm | HCMOS, LVCMOS | Standby | MEMS | 6.4mA | 7.0mm x 5.0mm x 0.9mm | 115MHz | 2ns | 2ns | 55/45% | 4.2mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 115MHz~137MHz | NO | 0.039 1.00mm | ROHS3 Compliant | ||
![]() SIT8009BIE71-25E SiTIME | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | SiT8009B | 0.079Lx0.063W 2.00mmx1.60mm | Active | 1 (Unlimited) | XO (Standard) | - | 2.5V | 2.5V | ±20ppm | HCMOS, LVCMOS | Enable/Disable | MEMS | 6.4mA | 2.0mm x 1.6mm x 0.75mm | 137MHz | 2ns | 2ns | 55/45% | 4.2mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 115MHz~137MHz | NO | 0.031 0.80mm | ROHS3 Compliant | ||
![]() SIT8009BCT71-18E SiTIME | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | -20°C~70°C | SiT8009B | 0.079Lx0.063W 2.00mmx1.60mm | Active | 1 (Unlimited) | XO (Standard) | - | 1.8V | 1.8V | ±20ppm | HCMOS, LVCMOS | Enable/Disable | MEMS | 5.6mA | 2.0mm x 1.6mm x 0.75mm | 125.123456MHz | 2.5ns | 2.5ns | 55/45% | 4mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 115MHz~137MHz | NO | 0.031 0.80mm | ROHS3 Compliant | ||
![]() SIT8009BCR71-28E SiTIME | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | -20°C~70°C | SiT8009B | 0.079Lx0.063W 2.00mmx1.60mm | Active | 1 (Unlimited) | XO (Standard) | - | 2.8V | 2.8V | ±20ppm | HCMOS, LVCMOS | Enable/Disable | MEMS | 7.5mA | 2.0mm x 1.6mm x 0.75mm | 137MHz | 2ns | 2ns | 55/45% | 4.2mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 115MHz~137MHz | NO | 0.031 0.80mm | ROHS3 Compliant | ||
![]() SIT8009BCU71-25E SiTIME | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | -20°C~70°C | SiT8009B | 0.079Lx0.063W 2.00mmx1.60mm | Active | 1 (Unlimited) | XO (Standard) | - | 2.5V | 2.5V | ±20ppm | HCMOS, LVCMOS | Enable/Disable | MEMS | 6.4mA | 2.0mm x 1.6mm x 0.75mm | 115MHz | 2ns | 2ns | 55/45% | 4.2mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 115MHz~137MHz | NO | 0.031 0.80mm | ROHS3 Compliant | ||
![]() SIT8009BIT71-25E SiTIME | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | SiT8009B | 0.079Lx0.063W 2.00mmx1.60mm | Active | 1 (Unlimited) | XO (Standard) | - | 2.5V | 2.5V | ±20ppm | HCMOS, LVCMOS | Enable/Disable | MEMS | 6.4mA | 2.0mm x 1.6mm x 0.75mm | 137MHz | 2ns | 2ns | 55/45% | 4.2mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 115MHz~137MHz | NO | 0.031 0.80mm | ROHS3 Compliant | ||
![]() SIT8009BCU71-18E SiTIME | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | -20°C~70°C | SiT8009B | 0.079Lx0.063W 2.00mmx1.60mm | Active | 1 (Unlimited) | XO (Standard) | - | 1.8V | 1.8V | ±20ppm | HCMOS, LVCMOS | Enable/Disable | MEMS | 5.6mA | 2.0mm x 1.6mm x 0.75mm | 115MHz | 2.5ns | 2.5ns | 55/45% | 4mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 115MHz~137MHz | NO | 0.031 0.80mm | ROHS3 Compliant | ||
![]() SIT8009BCU71-28E SiTIME | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | -20°C~70°C | SiT8009B | 0.079Lx0.063W 2.00mmx1.60mm | Active | 1 (Unlimited) | XO (Standard) | - | 2.8V | 2.8V | ±20ppm | HCMOS, LVCMOS | Enable/Disable | MEMS | 7.5mA | 2.0mm x 1.6mm x 0.75mm | 137MHz | 2ns | 2ns | 55/45% | 4.2mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 115MHz~137MHz | NO | 0.031 0.80mm | ROHS3 Compliant | ||
![]() SIT8009BIF71-25E SiTIME | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | SiT8009B | 0.079Lx0.063W 2.00mmx1.60mm | Active | 1 (Unlimited) | XO (Standard) | - | 2.5V | 2.5V | ±20ppm | HCMOS, LVCMOS | Enable/Disable | MEMS | 6.4mA | 2.0mm x 1.6mm x 0.75mm | 115MHz | 2ns | 2ns | 55/45% | 4.2mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 115MHz~137MHz | NO | 0.031 0.80mm | ROHS3 Compliant | ||
![]() SIT8009BCF71-28E SiTIME | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | -20°C~70°C | SiT8009B | 0.079Lx0.063W 2.00mmx1.60mm | Active | 1 (Unlimited) | XO (Standard) | - | 2.8V | 2.8V | ±20ppm | HCMOS, LVCMOS | Enable/Disable | MEMS | 7.5mA | 2.0mm x 1.6mm x 0.75mm | 115MHz | 2ns | 2ns | 55/45% | 4.2mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 115MHz~137MHz | NO | 0.031 0.80mm | ROHS3 Compliant | ||
![]() SIT8009BCT71-28E SiTIME | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | -20°C~70°C | SiT8009B | 0.079Lx0.063W 2.00mmx1.60mm | Active | 1 (Unlimited) | XO (Standard) | - | 2.8V | 2.8V | ±20ppm | HCMOS, LVCMOS | Enable/Disable | MEMS | 7.5mA | 2.0mm x 1.6mm x 0.75mm | 115MHz | 2ns | 2ns | 55/45% | 4.2mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 115MHz~137MHz | NO | 0.031 0.80mm | ROHS3 Compliant | ||
![]() SIT8009BIU71-28E SiTIME | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | SiT8009B | 0.079Lx0.063W 2.00mmx1.60mm | Active | 1 (Unlimited) | XO (Standard) | - | 2.8V | 2.8V | ±20ppm | HCMOS, LVCMOS | Enable/Disable | MEMS | 7.5mA | 2.0mm x 1.6mm x 0.75mm | 125.123456MHz | 2ns | 2ns | 55/45% | 4.2mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 115MHz~137MHz | NO | 0.031 0.80mm | ROHS3 Compliant | ||
![]() SIT8009BIT71-33E SiTIME | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | SiT8009B | 0.079Lx0.063W 2.00mmx1.60mm | Active | 1 (Unlimited) | XO (Standard) | - | 3.3V | 3.3V | ±20ppm | HCMOS, LVCMOS | Enable/Disable | MEMS | 7.5mA | 2.0mm x 1.6mm x 0.75mm | 137MHz | 2ns | 2ns | 55/45% | 4.2mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 115MHz~137MHz | NO | 0.031 0.80mm | ROHS3 Compliant |