- Operating Temperature
- Available Frequency Range
- Output
- Series
- Size / Dimension
- Type
- Current - Supply (Max)
- Frequency Stability (Total)
- Mounting Type
- Ratings
- Spread Spectrum Bandwidth
- Base Resonator
Attribute column
Manufacturer
SiTime Programmable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Additional Feature | Voltage - Supply | Supply Voltage | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Programmable Type | Available Frequency Range | Frequency Adjustment-Mechanical | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SIT8009BIU31-25N SiTIME | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | SiT8009B | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | ALSO COMPATIBLE WITH HCMOS OUTPUT; TR | 2.5V | 2.5V | ±20ppm | HCMOS, LVCMOS | - | MEMS | 6.4mA | 5.0mm x 3.2mm x 0.75mm | 137MHz | 2ns | 2ns | 55/45% | 4.2mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 115MHz~137MHz | NO | 0.031 0.80mm | ROHS3 Compliant | ||
![]() SIT8009BCR31-33N SiTIME | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | -20°C~70°C | SiT8009B | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | ALSO COMPATIBLE WITH HCMOS OUTPUT; TR | 3.3V | 3.3V | ±20ppm | HCMOS, LVCMOS | - | MEMS | 7.5mA | 5.0mm x 3.2mm x 0.75mm | 115MHz | 2ns | 2ns | 55/45% | 4.2mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 115MHz~137MHz | NO | 0.031 0.80mm | ROHS3 Compliant | ||
![]() SIT8009BCB31-33N SiTIME | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | -20°C~70°C | SiT8009B | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | ALSO COMPATIBLE WITH HCMOS OUTPUT; BULK | 3.3V | 3.3V | ±20ppm | HCMOS, LVCMOS | - | MEMS | 7.5mA | 5.0mm x 3.2mm x 0.75mm | 115MHz | 2ns | 2ns | 55/45% | 4.2mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 115MHz~137MHz | NO | 0.031 0.80mm | ROHS3 Compliant | ||
![]() SIT8009BIF31-28N SiTIME | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | SiT8009B | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | ALSO COMPATIBLE WITH HCMOS OUTPUT; TR | 2.8V | 2.8V | ±20ppm | HCMOS, LVCMOS | - | MEMS | 7.5mA | 5.0mm x 3.2mm x 0.75mm | 125.123456MHz | 2ns | 2ns | 55/45% | 4.2mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 115MHz~137MHz | NO | 0.031 0.80mm | ROHS3 Compliant | ||
![]() SIT8009BIN31-30N SiTIME | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | SiT8009B | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | - | 3V | - | ±20ppm | HCMOS, LVCMOS | - | MEMS | 7.5mA | - | - | - | - | - | 4.2mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 115MHz~137MHz | - | 0.031 0.80mm | ROHS3 Compliant | ||
![]() SIT8009BCU31-30N SiTIME | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | -20°C~70°C | SiT8009B | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | ALSO COMPATIBLE WITH HCMOS OUTPUT; TR | 3V | 3V | ±20ppm | HCMOS, LVCMOS | - | MEMS | 7.5mA | 5.0mm x 3.2mm x 0.75mm | 125.123456MHz | 2ns | 2ns | 55/45% | 4.2mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 115MHz~137MHz | NO | 0.031 0.80mm | ROHS3 Compliant | ||
![]() SIT8009BIU31-XXN SiTIME | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | SiT8009B | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | - | 2.5V~3.3V | - | ±20ppm | HCMOS, LVCMOS | - | MEMS | 7.5mA | - | - | - | - | - | 4.2mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 115MHz~137MHz | - | 0.031 0.80mm | ROHS3 Compliant | ||
![]() SIT8009BIT31-18S SiTIME | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | SiT8009B | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | - | 1.8V | 1.8V | ±20ppm | HCMOS, LVCMOS | Standby | MEMS | 5.6mA | 5.0mm x 3.2mm x 0.75mm | 115MHz | 2.5ns | 2.5ns | 55/45% | 4mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 115MHz~137MHz | NO | 0.031 0.80mm | ROHS3 Compliant | ||
![]() SIT8009BCR31-XXN SiTIME | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | - | -20°C~70°C | SiT8009B | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | - | 2.5V~3.3V | - | ±20ppm | HCMOS, LVCMOS | - | MEMS | 7.5mA | - | - | - | - | - | 4.2mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 115MHz~137MHz | - | 0.031 0.80mm | ROHS3 Compliant | ||
![]() SIT8009BIF31-30N SiTIME | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | SiT8009B | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | ALSO COMPATIBLE WITH HCMOS OUTPUT; TR | 3V | 3V | ±20ppm | HCMOS, LVCMOS | - | MEMS | 7.5mA | 5.0mm x 3.2mm x 0.75mm | 125.123456MHz | 2ns | 2ns | 55/45% | 4.2mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 115MHz~137MHz | NO | 0.031 0.80mm | ROHS3 Compliant | ||
![]() SIT8009BCR31-25S SiTIME | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | -20°C~70°C | SiT8009B | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | - | 2.5V | 2.5V | ±20ppm | HCMOS, LVCMOS | Standby | MEMS | 6.4mA | 5.0mm x 3.2mm x 0.75mm | 115MHz | 2ns | 2ns | 55/45% | 4.2mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 115MHz~137MHz | NO | 0.031 0.80mm | ROHS3 Compliant | ||
![]() SIT8009BIS31-28S SiTIME | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | SiT8009B | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | - | 2.8V | - | ±20ppm | HCMOS, LVCMOS | Standby | MEMS | 7.5mA | - | - | - | - | - | 4.2mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 115MHz~137MHz | - | 0.031 0.80mm | ROHS3 Compliant | ||
![]() SIT8009BCF31-30N SiTIME | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | -20°C~70°C | SiT8009B | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | ALSO COMPATIBLE WITH HCMOS OUTPUT; BULK | 3V | 3V | ±20ppm | HCMOS, LVCMOS | - | MEMS | 7.5mA | 5.0mm x 3.2mm x 0.75mm | 115MHz | 2ns | 2ns | 55/45% | 4.2mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 115MHz~137MHz | NO | 0.031 0.80mm | ROHS3 Compliant | ||
![]() SIT8009BCR31-28S SiTIME | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | -20°C~70°C | SiT8009B | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | - | 2.8V | 2.8V | ±20ppm | HCMOS, LVCMOS | Standby | MEMS | 7.5mA | 5.0mm x 3.2mm x 0.75mm | 125.123456MHz | 2ns | 2ns | 55/45% | 4.2mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 115MHz~137MHz | NO | 0.031 0.80mm | ROHS3 Compliant | ||
![]() SIT8009BIF31-25S SiTIME | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | SiT8009B | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | - | 2.5V | 2.5V | ±20ppm | HCMOS, LVCMOS | Standby | MEMS | 6.4mA | 5.0mm x 3.2mm x 0.75mm | 137MHz | 2ns | 2ns | 55/45% | 4.2mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 115MHz~137MHz | NO | 0.031 0.80mm | ROHS3 Compliant | ||
![]() SIT8009BCT31-28S SiTIME | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | -20°C~70°C | SiT8009B | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | - | 2.8V | 2.8V | ±20ppm | HCMOS, LVCMOS | Standby | MEMS | 7.5mA | 5.0mm x 3.2mm x 0.75mm | 125.123456MHz | 2ns | 2ns | 55/45% | 4.2mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 115MHz~137MHz | NO | 0.031 0.80mm | ROHS3 Compliant | ||
![]() SIT8009BCU31-25S SiTIME | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | -20°C~70°C | SiT8009B | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | - | 2.5V | 2.5V | ±20ppm | HCMOS, LVCMOS | Standby | MEMS | 6.4mA | 5.0mm x 3.2mm x 0.75mm | 137MHz | 2ns | 2ns | 55/45% | 4.2mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 115MHz~137MHz | NO | 0.031 0.80mm | ROHS3 Compliant | ||
![]() SIT8009BIT31-30N SiTIME | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | SiT8009B | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | ALSO COMPATIBLE WITH HCMOS OUTPUT; TR | 3V | 3V | ±20ppm | HCMOS, LVCMOS | - | MEMS | 7.5mA | 5.0mm x 3.2mm x 0.75mm | 125.123456MHz | 2ns | 2ns | 55/45% | 4.2mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 115MHz~137MHz | NO | 0.031 0.80mm | ROHS3 Compliant | ||
![]() SIT8009BCT31-18S SiTIME | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | -20°C~70°C | SiT8009B | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | - | 1.8V | 1.8V | ±20ppm | HCMOS, LVCMOS | Standby | MEMS | 5.6mA | 5.0mm x 3.2mm x 0.75mm | 125.123456MHz | 2.5ns | 2.5ns | 55/45% | 4mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 115MHz~137MHz | NO | 0.031 0.80mm | ROHS3 Compliant | ||
![]() SIT8009BCU31-30S SiTIME | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | -20°C~70°C | SiT8009B | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | - | 3V | 3V | ±20ppm | HCMOS, LVCMOS | Standby | MEMS | 7.5mA | 5.0mm x 3.2mm x 0.75mm | 125.123456MHz | 2ns | 2ns | 55/45% | 4.2mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 115MHz~137MHz | NO | 0.031 0.80mm | ROHS3 Compliant |