- Operating Temperature
- Available Frequency Range
- Output
- Series
- Size / Dimension
- Type
- Current - Supply (Max)
- Frequency Stability (Total)
- Mounting Type
- Ratings
- Spread Spectrum Bandwidth
- Base Resonator
Attribute column
Manufacturer
SiTime Programmable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Frequency Stability (Total) | Mounting Styles | Operating Temp Range | Product Depth (mm) | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Type | Subcategory | Voltage - Supply | Frequency Stability | Output | Pin Count | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Programmable Type | Available Frequency Range | Spread Spectrum Bandwidth | Product Type | Screening Level | Product | Product Length (mm) | Height | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | -- | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | SIT9005 | 0.126" L x 0.098" W (3.20mm x 2.50mm) | Active | XO (Standard) | Oscillators | 1.8V, 2.5 V ~ 3.3 V | ±20ppm | LVCMOS | - | Enable/Disable, Standby | MEMS | 6.5mA | - | Blank (User Must Program) | 1MHz ~ 141MHz | ±0.125% ~ ±2% Center Spread, -0.25% ~ -4% Down Spread | Programmable Oscillators | - | SSXO | - | 0.030" (0.76mm) | - | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD, No Lead | ±50ppm | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | SiT9002 | 0.276" L x 0.197" W (7.00mm x 5.00mm) | Active | XO (Standard) | - | 1.8V, 2.5 V ~ 3.3 V | ±50ppm | CML, HCSL, LVDS, LVPECL | - | Enable/Disable, Standby | MEMS | 85mA | - | Blank (User Must Program) | 1MHz ~ 220MHz | ±0.25% ~ ±2% Center Spread, -0.5% ~ -4% Down Spread | - | - | - | - | 0.039" (1.00mm) | - | -- | ||
![]() SIT9003AC-8-28SQ SiTime | In Stock | - | - | Surface Mount | 4-SMD, No Lead | ±50ppm | - | - | - | - | -20°C ~ 70°C | Bulk | SiT9003 | 0.276" L x 0.197" W (7.00mm x 5.00mm) | Active | XO (Standard) | - | 2.8V | ±50ppm | LVCMOS, LVTTL | - | Standby | MEMS | 4.1mA | 2.2µA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz ~ 75MHz | -1.00%, Down Spread | - | - | - | - | 0.039" (1.00mm) | - | -- | ||
![]() SIT3809AC-2-25EB SiTime | In Stock | - | - | Surface Mount | 4-SMD, No Lead | -- | - | - | - | - | -20°C ~ 70°C | Bulk | SiT3809 | 0.126" L x 0.098" W (3.20mm x 2.50mm) | Active | VCXO | - | 2.5V | ±10ppm | LVCMOS, LVTTL | - | Enable/Disable | MEMS | 36mA | 70µA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 80MHz ~ 220MHz | -- | - | - | - | - | 0.031" (0.79mm) | - | -- | ||
![]() SIT3809AC-D-25NX SiTime | In Stock | - | - | Surface Mount | 6-SMD, No Lead | -- | - | - | - | - | -20°C ~ 70°C | Bulk | SiT3809 | 0.276" L x 0.197" W (7.00mm x 5.00mm) | Active | VCXO | - | 2.5V | ±10ppm | LVCMOS, LVTTL | - | -- | MEMS | 36mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 80MHz ~ 220MHz | -- | - | - | - | - | 0.039" (1.00mm) | - | -- | ||
![]() SIT3822AC-2B-33NE SiTime | In Stock | - | - | Surface Mount | 6-SMD, No Lead | -- | - | - | - | - | -20°C ~ 70°C | Bulk | SiT3822 | 0.126" L x 0.098" W (3.20mm x 2.50mm) | Active | VCXO | - | 3.3V | ±10ppm | LVDS | - | -- | MEMS | 55mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 220MHz ~ 625MHz | -- | - | - | - | - | 0.031" (0.79mm) | - | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | ±20ppm | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | SiT8008 | 0.079" L x 0.063" W (2.00mm x 1.60mm) | Active | XO (Standard) | - | 1.8V, 2.5 V ~ 3.3 V | ±20ppm | LVCMOS | - | Enable/Disable, Standby | MEMS | 4.5mA | - | Blank (User Must Program) | 1MHz ~ 110MHz | -- | - | - | - | - | 0.032" (0.80mm) | - | -- | ||
![]() SIT1602ACL8-28E SiTime | In Stock | - | - | Surface Mount | 4-SMD, No Lead | ±20ppm | - | - | - | - | -20°C ~ 70°C | Bulk | SiT1602 | 0.276" L x 0.197" W (7.00mm x 5.00mm) | Active | XO (Standard) | - | 2.8V | -- | HCMOS, LVCMOS | - | Enable/Disable | MEMS | 4.5mA | 4mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 3.75MHz ~ 77.76MHz | -- | - | - | - | - | 0.039" (1.00mm) | - | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | -- | Surface Mount | -40C to 85C | 2.5(mm) | Industrial grade | -40°C ~ 85°C | Tape & Reel (TR) | SIT9005 | 0.126" L x 0.098" W (3.20mm x 2.50mm) | Active | XO (Standard) | Oscillators | 1.8V, 2.5 V ~ 3.3 V | ±20ppm | LVCMOS | 4 | -- | MEMS | -- | - | Blank (User Must Program) | 1MHz ~ 141MHz | ±0.125% ~ ±2% Center Spread, -0.25% ~ -4% Down Spread | Programmable Oscillators | Industrial | SSXO | 3.2(mm) | 0.030" (0.76mm) | 0.75(mm) | -- | ||
![]() SIT9005ACU1H-18DO SiTime | In Stock | - | - | Surface Mount | 4-SMD, No Lead | -- | - | - | - | - | -20°C ~ 70°C | - | SIT9005 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | Active | SSXO | - | 1.8V | ±20ppm, ±25ppm, ±50ppm | LVCMOS | - | -- | MEMS | 5.5mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz ~ 141MHz | ±1.935%, Center Spread | - | - | - | - | 0.030 (0.76mm) | - | -- | ||
![]() SIT9005ACU1D-XXNK SiTime | In Stock | - | - | Surface Mount | 4-SMD, No Lead | -- | - | - | - | - | -20°C ~ 70°C | - | SIT9005 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | Active | SSXO | - | 2.5 V ~ 3.3 V | ±20ppm, ±25ppm, ±50ppm | LVCMOS | - | -- | MEMS | 6.5mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz ~ 141MHz | -2.91%, Down Spread | - | - | - | - | 0.030 (0.76mm) | - | -- | ||
![]() SIT9005ACF1H-18EF SiTime | In Stock | - | - | Surface Mount | 4-SMD, No Lead | -- | - | - | - | - | -20°C ~ 70°C | - | SIT9005 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | Active | SSXO | - | 1.8V | ±20ppm, ±25ppm, ±50ppm | LVCMOS | - | Enable/Disable | MEMS | 5.5mA | 5.2mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz ~ 141MHz | ±0.765%, Center Spread | - | - | - | - | 0.030 (0.76mm) | - | -- | ||
![]() SIT9005ACF1H-18EC SiTime | In Stock | - | - | Surface Mount | 4-SMD, No Lead | -- | - | - | - | - | -20°C ~ 70°C | - | SIT9005 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | Active | SSXO | - | 1.8V | ±20ppm, ±25ppm, ±50ppm | LVCMOS | - | Enable/Disable | MEMS | 5.5mA | 5.2mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz ~ 141MHz | ±0.39%, Center Spread | - | - | - | - | 0.030 (0.76mm) | - | -- | ||
![]() SIT9005ACB2G-33NE SiTime | In Stock | - | - | Surface Mount | 4-SMD, No Lead | -- | - | - | - | - | -20°C ~ 70°C | - | SIT9005 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | Active | SSXO | - | 3.3V | ±20ppm, ±25ppm, ±50ppm | LVCMOS | - | -- | MEMS | 6.5mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz ~ 141MHz | -1.29%, Down Spread | - | - | - | - | 0.030 (0.76mm) | - | -- | ||
![]() SIT9005ACB2D-30EH SiTime | In Stock | - | - | Surface Mount | 4-SMD, No Lead | -- | - | - | - | - | -20°C ~ 70°C | - | SIT9005 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | Active | SSXO | - | 3V | ±20ppm, ±25ppm, ±50ppm | LVCMOS | - | Enable/Disable | MEMS | 6.5mA | 6.5mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz ~ 141MHz | -2.1%, Down Spread | - | - | - | - | 0.030 (0.76mm) | - | -- | ||
![]() SIT9005ACB1D-30EE SiTime | In Stock | - | - | Surface Mount | 4-SMD, No Lead | -- | - | - | - | - | -20°C ~ 70°C | - | SIT9005 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | Active | SSXO | - | 3V | ±20ppm, ±25ppm, ±50ppm | LVCMOS | - | Enable/Disable | MEMS | 6.5mA | 6.5mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz ~ 141MHz | -1.29%, Down Spread | - | - | - | - | 0.030 (0.76mm) | - | -- | ||
![]() SIT9005ACB1D-25NP SiTime | In Stock | - | - | Surface Mount | 4-SMD, No Lead | -- | - | - | - | - | -20°C ~ 70°C | - | SIT9005 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | Active | SSXO | - | 2.5V | ±20ppm, ±25ppm, ±50ppm | LVCMOS | - | -- | MEMS | 6.5mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz ~ 141MHz | -4.28%, Down Spread | - | - | - | - | 0.030 (0.76mm) | - | -- | ||
![]() SIT9005ACB1H-XXND SiTime | In Stock | - | - | Surface Mount | 4-SMD, No Lead | -- | - | - | - | - | -20°C ~ 70°C | - | SIT9005 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | Active | SSXO | - | 2.5 V ~ 3.3 V | ±20ppm, ±25ppm, ±50ppm | LVCMOS | - | -- | MEMS | 6.5mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz ~ 141MHz | ±0.515%, Center Spread | - | - | - | - | 0.030 (0.76mm) | - | -- | ||
![]() SIT9005ACU2G-XXNG SiTime | In Stock | - | - | Surface Mount | 4-SMD, No Lead | -- | - | - | - | - | -20°C ~ 70°C | - | SIT9005 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | Active | SSXO | - | 2.5 V ~ 3.3 V | ±20ppm, ±25ppm, ±50ppm | LVCMOS | - | -- | MEMS | 6.5mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz ~ 141MHz | -1.84%, Down Spread | - | - | - | - | 0.030 (0.76mm) | - | -- | ||
![]() SIT9005ACU2G-18EH SiTime | In Stock | - | - | Surface Mount | 4-SMD, No Lead | -- | - | - | - | - | -20°C ~ 70°C | - | SIT9005 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | Active | SSXO | - | 1.8V | ±20ppm, ±25ppm, ±50ppm | LVCMOS | - | Enable/Disable | MEMS | 5.5mA | 5.2mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz ~ 141MHz | -2.1%, Down Spread | - | - | - | - | 0.030 (0.76mm) | - | -- |